Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: VME64bus Specification
-
Supplier: Accuris
Description: VME64bus - Specification
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: USBCAN-II C is an industrial CAN-bus communication interface card integrated with two CAN interfaces. This type of can card can be compatible with the full speed specification of USB2.0 bus. Using USBCAN-II C interface card, PC can be quickly
- Device Function: Bus Analyzer, Bus Exerciser
-
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: USBCAN-I pro adapter is a analysis tool for CAN bus which can build connection between PC and CAN network. It can make CAN data visibility with ECAN tools software and realize CAN data transmit / receive and other functions. If user want to develop
- Device Function: Bus Analyzer, Bus Exerciser
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: USBCAN-Modul 8 is a high-performance CAN-Bus communication interface card integrated with 8-channel CAN interface.This model CAN card is compatible with the full speed specification of USB2.0 Bus, using the USBCAN-Modul8 high-performance CAN interface
- Data Rate: 0.005 to 1 Mbps
- Equipment Type: Network / LAN Analyzer
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features Two NXP SJA-1000
- Number of ports: 5
- Features: Other
- Technology: PC/104
-
Supplier: Accuris
Description: GMLAN Device Test Specification for GMLAN High-Speed, Mid-Speed, Low-Speed CAN Bus Nodes
-
Supplier: Advantech
Description: 2-Port CAN-Bus PCIe Card with Isolation PCIe bus specification 1.2 compliant Operates two separate CAN networks at the same time High speed transmission up to 1 Mbps 16 MHz CAN controller frequency Optical isolation protection of 2,500 VDC ensures system
- Form Factor: ExpressCard
-
Description: The VMEbus specification defines an interfacing system used to interconnect microprocessors, data storage and peripheral control devices in a closely-coupled hardware configuration. Its objectives include allowing communication between devices on the VMEbus without disturbing the internal
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: USBCAN-II C is an industrial CAN-bus communication interface card integrated with two CAN interfaces. This type of can card can be compatible with the full speed specification of USB2.0 bus. Using USBCAN-II C interface card, PC can be quickly
- Features: Bit-Error Rate Testers
-
Supplier: Advantech
Description: 2-Port CAN FD Bus PCIE Card with Isolation Protection PCIe bus specification 1.2 compliant 2 x Independent CAN ports Up to 8 Mbps transmission speeds 40 MHz CAN FD controller frequency Optical isolation protection of 2,500 VDC Transmit/Receive status LED
-
Supplier: CSA Group
Description: Scope and object The VMEbus specification defines an interfacing system used to interconnect microprocessors, data storage, and peripheral control devices in a closely coupled hardware configuration. The system has been conceived with the following objectives: a) to allow communication
-
Supplier: Prosig USA, Inc.
Description: The 8440 card supports both simple monitoring, where messages are read and logged from the bus, and PID mode, where automatic PIDs can be requested under user control. CAN Bus gives the flexibility of access to the tens or hundreds of parameters that are already present
- Features: Data Acquisition Instrument / System
-
Supplier: Beckhoff Automation LLC
Description: The BK8000 Bus Coupler usess the physics of the RS485 (V.24) specification for data transmission. Application of the Bus Coupler with a serial interface is suited to those cases in which the use of a fieldbus system can be omitted. The RS485 interface can be used
- Data Acquisition: I/O Module
-
Supplier: Microchip Technology, Inc.
Description: The Microchip ATA6566 is a high-speed CAN FD transceiver dedicated for the Japanese market. It provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 2Mbit/s)
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Euchner-U.S.A., Inc.
Description: controls. Mosaic master M1 module with 8 inputs, 2 digital outputs and 2 pairs OSSD outputs can run stand alone or can be expanded. A single M1 module can control several remote expansion modules. The Mosaic Safety Designer Software MSD with timing, counting, logical and memory
-
Supplier: Beckhoff Automation LLC
Description: The BK8100 Bus Coupler usess the physics of the RS232C (V.24) specification for data transmission. Application of the Bus Coupler with a serial interface is suited to those cases in which the use of a fieldbus system can be omitted. The RS232 interface can be used
- Data Acquisition: I/O Module
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351BSJ -- TLE9351BSJSupplier: Infineon Technologies AG
Description: the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9351BSJ and the external circuitry from irreparable damage. Summary
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview distributes PCIe Bus Extenders developed by Furaxa, Inc. For more information on Furaxa, Inc. please visit www.furaxa.com. PCIe smart extenders provide an excellent platform for testing and troubleshooting PCIe devices. Furaxa's line of PCIe smart extenders provide current sensing
-
Supplier: Infineon Technologies AG
Description: the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9351BVSJ and the external circuitry from irreparable damage. Summary
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: The TLE9350BXSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: The TLE9350BVSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: SAE International
Description: can be accommodated. This specification defines the following: a General Description ( 3.1 ): An overview of the LTPB protocol. b Physical Media Interface ( 3.2 ): This portion of the standard defines the physical interface to both optical and electrical bus media. c Access
-
Supplier: L-com, Inc.
Description: CAN (Controller Area Network) is a serial bus system especially suited to structure intelligent industry devices networks and build smart automatic control systems. The PC can be the CAN host, monitor or HMI to access/control the CAN device through the CAN
- Features: Other
- Network: RS232/422/485
-
Supplier: Allied Electronics, Inc.
Description: Global's solderless breadboards can be used to experiment and design a multitude of analog and digital circuits, as well as test fixture and prototyping applications. Sockets are made of ABS plastic and phosphor-bronze contacts. Specifications Strip Length: 3.3 in Strip Width: 1.4 in
-
Supplier: Allied Electronics, Inc.
Description: Global's solderless breadboards can be used to experiment and design a multitude of analog and digital circuits, as well as test fixture and prototyping applications. Sockets are made of ABS plastic and phosphor-bronze contacts. Specifications Strip Length: 6.5 in Strip Width: 2.125 in
-
Supplier: Microchip Technology, Inc.
Description: The MCP2544FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low
- Operating Temperature: -40 to 150 C
- Features: Other
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: compatible with a wide variety of stand-alone OTG SIE chips, OTG IP cores (used in ASIC and COT designs), and Application Specific Standard Products (ASSPs). MIC2555 is fully compliant to USB-IF's Universal Serial Bus Specification 2.0 and the On-The-Go Supplement Rev 1.0a, for Low
- Features: Other
- Communication Interface: Serial Interface
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Beckhoff Automation LLC
Description: The ZB8610 fan cartridge is used for forced ventilation within the terminal housing and ensures better heat dissipation from the housing. It extends the thermal operating range of EtherCAT Terminals and Bus Terminals and offers a wide range of new application options. The cartridge is
- Data Acquisition: I/O Module
-
Supplier: SAE International
Description: This SAE Recommended Practice details the Physical Layer of the Intelligent Transportation Systems (ITS) Data Bus on CAN (IDB-C), which is generally intended for in-vehicle use. It has been developed by the ITS Data Bus (IDB) Physical Layer Subcommittee of the IDB Committee. The
-
Supplier: Allied Electronics, Inc.
Description: USB Connector, Material Contacts Phosphor Bronze, Contact Plating Gold Amphenol's U27 and RoHS compliant UE27 series are designed in accordance with Universal Serial Bus Specification 2.00. This type of connector is designed to replace all the various input/output interfaces used on
-
Description: Enhanced Queued Arbitrated (QA) Functions, which can support applications requiring bandwidth guarantees and delay limits on a DQDB subnetwork,are specified. Connection-Oriented Convergence Functions (COCFs) using the enhanced QA Functions, which are necessary to support connection-oriented
-
Supplier: Nexperia B.V.
Description: voltage range of 1.08 V to 3.6 V that can be applied at both port A and port B of the device. This offers more flexibility in how the device can be used in the target application. Multiple NCA9701As can be connected in series or in star, and their ports A and B can be
- TJ: 85 C
- Features: Other, RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: INTERFACE The Serial Interface function of the WDG-SIO card can be used for either RS422 serial communications or RS485 communications. (The RS485 specification allows multiple transmitters and receivers to communicate over a two-wire "party line" bus.) Opto-isolators are
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: SAE International
Description: This document specifies the on-board system requirements for vehicle-to-vehicle (V2V) safety system for school buses, including functional requirements and performance requirements. The system can send the SAE J2735-defined basic safety message (BSM) over a wireless communications interface;
Find Suppliers by Category Top
Featured Products Top
-
CAN bus to fiber optic media converters Model 2149, CAN BUS to Fiber converters, extend CAN signals over fiber optic cables. (read more)
Browse Serial Communications Products Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
eBUS SDK is the industry leading choice for image and data capture, display, and transmission in thousands of mission-critical applications. The comprehensive solution provides developers with a feature-rich platform that simplifies application development along with receive and transmit (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
easily configure, test, and monitor CAN bus connections directly within ibaPDA. The intuitive interface displays connection status, error counts, and message activity, while powerful configuration tools allow users to define and analyze analog and digital signals by CAN ID, address, and bit length. This new interface ensures long-term compatibility for CAN-based data acquisition across automotive and industrial automation systems. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
BUS BAR MOUNTING Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors (“shunts”) provide a range of unique benefits (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
The iba system provides extensive connectivity options for integration with various field and drive bus technologies, enabling efficient monitoring and data acquisition in automated manufacturing. By utilizing iba bus monitors, the system can connect to multiple bus (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
Capabilities Today, the Isabellenhütte team can create custom bus bars for customers using the latest methods, resulting in new capabilities and options that reliably withstand heavy-duty usage and extreme environments. FSW Welding connections help avoid many of the common pitfalls of mixed-alloy bus (read more)
Browse Busbars and Busways Datasheets for Isabellenhutte USA -
The SFB safety field box allows simple plug-and-play installation of up to eight safety devices per box, with interface for higher end field bus. It is available for PROFINET with PROFIsafe or EtherNet/IP with CIP Safety fieldbus protocols. Thanks to its universal device interface with (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
Festo Corporation - CPX-FB36, which is the next generation replacement for the Festo CPX-FB32 communication node, is ideal for production and process automation environments requiring diagnostics from the operational and master controller level on down to the field level.
(read more)
Browse Valve Positioners Datasheets for Festo Corporation -
As electric buses and commercial EVs evolve, efficient thermal management becomes essential to ensure passenger comfort, extend battery life, and protect driving (read more)
Browse Air Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd.
Conduct Research Top
-
What is a Bus?
What is a Bus? The Bus is a public communication line, any device can connect to it. For example, now there are three devices A, B and C connected to the bus, if A wants to communicate with B, that is, A sends information to the bus, and B receives data from the bus. B can communicate with C
-
Bus Bars & Optics
The primary function of a bus bar is to conduct electricity. Typical bus bar applications for optics include heater windows and EMI Shielding.
-
Troubleshooting I2C Bus Protocol
When using the I2C TM bus protocol, the designer must ensure that the hardware complies with the I2C. standard. This application report describes the I2C protocol and provides guidelines on debugging a. missing acknowledgment, selecting the pullup resistors, or meeting the maximum capacitance load
-
The Ups and Downs of Taking the Bus
transmitters and control devices to the process controller. Fieldbus instrumentation for process applications comes in a variety of forms, including AS-i bus, DeviceNet, Ethernet/IP, Foundation fieldbus and Profibus. Open system standards and vendor product certification are available from independent
-
The Ups and Downs of Taking the Bus
and provide the three measurements as 0-10 volts outputs. The three voltages are converted to 4-20 milliamp readings and read by a conventional DeltaV analog input module. Exhaust gases are directed to the mass spectrophotometers by a 32-channel exhaust gas manifold (Figure 4). AS-i bus signals are used
-
PCI Bus Demystified, Second Edition
PCI Bus Demystified, Second Edition. An applications-oriented introduction to the PCI bus, this book places emphasis on implementing PCI in a variety of computer architectures and gives special attention to industrial and mission-critical applications of PCI bus.
-
Bus Technologies for Test and Measurement Systems
Discusses the technical merits of several bus and platform technologies for use in test and measurement.
-
Communicating with IIC Bus Using PIC16C5X
The Microchip Technology Inc.?s 24CXX and 85CXX Serial EEPROMs feature a two wire serial interface bus. The bus protocol is I 2 C compatible. Interface to a serial port with I 2 C bus protocol in a microcontroller is trivial. This application note is intended for design engineers
-
CAN Bus Cross-sea Communication
When we are carrying out the construction of cross-sea bridges, we definitely need the unified dispatching and use of all kinds of construction machinery, so how do they connect? Of course it is a field bus with low communication delay. In such occasions, the CAN bus is often used.
-
Easy movement integration with CAN bus
The requirements for adjustment and control of machinery in modern farming, construction and mobile outdoor equipment are quite extensive. Everything from efficiency, precision and integration to data handling has to be taken into consideration. The solution is electric and includes advanced BUS
-
Remote Debugging with Networked Bus Analyzers
Remote debugging of VMEbus systems has in the past been unreliable and difficult. Now, new developments such as the inclusion of a network interface within VME bus analyzer technology have made remote analysis far easier and more reliable. This makes deploying test instruments into remote
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10503.pdf
– One Fast-mode Plus I2C-bus interface with monitor mode and with open-drain I/O pins conforming to the full I2C- bus specification .
-
http://www-cs.intel.com/content/dam/doc/datasheet/82801eb-82801er-io-controller-hub-datasheet.pdf
PCI Local Bus Specification , Revision 2.3 (PCI .
-
http://www-us-east.intel.com/design/celeron/datashts/24365820.pdf
AGTL+ System Bus Specifications .....................................................................33 2.12 .
-
http://www-cs.intel.com/content/dam/doc/datasheet/631xesb-632xesb-io-controller-hub-datasheet.pdf
PCI Local Bus Specification , Revision 2.3 (PCI .
-
http://www.nxp.com/documents/user_manual/UM10204.pdf
I2C- bus specification and user manual .
Indicates content that may require registration and/or purchase.