Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Under Development At any band up to Ka, System designers can now migrate more RF hardware to digital code than ever before. Enabling unprecendented levels of dynamic RF system reconfiguration on the fly. EV12DD700 dual-channel DACs are capable of operating up
- Resolution: 12 bits
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn Housing F 4 POS 2.54mm Crimp ST Cable Mount H-DAC 64™ Bag Product overview: 0310681010 from Molex is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for
- Operating Temperature: -40 C
-
Supplier: Woo Audio Inc.
Description: allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for
- Signal Converter Type: Digital-to-Analog Converter
-
-
Digital-to-Analog Converter (DAC) Chips - Automotive Digital-to-Analog Converter IC -- 340-310671011Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive,
- Operating Temperature: -40 C
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 4760A is a rugged, hermetically sealed adapter that converts analog IEPE sensor signals into digital CAN output, enabling legacy accelerometers to integrate seamlessly with modern CAN-based systems. Designed for high-performance vibration monitoring and
-
Supplier: Honeywell Analytics, Inc.
Description: The 420I communicates digitally with Vulcain transmitters within a true daisy chain network, converting the transmitters’ digital signals to analog outputs. This allows each transmitter to provide a 4-20mA signal to a BMS from one central location. The unit can
- Features: Current Output, DC Current
- Signal Converter Type: Digital-to-Analog Converter
- Form Factor: Panel / Chassis Mount
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: METZ CONNECT USA Inc.
Description: The digital/analog converter is designed to convert contacts into an analog signal. The inputs are scanned in steps of 0.5 V. They can be connected to and scanned at a compact control with an analog input (0-10 V). The bridged inputs are signalized by
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: solenoids and butterfly valves or linear movements with attached potentiometer Power supply and signal isolator for 2-wire transmitters Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer Galvanic separation and conversion of analog signals
-
Supplier: Laurel Electronics LLC
Description: ASCII strings from an external device, like a scale, at rates up to 9600 baud. It converts this data to an (isolated), scalable 4-20 mA, 0-20 mA, 0-10V or -10V to +10V analog output. Two solid state relays are standard and can respond to readings or
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: is fixed at 50 µsec. They will accept a variety of analog inputs, such as thermocouple, RTD, strain gage, voltage, and current. Some DRP-8500 models can be connected to pulse outputs from a PLC, and will then provide an analog output. The DRP-8500 series modules have an
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Description: sampled. In general, this quantization is assumed to be nominally uniform (the input-output transfer curve is approximately a straight line) as discussed further in 1.3, Analog-to-digital converter background, and the sampling is assumed to be at a nominally
-
Supplier: Electro-Sensors, Inc.
Description: signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide the
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Microchip Technology, Inc.
Description: for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core
- Clock Speed: 70 MHz
- Internal RAM Size: 28 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: OMEGA Engineering, Inc.
Description: The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
Supplier: Microchip Technology, Inc.
Description: extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Encore Electronics, Inc.
Description: Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module
- Maximum Output: 10 volts
- Bandwidth: 25.6 kHz
- Features: AC Voltage Input, Data Acquisition Instrument / System, Frequency-to-Voltage Converter, Other
- User Interface: Front Panel and Display
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both
- Data Rate: 192 kbps
- Operating Temperature: 0 to 50 C
- Features: FCC, RoHS, WEEE
- Serial Protocol: RS232
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Features: FCC, RoHS, WEEE
- Serial Protocol: RS232
-
Supplier: Richardson RFPD
Description: The ADuM50101 is an integrated, isolated dc-to-dc converter. Based on the Analog Devices, Inc., iCoupler® technology, the dc-to-dc converter provides regulated, isolated power, adjustable between 3.15 V and 5.25 V. Input supply voltages can range from
- Output Current (IOUT): 0.03 amps
- Package Type: SSOP
-
Supplier: Dataforth Corporation
Description: can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
- Sensed Temperature: -238 to 1,202 F
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: Advanced Energy Industries, Inc.
Description: analog interfaces that allow you to precisely control and monitor high voltage output and current. Mechanical and electrical performance options can be factory-configured to meet application needs. Benefits Upgrade module and system performance without changing PCB layout
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.4 to 1.35 amps
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.032 to 0.48 amps
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 1,000 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: can be connected in parallel to the input bus and selected by controlling the Enable (E) input terminal. The unit’s controller continuously scans the input data field and compares it to the previously stored data. When new data is encountered, the old data is replaced and the
- Resolution: 12 bits
- Features: Current Loop Converter
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: Dataforth Corporation
Description: auxiliary relay output is provided to generate an alarm or act as a thermostat. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
- Mounting Options: DIN Rail Mounting
-
Supplier: AEG Power Solutions USA, Inc.
Description: The AC 7000 Analog version is a 3-phase input system used in all industrial applications. The control and display elements are installed on the front of the device makes it easy to read for the operator. The compact and highly efficient construction as a 19' plug-in module with 5U or
-
Supplier: ams
Description: Low-power capacitance-to-digital converter with wide input range (from fF to nF) and versatile configuration options. PCap02 can be configured for highest sampling rates up to 500 kHz, lowest current consumption down to 2 uA or lowest noise of 15 aF (rms).
- Input Voltage Range (Vpp): 2.1 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Interface Type: I2C, SPI
- Features: Other
-
Signal Converters - 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards -- PCI-9812/9810Supplier: ADLINK Technology Inc.
Description: addition to the onboard 40 MHz time base, users are able to supply the external time base in either sine wave or digital forms. The PCI-9810 and PCI-9812 also feature external digital trigger and programmable analog trigger, thus the conversion start point of multiple cards
- Sampling Frequency: 20,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PCI
-
Supplier: Yokogawa Corporation of America
Description: The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for connecting to devices with the with RS-485 communication
- Network Equipment: Analog-to-Wireless Converter
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. Allows connection of VGA signal from a PC or the YPbPr signal from a DVD player to connect to the HDMI input of a Plasma or LCD screen. The resolution of the HDMI output is the same as the input. The VHD-HDMI is used to connect the VGA video signal from a PC
-
Supplier: APITech
Description: Selecting the right Digital to Analog or Analog to Digital Converter can be challenging at times. API Technologies helps to alleviate that dilemma by offering a selection of both D/A Converters and A/D Converters that deliver exceptional
-
Supplier: Visual Sound, Inc.
Description: display/projector from one convenient port. The Gefen Mini DisplayPort to DVI Adapter allows you to use an external single-link DVI-D compliant (digital only) display as your main workspace or to extend your desktop with two DVI displays. You can also use the Adapter
-
Supplier: Acromag, Inc.
Description: 8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs
- Operating Temperature: 32 to 158 F
- Features: Digital-to-Analog Converter
- Application: General Lab and Industrial
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
conversion, consider integrating the ADS127L01IPBSR into your system design. Contact us today to learn more about how this high-performance ADC can elevate your data acquisition systems. (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
IC into one clearly defined orderable device. Engineers can use its function (resolver-to-digital conversion with reference oscillator), resolution (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Modern analog systems often face accuracy demands, thermal constraints, and power limits. Selecting the wrong DAC can lead to instability, redesign cycles, and compromised system performance in automation and (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Win Source Electronics -
DAC81416RHAR is designed for professional applications including PLC output modules, automated test equipment, process control, and industrial analog output systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
Conduct Research Top
-
Integrating Converter Analog Processor (TC500A)
Today, design engineers rely more on microprocessors and microcontrollers to support their applications. Compatible analog-to- digital (A/D) and digital-to-analog (A/D) converters have greatly increased the flexibility of interface and control circuits.
-
Application note for Analog Devices Analog-to-Digital Converter Model AD9640 (.pdf)
This application note explains the use of Anaren's multilayer balun (BD0205F5050AHF) in conjunction with Analog Devices AD9640 integrated dual 14-bit, 80/105/125/150 MSPS analog to digital converter. The AD9640 ADC (Analog to Digital Converter) operates up to a 125 MSPS conversion rate
-
Driving the Analog Inputs of a SAR A/D Converter
the impact of an operational amplifier on the analog-to-digital conversion in terms of DC as well as ac responses. A typical system block diagram of the SAR converter application is shown in Figure 1. Some common SAR converter systems are Data Acquisition Systems, Transducers Sensing Circuits, Battery
-
Using the Analog to Digital Converter
This application note is intended for PIC16C7X users with some degree of familiarity with analog system design. The various sections discuss the following topics: ? Commonly used A/D terminology ? How to configure and use the PIC16C71 A/D ? Various ways to generate external reference voltage (VREF
-
Make a Delta-Sigma Converter Using a Microcontroller's Analog Comparator Module
This application note describes how to implement an Analog-to-Digital (A/D) Converter function using a member of the PIC16C6XX series of microcontrollers. Although these microcontrollers do not have a built-in A/D Converter like other controllers from Microchip, the comparator function, internal
-
Make a Delta-Sigma Converter Using a Microcontroller's Analog Comparator Module
This application note describes how to implement an Analog-to-Digital (A/D) Converter function using a member of the PIC16C6XX series of microcontrollers. Although these microcontrollers do not have a built-in A/D Converter like other controllers from Microchip, the comparator function, internal
-
Analog-to-Digital Converter Design Guide (.pdf)
Selecting the most suitable A/D Converter (ADC) for your application is based on more than just the precision or bits. Different architectures are available, each exhibiting advantages and disadvantages in various data acquisition systems. The required accuracy or precision of the system puts you
-
Analog ASICs in industrial applications
Industrial electronics creates special challenges for analog ICs. For example, on one hand highly demanding sensor amplifiers and A/D converters are necessary, while on the other the ICs are frequently exposed to sharp voltage transients and varied loads. Standard ICs do not generally satisfy all
More Information Top
-
Analog-to-Digital Conversion
(1992) Digital to analog converter adapted to select input sources based on a preselected algorithm once per cycle of a sampling signal.
-
Design, Modeling and Testing of Data Converters
In RD architectures, the remaining analog blocks are the filter, a low-resolution ADC (quantizer) and the digital to analog converter (DAC).
-
Page 3. Semiconductor parts with 752 in root number
CMOS BUFERED MULTIPLYING 8 BIT DIGITAL TO ANALOG CONVERTER .
-
Smart and Flexible Digital-to-Analog Converters
…Spectral Response In Signal Generation Systems, in IEEE International Symposium on Circuits and Systems ISCAS (1993), pp. 132–135 [43] K.J. Riley, D.M. Hummels, F.H. Irons, and A. Rundell, Dynamic compensation of digital to analog converters , in Proceedings of the…
-
OSA | Spatially distributed successive approximation register (SDSAR) photonic ADCs based on phase-domain quantization
DAC = Digital to Analog Converter .
-
Practical Electrical Engineering
– Used as a prototype of the digital to analog converter Difference amplifier .
-
High-Performance AD and DA Converters, IC Design in Scaled Technologies, and Time-Domain Signal Processing
The feedback and the feed-forward techniques discussed above require a highly linear, high-speed digital to analog converter (DAC).
-
Test vehicle detector characterization system for the Boeing YAL-1 airborne laser
66 A-1 Schematic for the digital to analog converter for the Illuminator circuit.
Indicates content that may require registration and/or purchase.