Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PIC Wire & Cable
Description: T12243 is a 125 ohm data bus cable that is designed with a dual-layer insulation reducing the size of the cable. The outer foamed fluoropolymer layer which can be removed so that the inner solid PFA accommodates the connector cavity for easy extraction of the contact. T12243 data bus
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Features: Braid, Foil Braid, Other
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 2 #
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 24 AWG
-
Supplier: PIC Wire & Cable
Description: The T69654 cable is a 125 ohm data bus cable approved and recommended by the Honeywell Commercial Flight Systems Group. It is an approved cable for the ASCB Data bus and Servo CAN Bus for the Primus EPIC/APEX Integrated Avionics system. T69654 is a primary data interface for the
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Features: Braid, Other
-
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 2 #
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 24 AWG
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 4 #
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 20 AWG
-
Supplier: PIC Wire & Cable
Description: The D10226-0 is a 120 ohm controlled impedance CAN Bus cable designed to meet the high electrical demand of a CAN Bus cabling system. D10226-0 incorporates design features that provide maximum electrical performance with high strength copper alloy conductors and silver plated copper shields.
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Other
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 2 #
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 24 AWG
-
Supplier: Waytek, Inc.
Description: harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues. Spool Sizes Available: 250', 500', 1000' Champlain Cable 23-00033 EXRAD Can-Bus Cable Category: Can-Bus Cable Manufacturer: Champlain
- Rated Voltage: 0.06 kilovolts
- Operating Temperature: -55.000000000000036 to 125.00000000000011 C
- North American (AWG): 20 AWG
- Features: Bulk Cable, Industrial / Instrumentation and Control, Other
-
Supplier: Waytek, Inc.
Description: harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues. Spool Sizes Available: 250', 500', 1000' Champlain Cable 23-00065 EXRAD Can-Bus Cable Category: Can-Bus Cable Manufacturer: Champlain
- Rated Voltage: 0.06 kilovolts
- Operating Temperature: -55.000000000000036 to 125.00000000000011 C
- North American (AWG): 18 AWG
- Features: Bulk Cable, Industrial / Instrumentation and Control, Other
-
Supplier: Waytek, Inc.
Description: harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues. Spool Sizes Available: 250', 500', 1000' Champlain Cable 23-00070 EXRAD Can-Bus Cable Category: Can-Bus Cable Manufacturer: Champlain
- Rated Voltage: 0.06 kilovolts
- Operating Temperature: -55.000000000000036 to 125.00000000000011 C
- North American (AWG): 18 AWG
- Features: Bulk Cable, Industrial / Instrumentation and Control, Other
-
Supplier: Northwire, Inc.
Description: DataCELL® J1939 cables are specifically designed to withstand the extreme conditions today's equipment is subject to - such as oil, fluids, equipment vibration, and EMI/RFI interference. Northwire's proprietary DataCELL® technology means reliable copper cable performance with
- Number of Conductors: 2 #
- Product Category: Bulk Cable
- Features: LAN / Ethernet, Networking, Other
- Standards / Certifications: MIL-SPEC, RoHS
-
Supplier: Waytek, Inc.
Description: harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues. Spool Sizes Available: 250', 500', 1000' Champlain Cable 23-00074 EXRAD Can-Bus Cable Category: Can-Bus Cable Manufacturer: Champlain
- Rated Voltage: 0.06 kilovolts
- Operating Temperature: -55.000000000000036 to 125.00000000000011 C
- North American (AWG): 20 AWG
- Features: Bulk Cable, Industrial / Instrumentation and Control, Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Connecting cable CANbus, M12 A-encoded - D-Sub 9-pole, connectable termination resistor, 6 m
-
Supplier: Newark, An Avnet Company
Description: CUSTOM CABLE ASSEMBLY - CANBUS 6FT SPLIT
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The unshielded CAN bus cable with narrow bending radii and small outer diameter is easy to assemble and extremely easy to install due to its cable structure. The cable is cold-resistant down to -50°C according to DIN EN 60811-506 and has good burning behaviour according to IEC
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -50 to 90 C
- Impedance: 120 ohms
- Application: Industrial / Instrumentation and Control
-
Supplier: ArduSimple
Description: Master can be used as: Push GNSS data into the CANBus Read data from the CANBus Check the product User Guide to use the device as classic CANBus with DBC file or as NMEA2000 device. Contact us if you are interested in DroneCAN compatibility or have specific needs. Good to know:
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: MULTICONDUCTOR CABLE; 20 AWG 2PR; VIOLET PVC JKT; UL/CSA(CMX) ISO 11898; CANBUS ROHS COMPLIANT: YES
-
Supplier: Mueller Group, Inc. (The)
Description: CAN-BUS-PVC and CAN-BUS-PUR (Controller-Area-Network) are field bus cables that conform to international CAN standard ISO-11898. These bus cables are UL/CSA type CMX approved and are for use on high performance data networks with 120 ohms nominal impedance. Well suited for use on
- Rated Voltage: 0.25 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 5-Axis Control
- Connector: CANbus
- Grip Style: Custom
-
Supplier: DigiKey
Description: MULTI-CONDUCTOR CABLES CANBUS CA
- Product Category: Bulk Cable
-
Supplier: ifm efector inc.
Description: Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Shielded cable for good electromagnetic immunity Gold-plated contacts for reliable electrical connections From May 1st 2025,
- Cable Length: 6.561683333333334 ft
- Operating Temperature: -25 to 80 C
- Rated Voltage: 0.03 to 0.036 kilovolts
- Rated Amperage: 4 amps
-
Supplier: Radwell International
Description: 4' TG MAG/CANBUS HARNESS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : CANbus Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
- Operating Temperature: -55 to 125 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUS INTERFACE, IDUCOM9, CAN-BUS, FEMALE, PL1 UNC SET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: CANbus Interface Board PC/104 Interface
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Baumer Ltd.
Description: ––Encoder with cable-pull / CANopen ––Magnetic sensing ––Resolution: 0.1 mm/step ––Integrated fieldbus interface ––Integrated control system (differential control) ––Measuring length max. 7500 mm
- Resolution: 12 to 18 bits
- Diameter or Width: 4.724412 inch
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Sensor Cable Assemblies Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: 1/1 Transceiver Full CANbus PG-DSO-8-16
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Cables, Wires - Management - Labels, Labeling Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals:
-
Supplier: ifm efector inc.
Description: Absolute position traceability even when unpowered Direct output of the values via CANopen interface Particularly small housing for use where space is restricted Coated stainless steel cables reduce maintenance Learn more View other products in this family of sensors From May 1st 2025,
- Operating Temperature: 176 F
- Encoder Type: Absolute, Multi-Turn
- Absolute Encoder Output Code: Binary
- Output Signal: CANbus
-
Supplier: Performance Motion Devices
Description: Ethernet UDP and TCP, CANbus, RS-232, and RS-485. At the core of every Prodigy/CME Machine-Controller Board is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Continuous Output Current: 9 to 14 amps
-
Supplier: Prosig USA, Inc.
Description: suite - DATS Structural Animation software - 2 x Microphone - 4 x Triaxial accelerometers - 2 x Uniaxial accelerometers - 1 x Ignition lead pickup tachometer sensor - 1 x Impact / impulse hammer - 1 x Microphone calibrator - All leads, cables & accelerometer wax
- Features: Data Acquisition Instrument / System
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol, USB, RS,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: Red Pitaya, d.o.o.
Description: with synchronization cables and software that supports multi-channel streaming of RF analog and digital, input and output signals from/to client PC.
- CPU Speed: 866 MHz
- RAM: 4,000 MB
- Operating Temperature: 32 to 131 F
- Operating Humidity: 0 to 90 %
Find Suppliers by Category Top
Featured Products Top
-
Engineered to meet the SAE J1939 specification and RoHS3 compliant, Northwire’s DataCELL® J1939 Ruggedized CANbus Data Network Cable delivers consistent, high-performance data transmission for your sophisticated, ruggedized data network at a competitive price (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
High-speed single pair ethernet composite cable CAN-Bus SAE J1939 custom cable High flex life composite cable (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
DataMates Ethernet, PoE, USB, HDMI, CANbus& Specialty Cables MicroMates High-Frequency 50-ohm RF Cables With PICMates cables, you'll find (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
USB 2.0 & USB 3.1 HDMI Cables: The first certified HDMI cable for aerospace Canbus Cables: 70 Ohm, 77 Ohm (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
4 / 8 pins: industrial Ethernet (e.g., PROFINET) 4 / 5 pins: fieldbus systems (CAN-bus, Device (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Custom cable in motion Bend radius in custom cables — what it is, why it matters and how improper bending can impact performance and lifespan. Learn how to determine the correct bend radius for your application and ensure reliability, flexibility and safety in cable (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Twinaxial Cables When signal integrity is of the utmost importance, we can design and manufacture twinaxial cable to meet the characteristic impedance, capacitance and attenuation requirements of your (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
shown in Figure 1, instead of a huge number of moving wires, there are 3 moving control modules, a tiny three wire shielded CAN-bus cable in a daisy chain configuration and two wires for power. In total, the complete system needs just 2 separate cables with diameters of 7 mm and 12 mm independent of how
-
Various Interfaces for Rotary Encoders
transmission rates up to 10 Megabytes per second and cable lengths up to 1200 meters. Fieldbus Interfaces (such as Device Net, Profibus, Ethernet, CanBus, Interbus, etc.) Fieldbus communication is very cost efficient alternative to the above technologies. How it works: The automation components communicate
More Information Top
-
ATLAS liquid argon calorimeter front end electronics
All connections are made on the front panel except for those special modules that have to connect to the CANbus cables from USA15.
-
https://www.duo.uio.no/bitstream/handle/10852/11252/DUO_857_Hille.pdf?sequence=1
• The ∼375 kHz noise is due to an un-shielded CANBUS cable to the temperature sensors in the cold volume running alongside un-shielded HV cables.
-
High Energy Physics Division semiannual report of research activities, January 1, 2003 - June 30, 2003.
ANL provided 300m of good quality CANbus cable for some of these tests.
-
The Aerodynamics of Heavy Vehicles II: Trucks, Buses, and Trains
Recent modern trucks are equipped with a Fleet Management System (FMS) which is a communication system with CANbus cable connections that measures and can register many variables amongst others engine power and torque, fuel consumption, velocity, rpm, vehicle weight, etc. according to …
-
Control and Instrumentation Cables
• CANbus cables are used in high-speed, serial data networks that are designed for harsh electrical environments.
-
A mobile data acquisition system
– Laser fiber – HV cable – CANbus cable .
-
MEMS, NANO and Smart Systems Complete Document
The maximum long of the CANBUS cable is 1000 meters[2].
-
Concept and design of the 2.0-m NGAT: the new generation of astronomical telescopes
This will include AC and DC power supplies, CANbus cables , pneumatic and helium supplies.
-
Auger North: The Pierre Auger Observatory in the Northern Hemisphere
The various electronics boards are interconnected via a CANbus cable , which provides power, distribution of GPS timing pulses, and transfer of event and monitoring data among the station radio, the data acquisition board (DAQ) , and the tank power control board (TPCB).
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/4315ead00c85105fc125770c0032a9a0/$file/abb%20review%201-2010_72dpi.pdf
* Supervisory Control and Data Acquisition (SCADA)Copper cables / CANBUS .
Indicates content that may require registration and/or purchase.