Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ohmite Manufacturing Co.
Description: Capacitor Mount, Discharge & Symmetry The Ohmite G series resistor series is designed to mount on the most popular capacitor sizes. The G series carries a high power dissipation up to 13W @25°C and is specially designed to meet repetitive pulse loading. The terminals of the G
- Resistance Range: 1 to 120,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 13.000000000000032 to 10.999999999999986 watts
-
Supplier: RCD Components, Inc.
Description: APPLICATION: CAPACITOR DISCHARGE CONSTRUCTION: PULSE RESISTANT RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and
- Resistance Range: 1,000 to 100,000 ohms
- Standards and Certifications: RoHS Compliant
- Technology / Construction: Wirewound Resistor
-
Supplier: Nelson Fastener Systems
Description: The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The
- Output Voltage Range: 70 to 200 volts
- Input Current: 20 amps
- Features: 115 / 120V 60 Hz
- Output Power Capability: DC Output
-
-
Supplier: Accuris
Description: Capacitor Discharge Type Spot Welding Machines
-
Supplier: Accuris
Description: Capacitor-discharge stud welding with tip ignition
-
Supplier: Nelson Fastener Systems
Description: These unthreaded studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge (CD) weld process. These applications generally provide a weld bond strength that is greater than the
- Length: 0.25 to 0.375 inch
- Inch: 1/4", 5/16"
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
-
Description: High quality copper collet chucks are used with the PS-25 CD stud welder. The Pro Spot Industrial collet chucks hold various sized studs from #4-40 to 1/4"-20 and M3 to M6.
- Features: Other, Specialty / Other
-
Supplier: Accuris
Description: Capacitor discharge type spot welding machines
-
Supplier: AVX Corporation
Description: supplies Marx generators Cable failure detectors Welding machine Disfim capacitors are designed for energy storage and discharge applications. Controlled self-healing enables the capacitor to operate continually without catastrophic failure by immediately insulating any
- DC Rated Voltage Range (WVDC): 2,000 to 75,000 volts
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor, Power Capacitors
-
Supplier: Nelson Fastener Systems
Description: These studs are designed to be welded to thin gauge sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge (CD) process. These applications generally provide a weld bond whose strength is greater than that of the
- Length: 0.25 to 0.375 inch
- Inch: # 10, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Aluminum, Stainless Steel, Steel
- Shape: Round
-
Supplier: Accuris
Description: Capacitor Discharge X-Ray Apparatus for Chest Indirect Radiography
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DISCHARGE POWER RESISTORS; Resistance:10kohm; Product Range:YP Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:825V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:50mmRoHS Compliant: Yes
-
Description: The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of making up to 20 welds per minute
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Tradeport Electronics Group
Description: 200ps Fast Rise Time Adapter optionally available. Easily changeable Capacitor and Resistor units:A discharge resistor is placed in the capacitor unit and the resulting CR network can be fitted into the gun. This method ensures any desired combination of a capacitor and
-
Description: Establishes requirements applying to capacitor discharge X-ray generators for medical radiology in which electrical energy for loading of the X-ray tube is primarily stored at and switched in the high-voltage circuit. Its object is to ensure safety and to specify methods for
-
Supplier: Texas Instruments
Description: 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.26V, with output capacitor discharge 6-DSLGA -40 to 85
- Regulated Output Voltage (Volt): 1.26 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.000017 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: GAS DISCHARGE TUBE; Product Range:CG3 Series; DC Breakover Voltage:-; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:10kV; Breakdown Voltage:8625V; Breakdown Voltage Vbr:7500V; Capacitance:1pF RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GAS DISCHARGE TUBE, 145V; Product Range:-; DC Breakover Voltage:145V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:500V; Capacitance:1.5pF; Discharge Current AC Max:20A; Impulse Discharge RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The M3628 Series discharges capacitor banks to safe working levels quickly, allowing work on the system to begin in seconds, rather than hours. A complete M3628 system consists of a M3628T Transistor and M3628R Resistor. The discharge cycle can be started or stopped at any time
-
Supplier: Newark, An Avnet Company
Description: GAS DISCHARGE TUBE, 470V; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:1.2kV; Capacitance:1.5pF; Discharge Current AC Max:20A; Impulse RoHS Compliant: Yes
-
Description: Specifies the requirements for both self-healing and non-self- healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 F, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or
-
Supplier: CSA Group
Description: Specifies the requirements for both self-healing and non-self- healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 F, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or
-
Supplier: Microchip Technology, Inc.
Description: capacitors Independent enable pins Low dropout voltage: 220mV at 300mA Low output noise Thermal shutdown protection Current limit protection Output discharge circuit
- Output Voltage (Volt): 1.2 to 2.8 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: quickly. The MIC5364 also incorporates an active discharge feature that switches a 30Ω NFET from VOUT to GND to discharge output capacitors when the part is disabled. Additional Features 2.5V to 5.5V input voltage range 300mA output High output accuracy: ±2% Low quiescent
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: capacitors, provides fixed output voltages, Additional Features 300mA output current Low IQ: only 24µA operating current Low dropout voltage: 180mV at 300mA Active discharge when enable pin is low Input voltage range: 2.3V to 5.5V Fixed output voltages Stable with 1µF ceramic
- Output Voltage (Volt): 1.8 to 2.8 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: off-mode current state, drawing virtually no current when disabled. When the MIC5371 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. This LDO offers fast transient response and high PSRR while consuming a minimum
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient
- Capacitance Range: 2.5 pF
- DC Spark-over Voltage: 1,400 volts
- Holdover Voltage: 130 volts
- Discharge Current: 20 amps
-
Supplier: ASTM International
Description: 1.1 This test method provides for the optical emission spectrometric analysis of aluminum and aluminum alloys, in cast or wrought form, for the following elements in the concentration ranges indicated: Element Concentration, Range, % Silicon 0.001 to 24.0 Copper 0.001 to 20.0 Magnesium 0.001 to
-
Supplier: New Yorker Electronics Co., Inc.
Description: Film Capacitors for High Intensity Discharge (HID) and Sign Ballast Lighting
- Technology: Film Capacitors
- Applications: Lighting
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) 16-SOIC 0 to 70
- Operating Temperature: 0 C
- Features: Other
- RoHS Compliant: RoHS Compliant
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Capacitors - Trimmers, Variable Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom) (8/20µS): 20
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method covers the detection and measurement of partial discharge (corona) pulses at the terminals of an insulation system under an applied test voltage, including the determination of partial discharge (corona) inception and extinction voltages as the test voltage is
-
Supplier: Radwell International
Description: GAS DISCHARGE TUBES - GDTS / GAS PLASMA ARRESTORS GP S.A. STAN. 1000V. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Knowles offers unparalleled expertise through its Cornell Dubilier brand in the designing and manufacturing of custom pulse power capacitors for life-saving medical devices, industrial lasers, fusion research and critical military applications. Built to function in a wide variety of operating (read more)
Browse Power Capacitors Datasheets for Knowles -
Knowles’ high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
detonation applications. Their robust construction ensures superior pulse performance, while optional bleed resistors enhance safety and discharge control. Built to withstand demanding conditions, these capacitors undergo rigorous MIL-PRF-49467 testing to ensure long-term durability and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, signal instability, and costly redesigns. AVX ceramic capacitors provide exceptional performance, reliability, and versatility: (read more)
Browse Capacitors Datasheets for Win Source Electronics -
Exxelia’s CF/CFS Series Pulse Capacitors are engineered for high-power, mission-critical applications in sectors like defense, space, and energy. Manufactured in France, these capacitors offer exceptional energy density and rapid charge/discharge capabilities, ideal for ignition systems (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
For better performance in HID Lighting and HV Ballasts, Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID (read more)
Browse Datasheets for Cornell Dubilier -
-
Altech Ultra Capacitors are designed for DC-UPS applications where dependable backup power is critical. They support controlled shut down functions, quick recharge, DIN rail mounting, and up to 40 A low-discharge protection. With long operational life and seamless (read more)
Browse Battery Chargers Datasheets for Altech Corp. -
load switch IC turns off, it may be necessary for the output capacitor to discharge quickly to prevent unpredictable behavior of the downstream devices due to slow capacitor discharge. The load switch ICs are ideal for battery-charged device power-saving, power sequence control, and power MUX (read more)
Browse Pressure Switches Datasheets for DigiKey
Conduct Research Top
-
The Capacitor Discharge Stud Welding Process
Capacitor Discharge (CD) Stud Welding is a semi-automatic ARC welding process. However, with CD welding small diameter fasteners (1/4" and under) are sometimes welded to extremely thin gauge parent metal. Which with any other form of welding would distort the opposite surface, but not with CD Stud
-
Misunderstandings in the Use of Capacitors
while also affecting air flow and heat dissipation. The key is that there is parasitic inductance on the capacitor, and the capacitor discharge circuit will resonate at a certain frequency. At the resonance point, the impedance of the capacitor is small. Therefore, the impedance of the discharge
-
Capacitor Charging and Discharging
to a circuit whose power supply is DC (DC), there are two processes under certain circumstances, namely the "charging" and "discharging" of the capacitor.
-
Capacitive Discharge
The prime concern in capacitive discharge circuits is the ability of the vacuum relay to handle large amounts of surge current stored in the capacitor. Vacuum relays are often used in high voltage circuits to protect personnel by shorting out (bleeding) a capacitive circuit to ground once the high
-
Decoupling Capacitors
Decoupling capacitor is also called uncoupling. The circuit always contained driver and load. If the load capacitance is large, drive circuit should charge and discharge the capacitor to accomplish the transition of signal, when the rising edge is steep, the current is high, so drive current
-
Hybrid (R) Capacitor Applications
Hybrid (R) capacitors have a lower time constant than other electrochemical capacitors. The. behavior of Hybrid (R) capacitors was evaluated in two applications combining high-rate discharge,. limited charging time and current, and high energy density as critical requirements. Capacitance. vs
-
The Role of Electrolytic Capacitors
Turn the sawtooth wave after rectification into a smooth pulsating wave, which is close to DC. In the power circuit, the rectifier circuit turns the AC into a pulsating DC, and a larger capacity electrolytic capacitor is connected after the rectifier circuit. Using its charge and discharge
-
Tantalum Hybrid Capacitors - The Capacitors with the Highest Power Density in Medium Voltage Range
Tantalum Hybrid electrolytic/electrochemical capacitors are very versatile components,. used in a wide variety of applications. This paper deals with pulse discharge characteristics. measurement and specific power determination of these capacitors. Capacitors ????????????. 100 V rated voltage were
-
High Energy Density Electrolytic-Electrochemical Hybrid Capacitor
. The properties of each constituent are discussed. Electrical characteristics of a 480 tF, 200 V, 2.5 cc prototype capacitor are reported. Data. presented include discharge capacitance, ac impedance. and frequency analysis. A volumetric. energy density of 4 J/cc was obtained for prototype devices.
More Information Top
-
Capacitors
Flash tubes, some lasers, and numerous welding applications have capacitors discharging into resistors or .
-
Nanomaterials in Advanced Batteries and Supercapacitors
During capacitor discharge , transportation of ions is controlled by diffusion and steric effects since the EDLs are at rest and the fluxes then move towards the increase in electric potential and heat energy are then absorbed.
-
Reconfigurable Switched-Capacitor Power Converters
From Fig. 3.4b, it can be observed that when the charge pump transits from the charge phase to the discharge phase, a step change of -2Iout is observed in the pumping capacitor discharge current ICP,d.
-
Power Electronics and Energy Conversion Systems, Volume 1, Fundamentals and Hard-switching Converters
that is, the resonant capacitor discharges linearly to the load.
-
Understandable Electric Circuits
● Capacitor discharging : Capacitor releases energy to the circuit.
-
Pulsed Power
When the capacitors discharge , a current flows through the cable core, envelope ends, busbars, and load.
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
The human body model of Figure 4.18 represents the discharge from the fingertip of a standing person delivered to a device, modeled here by a 150-pF capacitor discharged through a switching component and a 330-Ω series resistor into the…
Indicates content that may require registration and/or purchase.