-
Supplier: Heilind Electronics, Inc.
Description: CERAMIC STANDOFF
- Type & Shape: Standoff
-
Supplier: Newark, An Avnet Company
Description: ROUND CERAMIC THREADED STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:6.35mm; Wire Diameter:6.35mm RoHS Compliant: Yes
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7662 Length: .625 [15.9] Material: Ceramic NL #: NL523W01-005 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-005
- Outside Diameter / Width: 0.375 inch
- Body Length / Working Height: 0.625 inch
- ANSI (English) Size: 6-32 / No. 6
- Material: Ceramic
-
-
Supplier: Newark, An Avnet Company
Description: STANDOFF, ROUND F-F, CERAMIC, 19.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.1mm; External Width:9.5mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Standoffs & Spacers CERAMIC THRD 1.250
- Outside Diameter / Width: 0.375 inch
- Body Length / Working Height: 1.250000675 inch
- Type & Shape: Spacer (Clear Hole / Unthreaded), Standoff
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: SPACER/STANDOFF CERAMIC 19.05MM X 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:76.2mm; Overall Length:76.2mm; External Width:19.05mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STANDOFF; Standoff Material:Ceramic; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:63.5mm; Overall Length:63.5mm; External Width:19.05mm; Product Range:-; Outer Diameter:19.1mm; Spacer Material:Ceramic RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Round Shape, Ceramic Standoffs Ideal for very high temperature conditions Commercial and military types available Exceptional strength in compression and tension Withstands very high voltage without flashover
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers CERAMIC THRD .750
- Type & Shape: Standoff
-
Supplier: Allied Electronics, Inc.
Description: Round Shape, Ceramic Standoffs Ideal for very high temperature conditions Commercial and military types available Exceptional strength in compression and tension Withstands very high voltage without flashover
-
Supplier: Allied Electronics, Inc.
Description: Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data
-
Supplier: Allied Electronics, Inc.
Description: Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data
-
Supplier: DigiKey
Description: "Round Standoff Threaded 1/4""-20 Ceramic 4.000"" (101.60mm) 4"""
- Type & Shape: Round, Standoff
- Features: Specialty / Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Standoff Round F/F 6-32-THD Ceramic Product overview: 2646 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Type & Shape: Spacer (Clear Hole / Unthreaded), Standoff
- Features: Specialty / Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7675 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W04-012 OD: 1.000 [25.4] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-012
- Outside Diameter / Width: 1 inch
- Body Length / Working Height: 1.5 inch
- Material: Ceramic
- Type & Shape: Insulating, Round, Standoff
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC DIELECTRIC (GENERAL PURPOSE),(STANDOFF), STYLE CK80
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC DIELECTRIC (GENERAL PURPOSE), ESTABLISHED RELIABILITY, STYLE CKR83 (STANDOFF)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7715 Length: .750 [19.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
- Outside Diameter / Width: 0.5 inch
- Body Length / Working Height: 0.75 inch
- ANSI (English) Size: 6-32 / No. 6
- Material: Ceramic
-
Supplier: Superior Technical Ceramics Corp.
Description: Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or
- Material: Ceramic
- Type: Stand-off Insulator
-
Supplier: Daburn Electronics & Cable
Description: Made of hi tensile strength, low absorption ceramic, fully glazed corrugated surface. Provides longer leakage path. Drawn metal bases.
- Material: Ceramic
- Type: Stand-off Insulator
-
Supplier: Advanced Technical Ceramics Company
Description: Multilayer ceramic electronic packages can be produced with a wide choice of materials, each designed to meet specific application needs. The choices include: Ceramics Metallizations Brazed Components Platings Ceramic Materials AdTech offers a choice of ceramic materials:
- Type: BGA, LCCC, MCM
- Material: Ceramic
- Backend Processing: Dicing, Hermetic Sealing, Soldering / Pasting
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: San Jose Delta Associates, Inc.
Description: ceramic part design description is: Ceramic Support Rod, Spacer, Bushing, Standoff, Isolator, Insulator, Insert; Threaded or Epoxied, or High Temperature Fixturing, San Jose Delta has the resources to deliver your parts on time, competitively priced and "to print".
- Density: 3.77 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 28.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.5 µm/m-C
-
Supplier: Essentra Components
Description: The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications.
- Material: Ceramic
- Type & Shape: Spacer (Clear Hole / Unthreaded)
- Features: Specialty / Other
-
Supplier: RCD Components, Inc.
Description: (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on
- Resistance Range: 0.01 to 1,000,000 ohms
- Current Rating: 22 to 32 amps
- Power Rating: 5 to 25 watts
- Operating DC Voltage: 600 volts
-
Supplier: RCD Components, Inc.
Description: (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on
- Resistance Range: 0.001 to 250,000 ohms
- Tolerance: 0.05 to 10 +/- %
- Temperature Coefficient (TCR): 1,200 ±ppm/°C
- Current Rating: 14 to 32 amps
-
Supplier: Radwell International
Description: CERAMIC STANDOFF, 1 INCH CONE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: INSULATOR STANDOFF CERAMIC 3INCH 3/8THREAD. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: MPF Products, INC.
Description: Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru High Purity Alumina, UHV Rated
- Material: Ceramic
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: MPF Products, INC.
Description: Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru High Purity Alumina, UHV Rated
- Material: Ceramic
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: MPF Products, INC.
Description: Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru High Purity Alumina, UHV Rated
- Material: Ceramic
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: MPF Products, INC.
Description: Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru High Purity Alumina, UHV Rated
- Material: Ceramic
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Low loss ceramic or powdered iron forms Tolerance +/- 10% on inductance Catalog numbers 1515, 1518, 1521 designed for heavy duty use in linear amplifiers or other transmitter applications. Wound on 1" dia. ceramic forms with standoff insulators and 1/4-20 mounting bolt.
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Riedon, Inc.
Description: Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
- Resistance Range: 0.01 to 91,000 ohms
- Tolerance: 0.01 to 10 +/- %
- Temperature Coefficient (TCR): 20 to 50 ±ppm/°C
- Power Rating: 15.000000000000002 watts
-
Supplier: Knowles
Description: cracks form. Leaded standoffs are advantageous because they position ceramic elements off the board, ultimately providing more design flexibility. With high voltage ratings, standoffs can help control flashover across the component surface as well. Features: The Metal Frame
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: cracks form. Leaded standoffs are advantageous because they position ceramic elements off the board, ultimately providing more design flexibility. With high voltage ratings, standoffs can help control flashover across the component surface as well. Features: The Metal Frame
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Keystone Electronics Corp. offers a comprehensive line of Commercial and Military Ceramic Standoffs. These insulating standoffs are ideally suited for high temperature applications. They are manufactured from grade L5 ceramic, then (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Keystone offers a comprehensive line of threaded standoffs & clear hole spacers in Metric and Standard sizes and materials for any industry Keystone’s standard Hex & Round Threaded (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
before internal cracks form. Leaded standoffs are advantageous because they position ceramic elements off the board, ultimately providing more design flexibility. With high voltage ratings, standoffs can help control flashover across the component surface as well. (read more)
Browse Capacitors Datasheets for Knowles -
individual glass or ceramic stand-offs as shown in Figure 1(a). These lines ran for miles and miles and were prone to damage caused by storms, fallen trees, and partial shorts due to the top of the poles making good nesting sites for large birds. The lineman sent to locate and correct the fault (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Nylon materials. Aluminum spacers feature a Clear Iridite finish as per MIL-C-5541; while Brass Standoffs feature a Nickel finish as per QQ-N-290 and the insulated (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Keystone Electronics has introduced a series of threaded standoffs specifically formulated using a high-performance, nylon blend for use in (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Electronics Corp. is a major manufacturer of interconnect components and hardware including a large and diverse offering of standoffs and spacers. To find the specific spacer or standoff you require (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
New assortment of adhesive backed Nylon stacking Spacers/Supports are among the latest circuit board hardware components available from Keystone Electronics Corp. Engineered to lock-fit a chassis–to-board without the use of tools. Available in a sturdy mount or slim line design to accommodate a variety of design requirements.
(read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Quickly and easily identify the right Keystone Spacer, Standoff or Handle product for your requirement using our (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Keystone Electronics has introduced a new product line to its diverse selection of standoffs and spacers. These new threaded standoffs are specifically designed and packaged to be used on PC (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.
More Information Top
-
Keystone Electronics - 7671 - Hardware - Standoff - Allied Electronics
CERAMIC STANDOFF .
-
Implantable Titanium Feedthrough Reliability
The data indicated minimal elec- trochemical degradation at surfaces with maximum electrical leakage paths obtained by addition of ceramic standoff .
-
The TITAN reversed-field-pinch fusion reactor study
CERAMIC STANDOFF BUTTONS CUPPED TO WATER-COOLED BLANKET SECTOR .
-
A Low Cost Lead Frame Techonology for Automated Laser Packaging
Features of the new laser-mount include a novel pedestal design which exposes both laser facets, chip protection from mishandling, and features for the precise location of both the laser chip and the ceramic standoff .
-
Experimental Innovations in Surface Science
A simple doser for subliming volatile organic materials is made from a 1 in. ceramic standoff with vented screws mounted in both ends.
-
CERAMIC ABSTRACTS
High-strength ceramic standoff , P (8) 195e.
-
Pulsed-Spray Radiofrequency Plasma Enhanced Chemical Vapor Deposition of CuInS2 Thin Films
The electrodes were thermally and electrically isolated from the rest of the chamber by placing them on a ceramic standoff .
-
Simpson - 02590 - Analog Panel Meters - Analog Ammeters - Allied Electronics
CERAMIC STANDOFF .
-
A BRDF Measurement Apparatus For Cryogenically Cooled Samples
CERAMIC STANDOFF GROUND PLANE .
-
"Reliability Of Components For Use In Fiber Optic Lans" Frederick W. Scholl, Michael H. Coden, Stephen Anderson,
Ceramic Standoff .
Indicates content that may require registration and/or purchase.