-
Supplier: RCD Components, Inc.
Description: THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE) RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic case (model TFR fuse is mounted externally in order to
- Category / Application: Fusible Resistor
- Features: Non-Inductive
- Operating DC Voltage: 250 volts
- Operating Temperature: -55 to 120 C
-
Supplier: SCHURTER Inc
Description: intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition Combines a Standard Fuse characteristic with an additional ambient temperature sensitivity Ceramic glase fiber inforced material Excellent inrush current
- Case Style: Other
- DC Voltage: Yes
- Lead Material: Tin Plated Copper Wire
- Rated Current: 12 amps
-
Supplier: Portage Electric Products, Inc.
Description: These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. The ceramic case isolates them from the electrical circuit and allows them to operate at temperatures up to 280°C. As single operation thermostates they perform like a thermal
- Alternate Lead Lengths Available: Yes
- Case Assembly Length: 27 mm
- Case Style: Ceramic
- Cutoff Temperature: 280 C
-
-
Supplier: Chatham Components, Inc.
Description: electrical circuit. SEFUSE brand SF-E and SF-R Series Thermal Fuse Design. Unique to NEC Schott SEFUSE design is the increased reliability of the leads that are supported by an epoxy-seal-end ceramic tube. Design features of the SEFUSE brand include: Simple
- AC Voltage: Yes
- Alternate Lead Lengths Available: Yes
- Case Assembly Length: 9 mm
- Cutoff Temperature: 115 C
-
Supplier: Mersen
Description: Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent
- Approvals / Standards: VDE Approval, IEC (UMF) Approval
- Current Rating: 160 amps
- Material: Ceramic
- Mounting: Other
-
Supplier: Chatham Components, Inc.
Description: electrical circuit. SEFUSE brand SF-E and SF-R Series Thermal Fuse Design. Unique to NEC Schott SEFUSE design is the increased reliability of the leads that are supported by an epoxy-seal-end ceramic tube. Design features of the SEFUSE brand include: Simple
- Cutoff Temperature: 184 C
- Thermal Cutoff Style: Axial Leads
-
Supplier: Portage Electric Products, Inc.
Description: These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. The ceramic case isolates them from the electrical circuit and allows them to operate at temperatures up to 260°C. As single operation thermostates they perform like a thermal
- Contact Configuration: Switch Type: Normally Closed, NC
- High Temperature Set Point: 392 to 500 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 15 amps
-
Supplier: Littelfuse, Inc.
Description: The 463 Series NANO²® fuse is a fast-acting, very high current fuse designed for high operating current applications. It offers enhanced thermal cycling endurance (up to 500 cycles). Its low temperature rise and excellent temperature stability characteristics make it ideal for
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
- Material: Ceramic, Other
- Mounting: Solderable (surface mount)
-
Supplier: Mersen
Description: mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power
- Current Rating: 63 amps
- Material: Ceramic
- Mounting: Other
- RoHS Compliant: Yes
-
Supplier: Mersen
Description: thermal impacts Top and bottom contacts made of nickel plated or silver plated copper alloy Safe cut-off short circuits due to special design of fuse element Clear indication of operation condition due to coloured indicator un top contact Low power dissipation Optimized size Resistant
- Approvals / Standards: VDE Approval
- Current Rating: 35 amps
- Material: Ceramic
- Mounting: Other
-
Supplier: Mersen
Description: 51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical
- Approvals / Standards: IEC (UMF) Approval
- Current Rating: 125 amps
- Material: Ceramic
- Mounting: Other
-
Supplier: HVR Advanced Power Components, Inc.
Description: V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed
- Category / Application: Fusible Resistor, General Use, Industrial, Medical, Telecom Resistor
- Configuration: Single Resistor
- Features: Air Cooled, Fireproof Case
- Mounting / Packaging: Through Hole
-
Supplier: CeramSource Inc.
Description: O-Cr2O3 grain, fused magnesia, chromite and some sintered MgO-Cr2O3 grain, then fired at high temperature. It has some characteristics both direct bonded and re-bonded, like dense inner structure, lower porosity, good high temperature strength, thermal shock resistance is better than
- Compressive / Crushing Strength: 5801 psi
- Density: 2.85 to 3.05 g/cc
- Material Type: Magnesia / Magnesite, Specialty Ceramic
- Shape / Form: Block
-
Supplier: HVR Advanced Power Components, Inc.
Description: V0100 Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation. The flameproof construction employs a small-footprint, standard-geometry ceramic case with cement fill. The V0100 is designed to provide a graceful failure and opening of
- Category / Application: Fusible Resistor, General Use, Industrial, Medical, Telecom Resistor
- Configuration: Single Resistor
- Features: Air Cooled, Fireproof Case
- Mounting / Packaging: Through Hole
-
Supplier: RS Components, Ltd.
Description: Low let through current. Low quenching time. Low quenching I²t value. Low excess voltage value. Low thermal load on fuse and holder. Suitable for 3-phase applications Current Rating = 50A Bottle Fuse Size = D02 Voltage Rating = 440V ac Application Category = gR Thread Size = E18
- Current Rating: 50 amps
- Material: Ceramic, Other
- Voltage Rating: 440 volts
-
Supplier: RS Components, Ltd.
Description: Low let through current. Low quenching time. Low quenching I²t value. Low excess voltage value. Low thermal load on fuse and holder. Suitable for 3-phase applications Current Rating = 63A Bottle Fuse Size = D02 Voltage Rating = 440V ac Application Category = gR Thread Size = E18
- Current Rating: 63 amps
- Material: Ceramic, Other
- Voltage Rating: 440 volts
-
Supplier: RS Components, Ltd.
Description: Low let through current. Low quenching time. Low quenching I²t value. Low excess voltage value. Low thermal load on fuse and holder. Suitable for 3-phase applications Current Rating = 35A Bottle Fuse Size = D02 Voltage Rating = 440V ac Application Category = gR Thread Size = E18
- Current Rating: 35 amps
- Material: Ceramic, Other
- Voltage Rating: 440 volts
-
Supplier: RS Components, Ltd.
Description: Low let through current. Low quenching time. Low quenching I²t value. Low excess voltage value. Low thermal load on fuse and holder. Suitable for 3-phase applications Current Rating = 20A Bottle Fuse Size = D02 Voltage Rating = 440V ac Application Category = gR Thread Size = E18
- Current Rating: 20 amps
- Material: Ceramic, Other
- Voltage Rating: 440 volts
-
Supplier: RCD Components, Inc.
Description: isolated thermal fuse housed in a ceramic case. The combination enables the device to withstand short-time overloads (various lightning surges, AC power crosses, inrush currents, and ESD pulses), yet open safely under extended overload conditions. The all-welded internal
- Category / Application: Fusible Resistor
- Features: Non-Inductive, Non-Flame Coating
- Mounting / Packaging: Through Hole
- Operating Temperature: -55 to 120 C
-
Supplier: Thermal Circuits, Inc.
Description: and enclosures, wire harnesses and flex circuits, and a myriad of thermal sensors and over-temperature devices; such as thermistors, RTDs, thermocouples, thermostats, thermal fuses, and semiconductor-type components. Firm-A-Graphics Thermal Circuits is committed to Total
- Industry Served: Aerospace, Automotive, Electronics, Food and Beverage, General Industrial, Medical, Military, Other
- Location: North America, United States Only, Northeast US Only
- Services: Design Assistance
-
Supplier: Linde Advanced Material Technologies
Description: The laser cladding or laser weld overlay process employs a laser beam to fuse a broad range of materials from alloys to composites containing ceramic compounds onto a substrate. The process delivers more pure chemistry with a thinner, smoother overlay than traditional welding. How does
- Cladding / Hardfacing Process: Laser Cladding
- Regional Preference: North America, South / Central America Only, Europe Only, South Asia Only, East Asia / Pacific Only
-
Supplier: Indium Corporation
Description: itself, useful for bonding parts or assemblies together. Indium effectively reduces the melting point in solder alloys and fusible alloys. Indium in small percentages improves the thermal fatigue performance of solders used in electronics assembly. Indium will bond to
- Form / Shape: Bar Stock, Block / Billet
- Material: Specialty / Other
- Type: Anode / Anode Material
-
Supplier: Utmel Electronic Limited
Description: FUSE CERAMIC 12A 250VAC 5X20MM
- Approvals / Standards: UL Approval, CSA Certification, VDE Approval, SEMKO Approval
- Current Rating: 12 amps
- Material: Ceramic, Other
- Mounting: Other
-
Supplier: Utmel Electronic Limited
Description: FUSE BRD MNT 4A 125VAC/VDC 2SMD
- Approvals / Standards: UL Approval, CSA Certification
- Current Rating: 4 amps
- Material: Ceramic, Other
- Mounting: Other
-
Supplier: Utmel Electronic Limited
Description: FUSE, 6.3A, FAST, 5X20MM, 250V, AXIAL
- Approvals / Standards: CSA Certification, VDE Approval
- Current Rating: 6.3 amps
- Material: Ceramic, Other
- Mounting: Other
-
Supplier: Utmel Electronic Limited
Description: FUSE BOARD MNT 3.5A 250VAC 2SMD
- Approvals / Standards: UL Approval
- Current Rating: 3.5 amps
- Material: Ceramic, Other
- Mounting: Other
-
Supplier: Chief Enterprises LLC
Description: Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 10A
- Current Rating: 10 amps
- Features: Fast Acting
- Material: Ceramic
- Voltage Rating: 250 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Ceramic Tube Fuse 3.15A 400V D5.2xL20mm Fuses ROHS
- Current Rating: 3.15 amps
- Material: Ceramic
- RoHS Compliant: Yes
- Voltage Rating: 400 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: PTC RESET FUSE 24V 124MA RADIAL
- Current Rating: 2 amps
- Material: Ceramic
- Operating Temperature: -10 to 60 C
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Approvals / Standards: VDE Approval, IEC (UMF) Approval
- Current Rating: 6 amps
- Features: Indicating
- Fuse Type: Protective
-
Description: PTC RESET FUSE 80V 350MA RADIAL
- Current Rating: 4.3 amps
- Material: Ceramic
- Operating Temperature: -10 to 60 C
-
Supplier: Allied Electronics, Inc.
Description: 250 VAC, 5.2 mm Dia.x 20 mm L, GDA Series Ceramic Tube Fast Acting Fuses Designed to meet IEC specification 127-2, Standard Sheet 1. UL Recognized. (5 mm × 20 mm) Ceramic. 1500 A interrupting rating. Fast acting, high breaking capacity.
- Approvals / Standards: IEC (UMF) Approval
- Current Rating: 1 amps
- Features: Fast Acting
- Material: Ceramic
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Approvals / Standards: UL Approval
- Current Rating: 5 amps
- Fuse Type: Subminiature (Micro)
- Material: Ceramic
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Ceramic Electric Power Fuse 1076
- Material: Ceramic
-
Supplier: SCHURTER Inc
Description: Description Highest Breaking Capacity Rating for a 1206 on the market: 300A@125VDC Unique Selling Proposition No tin whiskers, no tin dendrites No leaded coating (RoHS conform) Similar fuse qualification as in MIL-PRF 23419
- Approvals / Standards: UL Approval, IEC (UMF) Approval
- Current Rating: 5 amps
- Features: Fast Acting
- Material: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
Omni Pro Electronics has announced its addition of two Circuit Protection Fuses from Opti-Fuse. The Opti-Fuse Series of UL Class M and Class CC Midget Fuses are designed for Industrial and High-Power Applications (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Omni Pro Electronics, Inc. -
PEPI® Model H Series snap action thermal fuse feature a uniquely configured bimetallic element for ultra fast response times. These high-limit, single operation (non-resettable) controls have high performance (Phenolic Resin or Ceramic) cases to reliably (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
PEPI KO and CO snap-action devices feature Quick Make / Quick Break action and automatically reset at a preset temperature. An electrically isolated bimetal disc is used to either open or close the circuit current. KO devices have plastic housings, while CO devices feature ceramic housings allowing them to operate at higher temperatures. (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
, three-terminal, surface-mountable Li-ion battery protectors. These 4.0 x 3.0 mm devices protect battery packs against overcurrent and overcharging (overvoltage) conditions. The innovative design uses embedded fuse and heater elements that provide fast response and reliable performance to (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Littelfuse, Inc. -
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
) Adjustable Temperature Type Devices Solid State & Electronic Type Devices Thermal Fuses Each of these control devices does some things better than others. There are no hard and fast rules and many application factors need to be considered. In many (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
process and error analysis, temperature monitoring of machines and components, as well as research and development. The camera is robust against industrial environments and is protected to IP67. The excellent thermal sensitivity is 40 mK, frame rate is 80 Hz. The thermoIMAGER TIM QVGA (read more)
Browse Thermal Imagers Datasheets for Micro-Epsilon Group -
leader in the areas of Zebra® elastomeric connectors, Sarcon® thermal interface materials, fusible tapes, and custom silicone rubber extrusions. Fuji Polymer Industries Co., Ltd., has eight divisions worldwide, located in North America, Europe and Asia and an international network of (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
thermal fuse, they can be tested for function prior to use in the application. Self-Hold Device Self-Hold devices are an innovative new type of thermal controls which again are generally used as an over temperature protector in applications. These devices offer (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Valstat™ Thermal Controls from PEPI® use standardized designs and a stocking program to cut the cost of reliable thermal protection for motor, transformer and lighting applications. Valstat™ Series thermal controls combine limited design options with a stocking program to offer a (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc.
More Information Top
-
Glasses and Glass Ceramics for Medical Applications
Thermal compatibility of ceramic fused to metal over the range from room temperature to the glass transition temperature .
-
Proceedings of the 11th International Congress for Applied Mineralogy (ICAM)
Keywords Cristobalite • Fused silica ceramic • Thermal expansion .
-
Analysis of the Formation of Plasma Sprayed Thermal Barrier Coatings
To lower velocity of oxidation of understratum the surface of a Zr02 thermal barrier ceramic coating is fused by laser radiation.
-
A student model of katakana reading proficiency for a Japanese language intelligent tutoring system
63 165 208 81 64 270 11 33 14 609 digital computer ceramic thermal valve busy document fuse service resistor keyboard session process line length system tube check di&taru koNpju:ta seramiQku sa:maru barubu .
-
In the news
Instead of using a silicate- based binder, the bonding between ce- ramic particles partially melts the ceramic particles during thermal spray, fusing to- gether on impact.
-
Fusion Reactor Materials semiannual progress report for the period ending March 31, 1992
A high thermal conductivity is desirable to minimize the influence of thermal stresses in ceramic components durinc fusion reactor operation.
-
Reinforced ceramic dies for superplastic forming operations
…high-temperature refractory and ceramic rods with strengths of 225 MPa are available, they were found to be unacceptable for this application during testing due to the mis- match in the coefficient of thermal expansion with the fused silica ceramic base material.
-
Thermal fuses for the protection of electric furnaces
The thermal fuse is housed in a ceramic or metal sheath protruding downwards into the hot zone of the furnace.
-
Characterization of the thermal conductivity for ceramic pebble beds
Lo Frano R et al. 2014 Thermo-mechanical test rig for experimental evaluation of thermal conductivity of ceramic pebble beds, Fusion Engineering and Design, 89, Issue 7-8, 1309-1313 [3] .
-
Advanced Ceramic Technologies & Products
Porcelain that matches the thermal expansion coefficient of the ceramic is fused to the ceramic product.