Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: hand-held power tools as well. Today, two-stroke SI engines equipped with a carburetor are the most widely used propulsion technology in hand-held power tools like chain saws and grass trimmers. To date, research tended to focus on two-stroke engines with rich mixture
-
Supplier: SAE International
Description: vehicle systems have to be evaluated. These aspects translate into new challenges for suppliers of vehicle thermal management components and modules. In this paper, the simulation the Rankine Cycle system together with the complete vehicle infrastructure using in-house developed tools,
-
Supplier: United Grinding Technologies Inc.
Description: World's most versatile regrinder An economical new machine based on the Helitronic Power. Same patented 3D gantry that made the Power the most successful design in CNC tool grinding history, thanks to minimal axis travels and maximum rigidity for fast cycle times with excellent
-
-
Supplier: Sandvik Coromant Co.
Description: CoroMill® 600 is a modern innovative milling cutter–a completely new design based on our unique iLock™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power generation, this round-insert cutter enables a new approach to meet the challenges of
- Cutting Diameter: 0.9842525 to 2.4803163 inch
- Shank / Arbor Diameter (if different): 0.472 inch
- Flute / Cutting Length: 0.204 inch
- Cutter Type: End Mill, Roughing / Hogging
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: Surgical hand tool manufacturers are constantly challenged to minimize motor generated heat in the tool while also minimizing the weight without sacrificing the power. PCI has joined the battle by partnering with OEMs and applying our knowledge of and techniques for precise
- Maximum Output Voltage: 30 volts
- Supply Voltage (DC): 10 to 12 volts
- Motor / System: DC Brushless Motor, DC Servomotor
- Features: Digital, Motor Speed Controller, Sinusoidal, Trapezoidal
-
Supplier: GL Communications, Inc.
Description: The characteristics of satellite communications such as Variable channel, Propagation Delay, and Limited Bandwidth, present challenges and opportunities for the service providers. Effective test tools are required for monitoring, analysis, troubleshooting and management satcom
- Frequency: 2 to 15 GHz
- Certifications and Approvals: Other
-
Supplier: ValueTronics International, Inc.
Description: usually battery-operated. If power supply units are used to replace batteries during production, highly satisfactory results are obtained with power supplies with optimized regulation. There is, however, one drawback with this approach: as a power supply’s internal resistance is
- DC Output Power: 150 watts
- Type: DC Power Supply
-
Supplier: Siemens EDA
Description: BridgePoint is an advanced UML tool suite aimed at systems, software, and hardware engineers developing sophisticated embedded systems. Specifically designed to address the challenges of complex HW/SW interactions, BridgePoint’s powerful xtUML approach supports UML execution and
-
Supplier: Visumatic Industrial Products
Description: Ergonomic power assist finger Torque reaction arms are sized to fit your application and available standard or powered with safety release foot switch. Because after all, your employee is your best asset. Visumatic Power Assist and standard ergonomic torque reaction systems are
-
Supplier: Infineon Technologies AG
Description: XDPP1100-Q024 | Digital Power Controllers 2EDL8024G | Gate driver ICs BSZ070N08LS5 | N-Channel Power MOSFET BSC037N08NS5 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers 2EDL8024G | Gate driver ICs BSZ070N08LS5 | N-Channel Power MOSFET
- rDS(on): 0.00135 ohms
- TJ: -55 to 175 C
- VGS(off): 1.2 to 2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done Reversible Air Drill (XT401000) meets all the challenges of surface prep and drilling with ease. Changing bits and installing accessories are easy with the keyless chuck design. Additionally, an easy side-toggle makes moving from forward to reverse a
- Length: 7.8 inch
- Weight: 2.3 lbs
- RPM: 2,000 rpm
- Pneumatic Motor Power: 0.4 HP
-
Description: with electric current measurements to generate runtime power maps. The power maps can be used to validate design-time power models and to calibrate computer-aided design tools. The monograph also describes empirical power characterization techniques for software
-
Description: The electric power grid which has been an indispensable part of our society is being put under increasing pressure to meet the demands of a major surge in global energy consumption. As a result, the power grid needs to undergo transformations to meet the new challenges for a
-
Supplier: Infineon Technologies AG
Description: ratio Attractive price position for high performance technology Potential Applications Consumer applications charger Adapter TV power supply Lighting Applications Cordless power tools and outdoor power equipment Industrial automation LED strips and signage
- rDS(on): 0.36 ohms
- QG: 16.4 nC
- TJ: -40 to 150 C
- VGS(off): 2.5 to 3.5 volts
-
Supplier: SAE International
Description: a simulation tool or method has challenges. The challenges include the need to engineer a test representative of the problems that the tool will need to solve but be simple enough for the results to be easily understood. Electromagnetic modeling and simulation
-
Supplier: Caterpillar Electric Power
Description: model, our 3516B generator sets are designed for either low fuel consumption or low emissions — it's how we're helping you power responsibly. Ensure you have a non-stop power supply with our integrated control system, including ATS and switchgear, and know your fleet status with its
- Volt-Ampere: 1,750,000 to 2,500,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Waytek, Inc.
Description: vibration resistant Amphenol AHDP Series circular connectors contain an economical, quick-connect, bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh-environments Provides a high density of signal and mixed power in a
- Current Rating: 13 to 25 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Description: Incredible demand on functionality in a chip in a given power/thermal envelope forcing transistor geometries go smaller which is imposing newer challenges in VLSI design and associated EDA tools/flows/methodologies. In the International Conference of VLSI Design and the
- Type: Conference
- Industry: Electronics and Semiconductor, Networking and Computing
-
Supplier: Waytek, Inc.
Description: Connector: AHDP06-24-19S* | Waytek # 39193 Modifications: Sealed Panel Mount, Standard Wire Seal, Smooth Ring Adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632
- Current Rating: 13 to 25 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Haas Automation, Inc.
Description: Small parts manufacturing can pose significant machining challenges for the average job shop. Tiny holes, minute features, extreme accuracies, and fine surface finishes may prove difficult for larger CNC machines. The Haas CM-1 Compact Mill is a small-footprint, high-accuracy solution for
- Number of Axes: 3
- X-Axis Travel: 12 inch
- Y-Axis Travel: 10 inch
- Z-Axis Travel: 12 inch
-
Supplier: Waytek, Inc.
Description: The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems
- Current Rating: 13 to 25 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Connector: AHDP06-24-23P* (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Sealed panel mount, reduced wire seal, smooth ring adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: SAE International
Description: equipment, into the SP ecification A nd R equirement E valuation (SPARE) Tool. The SPARE Tool is a MATLAB toolbox that automates both the thermal and power quality analysis of simulation and experimental data based on the techniques discussed in this paper. The combination of
-
Description: modes, management policies are considered that address the questions of when to power down to a lower power state and when to power back up to a higher power state. These policies rely on detecting periods when the device is idle as well as techniques for modifying the
-
Supplier: Metcal
Description: Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: Fluke
Description: OptiFiber® Pro is the industry’s first OTDR built from the ground up to meet the challenges of enterprise fiber optic infrastructures. This troubleshooting and certification tool combines uncomplicated power, unparalleled efficiency and the exact functions needed for
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum
- Frequency Range: 9 to 13,600,000 kHz
- Dynamic Range: 200 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: Hikrobot Co., Ltd.
Description: comprehensive vision system requirements within a single camera setup. One of the standout features of the SC6000 series is its extensive library of visual tools and communication protocols, incorporating more than 140 visual tools and over 30 communication protocols. This vast array
- Applications: Assembly Quality, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Pharmaceutical Packaging, Production & Quality Control
- System Type: Modular / PC-Based
-
Supplier: Tradeport Electronics Group
Description: electrical signaling or the digital protocol can be a challenge without the right tools and measurements. Keeping these industrial networks running requires reliable troubleshooting methods and accurate measurements.
-
Supplier: General Cable
Description: eBusiness Tools Single Conductor Power Cable (600 V & 2000 V) Polyrad® XT for superior electrical performance, including the first with dual 125°C/110°C rating. Multi-Conductor Power Cable (600 V & 2000 V) Polyrad® XT shielded and non-shielded rapid transit and locomotive cables
- Number of Conductors: 1 to 8 #
- Rated Voltage: 0.6 to 2 kilovolts
- Rated Amperage: 15 to 1,254 amps
- Operating Temperature: -55 to 125 C
-
Supplier: SPIE - Education
Description: applying DL algorithms on video imagery. However, very limited literature can be found on technical challenges and approaches to execute DL algorithms on radio frequency (RF) data. We will present hands-on implementation of DL-based radar object classification using Caffe and/or TensorFlow
- Industry: Aerospace / Defense
- Technology / Subject Expertise: Avionics / Radar, Photonics / Optics
- Type: Course
- Delivery: On-site / In Plant
-
Supplier: Plastronics Socket Company, Inc.
Description: Flexible socket designs - reduced cost and lead-time Integrated socket solutions - reduced risk In-house tool and mold - rapid response and turnaround Extensive catalog - easy purchase Our reputation was built by solving the toughest challenges that burn-in socket customers face - the
- Current Rating: 1 amps
- Contact Resistance: 30 milliohms
- Operating Temperature: -55 to 180 C
- Number of Contacts: 160
-
Supplier: Sunnen Products Company
Description: Designed to solve the challenge of honing large heavy cast iron hydraulic valve blocks and bolted valve assemblies weighing over 450 lbs (200-300 kg), common to heavy duty machinery used in the mining, off-road, and construction industries. The SV-2010AXYS vertical honing machine
- Power: 10.05165288677115 HP
- Current: 85 to 100 amps
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, CNC
-
Supplier: Caterpillar Oil & Gas
Description: Production of oil and gas in the oilfield can be a challenge when utility power is not available. The Caterpillar product line of oilfield gas generator sets provides the ideal solutions for this challenge. Engines are designed to run on low to no-cost well site gas without
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Production of oil and gas in remote oilfields can be a challenge when utility power is not available. The Caterpillar product line of oilfield gas generator sets provides the ideal solutions for this challenge. Engines are designed to run on low to no-cost well site gas without
- Wattage: 110 to 135 watts
- Volt-Ampere: 138,000 to 170,000 VA
- Frequency: 50 Hz, 60 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Submersible Pumps (ESP), Reciprocating Rods (Rod Pump), and Progressing Cavity Pumps (PSP). Power Quality Challenges for Oil & Gas Extraction Many oil fields are in remote locations, often hundreds of miles from support personal. The increase in Variable Frequency (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
engineers has well over 100 years of collective experience in the industry and is complemented by as much experience in operations. Our engineers utilize state-of-the art platforms and best-in-class simulation/modeling tools so that new designs meet your needs and the latest compliance standards while improving your bottom line. At MTE, we know power quality because power quality is all we do. (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
Designing Reusable Powered Surgical Tools for the Modern Sanitization Process The sanitization process for reusable surgical instruments and hand tools requires a multi-step procedure designed to ensure their safe use on patients, adhering to stringent standards. At (read more)
Browse Brushless Motors Datasheets for Portescap -
Commercial Drain Cleaning: Why Water-Powered Tools Outperform Chemical Cleaners Commercial drain cleaning is critical (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Maxalign® Bearings Reduce Spiral Vibration on Turbo-generators With over 100 years of experience, Alstom Power is a leading provider in the power generation industry. Close to 25% of the world’s power production capacity depends on Alstom technology (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
What Tools Should Transmission Linemen Carry? The U.S.’s electrical grid includes about 200,000 miles of high voltage (over 230 kilovolts) power lines. The transmission linemen who maintain this grid help to keep the country’s (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
August 11, 2026 Latest release adds coaxial and power divider schematic elements, upgraded material capacity, and tagging and filtering to organize large device models. Remcom (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Vestas, a global leader in sustainable energy solutions, designs, manufactures, installs, and services wind turbines across the globe. With more than 160 GW (billion watts) of wind turbines in 88 countries, the renewable energy giant has harvested more wind power than (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
, cellular module, GNSS module, secure element, MIC and other elements. This fragmented solution ownership brings various challenges and risks to product developers, often leading to a sub-optimal implementation that requires many tradeoffs around cost, performance and power consumption. At Nordic (read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
Professionals in salvage and recovery often struggle with weak magnets, inconsistent pull forces, and tools that fail in demanding aquatic environments. These limitations slow down operations and reduce retrieval success in rivers, lakes, canals, or (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
Conduct Research Top
-
Five Challenges Engineers Face in Power Supply Design
regulated power supplies to many industries, overcoming these power supply challenges. Acopian's Power Supply Selection Tool enables customers to find an appropriate power supply from an existing catalog of over a million power supplies
-
Reducing Routine Maintenance Costs of Engine Generator Sets with New Portable Oil Analysis Tools
and an engine. They supply electrical power where normal utility power is not readily available or is unstable. Gen sets are used for temporary power demands and are often mounted on trailers or transportable skids. Portable, handheld oil analysis tools are now widely available and can be used to extend
-
Road to DAC: Complete Conference Coverage NEWS FROM DAC July 31, 2006 DESIGN TOOLS: Averant drills down into formal verification July 31, 2006 SIMULATION: Acquisition to bear 'trimode' fruitJuly 31, 2006 Va
Variable-precision fixed/floating-point formats for Verilog Cadence challenged on IC power standards effort Multimedia to spur architectural renaissance Agilent poised to acquire Xpedion DAC keynoter: think of software as part of manufacturing Synopsys in definitive agreement to acquire litho sim vendor SystemC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Startup analyzes algorithms for power consumption Startup PowerEscape Inc. is releasing what it calls the first commercial tools to analyze software algorithms to reduce a system's power consumption. PowerEscape Analyzer and PowerEscape Analyzer+Cache have demonstrated power reductions of more than
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Synplicity 's five-year old development center here has moved from being an extension of R&D teams in the U.S. to take on autonomous development projects, some of which have already begun. Panelists optimistic on lower power design Design for reduced power consumption may not be as daunting a challenge
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of standards for digital video compression. Suppliers tweak pc-board design tools for the desktop Adding power to the pc-board design desktop, Cadence Design Systems Inc., Altium Ltd. and Electronics Workbench announced upgrades for their product lines at the PCB Design Conference West here this past
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Book-to-bill up in slow year for fab gear Amid what is considered a "slow year " for fab gear, the worldwide IC-equipment book-to-bill ratio was 0.91 in May, up from 0.82 in April, according to VLSI Research Inc. SOI seen as low-power 'heavyweight champ' In today's market for low power solutions
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Japan's Fujitsu Ltd. has disclosed a plan to develop a supercomputer with 3 petaflops of computing power by early 2011. The Week in Review: June 19 to 25 Gathered herein are the top five stories for the week beginning Sunday, June 19, 2005, as ranked by EE Times' readers, up to and including Friday
More Information Top
-
World of Concrete 2010 - Masonry Construction
Bosch Power Tool Challenge .
-
World of Masonry Show Preview - Masonry Construction
Take the Power Tool Challenge .
-
2010 World of Masonry - Masonry Construction Page 1 of 2
Contestants demonstrated their skills in the Bosch Power Tool Challenge .
-
Illdisciplined Gender
The transgressive identity has given tools to chal- lenge power structures and made it possible for researchers to be agents in changing those structures.
-
Critical Literacy Practice
Critical literacy provides productive, educational tools for challenging power and effecting change.
-
Book reviews
The goal of the book is to provide a tool to challenge power bases.
-
Biofouling of surgical power tools during routine use.
Due to these challenges , surgical power tools can be considered the weak link in the decontamination cycle and present a potential for iatrogenic transmission of infection.
-
http://dspace.mit.edu/bitstream/handle/1721.1/66725/23368688-MIT.pdf?sequence=2
Tensions between running a program that places women in corporations, and empowering women by equipping them with tools to challenge the power of those corporations over their workers, are difficult to resolve.
Indicates content that may require registration and/or purchase.