-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Torque test clamp is used for assistanting the Torque Testing 2. OEM. Application As a grasp specimen in torque force test process.
- Mechanical Test: Shear / Torsion
-
Supplier: Mecmesin Corporation
Description: The Pull Peel Wheel Fixture is designed for mounting to the base of a motorised test stand to test the peel strength of flexible adhesive-backed materials. Samples are wound around the Pull Pell Wheel and the free end is clamped in a suitable upper grip connected to a loadcell.
- Force / Load Capacity: 44.96 lbs
- Application: Adhesion (Bond / Peel)
- Operation: Mechanical
- Test Fixture Type: Test Fixture / Holder
-
Supplier: Tinius Olsen, Inc.
Description: Certain ASTM tests require a specialized fixture in order to perform the correct procedure. Hundreds of ASTM-specific grips exist. Most are used in conjunction with a universal testing machine, however, some are standalone fixtures. Standards ASTM D1894 – Coefficient of Friction
- Test Standard: ASTM
- Test Fixture Type: Test Grip / Clamp
- Application: Universal
-
-
Supplier: Tinius Olsen, Inc.
Description: Flexural properties are analyzed by testing a material using a 3- or 4-point bend fixture. These jigs have two bottom support spans and one or two loading nose points on top Standards ASTM D790 – 3 Point Bend Fixtures ASTM C1609 – 4 Point Bend Fixtures
- Test Standard: ASTM
- Application: Flexure / Bending
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Tinius Olsen, Inc.
Description: Peel strength testing for adhesive tapes can be performed using different test procedures. The 90 degree peel test is one of the most common since this test generally results in the lowest peeling force. Variations of this test include the 180 degree peel test.
- Test Standard: ASTM
- Application: Adhesion (Bond / Peel)
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Tinius Olsen, Inc.
Description: Shear Fixtures are used to create shear stress on a sample in order to induce a rupture. Most shear fixtures are specially designed for specific testing procedures. Rigid materials are tested to failure in the shear mode when the layers of material are laterally shifted in relation to
- Application: Shear / Torsion
- Test Fixture Type: Test Grip / Clamp
-
Supplier: A.H. Systems Inc.
Description: Injection Probe calibration fixtures are a part of the test equipment required by most of the Bulk current Injection Test Procedure Specifications. The Calibration Fixture allows the user to quickly and easily calibrate the injection probe prior to performing the
- Frequency Range: 20 to 500,000,000 Hz
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: Mark-10 Corporation
Description: using the M5-2-COF gauge. The fixture includes a large work table with sample clamp, level, 200 g sled, cable, and low-friction pulley. The fixture is compatible with most Mark-10 motorized force testers (some models require an adapter; see Ordering Information).
- Test Standard: ASTM
- Application: Friction / Wear
-
Supplier: Mark-10 Corporation
Description: AC1080 - Adapter, G1023 / G1058 grips to G1109 peel fixture
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with
- Test Standard: ASTM
- Application: Compressive
-
Supplier: Mark-10 Corporation
Description: three positions, allowing for three tests to be performed between cleaning cycles. The strip is secured and released by a lever-operated clamp. An additional set of three test strips is available.
- Test Standard: ASTM
- Application: Adhesion (Bond / Peel)
-
Supplier: United Testing Systems, Inc.
Description: Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is recommended for high-volume
- Force / Load Capacity: 5,000 lbs
- Operation: Air / Pneumatic
- Test Fixture Type: Extensometer, Test Grip / Clamp
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard: (inculding but not limited to) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:
- Force / Load Capacity: 441 lbs
- Stroke / Travel: 35.43309 inch
- Test Speed: 1.9685039370078707 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Haida International Equipment Co., Ltd.
Description: test with different clamps. Design Standards (Including but not limited to) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:ASTM D 624 Peel Test : ASTM D 3330 Compression Test : ASTM D 659 Others...
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: and automation technology. Conveyor technology. General drive technology and transmissions. Packaging machines. Fixture construction. Compressors and pumps. Printing machinery and paper technology. Textile machinery. Woodworking machinery. Process technology – for mixing, crushing and
- Maximum Torque: 39,454.2772861357 Ft-lbs
- Design Units: Metric
-
Supplier: Rig-A-Lite
Description: FEATURES NSF Certified Food Equipment High Pressure Hose Down UL1598 Wet Locations UL8750- LED Safety Non-Metallic Tested to LM79 & LM 80 Standards LIGHT SOURCE LED The FPF LED series fixture is UL listed for wet and damp environments. It is also NSF certified food equipment and rated for
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 25 to 100 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants
-
Supplier: Jergens, Inc.
Description: Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimized clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands. Features, Benefits, & Product
- Clamping Force: 5,620 lbs
- Actuation: Pneumatic
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Introduction This Leather Flexing Test Machine applies to the scratching resistance test of leather, lining, fabric and the similar material at room temperature. Test Principle: The Leather Flexing Test Machine according to test standards : test
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Flexure / Bending
-
Supplier: Uson, L.P.
Description: USON Innovative Systems (UIS) - formerly known as "Prex" Leak Test Systems Precision engineered test systems for manual, semi-automatic and fully automated leak testing. Uson can design and manufacture leak test systems to customer requirements ranging from a simple
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Flow, Mass Spectrometer (Helium Leak Detector), Pressure Differential / Decay
- Computer Interface Options: Other, Parallel Interface, Serial Interface
-
Supplier: SAE International
Description: The paper explains the compact fixturing based on magneto-rheological (MR) fluids that have been designed and validated for aeronautic stringers milling. The MR fluid based tooling developed is flexible and reconfigurable as it can be adapted to different profile's lengths and sections and it is
-
Supplier: Reid Supply
Description: Manual Swing Clamps are easy-to-use options for fixture building/testing, welding and assembly operations in the industrial, aerospace, and automotive markets. They provide quick swing-and-clamp movement for increased productivity. The new Manual Swing Clamps feature an
- Clamping Force: 449.6 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
-
Supplier: United Testing Systems, Inc.
Description: United Deluxe Action Wedge Grips are available in different sizes and selected based on your capacity requirement or your sample size. Grip bodies and jaws are sold separately. When ordering grips, please indicate the maximum capacity you require and the width and thickness of the samples you will
- Force / Load Capacity: 60,000 lbs
- Stroke / Maximum Opening: 2 inch
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: Richardson RFPD
Description: inductance test fixture for double pulse testing. This test fixture in conjunction with a choice of gate driver boards options allows measurement of: Timing (TDelay-On; TDelay-Off; TRise; TFall) Overshoot (VDS-Max; ID-Max) Speed (di/dt; dv/dt) Switching Loss (EON; EOFF;
- Category: Development Board
-
Supplier: WEH Technologies Inc.
Description: surfaces and clearing large tolerances on the test piece.Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have
- English Size: 0.125 to 2.5 inch
- Metric Size: 5.000000000000001 mm
- Material: Aluminum
- Features: English, Metric
-
Supplier: ASTM International
Description: This test method covers a determination of the sag properties of tungsten wire. The specimen of tungsten wire to be tested for sag shall have a clean, bright surface and should have the required length. With the aid of external heat, the test specimen shall be bent into a hairpin-shape
-
Supplier: United Testing Systems, Inc.
Description: United manufactures a complete line of Shoulder Specimen Grips. Fast, convenient operation for production testing and assured alignment. Our shoulder grips completely encapsulate the specimen. They are constructed of high-strength alloy steel and finished in black oxide.
- Force / Load Capacity: 60,000 lbs
- Stroke / Maximum Opening: 0.505 inch
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: ASTM International
Description: fixture rails. 1.2.3 Laminates of balanced and symmetric construction, with the 0 direction oriented either parallel or perpendicular to the fixture rails. 1.2.4 Short-fiber-reinforced composites with a majority of the fibers being randomly distributed. Note 1-Additional test
-
Supplier: MTI Instruments Inc.
Description: versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature
- Force / Load Capacity: 100 to 1,000 lbs
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Versitron Rockwell hardness testing system is the workhorse of hardness testing - designed to meet the toughest challenges: clamp large parts, operate in poor environments, and test high volumes - all with less service problems and less operator skill requirements. Available with 4
- Test Load: 60 to 150 kg
- Vertical Capacity: 21.589988341406293 cm
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: Carr Lane Manufacturing Co.
Description: because internal components are virtually wear-free. Hand Pumps are suitable for smaller clamping fixtures and assembly operations where automatic pressure control is not required. Hand operation is ideal when extra "feel" is required for assembly and/or test fixtures.
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: assembly and/or test fixtures.
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Newport MKS
Description: The LDM-4990 Laser Diode Mounting Fixture provides a compact, easy to use solution for locating and temperature controlling 5.4 mm, 5.6 mm, and 9 mm TO-Can packaged laser diodes. These mounting fixtures feature an access door for easy device insertion and clamping, configurable pin
-
Supplier: Visumatic Industrial Products
Description: / teach pendant VCM-3X.2 cobot screwdriver module with Model 94 feeder Torque/angle control tightening system Basic part fixture with manual clamping Visumatic standard workstation frame assembly Opti-Touch cycle start button Area scanner with 270 degree enhanced safety zones The workstation
- Type: Assembly / Test Bench
- Features: Portable
-
Supplier: ZwickRoell LP
Description: Strain gauge clip-on extensometers are manual clip-on extensometers, that are clamped to the specimen. With various preset gauge-lengths they are suitable for use on metal and plastic specimens.
- Stroke / Travel: 0.393701 to 0.9842525 inch
- Test Temperature: 32 to 482 F
- Stroke / Maximum Opening: 0.393701 to 0.9842525 inch
- Application: Compressive, Tensile
-
Supplier: Foundrax Engineering Products, Ltd.
Description: test head which lowers down onto the test surface and then clamps the component in place. The stationary test table means that the machine is well suited for fitting into a line. The clamping system is independent of the indentation system and clamps with a force
- Test: Brinell
- Mounting: Fixtured or Permanent
- Test Method: Macro
Find Suppliers by Category Top
Featured Products Top
-
configurations, they help engineers achieve consistent magnetic performance across a variety of operating environments. Whether used for industrial fixtures, testing setups, or educational demonstrations, these magnets support dependable and repeatable operation. Key (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
improve market response speed. Reducing the number of clamping times and fixtures: Distributed manufacturing reduces the number of clamping times and fixtures, reduces the auxiliary time for clamping workpieces, and thus improves production (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
magnets are widely used in sensing systems and educational experiments. Their stable magnetic properties make them ideal for repeatable testing and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
and survive tight clamping and automated handling. Previous insulating films either failed dielectric testing, tore during assembly, or created hot spots that limited system reliability. We supplied SC900FG for trial — a high-performance elastomer insulating sheet built on a (read more)
Browse Thermal Insulating Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Auto-feed direct to insert point technology for rapid clip insertion. Shows 4-axis SCARA robot, clamping part fixtures with motion, vision inspection, and automatic clip feeder with bulk supply hopper on a slide-out tray. Machine builder packages are available for collaborative and other types of (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
entire operation was being done manually, with the operator placing both parts into a fixture. They drove each screw sequentially in a star pattern, and then came back to “rehit” attempting to maintain consistent torque for all. This was eating up valuable cycle time, and with (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
VCM-3X.2 cobot fastening module with Model 94 feeder Torque/angle control tightening system Basic part fixture with manual clamping Visumatic standard workstation frame assembly Opti (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products -
Group: Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative (read more)
Browse Industrial Pins Datasheets for Jergens, Inc.
Conduct Research Top
-
Case 1: Quarter-Turn Fastener Reduced Fixture Changeover Time by Half!
Toyokawa Engineering manufactures testing equipment for automotive parts and they use IMAO's Quarter Turn Clamps on the fixtures in their equipment.
-
Capacitance Set Point Stability During Random Vibration Test
The variable end of a CSV4-900-01 vacuum capacitor was bolted to a thick phenolic disc. This disc was clamped into a rigid test fixture, which was bolted securely to the working table of the vibration test rig (Figure 1). The fixed end of the vacuum capacitor was left free to