-
Supplier: Electri-Flex Company
Description: where flexibility is necessary: Class I Div 2: CSA 22.1 J18-152 (1) (i) Class II Div 1: CSA 22.1 J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class
- Conduit Size: 0.75 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: Electri-Flex Company
Description: J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA
- Conduit Size: 2.5 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: Electri-Flex Company
Description: J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone 21: CSA
- Conduit Size: 0.5 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
-
Supplier: Hubbell Electrical Products
Description: STRAIGHT TYPE MALLEABLE IRON (BODY/NUT) MATERIAL FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV
- Conduit Size: 1.5 inch
- Fitting Type: Liquid Tight Connector
-
Supplier: Electri-Flex Company
Description: Class II Div. 1: Article 502.10 (A)(2) & 502.30 (B) Div. 2: 502.10 (B)(2) Class III Div. 1: Article 503.10 (A)(3) & 503.30 (B) Div. 2: 503.10 (B) Installed under raised floors in Data Processing Areas Articles 645.5 (E) Electric Signs and Outline Lighting over 1000 volts
- Conduit Size: 1.5 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Stainless Steel, Steel
-
Supplier: Appleton Electric
Description: BRONZE BRAID, BRASS CORE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, DUCTILE IRON UNION FITTING MATERIAL UNILET[R] BRAND
- Fitting Type: Coupling
- Features: Other
-
Supplier: Appleton Electric
Description: 90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/CAP), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE PLAIN THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: BRONZE MATERIAL 12 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) THREADED MALE
- Conduit Size: 1.5 inch
- Fitting Type: Coupling
-
Supplier: Producto Electric Corp.
Description: BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
- Conduit Size: 1.5 inch
- Fitting Type: Coupling
- Features: Other
-
Supplier: O-Z/Gedney
Description: BRONZE BRAID, BRASS TUBING MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION,
- Conduit Size: 0.5 inch
- Fitting Type: Coupling
- Features: Other
-
Supplier: Appleton Electric
Description: FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 1/2 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING ANGLE UNILET[R] BRAND ENCLOSURE CLASS I DIV 1 AND
- Pipe Size: 0.5 inch
-
Supplier: Tecmark Corporation
Description: Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. All units have 60" splicing lead wires and 1" NPT conduit f fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40 - 60 Amp
- Supply Voltage (VS): 208 volts
- Trigger Current: 0.001 to 0.005 amps
- Response Time: 25,000,000 ns
- Standards and Certifications: CSA Mark, UL
-
Supplier: TelephoneStuff.com
Description: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Flexible metallic conduit grip insulated - UL Listed CSA Certified
- Application: Cable & Wire
- Material: Steel
-
Supplier: Electro-Sensors, Inc.
Description: RTDS with a 1/2 in. flexible liquid-tight conduit fitting (e.g. belt alignment rub block temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs
- Sensor Termination Type: Conduit Connector
- Features: RTD
-
Supplier: SAB North America
Description: cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 6 AWG
-
Supplier: WorldWide Electric Corporation
Description: 1-200 HP 3600, 1800 and 1200 RPM 575 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12
- Other Output Power: 1 HP
- Continuous Current: 1.3 amps
- Gearbox Efficiency: 85.5 %
- Shaft Speed: 1,800 rpm
-
Description: accessory NEMA 4X outdoor rated UL and cUL listed for Class I, Division 2; Class II, Division 2; Class III 3/4" and 1/2" NPT conduit or gland openings
- Features: Weatherproof / Outdoor Rated
-
Description: accessory NEMA 4X outdoor rated UL and cUL listed for Class I, Division 2; Class II, Division 2; Class III 3/4" and 1/2" NPT conduit or gland openings
- Features: Weatherproof / Outdoor Rated
-
Supplier: WorldWide Electric Corporation
Description: 1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-200 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - rigid base Premium Efficiency NEMA Design B Inverter ready, 10:1 CT /
- Other Output Power: 1 HP
- Continuous Current: 1.6 amps
- Gearbox Efficiency: 85.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007
- Other Output Power: 1 HP
- Continuous Current: 1.6 amps
- Gearbox Efficiency: 85.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: FactoryMation
Description: FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor
-
Supplier: FactoryMation
Description: FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor
-
Supplier: Electro-Sensors, Inc.
Description: data acquisition, and hazard monitoring systems • Reverse-wiring protected • Integral 1/2 in flexible liquid-tight conduit fittings • Optimized for Class II area hazard monitor systems (e.g. grain, coal dust) • FM approved, Dust Ignition-proof. Class II and III,
- Sensed Temperature: -40 to 248 F
- Element Configuration: Single Element
- Application Options: Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
- Probe Configuration: Straight Probe
-
Supplier: Macro Sensors
Description: dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
- Measurement Range: -5 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -65 to 300 F
- Features: Current Balance DC-DC
-
Supplier: Electro-Sensors, Inc.
Description: Dust Ignition-proof Class II, Div I (E, F, G) • NEMA 4X, IP65 ST420-LT Integral ½ in flexible liquid-tight conduit fitting ST420-DI Integral ½ NPT female conduit port The patented ST420-LT and ST420-DI detect passing magnets of a shaft-mounted pulser disc or wrap and
- Operating Temperature: -4 to 176 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Tecmark Corporation
Description: providing shock protection for personnel. The LineGard™ 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. All units have 60" splicing lead wires and 1" NPT conduit fittings for
- Standards and Certifications: CSA Mark, UL
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Features: Other
- Configuration: Single Device
-
Supplier: Allied Electronics, Inc.
Description: Number LR25490 Class 3211-03 - CE Marked Contact Material Silver Alloy Contact Operation Snap Action Terminal Type Screw Clamp Enclosure Rating NEMA 1/2/4/6/6P/12/13 Applications Process Machinery Machine Tools Plastic, Rubber, Molding Printing Textile Pulp, Paper, Wood
-
Supplier: Allied Electronics, Inc.
Description: Number LR25490 Class 3211-03 - CE Marked Contact Material Silver Alloy Contact Operation Snap Action Terminal Type Screw Clamp Enclosure Rating NEMA 1/2/4/6/6P/12/13 Applications Process Machinery Machine Tools Plastic, Rubber, Molding Printing Textile Pulp, Paper, Wood
-
Supplier: Allied Electronics, Inc.
Description: Number LR25490 Class 3211-03 - CE Marked Contact Material Silver Alloy Contact Operation Snap Action Terminal Type Screw Clamp Enclosure Rating NEMA 1/2/4/6/6P/12/13 Applications Process Machinery Machine Tools Plastic, Rubber, Molding Printing Textile Pulp, Paper, Wood
-
Supplier: FactoryMation
Description: FRAME, TEFC ENCLOSURE, FOOT MTD., ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor
-
Supplier: FactoryMation
Description: TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15
-
Supplier: Tecmark Corporation
Description: have 60" splicing lead wires and 1" NPT conduit fittings for integration to f flexible, EMT, PVC, or burial conduit. All LineGard™ 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1053 standards.
- Supply Voltage (VS): 120 to 600 volts
- Features: Other
- Configuration: Single Device
- Standards and Certifications: UL
-
Supplier: CSA Group
Description: Code) Part I are covered in the Standard for Hardware for the Support of Conduit, Tubing, and Cable, CSA C22.2 No. 18.4 or UL 2239. 1.5 In Canada, the requirements in this standard generally address class of workmanship in accordance with the Canadian Electrical Code (CE Code)
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard specifies the requirements for devices intended for positioning, which may include bundling, routing, locating, and securing of cable, wire, conduit, or tubing used in a wiring system in electrical installations in accordance with CSA C22.1, Canadian
-
Supplier: Orange Research, Inc.
Description: 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 2 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Display Type: Analog Meter
Find Suppliers by Category Top
Featured Products Top
-
https://www.electriflex.com/stainless-steel-flexible-conduit-2/ or subscribe to Electri-Flex’ YouTube Channel https://www.youtube.com/user/electriflexcompany?sub_confirmation=1. (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
testing. Excellent crush strength. Meets the same tough standards as UL, 1,500 – 2,000 lbs. depending on conduit diameter. Liquatite® flexible conduits are now available in Heavy-Duty varieties for any application. Product (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
"Reduced Wall Flex". It is made of a high strength aluminum alloy, approximately 1/3 the weight of RWS. Made in sizes 3/8" through 4". Type ABRH: Aluminum "Heavy Wall Flex". It is UL listed & CSA certified, non-jacketed flexible aluminum conduit with many universal wiring applications. It is made of a high stregth, heavy gauge, aluminum alloy. Made in sizes 3/8" - 4". (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
torque specifications, give engineers flexibility when specifying wire terminations for 15A and 20A (600V) or 30A and 60A (480V) configurations across 1-, 2-, and 3-pole blocks. (read more)
Browse Fuse Holders Datasheets for VICFUSE -
. Designed for industrial reliability and system flexibility, the VJT series supports equipment protection while enabling future system expansion and helping improve operational continuity. With current ratings from 1A to 600A and interrupting (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
damaged, malfunctioning or improperly installed device “leak” dangerous electrical current to its conductive surroundings. To help mitigate the danger to personnel and property in the event such current leakage should occur, the National Electric Code (NEC) now requires Class A GFCI (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation -
splicing Class-A trip level 5mA +/-1mA Triple indication lights displaying power, contact position, and fault status 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit UL 943 Listed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
provides the operator with user-friendly controls, superior construction materials and market-leading safety features needed for effective fume containment. These fume hoods can be placed virtually anywhere, without the need to connect to building infrastructure, giving you the flexibility expected from (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3Ø - c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation