-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the lifting of heavy items such as power
- Load Capacity: 1.1 to 3.3 lbs
- Travel / Reach: 3.283333333333333 ft
- Features: Clean Room
- Type: Reel
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Portable Room Air Cleaner offers a highly efficient and compact ambient room air cleaner. This unit features a quiet operation, low power consumption, and a variable speed control. The unit’s filter combination depends on which filter is best suited for the
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 200 Portable Room Air Cleaner is a highly efficient and compact ambient room air cleaner that features quiet operation, low power consumption, and variable speed control. Filter combinations can be changed to be best suited for the application, as well as multiple
- Air Flow Volume: 169.97263440586065 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 400 Portable Room Air Cleaner provides high efficiency yet compact ambient air room air cleaning offering quiet operation, low power consumption, and a variable speed control. This air cleaner utilizes a powerful fan and high quality filtration media to remove most of
- Air Flow Volume: 1,614.7400268556762 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 AirGuardian offers an economical solution for room air cleaning. This effective and highly efficient system utilizes a powerful fan to pull in airborne particulate and microorganisms to remove most of them from the airflow. This ductless system features high quality filtration
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Rigaku Corporation
Description: clean room operation, compliance with GEM-300/HSMS and factory automation standards, high-reliability machine performance and low power consumption and cost of ownership. COLORS™ X-ray optics were developed by Rigaku for the MFM65 to enable measurements from small areas. COLORS
- Maximum Wafer / Part Size: 200 to 300.00000000000006 mm
- Measurements: Composition, Particle Contamination, Roughness / Waviness, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: ASCO
Description: lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubricating, self-aligning, long service life, ideal for clean room applications.
- Stroke or X-Axis Travel: 1 to 5 inch
- Carriage Load: 275 lbs
- Orientation: Gantry
- Bearing Type: Metal Bushing
-
Supplier: Mountz, Inc.
Description: drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer
- Drive Size: 0.25 inch
- Overall Length: 9.25 inch
- Torque Range: 2.2 to 11 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Clean room compliant (ISO14644-1 2015 Class 5) Operates with Transducerized Electric Screwdriver Models: ECT-Series Download the Mountz vacuum system request form and submit it with your
-
Supplier: Mountz, Inc.
Description: Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Clean room compliant (ISO14644-1 2015 Class 5) Operates with Electric Screwdriver Models: EC-Series (40000 models)
-
Supplier: Mountz, Inc.
Description: screen 16 Input & 16 Output flexible I/O (25P D-Sub Communication 1 x RS232C, 1 x Ethernet, WiFi Protocol: Modbus 4.0 MES system ready Mini SD Card data memory slot (memory card included) Mounting bracket included Supports barcode scanner Supports file transfer protocol (FTP) server Clean
-
Supplier: General Pipe Cleaners
Description: the feed. The screwdriver stays in the tool box. The heavy-duty reinforced frame and drum support shaft takes rough handling in the field. The 1/3 hp capacitor motor has plenty of power to drive more than 100 ft. of cable. And the unique self-aligning Flexitube™ distributor tube
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 100 ft
- Cable Feed Rate: 0.3333333333333333 ft/sec
- Drain Cleaning Machinery Type: Electric
-
Supplier: Technic, Inc.
Description: to 200mm. Tool is self-contained, constructed of white polypropylene with a clear PVC process cover designed to meet class 1000 clean room specification. Plating cell components include heating temperature control, low level safety device, pump and filter, DC power
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Semiconductor / Wafer
-
Supplier: Caron Products and Services, Inc.
Description: generator humidification systems, Caron’s gVapor™ humidity system delivers controlled humidity vapor on an as-needed basis without wasting energy or generating heat. Our gROD™, Refrigeration on Demand, efficiently manages power consumption and saves electricity. Caron's unique design includes
-
Supplier: Caron Products and Services, Inc.
Description: and 33 cu. ft. The large capacity, reach-in design is engineered to allow you to most efficiently take advantage of lab space while offering best in class customer friendly features. The heavy-duty casters with leveling feet make units easy to install and relocate. Our tool-less removable,
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: characteristics. Long Reach Dozer Blade The long reach dozer blade assists with effective site clean-up. Dozer Blade Float Function The dozer float enables easy ground leveling for landscaping and finishing applications, as well as more efficient clean-up. Work Tools Caterpillar
- Horsepower: 26.7 HP
- Operating Weight: 6,052 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: Master Bond, Inc.
Description: vibration and shock. This system passes ASTM E595 tests for NASA low outgassing, making it well suited for the aerospace, electronic and specialty OEM industries including use in vacuum and clean room environments.
- Use Temperature: -100 to 275 F
- Thermal Conductivity: 1.59 W/m-K
- Tensile Strength (Break): 3,000 to 4,000 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Terra Universal, Inc.
Description: flow of clean air Bi-swing door with self-closing hinges to maintain room pressure Available in any size or footprint to meet unique floorplan requirements Ideal for aseptic facilities that require frequent sterilization, even biocide spray-down! Front-mounted control panel includes
- Cleanliness Class: Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Material: Glass
- Features: Gowning Area, Product / Tool Pass Through
- ESD Control: Low Outgassing
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 %
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: work tools to increase the machine's versatility. The work tools are designed to optimize performance and deliver excellent value through high productivity and long life. Work tools include: Augers Buckets - digging, ditch cleaning, tilt ditch Hydraulic hammers Vibratory
- Horsepower: 19 HP
- Operating Weight: 3,549 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Nautilus Systems, Inc.
Description: The ‘All-Electric’ Clean Room PL100Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL100Cr is
- Features: Applicator, Dispenser, Feeder Included, Processor Interface, Tamp
- Type: Automatic, Robotic Automation
- Goods: Bulk / OEM Packaging, Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Nautilus Systems, Inc.
Description: The ‘All-Electric’ Clean Room PL165Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL165Cr is
- Features: Applicator, Dispenser, Feeder Included, Processor Interface, Tamp
- Type: Automatic, Robotic Automation
- Goods: Bulk / OEM Packaging, Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Master Bond, Inc.
Description: thermal cycling. This fast curing system has a paste consistency that flows slightly while curing. Supreme 3HTND-2CCM passes NASA low outgassing test requirements which allow it to be used in vacuum, aerospace and clean room applications.
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.44 to 1.59 W/m-K
- Coeff. of Thermal Expansion (CTE): 15 to 16.669999999999998 µin/in-F
- Tensile Strength (Break): 6,000 to 7,500 psi
-
Supplier: Corsair Memory
Description: the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: limitation of existing or new equipment. In addition, our familiarity with HDDR devices and clean room compatibility requirements assures that the final device will be manufactured compliant to cleanliness and ESD specifications. We have designed and manufactured devices for both PMR
- Form Factor: Other, Table top
- Features: Self Powered
-
Supplier: KEYENCE
Description: up a robust inspection Features Auto-Teach Inspection Tool [Color] An inspection tool that is automatically setup by presenting a batch of non-defective workpieces The newly incorporated Auto-Teach inspection tool learns variations in good or non-defective parts and recognizes
- Inspection Rate: 212 inspections per second
- Number of Cameras or Imagers Processed: 4
- Features: Alarm or Reject Trigger, Clean Room Compatible, Other
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 to 5.5 %
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine
- Horsepower: 61 HP
- Operating Weight: 5,822 lbs
- Travel Speed: 7.8999999999999995 miles/hr
- Type: Skid Steer Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine
- Horsepower: 74 HP
- Operating Weight: 7,861 lbs
- Travel Speed: 7.4 miles/hr
- Type: Skid Steer Loader
-
Supplier: Custom Fabricating & Supplies
Description: to unwind. It provides easy, clean removal, whether warm or cold, from most surfaces without adhesive transfer. Designed for automotive, truck and bus applications where very aggressive room temperature and high temperature holding is required. Product Features Temperatures up to
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Rubber
-
Supplier: Corsair Memory
Description: motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you
-
Supplier: Corsair Memory
Description: motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you
-
Description: resistant equipment and machinery finish A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas Exterior surfaces of steel tanks Refineries Clean rooms Chemical processing equipment Conveyors Handrails Exterior metal siding and trim Rolling stock
- Wet / Applied Thickness: 0.0045 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Demag Cranes & Components
Description: continuous operation specially designed to match our range of gearboxes simple project engineering high drive efficiency software tools to calculate drive requirements according to specified physical characteristics For both motor output and braking capacity: you benefit from a range of
- Other Output Power: 3.5 HP
- Continuous Current: 5.1 amps
- Continuous Torque: 64.56 In-lbs
- Rotor Inertia: 0.65046042804738 oz-in-sec²
-
Description: chemical and abrasion resistant equipment and machinery finish A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas Exterior surfaces of steel tanks Refineries Clean rooms Chemical processing equipment Conveyors Handrails Exterior metal siding
- Wet / Applied Thickness: 0.0036 to 0.0048 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
engineers has well over 100 years of collective experience in the industry and is complemented by as much experience in operations. Our engineers utilize state-of-the art platforms and best-in-class simulation/modeling tools so that new designs meet your needs and the latest compliance standards while improving your bottom line. At MTE, we know power quality because power quality is all we do. (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
What Tools Should Transmission Linemen Carry? The U.S.’s electrical grid includes about 200,000 miles of high voltage (over 230 kilovolts) power lines. The transmission linemen who maintain this grid help to keep the country’s (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Designing Reusable Powered Surgical Tools for the Modern Sanitization Process The sanitization process for reusable surgical instruments and hand tools requires a multi-step procedure designed to ensure their safe use on patients, adhering to stringent standards. At (read more)
Browse Brushless Motors Datasheets for Portescap -
Coast Electric Power Association’s substations, vital to powering thousands of Mississippi homes and businesses. The facilities are now fully operational, though they remain at the same elevation. Today, they are just as vulnerable to catastrophic hurricanes. Such storms are a growing (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
working environment but also avoid the costs associated with tool malfunctions or breakdowns. 4) Keep Them Clean Your tools, like any other piece of equipment, despise dirt and moisture. These elements can cause corrosion, reduce (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
AutomationDirect's lineup of knockout and punching tools now includes Cembre hydraulic knockout punching tools and accessories that deliver fast, clean, and accurate cutouts in steel, stainless steel, fiberglass, and plastic sheet materials—eliminating the need for any secondary finishing (read more)
Browse Datasheets for Automationdirect.com -
CMM connectors are designed to meet or exceed electrical and mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
Load banks, motor leads, welding cable Power hookup cable see more (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Waytek, Inc. -
brush, sponge or other cleaning tool, followed by one or more rinses. For some equipment or instruments, such as circuit boards, cleaning requires an ultrasonic cleaner. Ultrasonic cleaners use sound waves to create millions of microscopic bubbles within a liquid (water or cleaning agent). When (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec
More Information Top
-
CR4 - Thread: Compressors and More
Since the output of the compressors is at 10 bar (SAD) to atmosphere and the output is blown into a clean room through power instruments and tools , this will affect the barometric pressure considerably.
-
Clean room technique
Unfortunately, there is no simulator for the total system "clean room", but only simulation tools for e.g.: • ambient conditions in the clean room • energy consumption • room air flow and the therewith coherent air purity (Computational fluid Dynamics, with …
-
Ultrahigh-precision metrology on masks for 0.25 &mgr;m device generation
The COO Model as proposed by Sernatech takes, besides throughput, a variety of parameters into account, e.g. required clean room space (footprint), assistance manpower needed, particles added by the tool , power consumption, downtime, depreciation over lifetime The real influence of most …
-
Fabrication of GaAs Devices
Commercial ozonation tools are among the least complex clean room equipment in that they only need a source of electrical power .
-
Evaluation of metrics and baselines for tracking greenhouse gas emissions trends: Recommendations for the California climate action registry
… recent study of energy consumption by semiconductor fabrication facilities (fabs) in Taiwan found that over 56 percent of power at the fabs in … … was consumed by the clean room facilities while another 40 … … was used for process tools (Hu and Chuah 2003).
-
ACCELERATED PILOT PROJECT FOR U CANYON DEMOLITION
In the first phase, necessary to allow the grouting ofthe facility, all normal energy sources have been disconnected and temporary power has been provided to the canyon's … … temporary lighting and heaters for " clean rooms ," tool cribs, and other still …
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016515506546] Afh32-108...
… typical shop has a high-bay, direct engine maintenance work area with overhead crane; a direct and indirect support area for non- powered support equipment; accessories such … … and modules; parts supply; tool room ; training room; spare engines; cleaning room; bearing room; computer …
Indicates content that may require registration and/or purchase.