Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Precision Stainless Steel Valve Manifold Panel for Inert Gas Distribution in Cleanroom Manufacturing Environments The Precision Stainless Steel Valve Manifold Panel (VMP) is a specialized solution designed for the efficient and clean distribution of inert gases within high-tech
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Accuris
Description: Electrostatic Guidelines and Considerations for Cleanrooms and Clean Manufacturing
-
Supplier: Plascore Incorporated
Description: windows, pass-thrus, air curtains and utility chases. ‘Plug and play’ delivery system virtually eliminates job-site alterations, while offering unmatched flexibility. Reduced Cleanroom Construction Costs, Installation Time Plascore cleanroom wall systems modular design gives you
- Material: Aluminum
- Fabrication: Modular Hardwall
-
-
Supplier: Terra Universal, Inc.
Description: Terra's Softwall Modular Cleanrooms provide an economical, versatile solution to clean manufacturing requirements in semiconductor, medical device, and many other industries. Portable, expandable, and easy to assemble/disassemble, these cleanrooms are also available on an
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Description: Design, Engineering and Manufacturing Services Our engineering and manufacturing teams will partner with you throughout the entire process, making sure the components or assemblies meet your expectations. If you can't find a standard part to meet your needs, our engineers can create a
- Industry / Application: Aerospace / Avionics, Industrial / Commercial, Medical / Health Care
- Services: Design / Development, High Volume Production, Just-in-Time Delivery, Low Volume Production, Testing / Inspection, Turnkey Product Manufacturing
- Capabilities: Machining, Molding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Terra Universal, Inc.
Description: of other features create an exceptionally designed swing door operator system that is well-suited for many cleanroom door styles and pass-through chamber configurations. Compatible with Terra Cleanrooms and Smart Pass-Through Chambers Compact module; 65% smaller than other manufacturer
- Width: 36 to 72 inch
- Features: Automatic, Window(s)
- Type: Cleanroom Doors
- Material: Glass, Plastic
-
Supplier: Rogan Corporation
Description: The Rogan manufacturing facility includes a 1,500 sq. ft. clean room manufacturing area. This Class 100,000 clean room was created to meet increasing medical and pharmaceutical device industry demand. It houses both manufacturing and assembly operations for injection molded
- Industry / Application: Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Medical / Health Care, Pharmaceutical / Biotech, Telecommunications
- Services: Design / Development, Kitting, Packaging, Turnkey Product Manufacturing
- Capabilities: Electronic Manufacturing, Molding
- Features: Midwest US Only, North America, United States Only
-
Supplier: Simplex Isolation Systems
Description: Latch-Together AirLock Modular Cleanrooms and Enclosures Cleanroom Benefits AirLock modular cleanroom enclosures and other Simplex industrial enclosures help you protect against airborne contaminants, ultraviolet light, temperature fluctuations and even harmful noise. Create
- Material: Acrylic, Aluminum, Vinyl
- Cleanliness Class: Class 10 (ISO 4)
- Fabrication: Modular Hardwall, Modular Softwall
- ESD Control: Static Dissipative
-
Supplier: Terra Universal, Inc.
Description: The Perfect Modular Cleanroom for Aseptic Bio/Pharmaceutical Processing Terra’s BioSafe Tempered Glass Cleanroom is made of ultra-clean glass and stainless steel. These materials stand up to rigorous cleaning and aseptic disinfection, resisting damage from most cleaning agents. The
- Cleanliness Class: Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Material: Glass
- Features: Gowning Area, Product / Tool Pass Through
- ESD Control: Low Outgassing
-
Supplier: RDM Industrial Products, Inc.
Description: Type 304 stainless steel construction throughout. Units are shipped fully assembled and can be installed in minutes. Lower shelf sold as option. Top manufactured from 14 gauge, Type 304 stainless steel. ESD Classification: Conductive. (Grounding wire or drag cable required.)
- Features: Adjustable Height
- Type: Cleanroom / Lab Workstation
- Work Surface: Stainless Steel
-
Screws - Hex Socket Head Cap Screws (SUSXM7 / Cleanroom Washing/Cleanroom Packing) -- SNSS-M6-12-UCLSupplier: NBK America LLC
Description: SUSXM7 hex socket head cap screw. Cleanroom wash/cleanroom packing provided. ⇒Cleanroom Wash / Cleanroom Packing Service For parts embedded in FPD production devices, semiconductor manufacturing devices, medical equipment, or food machinery, or used in
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M6
-
Supplier: IKO International, Inc.
Description: Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean
- Stroke or X-Axis Travel: 1.968505 to 31.49608 inch
- Rated Speed: 7.8740157480315 to 39.3700787401575 in/sec
- Carriage Load: 15.435 to 79.38 lbs
- Lead: 0.15748031496062992 to 0.7874015748031497 inches per
-
Supplier: Nilfisk Industrial Vacuums
Description: IVT 1000CR Cleanroom Industrial Vacuum – Featuring Optional Safe-Pak Container Our new line of cleanroom industrial vacuums features everything our customers asked for in a cleanroom vacuum…and more. From the multistage filtration system to the standard stainless steel design to
- Airflow: 76.2 SCFM
- Vacuum Pressure: 78.69999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: NBK America LLC
Description: SUSXM7 hex socket head cap screw with low profile. For space-saving of equipment/devices and applications with limited overhead space. Cleanroom wash/cleanroom packing provided. ⇒Cleanroom Wash / Cleanroom Packing Service For parts embedded in FPD production devices,
- Length: 0.3149608 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M2
-
Supplier: David Round
Description: The David Round Lab-Lift™ all-stainless steel cleanroom hoist represents an advancement in cleanroom material handling equipment design to further minimize the potential for contamination. It is specifically engineered and manufactured by David Round for demanding pharmaceutical
- Load Capacity: 4,000 lbs
- Type: Electric
- Load Hook: Single
- Line Type: Web / Strap
-
Supplier: Clean Air Products
Description: Series 61 cleanroom tables unit is shipped knocked-down and easily re-assembles. The Series 61 cleanroom tables standard model is manufactured in white. Special order colors are quoted upon request. Features of Cleanroom Tables Stainless steel support frame Compatible with
-
Description: Design, Engineering and Manufacturing Services Our engineering and manufacturing teams will partner with you throughout the entire process, making sure the components or assemblies meet your expectations. If you can't find a standard part to meet your needs, our engineers can create a
- Materials: Aluminum, Brass, Bronze, Cast Iron, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Welding
- Services: Assembly Services, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Honing, Milling, Surface Grinding, Swiss Machining, Turning
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Automated Manufacturing of Silicone Components for High quality, cost-effective solutions Our fully automated manufacturing process aims to provide customers with high quality, pure and cost effective solutions. We combine expertise in tool design and process engineering with the
- Industry / Application: Automotive, Food / Beverage, Medical / Health Care
- Features: East Asia / Pacific Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, United States Only
- Capabilities: Molding
-
Supplier: Nilfisk Industrial Vacuums
Description: VT 1000CR Cleanroom Industrial Vacuum – Featuring Optional Safe-Pak Container Our new line of cleanroom industrial vacuums features everything our customers asked for in a cleanroom vacuum…and more. From the multistage filtration system to the standard stainless steel design to
- Airflow: 72 SCFM
- Vacuum Pressure: 79.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Terra Universal, Inc.
Description: Certified by an independent laboratory to meet Class 100 specifications of Federal Standard 209E Ergonomic seat guarantees worker comfort, reduces fatigue and back injuries Vinyl upholstery with internal bumper guard is designed for many years of cleanroom use Filter traps particles 0.1
-
Supplier: Zotefoams, Inc.
Description: The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: JBC Technologies, Inc.
Description: With a Class 8 Cleanroom and state-of-the-art equipment, JBC Technologies is a leader in providing the highest-quality die cutting, material converting and contract manufacturing solutions for the medical industry. From stick-to-skin remote monitoring patches and medical diagnostic
- Services: Design / Development, High Volume Production, Low Volume Production, Testing / Inspection
- Capabilities: Foam Fabrication, Plastic Fabrication, Welding and Fabrication
- Industry / Application: Medical / Health Care
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Links-Japan, LLC
Description: Planeveyor used in clean room needs to its materials to be changed and cleaned level depending on various usage environments (wear resistance, heat resistance, static prevention, vacuum environment, etc.) in the manufacturing process of glass substrates and others. Atec conducts assembly and
- Maximum Load: 1.97824 lbs
-
Supplier: TSI Incorporated
Description: Extremely low false-count rate provides accurate 10 nm measurements at low particle concentrations to confidently monitor mini-environments and process gases—keeping manufactured products safe from nanoparticle contamination. The AeroTrak® Cleanroom Condensation Particle Counter (CPC) Model
- Measurement Type: Count
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell Microchem cleanroom pant comes in green. Proper sizing is important when buying this SKU. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and
- Clothing Type: Pants
-
Supplier: ASTM International
Description: decontamination agents), the chemistry of disinfection, mechanism of activity of disinfectants on cells, application procedures, cleanroom surfaces, and environmental conditions within a cleanroom. This information is available in several published texts listed in the bibliography. 1.3
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell Microchem cleanroom pant comes in yellow. Proper sizing is important when buying this item. The size for this product is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed
- Clothing Type: Pants
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell Microchem cleanroom pant comes in white. Proper sizing is important when buying this part. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is
- Clothing Type: Pants
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell Microchem cleanroom pant comes in white. Proper sizing is important when buying this product. The size for this product is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and
- Clothing Type: Pants
-
Description: ESD originating from people Management of cleanrooms and ESD protected workplace environments Contamination and ESD Control in High-Technology Manufacturing conveys a practical, working knowledge of contamination and ESD control strategies and techniques, and it is filled with case
-
Supplier: Merit Sensor Systems
Description: facility on the Merit Medical campus commenced, including a class 100 (ISO 5) cleanroom for wafer fabrication, commonly known in the industry as a fab. Today, Merit Sensor continues to provide pressure sensors to its parent company. However, Merit Sensor serves many other customers from
- Materials: Ceramic, Glass, Silicon
- Services: Design / Engineering, Production
- Features: East Asia / Pacific Only, North America, South Asia Only
-
Supplier: Newport MKS
Description: The 9817-6-Ni-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire seats. This Nickel plated 1.0 inch (25.4 mm) diameter mount has a unique retention system
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 6.3500000000000005 mm
- Mount Type: Laser Mount, Mirror Mount
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Delivery Module (CDM) for Semiconductor Fabrication and Ultra-High Purity Manufacturing In the world of semiconductor fabrication, precision is everything. A Chemical Delivery Module (CDM) serves as the critical “point-of-use” brain within a facility’s fluid infrastructure,
- Body Material: Stainless Steel
-
Supplier: Air Innovations LLC
Description: Humidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. In the aerospace industry, if your rocket requires tight tolerances and the humidity control does not work
- Application: Aerospace / Military, Building / HVAC, Cleanroom, Industrial Manufacturing
- Environment Controlled: Humidity, Temperature
-
Supplier: Air Innovations LLC
Description: Industries and Applications of our Custom Environmental Control Solutions Here are some examples of areas in which we’ve helped our customers overcome challenges with custom ECU solutions: Pharmaceutical research and manufacturing Research and development laboratories Hospital laboratories
- Application: Aerospace / Military, Building / HVAC, Cleanroom, Explosion Proof, Industrial Manufacturing
- Environment Controlled: Air Quality, Temperature
Find Suppliers by Category Top
Featured Products Top
-
references. Watch>>>Ceramic Manufacturing and Machining Process with Insaco, Inc. Insaco Insaco has been fabricating precision parts (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc. -
CLEANROOM TECHNOLOGY By Michael Wetzel Many cleanrooms require a sophisticated environmental control unit (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Air Innovations LLC -
developing critical tolerance coatings since 1953. Our leadership in engineered coating is evidenced by our customers, approvals and specification history of accomplishments. Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Cleanrooms are needed in several industries and laboratories for a variety of reasons. For example, medical or pharmaceutical products must be devoid of harmful pathogens that may increase the risk of infections for patients; semiconductor circuits can be made inoperable by submicron (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
Quality begins in manufacturing: Capacitive?ceramic pressure sensors made in the cleanroom The Ceracore USC30 capacitive-ceramic pressure sensor is manufactured in a clean room. Controlled processes and high-quality materials ensure stable measurement accuracy. (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
, connecting multiple tools and subsystems across the cleanroom for stable transmission of control data and sensor information. Together, the two unmanaged switches provide a simple, plug-and-play network without complex configuration. Key Benefits Reliable (read more)
Browse Network Switches Datasheets for Volktek Corporation -
HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Air Innovations features an entire division dedicated to the design and manufacture of unitary and custom HVAC systems for cleanrooms and critical environments. In fact, our products are the only fully integrated modular environmental systems specifically created for the cleanroom industry. As (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
SAB Bröckskes introduces the SABClean CATLine CAT 5e S, a highly flexible Industrial Ethernet cable engineered for cleanroom environments requiring both strict air cleanliness and continuous mechanical movement. In (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. Advanc (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC
Conduct Research Top
-
How to Select A Cleanroom
Selecting a cleanroom for a new. process. There are many considerations. -. ments will help make the decision-making. process easier. Rules mandated by government regulations,. ISO guidelines or customer require-. -. ing the right cleanroom.
-
Recommended Cleanroom Design
Terra Universal will certify its cleanrooms to guarantee "as built" compliance with cleanliness standards. What matters, though, is how the cleanroom performs in real world applications-in your application, with your personnel and processing equipment. Careful consideration of these operating
-
Cutting Cleanroom Costs
As cleanrooms grow in size and sophistication, energy demands go up significantly. Even worse, 24/7/365 operation puts substantial particulate loads on filters, increasing maintenance costs and possibly causing unpredictable - and expensive - cleanroom maintenance shutdowns. To dodge these expenses
-
Medical Cleanroom Plastic Molding
Dicronite dry lubrication is effective for lubrication and mold release on medical cleanroom molding process. Key attributes include non-contaminating, non-flaking coating and biocompatibility for the coating material.
-
Cleanroom Environmental Technology
Behind every cleanroom is a sophisticated. environmental control unit (ECU). Cleanroom. technology has become so advanced that it can. serve spaces of virtually any size in any industry. around the world, regardless of the specific. challenges that may arise. From the medical tech. harvesting
-
How To Establish a Cleanroom Monitoring Plan
If you work in a cleanroom monitoring application such as a product fill cleanroom, in non-sterile manufacturing, or in a medical cleanroom, this latest White Paper from CAS DataLoggers can help you to get started on an actionable monitoring plan
-
Frequently Asked Questions about Cleanrooms
Answers to both basic cleanroom questions as well as specific inquiries about Terra-made rooms. Useful insight for people with a new cleanroom, or thinking about ordering one.
-
History of Cleanrooms: The Last 100+ Years
Download this paper to learn about the evolution of cleanrooms: how did they develop and why? What major advances have shaped industry and medicine?
More Information Top
-
Cell Therapy
Traditional pharmaceutical clean- room manufacturing practices employ single-pass patterns in which the manufac- turing suites are situated between clean and dirty corridors.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81723/861186078-MIT.pdf?sequence=2
Foreign (External) Particle * General Quality System * Cleanroom manufacturing .
-
Polarization gratings for non-mechanical beam steering applications
The LCPGs for beam steering were co- developed by BNS and NCSU. a) Boulder Nonlinear Systems has successfully transferred the technology from NCSU to a dedicated cleanroom manufacturing facility at BNS in Lafayette, CO. b) A depiction of the active grating operation.
-
Evaluation of differential pressure setpoint of chilled water pumps in cleanroom HVAC systems for energy savings in high-tech industries
cleanroom manufacturing environment.
-
1999 ASMC Keynote Speakers
Since 1990,he is the head of the Department Cleanroom Manufacturing .
-
An approach to robust layout planning of AMHS
Cleanroom Manufacturing Stuttgart,GERMANY .
-
Semiconductor Manufacturing Handbook > ESD CONTROLS IN CLEANROOM ENVIRONMENTS
Reduction of product defects to the levels acceptable in world-class cleanroom manufacturing requires continual attention to static charge control.
-
Authors/presenters
Since 1987he has been a scientist at the Fraunhofer Society, Institute of Manufacturing Engineering and Automation (IPA) and since 1990 he is the head of the Department Cleanroom Manufacturing and obtained his Ph.D. in 1998.
Indicates content that may require registration and/or purchase.