-
Supplier: Princess Auto Limited
Description: Clear RTV Silicone Adhesive/ Sealant
- Use Temperature: -76 to 399.2 F
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear RTV6186 silicone sealant with a 15 min cure time. Minimum to maximum operating temperatures are -58 F to +400 F.
- Use Temperature: -58 to 400 F
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
-
Silicone Adhesives and Sealants - WHITE LIGHTNING CONTRACTOR RTV SILICONE SEALANT CLEAR -- WL099110CSupplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear RTV5810 silicone sealant with a 7 day cure time. Delivers great performance with tensile strength of 300 psi and peel strength of 47 pli.
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear RTV6708 silicone sealant with a 24 hr cure time. Delivers great performance with tensile strength of 225 psi and peel strength of 35 pli. Minimum to maximum operating temperatures are -75 F to +400 F.
- Use Temperature: -75 to 400 F
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear RTV5818 silicone sealant with a 10 min at 302F cure time. Delivers great performance with tensile strength of 300 psi and peel strength of 47 pli. Minimum to maximum operating temperatures are -58 F to +399.2 F.
- Use Temperature: -58 to 399.2 F
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 5140 RTV Silicone Sealant Clear is used for coating, potting, and sealing of various electronic, military, automotive, and industrial components. It offers room temperature cure and resists weathering. 300 mL Cartridge.
- Tensile Strength (Break): 145 psi
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Waytek, Inc.
Description: Dynatex 49294 Silicone Sealant Category: Sealing Compound Manufacturer: Dynatex Grade: Industrial 11 oz tube of clear RTV silicone sealant Also called adhesive sealant Provides a weather-tight silicone seal Fills voids and irregularities Use
- Industry: Marine
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 595 is a medium viscosity, one component RTV silicone designed for superior bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light and ozone. 80 mL Tube.
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 595 is a medium viscosity, one component RTV silicone designed for superior bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light and ozone. 300 mL Cartridge.
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Superflex® Clear RTV cures to a tough, flexible rubber. Makes reliable “formed-in-place” gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase reliability. Temperature range is -65°F to 500°F (-54°C to 260°C) intermittent. Low volatility.
- Industry: Automotive
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Clear is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Industry: Marine
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Techsil Limited
Description: TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on exposure to atmospheric moisture and forms a durable rubber
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Waytek, Inc.
Description: Dynatex 49290 Silicone Sealant Category: Sealing Compound Manufacturer: Dynatex Grade: Industrial 11 oz tube of Black RTV silicone sealant Also called Gasket maker Provides a weather-tight silicone seal Fills voids and irregularities Use for sealing and
- Industry: Marine
- Features: Silicone
-
Supplier: L.H. Dottie Company
Description: SILICONE TYPE CLEAR COLOR UL APPLICABLE STANDARD 450 DEG F TEMPERATURE RATING CARTRIDGE CONTAINER TYPE 10.3 OZ CONTAINER CAPACITY SERIES RTV MODEL
- Use Temperature: 450 F
- Features: UL Approved
-
Supplier: Techsil Limited
Description: Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral alkoxy cure so is suitable for electronics applications. A transparent semi-
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. This grade utilizes a neutral alkoxy cure so is suitable for electronic applications. Transparent
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A & 1kg Part B. RTV 27909 cures very quickly at room temperature by an addition reaction to a tacky
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate Application all-round potting compound - manufacture of molded
- Viscosity: 40 to 5,000 cP
- Tensile Strength (Break): 870.221036143182 psi
- Elongation: 100 %
- Industry: Electronics, OEM / Industrial
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Newark, An Avnet Company
Description: RTV 615 SILICONE, TWO-PART (RATIO 10:1), OPTICAL CLEAR, FLOWABLE, SS4120-1P PRIMER REQUIRED. / 1 lbs
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 960 CLEAR is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to many substrates Available in clear or red Application SEMICOSIL® 960
- Viscosity: 4,000 cP
- Dielectric Strength: 457.20000000000095 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Features: Conformal / Encapsulating Coating, Electrical Insulation / Dielectric Material, Liquid, Rubber Based / Elastomeric, Silicone
-
Supplier: Epoxies Etc...
Description: 20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies that require shock and vibration resistance. It also protects assemblies
- Viscosity: 6,000 cP
- Use Temperature: -175 to 401 F
- Thermal Conductivity: 0.207688176 W/m-K
- Coeff. of Thermal Expansion (CTE): 182.99999999999997 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 120% Elongation, 1.05 Specific Gravity, Optical Clear Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part
-
Supplier: RS Components, Ltd.
Description: Loctite 595 Clear Silic RTV 100ml Tube
- Features: Other, Silicone
-
Supplier: Minerallac Company
Description: RTV SILICONE TYPE CLEAR COLOR NSF, ASTM C-920, TT-S-00230C, TTS-001543A APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION TUBE CONTAINER TYPE 10 OZ CONTAINER CAPACITY WHITE LIGHTNING[R] BRAND PACKAGING QUANTITY 12 PER PACK
- Features: Silicone
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface.
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Two Component System
-
Supplier: DigiKey
Description: POTTING COMPOUND CLEAR FLOWABLE
- Features: Encapsulating / Potting
-
Supplier: Gelest, Inc.
Description: 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be
-
Supplier: TelephoneStuff.com
Description: RTV Silicone, 734, 3oz/90ml - Fiber-Clean® Towelettes, Single Canister - MSDS, Fiber-Clean Towelettes - 2 Bottles, 500 ML - 2 Bottles, 60 ML - Permanent Pen - Bag of 100 Tie-Wraps, 4.5 x 3/16 in - Tool Kit, Case "B" Complete - MSDS, RTV Sealant - MSDS, Superbonder Glue,
Find Suppliers by Category Top
Featured Products Top
-
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
range of 1 and 2-part RTV silicone adhesive sealants are compatible for use within electronics. They can be used to bond components on printed circuit boards and will not damage sensitive metals, such as copper. For more information, please visit our (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Coatings These one-component silicone coatings are formulated using either Addition cure technology for heat cured coatings or Condensation cure technology for room temperature cure (RTV) using atmospheric moisture. Key properties: Wide operating (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Types of Silicone Thermal Transfer Materials Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
More Information Top
-
Bipolar implantable stimulator for long-term denervated-muscle experiments
Acceptable encapsulant materials that have been tested include Dow Coming #732 or Dow Coming #734 clear RTV silicone sealant (DONALDSON, 1989).
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C7
with the pipe designation or words "Reference Electrode. height l/B inch. clear RTV silicone sealant .
-
Microfabricated PDMS multichannel emitter for electrospray ionization mass spectrometry
… stan- dard ceiling grid material (Armstrong Ceiling Suspen- sion Systems, Lancaster, PA) to accept 2 ft. ϫ 4 ft. clear acrylic ceiling panels (ICI Acrylics, Wilmington, DE), which were held in the place with clear silicone sealant ( RTV Dow Corning, Midland, MI).
-
Casting 6.5-meter mirrors for the MMT conversion and Magellan
In the first step of lifting, 36 mild steel pads 60 cm in diameter were positioned and attached to the blank's faceplate with a 1 cm thick, special patchwork layer of RTV silicone sealant ( clear GE Silicone II) and silicone rubber tubing.
-
Pollinator and Herbivore Attraction to Cucurbita Floral Volatiles
Traps were composed of a bowl with a 20-ml scintillation vial attached to the bottom with silicone-based glue (Permatex, clear RTV silicone adhesive sealant , model 66B, Permatex, Hartford, CT, USA).
-
Loctite, Adhesives & Accessories at PlumberSurplus.com
Loctite 908570 3 oz Superflex Clear RTV Silicone Adhesive Sealant .
-
Optical sensor based on fluorescent quenching and pulsed blue LED excitation for long-term monitoring of dissolved oxygen in NASA space bioreactors
To prepare the sensing element, 3.8 mg Ru dpp 3Cl2, 4.0 g Superflex Clear RTV Silicone Adhesive Sealant Loctite, distributed by Lab Safety Supply, Inc. , 0.48 g TiO2 Aldrich , and 9 mL dichloromethane Aldrich, 99.9%, HPLC grade were …
-
A fully implantable 96-channel neural data acquisition system
With the ICCM inside and cables appropriately routed, a clear RTV silicone adhesive sealant (Permatex) was applied over the seam, in sections.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88889/48911738-MIT.pdf?sequence=2
When the connection was established, a thin layer of silicon adhesive sealant (Superflex Clear RTV Silicone , Loctite Corporation, Rocky Hill, CT) was applied to the sheath-sensor interface.
-
The distribution of freely suspended particles at microfluidic bifurcations
To seal the microchannels, a silicone rubber gasket was produced by compressing clear silicone rubber adhesive/ seal- ant ( RTV 108, General Electric Co.
Indicates content that may require registration and/or purchase.