Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hamamatsu Photonics Europe
Description: Built-in CMOS linear image sensor, CameraLink supported The C16006 is an image sensor module with a built-in CMOS linear image sensor. This product consists of a driver circuit, controller, etc. It outputs video signals from CMOS linear image
- Horizontal Pixels: 8,192
- Pixel Size: 5 µm
-
Supplier: Sharp Microelectronics of the Americas
Description: High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match your program's
- Pixel Size: 5 µm
- Optical Format: 1 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
-
Supplier: CMOSIS nv
Description: The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact light weight vision applications of fast processes. The frame rate of up to 100 images per second
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
-
Supplier: Accuris
Description: Semiconductor devices Part 18-2: Semiconductor bio sensors - Evaluation process of lens-free CMOS photonic array sensor package modules
-
Description: IEC 60747-18-2:2020(E) specifies the evaluation process of lens-free CMOS photonic array sensor package modules. This document includes the measurement environment of each process, statistical analysis of test data, middle layer effect under various user light, evaluation of
-
Supplier: Accuris
Description: Semiconductor devices \x96 Part 18-2: Semiconductor bio sensors \x96 Evaluation process of lens-free CMOS photonic array sensor package modules
-
Supplier: Accuris
Description: Semiconductor devices Part 18-3: Semiconductor bio sensors - Fluid flow characteristics of lens-free CMOS photonic array sensor package modules with fluidic system
-
Supplier: Accuris
Description: Semiconductor devices \x96 Part 18-3: Semiconductor bio sensors \x96 Fluid flow characteristics of lens-free CMOS photonic array sensor package modules with fluidic system
-
Description: IEC 60747-18-3:2019(E) specifies the fluid flow characteristics of lens-free CMOS photonic array sensor package modules with fluidic system for bio analysis. This document includes the measurement set-up, measurement and calculation at initial state flow, criteria of the fluidic
-
Description: IEC 60747-18-5:2023(E) specifies the evaluation method for light responsivity characteristics of lens-free CMOS photonic array sensor package modules by incident angle of light. This document includes the test setup, test procedure, test item, and test report for lens-free
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1083402-OV07736-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 2,200 Package / Case: Module Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance / low cost dual axis inclinometer which can tackle the most demanding applications. All models
- Tilt Angle: -20 to 20 degrees
- Number of Axes: 2
- Accuracy: 0.06 degrees
- Supply Voltage: 5 volts
-
CMOS Image Sensors - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- NOM02B4-DR11GSupplier: Acme Chip Technology Co., Limited
Description: MODULE IMAGE SENSOR HIGH SPEED
-
Noncontact Infrared Temperature Sensors - Cambridge CMOS Single Channel MEMS SOI Thermopile DetectorSupplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor
- Detectivity: 0.38 to 0.42 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Infineon Technologies AG
Description: Applications Automotive high-voltage battery management system (BMS) Seat control module XENSIV™ - KP466 highly sensitive barometric air pressure sensor IC with SPI interface tailored for seat somfort applications The Infineon XENSIV KP466 is a miniaturized barometric air pressure
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP256 digital barometric pressure sensor with self diagnosis features, ISO 26262 ready The KP256 is a miniaturized Digital Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: CMOSIS nv
Description: type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. A small lens is assembled to the chip, this option does not increase the total diameter
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: Samsung Electro-Mechanics
Description: immediately the software required for the interfaces between sensors, modules, phones, the evaluation of modules, and the driving algorithm of actuators Overview and Core Competence of Lens Lenses go through processes that are necessary to make them have high resolution, become
- Physical: Board Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Synertron Technology, Inc.
Description: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: IR Camera: 1/2.7" CMOS Sensor RGB Camera: 1/2.7” CMOS Sensor Active Pixels: IR Camera: 1920(H) x 1080(V) RGB Camera: 1920(H) x 1080(V) Ordering Information:
- Features: Other
- Application / Industry: Security / Law Enforcement
- Camera Function: Still
-
Supplier: Automation24, Inc.
Description: The Flexx2 OEM module is a 3D camera module without casing based on pmd Time-of-Flight (ToF) technology. It is a slim USB device, about the size of a pack of gum, for flexible 3D sensing use cases using a VCSEL based IR illumination (Laser Class 4). The Flexx2 comes with pmd´s powerful
- Maximum Frame Rate: 5 to 60 fps
- Width / Diameter: 2.83071019 inch
- Height: 0.75590592 inch
- Length: 0.41732306 inch
-
Supplier: Infineon Technologies AG
Description: targets can be used, depending on the requirements of the sensor or microcontroller to be programmed. Productive Programmer TLE4998x Family Productive Programmer @ CGS ISCM-SENT Infineon TLE4998x The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: Microchip Technology, Inc.
Description: The MAQ5300 is an automotive-qualified, ultra-small, ultra low dropout CMOS regulator (ULDO) that is ideal for today's most demanding automotive applications including infotainment, camera module, image sensors, and anywhere PCB space is limited. It offers extremely low dropout
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.1 volts
-
Supplier: Lingto Electronic Limited
Description: ANALOG CIRCUIT, 1 FUNC, CMOS, PD
- Device Type: Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: MODEM, CMOS, PDIP28
- Device Type: Sensor Interface
-
Supplier: Sensirion
Description: approval examination and certification of measuring instruments. The evaluation certificate enables easier and faster MID approval for gas meter manufacturers that use the SGM70xx gas meter module as the core metrological unit in their gas meters. The performance of the SGM70xx gas meter
- Operating Temperature: -13 to 131 F
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: CMOSIS nv
Description: NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial data transmission over LVDS. With it’s 2X640 x 640 pixels at 3.6um pitch the sensors provide clear and sharp images with
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Radwell International
Description: MICRO-AMP AMPLIFIER, MODULE, INPUT: 5 V DC +/- 10, OUTPUT: COMPLEMENTARY (SPDT) BUFFERED CMOS GATES, (19725). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: CMOS with Processor Image Sensor 400H x 400V 3µm x 3µm Module
-
Description: MODEM, CMOS, PQCC28
- Device Type: Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: MODEM, CMOS, PDIP28
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 15 to 30 fps
- Width / Diameter: 2.7952771 inch
- Height: 0.5118113 inch
Find Suppliers by Category Top
Featured Products Top
-
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Background: One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
they drive are much less susceptible to high voltage breakdown voltages. New sensors, detectors, injectors, and small motors for rugged mobility are designed to operate at micro-current and voltages to support this new era of highly compacted electronic modules. Analog (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
in applications from military, aerospace, robotics, sensors, surveillance and medical systems. Connector and wiring systems used in routing data and signal information from one module to another need to match those demands, as well. In many cases high speed digital signals will be speeding critical (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of CyberOptics Corp., has rolled out a Bluetooth-enabled wireless sensor technology that claims to monitor semiconductor equipment in wafer fabs. TI, Memsic cut deal to sell CMOS MEMS sensors Memsic Inc., a startup company that has developed and deployed CMOS-based MEMS accelerometers and sensors
More Information Top
-
Design and development of the smart machine vision sensor (SMVS)
CMOS Sensor Module .
-
Development of a GEM detector for X-Ray radiography of cultural properties
This paper provides a concept of the detector for X-ray radiography, measurements of gain characteristics and a basic idea of two dimensional imaging using a CMOS sensor module .
-
Optics optimization in high-resolution imaging module with extended depth of field
The simulated image for the optimized lens in a 1.75µm, 3mega-pixel CMOS sensor module was processed through focus recovery algorithm.
-
Color lens shade compensation achieved by linear regression of piece-wise bilinear spline functions
Our evaluations provide quantitative results with real image data using three recent CMOS sensor modules .
-
An image signal processor for ultra small HD video sensor with 3A in camera phones
We use AHAF to find a focus control value of the fluid lens of the CMOS sensor module .
-
Automatic red-eye detection and correction system for mobile sevices
The pattern_gen block derives 16-bit 422 YCbCr value from the CMOS sensor module .
-
A new CMOS-based digital imaging detector for applications in mammography
This SFDM cassette is based on our three-side buttable, 25 mm x 50 mm, 48µm active-pixel CMOS sensor modules and utilizes a 150µm columnar CsI(Tl) scintillator.
-
CMOS cassette for digital upgrade of film-based mammography systems
… planned FFDM cassette is based on our commercial Digital Radiography (DR) cassette for 10 cm x 10 cm field-of-view spot imaging and specimen radiography, utilizing a 150 micron columnar CsI(Tl) scintillator and 48 micron active-pixel CMOS sensor modules .
-
Design of the Tracking Controller for Holographic Digital Data Storage
The CMOS sensor module of a commercial digital single-lens reflex (DSLR) camera has 1/8000 s shuttering time.
-
Design of teleconference camera based on SOPC
The mosaic camera is composed of three components: the CMOS sensor module , the image preprocess unit, and the digital controller with an NIOS II soft-core embedded processor.
Indicates content that may require registration and/or purchase.