-
Supplier: Winters Instruments
Description: Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Watts
Description: Series PG-8 Differential Pressure Meters are kits designed to measure differential pressures on flow measurement valves and flow measurement orifices at an accuracy of +/- 5%. It consists of a dial gauge with free floating piston and continuous purge flow to eliminate
- Working Pressure Range: 500 psi
- Accuracy: 5 ±% FS
- Operating Temperature: 235 F
- Display Type: Analog Meter
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Diaphragm for High Media Compatibility • Rugged Stainless Steel Case Protects Components in Industrial Environments • Supplied with 36" Color Coded, Shielded Leads for Easy Connections and High Noise Immunity • Uses a Standard 10 Vdc Regulated Power Supply for Maximum
- Working Pressure Range: 0 to 7,500 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
-
Supplier: Watts
Description: Model TK-99E Backflow Preventer Test Kit is a compact portable device made for testing pressure vacuum breakers, anti-spill vacuum breakers, reduced pressure zone assemblies, and double check valve assemblies. It consists of a gauge with color-coded valves and
-
Supplier: Greenlee Textron, Inc.
Description: FLIP TOP TYPE 10 INCH 4 AWG TO 500 KCMIL (COPPER) CABLE SIZE UL, CUL APPROVAL 10000 PSI OPERATING PRESSURE NO DIE INCLUDED 6.2 TON CRIMPING FORCE COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS YES CARRYING CASE INCLUDED INCLUDES CARRYING CASE, TEST
-
Supplier: MPI Label Systems
Description: MPI is an industry leader when it comes to custom labels and full color labels. We have a wide range of labels and printing processes. This enables us to design your specific requirements including a variety of shapes, sizes, and materials. Our materials include paper, clear film,
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foil / Film, Paper, Plastic
-
Supplier: Techcon
Description: fluid tailing and stringing. Available from 18 to 30 gauge, the MT Series tips are color coded for easy identification. Sold individually.
- Needle Gauge: 18 to 30
- Configuration: Needle
-
Supplier: HydraCheck Inc.
Description: to 1-1/2″ NPT and #30 SAE. Carbon steel, zinc-plated body. Set-screw on side of knob to lock valve in position. Viton O-ring. Graduated knob and color-coded spindle for accuracy. Working pressure rating: 5000 PSI (345 bar).
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Media: Gas
- Actuation: Manual / Hand
-
Supplier: Mile-X Equipment, Inc.
Description: wheels Good Exchange Efficiency – can remove up to 60% of used coolant in single pass Control Panel Vacuum gauge Color-coded function valve positioning EZ coolant selection/changeover Integrated factory pre-set pressure regulator Cone Adapter Versatile & simple connection
-
Supplier: Jergens, Inc.
Description: team for these options. Air filter with regulator Pressure gauges at high and low pressure locations Color coded air lines to make hookup easy to understand and repeat
- Weight: 30 lbs
- Vise Features: Self-centering
-
Supplier: Advantage Label & Packaging, Inc.
Description: Our team leverages our state-of-the-art printing equipment, manufacturing software & production facility to deliver you the best ideas, and lowest total cost for your label. In Grand Rapids Michigan we manufacture an extensive range of tags, pressure sensitive labels, and point-of-sale
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Laser Printable Labels, Overlays / Panel Overlays, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number Plates,
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: Isotech North America
Description: coated copper lead wires, Teflon insulated, twisted, and covered with a braided shield and silicon rubber jacket. Each lead wire is terminated with a gold plated copper spade lug with a color-coded PVC molded strain relief.
- Sensed Temperature: -328 to 1,221.8 F
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: 4D Systems Pty. Ltd.
Description: Elevator control systems Point of sale terminals. Electronic gauges and metres. Test and measurement and general-purpose instrumentation. Industrial control and Robotics. Automotive system displays. GPS/Sat-Nav systems. Medical instruments and applications. Heart rate and Blood
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-20 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 2.0” color TFT-LCD compact Intelligent Display module offers an array of functionality and
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: control systems Point of sale terminals. Electronic gauges and metres. Test and measurement and general-purpose instrumentation. Industrial control and Robotics. Automotive system displays. GPS/Sat-Nav systems. Medical instruments and applications. Heart rate and Blood pressure
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Description: Significant changes in Chapter 13 address waterflow alarm devices, preaction and deluge valves, air compressors, and general pressure gauge criteria. Fire pump terms are aligned with NFPA 20: Installation of Stationary Pumps for Fire Protection. New Annexes address connectivity and
-
Supplier: Hy-Lok USA, Inc.
Description: and Double End Shut Off (DESO) models. SESO models have body only shut off, leaving the stem exposed when disconnected. DESO models have both body and stem shut off, minimizing spillage and air inclusion. Our Keyed Q Series Quick Connectors are color coded. This helps prevent
- English Size: 0.25 to 1 inch
- Features: Brass/Bronze, English, Stainless Steel
- Fitting Type: Quick Coupler
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/9-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron
- Display: Digital
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, GENERAL
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
Find Suppliers by Category Top
Featured Products Top
-
Orbit® Gauge Software Gagemate is a precision measurement software package designed to collect and store measurement data from manual, semi-automatic, and automatic inspection systems. Orbit® Gauge Software Gagemate uses clear and simple color-coded graphics that minimize training time, startup time (read more)
Browse Data Acquisition Software Datasheets for Ametek Solartron Metrology -
choice for gas or fluid interface are available upon request. Pressure ranges from 0-1 bar to 0-7 bar in gauge or absolute with a digital or analog output. A starter kit is also available! The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. Precision Materials & Pressure Rating Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
and fit. Diversified Specifications & Strong Adaptability: Covers multiple fitting types (crimp, reusable, one-piece, two-piece), matched color-coded stepped/non-stepped ferrules, 50+ adapter configurations (straight, elbow, tee, bulkhead, swivel, reducer (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
adjusted according to Pantone color code, with solid color. CUSTOMER BENEFITS ? With RPWORLD combined manufacturing solution, production time was reduced by 50%; we delivered 25 sets in 2 weeks. ? Production cost was saved 80% compared with traditional CNC milling (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
assemblies can be regulated due to Quad controls. Easy quick changeover and cleaning of the Teflon Bands due to instant pressure release on bands placed in an open position. Uniform pressure on all sealing and cooling surfaces creates consistent quality validatable seals. Gauges are easy to read (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Aerospace, rail, IT/telecom, automotive, construction, medical instrumentation, food service Features Spring-Fast is superior to the old inefficient, costly nylon grommet with glue. Snaps on in seconds with finger pressure cutting total install costs (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
-duty reels with color-coded end caps and integrated flange-ready coupling ends, significantly reducing on-site splicing, inventory SKUs, and installation downtime. Integrated quality assurance – Manufactured in an ISO 9001 certified 90,000 m² (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
liquid: DI water, ultrapure water, ethylene glycol, polypropylene glycol, and PFPE Color coding options: Input: Blue Output: Red High flow and no spillage 5000 durability cycles (read more)
Browse Electrical Connectors Datasheets for DigiKey -
connectors are also color-coded to speed system integration when multiple connectors are used on an application. Power efficiency is critical to cost management in large power-consuming operations such as datacenters and telecom central offices. The COEUR socket incorporated into the Power (read more)
Browse Electrical Connectors Datasheets for DigiKey
More Information Top
-
Shopping - Best Prices On The Mastercool 69000 Refrigerant Recovery System - Big Bruin
All of our recovery systems offer our newest color - coded gauges with pressure readings in PSI, BAR and Mpa.
-
Implementation of canadian standards association z168.3- m 1980 anaesthetic gas machine standard: The Manitoba experience
… in hospitals in the province with the same basic design and safety features: "oxygen right"; characteristic oxygen knob profile; oxygen supply pressure failure device and alarm; standardized "oxygen flush" mechanism; pipeline inlets and pressure gauges ; uniform color coding ; standardized common gas outlet …
-
Implementation of Canadian Standards Association Z168.3-M 1980 Anaesthetic Gas Machine Standard: the Manitoba experience.
… in hospitals in the province with the same basic design and safety features: "oxygen right"; characteristic oxygen knob profile; oxygen supply pressure failure device and alarm; standardized "oxygen flush" mechanism; pipeline inlets and pressure gauges ; uniform color coding ; standardized common gas outlet …
-
Upgrading anaesthetic machines
and pressure gauges ; uniform colour coding ; standardized common gas outlet; pin indexed cylinder yokes; descriptive labels concerning safety devices; check valves within machine piping.
-
Intravenous regional bupivacaine with a forearm tourniquet
and pressure gauges ; uniform colour coding ; standardized common gas outlet; pin indexed cylinder yokes; descriptive labels concerning safety devices; check valves within machine piping.
-
Comparison of Daily GRACE Gravity Field and Numerical Water Storage Models for De-aliasing of Satellite Gravimetry Observations
… 2 Absolute (top row) and relative (bottom row) variances explained of high-pass filtered (30 days cut- off period) sea-level variability from inverse-barometric corrected Jason-1 observations ( colour - coded ) and in situ ocean bottom pressure gauges expressed in equivalent sea …
-
toyota tester 3 - offers from toyota tester 3 manufacturers, suppliers, exporters & wholesalers
Hand pressure pump with color coded 0-35 psi gauge & push-button pressure relief valve.
-
States > Ohio > State > Regulations > 901 - Department of Agriculture > 5 - Plant Industry > [OAC 901:5-3] 003 - Stationary Ammonia Systems
1) All container openings, except safety relief valves, liquid level gaging devices, and pressure gages shall be identified by legend or color code as specified in paragraphs (C)(1) and (2) of rule 901:5-3-04 of the Administrative Code.
Indicates content that may require registration and/or purchase.