-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electric booster water heaters, electric commercial storage tank water heaters, and remote control assemblies for such heaters, rated 600 volts or less, to be employed in ordinary locations in accordance with the
-
Supplier: Accuris
Description: Method of Testing for Rating Commercial Gas, Electric, and Oil Water Heaters
-
Supplier: UL Standards & Engagement
Description: booster water heaters, electric commercial storage tank water heaters, and remote control assemblies for such heaters, rated 600 volts or less are not covered by this standard. They are covered in the Standard for Electric Booster and
-
-
Supplier: Crown Boiler Co.
Description: gas, electric or oil water heater. The two inch thick layer of polystyrene foam insulation keeps the water in your Mega-Stor hot for hours during stand-by periods. The Mega-Stor is also equipped with a removable cover for ease of inspection. Crown Mega-Stor water
- Features: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Water Heater
-
Supplier: Accuris
Description: Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Commercial Electric Water Boilers and Liquid Heaters
-
Supplier: CSA Group
Description: with the Rules of the Canadian Electrical Code, Part I. *For convenience only, the shorter term "water heater" is used herein. 1.2 This Standard applies to water heaters that provide for the storage of hot water. The water shall be heated by immersion
-
Supplier: Accuris
Description: Specification for Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements - Section 2.63: Commercial Electric Water Boilers and Liquid Heaters
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Description: This standard is withdrawn and replaced by IEC 60335-2-75 (1995) and its Amendment 1 (1998).
-
Supplier: UL Standards & Engagement
Description: personnel. 1.2 These requirements do not cover coin-operated clothes-drying equipment, flatirons, ironing machines, water heaters, water softeners, dry-cleaning machines, garment-finishing machines, clothes washers, or other equipment covered by requirements separate from this
-
Supplier: UL Standards & Engagement
Description: 1.2 These requirements do not cover clothes dryers, coin-operated clothes washing appliances, flatirons, ironing machines, water heaters, water softeners, dry-cleaning machines, garment-finishing machines, appliances employing wringer mechanisms, or other equipment covered by
-
Supplier: CSA Group
Description: storage water heaters that have an input rating less than or equal to 107 000 kJ/h (104 100 Btu/h) and a storage capacity less than or equal to 190 L (50 US gal). Oil-fired water heaters are to be tested in accordance with CAN/CSA-B211; (c) electric storage
-
Supplier: Thermon, Inc
Description: Caloritech™ CX Replacement Boiler Flange Heaters are registered Caloritech™ quality replacements for boilers of the highest commercial grade available anywhere. Replacement boiler flange heaters are available in a range of sizes and styles to suit the requirements of different
- AC Voltage Required: 208 to 600 volts
- Features: Electric, Other
- Applications: Process Waters
- Phase: Single Phase
-
Supplier: Backer-Springfield
Description: flanges for your application. Immersion heaters are used as heat source in domestic water heaters, commercial dish washers, industrial baths, oil radiators, and towel dryers among many other applications. The immersion heaters are built with tubular elements with
- Sleeve (Sheath) Material: Copper, Stainless Steel
- Features: Electric, Other
- Heater Type: Immersion Heater
-
Supplier: Thermon, Inc
Description: The Caloritech™ CWCB Packaged Circulation Heater is designed for installation in circulating loops where space is limited. The basic unit can be equipped with various control packages which will allow the heater to function as a commercial swimming pool heater, a side arm
- Maximum Operating (Sheath) Temperature: 35 to 250 F
- AC Voltage Required: 208 to 600 volts
- Maximum Operating Temperature: 35 to 250 F
- Heater Type: Circulation Heater
-
Description: for the protection of labour and similar authorities; – in many countries regulations exist for the installation of equipment connected to the water mains. This standard does not apply to – appliances for boiling water (IEC 60335-2-15); – instantaneous water heaters (IEC
-
Supplier: CSA Group
Description: equipment connected to the water mains. 2 This Standard does not apply to appliances for boiling water (IEC 60335-2-15) instantaneous water heaters (IEC 60335-2-35) commercial electric water boilers and liquid heaters (IEC 60335-2-63)
-
Supplier: Berner International Corporation
Description: Chosen by designers who are concerned with protecting the interior when the door is open, Berner Commercial Air Curtains are designed to meet the functional needs of the application, to integrate into the space and to keep installation costs to a minimum.
- Curtain Width: 18 to 120 inch
- Curtain Height: 7 to 14 inch
- Features: Air Filter, Integral Heater, Multiple Fan Speeds
- Air Heater: Electric, Hot Water, None, Steam
-
Supplier: CSA Group
Description: connected to the water mains. NOTE: This Standard does not apply to appliances for boiling water (IEC 60335-2-15) storage water heaters (IEC 60335-2-21) commercial electric water boilers and liquid heaters (IEC 60335-2-63) appliances intended
-
Description: are within the scope of this standard are: – hot cupboards, with or without heated tops; – heated tops; – heated display cases; – heated crockery dispensers; – heated tables; – radiant heaters. These appliances are not intended for household and similar purposes. They are used for
-
Supplier: Heat Saving Systems, Inc.
Description: Series 301- commercial, institutional or retail applications. Rated for heights up to 11` (3.5 m). This model is made specifically to fit into a standard suspended ceiling to allow the unit to have the same profile and heat output as a standard fan forced heater, but, have the added
- Air Heater: Electric
-
Supplier: AENOR
Description: SAFETY OF HOUSEHOLD AND SIMILAR ELECTRICAL APPLIANCES. PART 2: PARTICULAR REQUIREMENTS FOR COMMERCIAL ELECTRIC WATER BOILERS AND LIQUID HEATERS.
-
Description: commercial coffee grinders for use in areas not open to the public (IEC 60335-2-64); – commercial electric boiling pans (IEC 60335-2-47); – commercial electric bains-marie (IEC 60335-2-50); – amusement machines and personal service machines (IEC 60335-2-82); –
-
Supplier: Heatizon Systems
Description: Heat Trace Eaves, Gutters & Downspouts with GutterMelt Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters, downspouts and drains. GutterMelt SR
- Maximum Operating Temperature: 150 F
- AC Voltage Required: 120 to 277 volts
- Maximum Operating (Sheath) Temperature: 150 F
- Sleeve (Sheath) Material: Copper
-
Supplier: Johns Manville Corp.
Description: and commercial water heaters, provides superior thermal and acoustical performance and is available in a broad range of densities Availability: Canada, United States Temperature Limit: 350°F Density: 0.55 - 2.2 pcf Thickness: 0.5" - 4.0" GreenGuard: Certified
- Overall Thickness: 0.5 to 4 inch
- Features: Other
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology.
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Sames North American Corporation
Description: Fluid heater is an optional device used for material preparation and air heating. Magma heater range is available up to 500 bar (7250 psi) to supply for heated anti-corrosion applications. Warm up productivity High pressure for heavy duty applications Excellent performance even without
- Maximum Operating Temperature: 185 F
- Maximum Operating (Sheath) Temperature: 185 F
- Features: Air Heater, Inline Heater, Other
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000°F (538°C) and Inlet air or gas temperature up to 250°F (121°C) HAC – Exit air or gas temperature up to 1400°F (760°C) and Inlet air or gas temperature up to 250°F (121°C
- Maximum Operating (Sheath) Temperature: 1,000 F
- Nominal Diameter: 0.375 to 0.75 inch
- Heated Length: 5.5 inch
- Maximum Operating Temperature: 1,000 F
-
Supplier: Process Technology
Description: Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications.
- Maximum Operating Temperature: 194 F
- Heating Capacity: 12 to 144 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: 194 F
-
Supplier: Process Technology
Description: Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements. FEATURES Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range, and high-quality electropolished surfaces resulting in superior
- Maximum Operating Temperature: 356 F
- Heating Capacity: 3 to 36 kW
- AC Voltage Required: 120 to 600 volts
- Maximum Operating (Sheath) Temperature: 356 F
-
Supplier: Process Technology
Description: bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The heating
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: Aggreko
Description: 400,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel capacity The hose reel is capable of carrying a
- Heating Capacity: 101.9988 kW
- AC Voltage Required: 115 to 230 volts
- Features: Air Heater, Inline Heater, Other
- Applications: Curing / Tempering, Medium Weight Oils
-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature requirements. A
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Fuel / Energy Source: Electric
- Features: Inline Heater
Find Suppliers by Category Top
Featured Products Top
-
KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles. Our intelligent heating solutions provide fast, safe, and energy-efficient temperature control for EV cabins and batteries. Explore our IP68-rated, UL/CSA-approved heaters (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Standard and Custom Heaters Resource for Semiconductor and Electronics Assembly Companies in an Easy Website Format Massachusetts-based Backer Hotwatt, Inc. has been a trusted source of superior quality heating elements for OEMs in the medical, industrial, semiconductor, commercial (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
KLC's Thermal Management Systems / Auxiliary Heating Solutions Primary Application: Electric Vehicle Thermal Management KLC's EV Coolant Heater is designed for electric vehicle thermal management applications. Performance testing has evaluated (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
original electric condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Electric Heaters Datasheets for Backer-Springfield -
. Bonomi is one of the world’s leading producers of valves and actuators. The company’s electric actuators have been installed in the U.S. and globally for many years in commercial and industrial applications. CSA approval provides wholesalers and installers confidence to choose Valbia (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end. Electric heaters are emission (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
INDIRECT ELECTRIC WATER BATH HEATER Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. (read more)
Browse Water Heaters Datasheets for Gaumer Process -
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
ELEGRP EV chargers deliver dependable charging solutions built on extensive electrical-safety expertise. The product range supports residential, workplace, fleet, travel, and public or commercial charging needs with solutions designed for different regional standards and charging environments (read more)
Browse Electric Vehicle Chargers Datasheets for Suzhou Ele Mfg Co., Ltd. -
Controls, offer a comprehensive range of electric actuators with aluminum anodized covers and bases for use in many industries including OEM manufacturers of food processing equipment, and preparation equipment for both the commercial and industrial sectors. Many types of anodizing are available (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
RHEEM-RUUD Plumbing - Grainger Industrial Supply
• Commercial Electric Water Heater , 30 gal.
-
Electric Water Heaters - Grainger Industrial Supply
• Commercial Electric Water Heater , 30 gal.
-
$2500-$3000 Plumbing - Grainger Industrial Supply
• Commercial Electric Water Heater , 80 gal.
-
Rheem at PlumberSurplus.com
Rheem EGSP20 Point-Of-Use Electric Commercial Water Heater , 19.9 Gallon, 208v, 2Kw .
-
Screening Analysis for EPACT-Covered Commercial HVAC and Water-Heating Equipment
2.14 Total Gas and Electric Commercial Water Heater Shipments.
-
Screening analysis for EPACT-covered commercial HVAC and water-heating equipment
2.14 Total Gas and Electric Commercial Water Heater Shipments .................................................
-
Grainger.com
• Commercial Electric Water Heater , 80 gal.
-
RHEEM-RUUD Commercial Water Heater,85 gal.,240VAC - Electric Water Heaters - 2VRE2|ES85-18-G - Grainger Industrial Supply
• Commercial Electric Water Heater , 85 gal.
-
Commercial equipment cost database
As an example, consider some common features of commercial electric water heaters .
-
Federal Register > Tuesday, January 17, 2012 > [77 FR 2356] Energy Conservation Program for Certain Industrial Equipment: Energy Conservation Standards and Tes...
…requirements for these products stem from the 1989 version of ASHRAE Standard 90.1 and that editions of the ASHRAE Standard 90.1 since then contain standby loss requirements that are less stringent for commercial electric water heaters and, accordingly, are not…
Indicates content that may require registration and/or purchase.