-
Supplier: Trane Company
Description: The Trane electric architectural forced-air wall heaters combine quiet, reliable heating with an attractive cabinet design. Their ease of installation, rugged construction and architectural styling particularly suits them for space heating applications in commercial,
- Heating Capacity: 3.28272 to 117.24 kW
- Features: Air Heater
- Fuel / Energy Source: Electric, Natural Gas / Propane
- Heater Type: Forced Air Heater, Space Heater
-
Supplier: Accuris
Description: Specification for installation of gas-fired forced convection air heaters for commercial and industrial space heating of rated input exceeding 60 kW (2nd family gases)
-
Supplier: Accuris
Description: Direct Gas-Fired Forced Convection Air Heaters with Rated Heat Inputs up to 2 MW for Industrial and Commercial Space Heating Safety and Performance Requirements (Excluding Electrical Requirements) (2nd Family Gases)
-
-
Supplier: Accuris
Description: Specification for Indirect gas fired forced convection air heaters with rated heat inputs up to 2 MW for industrial and commercial space heating: safety and performance requirements (excluding electrical requirements) (2nd family gases)
-
Supplier: Reznor
Description: Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air
- Heating Capacity: 4 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 160 SCFM
-
Supplier: CSA Group
Description: directly from outdoors and the products of combustion generated by the heater are released into the air stream being heated. Heaters covered by this Standard are intended for use in industrial and commercial applications. This Standard applies to heaters designed
-
Supplier: TPI Corporation
Description: LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 750 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 2560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING
- Heating Capacity: 0.75 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 70 SCFM
- Features: Air Heater, Steel
-
Supplier: CSA Group
Description: air to the heater is ducted directly from outdoors and the products of combustion generated by the heater are released into the air stream being heated. Heaters covered by this Standard are intended for use in industrial and commercial applications.
-
Supplier: Reznor
Description: Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The surface mounted design makes for versatility in installation on a variety of ceiling constructions. Driven by a powerful motor, the fan creates circulation by blowing downward warm air
- Heating Capacity: 4 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Flow: 450 SCFM
- Features: Air Heater, Other, Single Phase, Three Phase
-
Supplier: Reznor
Description: Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The recessed design makes for an unobtrusive fixture with an attractive finish that virtually disappears. Driven by a powerful motor, the fan creates circulation by blowing downward warm air
- Heating Capacity: 3 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Flow: 450 SCFM
- Features: Air Heater, Other, Single Phase, Three Phase
-
Supplier: TPI Corporation
Description: COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 19.2 AMPERE CURRENT RATING 4000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE
- Heating Capacity: 4 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 175 SCFM
- Features: Air Heater, Single Phase, Steel
-
Supplier: Reznor
Description: The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the
- Maximum Operating Temperature: 85 F
- Heating Capacity: 15 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Temperature: 85 F
-
Supplier: WATTCO
Description: heaters can be broadly categorized into two categories, air duct heaters and process heaters. While both of these categories are variations of the same model, their uses are considerably different. Air duct heaters are used for heating of the ventilation
- Maximum Operating (Sheath) Temperature: 225 F
- AC Voltage Required: 277 to 600 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 225 F
-
Supplier: Cleaver-Brooks
Description: and medium fuel oils Cam trim with 14-point adjustment range for consistent air-to-fuel ratios on models M34 to M63 Nozzle line electric heater standard on medium- to heavy-oil burners Hinged combustion head for easy access and maintenance UL/cUL listed
- Maximum Capacity: 1,399,999.9999999998 to 10,500,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: HDT Global
Description: Scroll™ compressor R-410A high-efficiency refrigerant system 10-kW electric heater Lightweight design, 500 lbs. (200 lbs. lighter than competitive systems) Low power consumption Low noise level, 75 dBA A The F100-60K delivers 60,000 BTU/hr of air conditioning and is capable of
- Heating Capacity: 10 kW
- AC Voltage Required: 208 volts
- Maximum Air Temperature: -50 to 135 F
- Features: Air Heater, Other, Three Phase
-
Supplier: Heat Saving Systems, Inc.
Description: Series 301- commercial, institutional or retail applications. Rated for heights up to 11` (3.5 m). This model is made specifically to fit into a standard suspended ceiling to allow the unit to have the same profile and heat output as a standard fan forced heater, but, have the
- Air Heater: None
-
Supplier: Heat Saving Systems, Inc.
Description: Series 301- commercial, institutional or retail applications. Rated for heights up to 11` (3.5 m). This model is made specifically to fit into a standard suspended ceiling to allow the unit to have the same profile and heat output as a standard fan forced heater, but, have the
- Air Heater: Hot Water
-
Supplier: Enervex, Inc.
Description: at flue gas temperatures of max. 575°F (302°C). It is very suitable for use with atmospheric, fan-assisted and forced draft heating appliances. Typical uses are: heat recovery from gas-fired boilers and water heaters. For indoor installation. The MFPE is typically used in applications
-
Supplier: Enervex, Inc.
Description: temperatures of max. 575°F (302°C). It is very suitable for use with atmospheric, fan-assisted and forced draft heating appliances. Typical uses are: mechanical venting of gas-fired boilers and water heaters. For indoor installation. The MFPE is typically used in applications with a
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan
- Heating Capacity: 0.5 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: New York Blower Company (The)
Description: New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing facilities.
- Maximum Operating Temperature: 600 F
- Heating Capacity: 179.69961 kW
- Maximum Air Temperature: 150 F
- Maximum Operating (Sheath) Temperature: 600 F
-
Supplier: Leister USA
Description: The LHS 61 series is your choice for high performance applications. The outlet diameter of 62 mm for LHS 61S versions and 92 mm for LHS 61L versions allow high air flows with up to 16 kW heating power.
- Maximum Operating Temperature: 1,202 F
- AC Voltage Required: 400 volts
- Maximum Air Temperature: 1,202 F
- Maximum Air Flow: 122 SCFM
-
Supplier: DBK USA, Inc.
Description: Features high power to size ratio (50 - 230 W) lightweight easy to fit pre-wired separate fan operation possible Options Finger guard on either end Air filter* Smartcon® cable enables connecting the DC fan to 12/24V AC DIN Clip for fixing When specifying 12V fan, select either AC or DC
- Heating Capacity: 0.05 to 0.23 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 7.295292 SCFM
- Features: Air Heater
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in
- Maximum Operating Temperature: 158 to 185 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 104 to 250 volts
- Maximum Air Flow: 29 to 94 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: 3 Models Available • Lightweight Heat Gun • Heat Gun with Electronic Controls • Standard Heat Gun
- Maximum Operating Temperature: 650 F
- AC Voltage Required: 120 volts
- Maximum Air Flow: 23 SCFM
- Maximum Operating (Sheath) Temperature: 650 F
-
Supplier: Chromalox
Description: 30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-in Controls Air Temperature to 180°F Use with Flexible Duct Portable High Temperature Heater Adjustable Damper Heater Duct Adapter Ring High Temperature Heaters Duct Clamp Portable High Temperature
- Heating Capacity: 30 to 60 kW
- AC Voltage Required: 480 to 600 volts
- Maximum Air Temperature: 180 F
- Features: Air Heater, Three Phase
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Heating Capacity: 2,302.5936 to 18,232.5786 kW
- Maximum Air Flow: 230 to 920 SCFM
- Features: Air Heater
- Heater Type: Forced Air Heater, Space Heater
-
Supplier: Leister USA
Description: For manual adjustment (on board potentiometer) of the air outlet temperature. Active overheat protection on heater
- Maximum Operating Temperature: 1,202 F
- Maximum Air Temperature: 1,202 F
- Maximum Air Flow: 7 SCFM
- Maximum Operating (Sheath) Temperature: 1,202 F
-
Supplier: HDT Global
Description: The SHC60 is a self-powered, liquid fuel burning, and ducted convective heater. A thermoelectric generator supplies power for combustion and air handling. Built for optimum efficiency and reliability in strategic field operations, the SHC60 is designed to deliver 600-cfm clean, heated
- Features: Air Heater, Other
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Forced Air Heater, Space Heater
-
Supplier: Armstrong International
Description: Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong’s options for fin material, pitch, height and type, for example, help explain why our
- Maximum Air Flow: 22,110 SCFM
- Features: Air Heater, Other, Stainless Steel, Steel
- Heater Type: Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Wacker Neuson SE
Description: Ideal for potentially volatile applications where "no open flame" is a requirement. Engine driven, these flameless air heaters develop very high CFM and static pressure to maximize your heat delivery. They feature positive air and high temperature shutdowns and offers simple one
- Maximum Operating Temperature: 180 to 200 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 180 to 200 F
- Features: Air Heater
-
Supplier: Chromalox
Description: 1.9 - 4 kW 6,483 - 13,648 Btuh 120 and 240 Volt Single Phase AC and DC Rated Models
- Heating Capacity: 1.9 to 4 kW
- AC Voltage Required: 120 to 240 volts
- Features: Air Heater, Other, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: Aitken Products, Inc.
Description: Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life Aitken electric unit heaters are easy to install and service. All our units feature
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Features: Air Heater, Aluminum, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: HDT Global
Description: This versatile heater is ideal for heating a wide variety of military tent systems. The UH68ODH Tent Heater provides 60,000 BTUs of clean heated air from outside your tent or enclosure and provides the safest, most reliable source of powered outdoor heat available today. Remote
- AC Voltage Required: 120 volts
- Features: Air Heater, Other
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Electric
- Heater Type: Forced Air Heater, Space Heater
-
Supplier: Wacker Neuson SE
Description: The Pureheat hydronic air heater provides temporary heat for large structures and buildings, removes excess moisture from the workspace, and saves up to 50% of the fuel over traditional methods. The Pureheat offers simples operation and with accessories such as hose handling systems,
- Heating Capacity: 252.066 kW
- AC Voltage Required: 120 volts
- Features: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
Find Suppliers by Category Top
Featured Products Top
-
flowing ventilation systems and comfort-heating applications while process duct heaters are mainly used for industrial process heating applications (ovens that require re-circulated air or forced circulation). WATTCO™ designs and configures your electric heating element (read more)
Browse Duct Heaters Datasheets for WATTCO -
from 12V to 800V systems. Key Applications Cabin heating: Direct air heating via PTC air heaters installed in the HVAC duct. Typical power: 1.5–3 kW for passenger EVs; 3–6 kW for electric buses. Battery (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
manufactures both spec and custom cartridge heaters for industrial, medical, commercial, packaging, instrumentation, aviation, transportation, and refrigeration & air conditioning. Cartridge Heaters product page (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Integrated heat sink for fast heat dispersion and longer life. Quickly diffuse heat while maintaining a lower sheath temperature in closed environments by maximizing the heater's surface area in contact with the air. Heatron's hybrid heater is ideal for fast heat dispersion using forced convection. Contact Heatron for a design consultation to select the right set of options for your application. (read more)
Browse Air Heaters Datasheets for Heatron, Inc. -
Standard and Custom Heaters Resource for Semiconductor and Electronics Assembly Companies in an Easy Website Format Massachusetts-based Backer Hotwatt, Inc. has been a trusted source of superior quality heating elements for OEMs in the medical, industrial, semiconductor, commercial (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end. Electric heaters are emission (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Efficient, Reliable Heating for Modern HVAC Applications When it comes to keeping commercial and industrial HVAC systems running smoothly, dependable heating is a must. Flanged heaters are one of the unsung heroes behind that reliability. These sturdy, electric (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
, industry has the power to change its energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
glasrope®, crankcase and ceramic heaters. We are dedicated to the design and manufacturing of resistance heating elements for a variety of OEM, industrial, medical, commercial and military applications. In addition, we can supply compatible accessory items, which enable us to offer a complete (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
American Electricians' Handbook, Sixteenth Edition > ELECTRIC COMFORT CONDITIONING
The commercial forced - air heater can be surface-mounted or recessed.
-
Federal Register > Monday, February 3, 2014 > [79 FR 6330] Standards of Performance for New Residential Wood Heaters, New Residential Hydronic Heaters and Forc...
At retail means the sale by a commercial owner of a residential hydronic heater or forced - air furnace to the ultimate purchaser.
Indicates content that may require registration and/or purchase.