Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Continental Hydraulics
Description: VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct acting, subplate mounted directional control valve, with mounting
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: DME Company
Description: Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: DME Company
Description: Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01
-
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.08184 to 3.1284 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting
- Operating Pressure: 2,610.6786 to 10,152.639 psi
- Flow: 0.46199999999999997 to 6.468 GPM
- Total Power: 4.02066115470846 HP
- Reservoir Capacity: 2.113376 gallons
-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible,
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: Cylinders & Valves, Inc.
Description: This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES Compact size 5 ports (1/8" NPT) Aluminum body "O"
- Valve Size: 0.125 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 180 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 3
- Features: Air, Compressed Air, Hydraulic Fluid, Threaded
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important
- Valve Size: 4 to 54 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: Use to restrict fluid flow from a high-flow-rate power source, necessary for proper operation of some hydraulic components (such as Swing Clamps and fluid-advanced Work Supports). Provides a controlled flow rate in one direction, and unrestricted free flow in the opposite. The swivel-banjo
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Features: Air, Compressed Air, Hydraulic Fluid, Threaded
-
Supplier: KSB AG
Description: Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A high pressure, solenoid-operated, pressure-compensated, spool-type, normally open, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. It can also be used as a restrictive-type 2-way,
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves, Spool Valves
- Features: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: Slip-in Cartridge Valves Meet the demands of a new generation of hydraulic-operated machinery and equipment with cost-effective, energy-efficient controls. Eaton slip-in cartridge valves excel in systems with relatively high flows (150 lpm or 39.6 gpm) to produce faster,
- Pressure Rating: 5,000 psi
- Valve Type: Cartridge / Manifold Valves
- Features: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: Eaton CLS Load Sense Sectional Mobile Valve Introducing a load-sensing valve that eliminates compromise. With market-leading features like priority flow sharing and patented load sense bleed-off, the CLS Load Sense Sectional Mobile Valve gives you the power to prioritize work
- Pressure Rating: 3,626 to 5,076 psi
- Media Temperature: -13 to 176 F
- Valve Type: Control Valves
- Features: Hydraulic Fluid
-
Supplier: Barksdale Control Products
Description: Barksdale's Microtorque® valve provides superior directional control for fluid power applications up to 6,000 psi where compact design and virtually zero leakage* are a must. Utilizing Barksdale's Shear-Seal® technology, the Microtorque® valve offers reliable performance
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.09 to 0.4
-
Supplier: Haida International Equipment Co., Ltd.
Description: High precision photoelectric encoder one set Measuring the displacement High pressure pump one set Proportion Valve one set Electro-hydraulic servo valve one set Optional accessories Shearing accessories one set Annex Brief introduction STC300 Control System STC300
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Vektek, LLC
Description: Manual Dump Valves are compact packages that include a manual shutoff valve, check valve, filter screen, auxiliary gauge port and manifold mounting ports. Available with optional manual pressure bleed port. These valves provide separate control of a
- Pressure Rating: 1,000 to 5,000 psi
- Number of Ports/Ways: 3
- Valve Type: Control Valves
- Features: Hydraulic Fluid, Other, Tube Fitting
-
Supplier: HydraForce, Inc.
Description: Leakage The sealed compensator of the HSPECxx-34 valve reduces the potential for hydraulic leakage. Space Savings A single HSPECxx-34 valve replaces several valves as it combines the functionality of an electro-proportional flow control valve, a pressure
- Valve Size: 3 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: Barksdale Control Products
Description: psi and tolerate contaminated media, the Series II valve becomes the choice for the toughest applications. Features Original Shear-Seal® technology Air or hydraulic integrated actuator 2- and 3-position Superior shifting performance High velocity flow Compact design Corrosion
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.95 to 21
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2 to 3
- Power: 120 to 440 volts
-
Supplier: Atos North America
Description: consistent advantages respect to the separated analog drivers for ex-proof valves: compact execution simplified valve wiring reduced risk of electromagnetic disturbances on the valve's transducer feedback signal possibility to exploit in hazardous environment all the
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Vibratory Control Switch The vibratory control switch on the console allows the operator to change vibe settings on-the-run from aggressive high amplitude to fast high frequency. Counter-Rotating Weights The eccentric weights in the front and rear drums counter-rotate from each other,
- Horsepower: 130 HP
- Travel Speed: 8 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: standards for productivity and reliability in the asphalt compaction industry. Durable Cat powertrain, field-proven hydraulic systems and vibratory systems, and the world's largest and most dedicated dealer support system ensures that the CB-434D Asphalt Compactor will provide maximum
- Horsepower: 83 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: End of Stroke Sensing Numerous Valve Options Counterbalance Single or Dual PO Check Proportional Control Second Actuator Hydraulic Power Regeneration Circuit Overload Relief Power Controls Solid State Switching and Speed Control Solar Power Option 12, 24, 36 DC
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: standards for productivity and reliability in the asphalt compaction industry. Durable Cat powertrain, field-proven hydraulic systems and vibratory systems, and the world's largest and most dedicated dealer support system ensures that the CB434D XW Asphalt Compactor will provide maximum
- Horsepower: 83 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
-
Supplier: Certex UK
Description: System components for full functioning system Also available: Hydraulic cylinders 700 bar Hydraulic hoses 700bar System components to complete your hydraulic system Other hydraulic pump units 700bar to control the cylinder(s)
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hydraulic Pumps
-
Supplier: Valcor Engineering Corporation
Description: needed for bubble-tight sealing Applications The SV10 series is suitable for a broad range of light industrial applications including: Control of cylinders in packaging equipment Control of quarter-turn pneumatic actuator use in process control Control of air varies or
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: Vektek, LLC
Description: Manual Dump Valves are compact packages that include a manual shutoff valve, check valve, filter screen, auxiliary gauge port and manifold mounting ports. Available with optional manual pressure bleed port. These valves provide separate control of a
- Pressure Rating: 1,000 to 5,000 psi
- Number of Ports/Ways: 1
- Valve Type: Block and Bleed Valves
- Features: Hydraulic Fluid, Other, Shut Off Valves
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: HydraCheck Inc.
Description: transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one piece T-shaped design is not only rugged, but compact as well, facilitating
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 600 psi
- Media Temperature: -30 to 250 F
- Features: Hydraulic Fluid, Sampling / Dispensing Valves, Steel
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES 1-10 Sections Per Valve Bank Load Checks On Each Section Hard Chrome Plated Spools Compact Construction Enhanced Metering Section Available in both the High and Low Sections Differential Poppet Style Relief, Adjustable from 1500 to 3000 psi (Also available in Low
- Valve Size: 0.5265 to 0.75 inch
- Pressure Rating: 3,000 psi
- Media Temperature: 180 F
- Features: Cast Iron, Hydraulic Fluid, Steel, Threaded
Find Suppliers by Category Top
Featured Products Top
-
's security and defense, producing vital components for weaponry like sensor-fused cluster bombs, police and riot control munitions, and the LAW rocket. Hydraulic compaction with opposing rams produces an explosives compact with uniform density. This uniformity is critical to the accuracy and (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Watch>>>Introducing Plast-O-Matic Valves Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
to those incurred with the use of their counterparts. Versatility and a wide range of application fields, including hydraulic, air, and water controls make magnetic latching solenoids the new standard of the future of global manufacturing. Considerations. To ensure the high and constant efficiency
More Information Top
-
Integrated high pressure microhydraulic actuation and control for surgical instruments
To actuate these compliant segments, dedicated fluidic actuators are incorporated, together with compact hydraulic valves which control the actuator motion.
-
Water hydraulics - A novel design of spool-type valves for enhanced dynamic performance
The results provide a basis for developing high performance, light weight and compact water hydraulic control valves for robot actuation systems.
-
Lirias: Integrated high pressure microhydraulic actuation and control for surgical instruments
To actuate these compliant segments, dedicated fluidic actuators are incorporated, together with compact hydraulic valves which control the actuator motion.
-
Integrated high pressure microhydraulic actuation and control for surgical instruments.
To actuate these compliant segments, dedicated fluidic actuators are incorporated, together with compact hydraulic valves which control the actuator motion.
-
Magneto-rheological directional control valve
Only few researchers are found connecting a set of single MR valves, but not as a compact unit like hydraulic directional control valve .
-
Present situation of electronic hydraulic control technology and future supporting the vehicle control (perspective)
As for hydraulic control valve of piezoelectric application, there is a possibility forms in high response at small light weight and the application of early stage is wanted.
-
Mobile Case Studies in Success (.pdf)
5HP Marine Hydraulic Power Unit Problem:Maritime Dynamics needed a compact hydraulic power unit and control valve system that could withstand the rigors of the sea and be easily serviced anywhere in the world.
-
Next-generation toroidal type CVT's development -450Nm corresponding Geared Neutral & Power Split system
…of operation principle gives to report of next time but made the hydraulics occurred due to oil pump part driven due to rotation of engine with power source and made highly functional hydraulic control valve ASSY at miniature being high of reliability…
-
Schwing construction machines
A characteristic of the concrete pumps of the new series is the simplified design of the valves , compact hydraulic system, and automatic control of the uniformity of the piston stroke.
-
The Gullfaks satellites: New subsea technology, start up and operational experience
compact electro- hydraulic subsea control module with chemical dosing valve • .
Indicates content that may require registration and/or purchase.