Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Product Range:381 Series; Track Resistance:5kohm; Track Taper:Linear; No. of Turns:1Turns; Power Rating:1W; Potentiometer Mounting:-; Shaft Diameter:3.18mm; Shaft Length:19.05mm ;RoHS Compliant: Yes
- Resistance Range: 5,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 1 watts
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CONDUCTIVE PLASTIC POTENTIOMETER; Track Resistance:1kohm; Track Taper:Linear; No. of Turns:1; Shaft Diameter:6.34mm; Shaft Length:22.23mm; Resistance Tolerance:± 20%; Power Rating:1W; Potentiometer Mounting:Panel; No. of Gangs:1
-
Supplier: Newark, An Avnet Company
Description: CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310Y Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:962 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONDUCTIVE PLASTIC POTENTIOMETER, 1MOHM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:81 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Conductive Plastic, 1 Watt, 20%, 2K Ohms
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Conductive Plastic, 1 Watt, 20%, 10K Ohms
-
Rotary Position Sensors - Conductive Plastic Single Turn Servo Precision Potentiometer -- Model 1721Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL 53C110K Rotary Potentiometer, Conductive Plastic, 53 Series, 10 kohm, Linear, 1 Turns, 2 W, Bushing
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Operating DC Voltage: 500 volts
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Sensor Technology: Linear Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 1 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Sensor Technology: Linear Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Sensor Technology: Linear Potentiometer
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Utmel Electronic Limited
Description: Res Conductive Plastic POT 1M Ohm 10% 2W 1(Mech)Turn 6.35mm Solder Lug Panel Mount
- Resistance Range: 1,000,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Operating DC Voltage: 500 volts
-
Supplier: RS Components, Ltd.
Description: Conductive Plastic 3 Truns Type
- Resistance Taper: Linear
- Configuration: Multiturn
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONDUCTIVE PLASTIC POTENTIOMETER, 1 KOHM, 2 W, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 1,000 ohms
-
Supplier: DigiKey
Description: Ohm 1 Gang Linear Potentiometer None 1 Kierros Conductive Plastic 2W
- Resistance Taper: Linear
- Features: Other
- Standards and Certifications: RoHS Compliant
- Configuration: Single Turn
-
Supplier: Sensata Technologies
Description: Sensata 6300 Series of thick film conductive plastic sensors fit snugly into cylinders to provide highly accurate positioning information and are built rugged to operate in extreme environments.
- Operating Temperature: -40 to 257 F
- Sensor Technology: Linear Potentiometer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1074552-392051M9692 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 392 Termination Style: PC Pins Package: Bulk Standard Package: 1 Tolerance: ±10% Power (Watts): 0.5W, 1/2W Actuator Type: Slotted Actuator Length: 0.875"
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Acme Chip Technology Co., Limited
Description: POT CONDUCTIVE PLASTIC ELEMENT
-
Description: POT CONDUCTIVE PLASTIC ELEMENT
-
Supplier: Acme Chip Technology Co., Limited
Description: POT CONDUCTIVE PLASTIC ELEMENT
-
Supplier: OMEGA Engineering, Inc.
Description: wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP802 provides high resolution, absolute position measurement without external signal conditioners.
- Measurement Range: 1.2 to 6.15 inch
- Linearity: 1 ±% Full Scale
- Operating Temperature: -85 to 221 F
- Sensor Technology: Linear Potentiometer
-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available.
- Maximum Angular Measurement: 1,080 to 3,600 degrees
- Operating Temperature: -85 to 257 F
- Technology: Potentiometer
- Classification: Sensor Element / Chip
-
Supplier: Bourns, Inc.
Description: Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and shaft/bushing
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Rotary Potentiometer Kit 250k ~ 500k Ohm ±10%, ±20% 1/4W Conductive Plastic 24 Pieces (12 Values - 2 Each)
-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available.
- Maximum Angular Measurement: 320 to 350 degrees
- Operating Temperature: -85 to 257 F
- Output: Analog Voltage
- Technology: Potentiometer
-
Supplier: APEM Components, Inc.
Description: The 4000 Series is a range of highly versatile single, dual, or tri-axial, proportional joysticks. The range employs high quality plastic conductive film potentiometers as standard, and is designed as a sub-panel mount unit.
-
Supplier: PMC Engineering LLC
Description: The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F. With a
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 40 volts
- Operating Temperature: -40 to 350 C
-
Supplier: Bourns, Inc.
Description: Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and shaft/bushing
- Maximum Angular Measurement: 220 to 285 degrees
- Operating Temperature: -67 to 302 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Potentiometer, Conductive Plastic, 1 Watt, 20%, 5K Ohms Product overview: 157B502MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Standards and Certifications: RoHS Compliant
-
Description: design with protection against short circuit, overloaded and reverse polarity. Product Features > Be able to detect both metal and nonmetal objects; > Detection of conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; > Be able to
- Operating Distance: 0.393701 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Series P2200 datasheet Extremely Low Torque Potentiometer Novotechnik, U.S. announces (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
a British company that specializes in supplying hydraulic systems for this market. One of their most recent applications was a system for "laying away" the sails after a days sailing. Electrically it was as easy to use as a potentiometer Once fitted inside a (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Applications: Manufacturing Engineering Plastic injection molding Textile Packaging Sheet metal working Woodwork Automation Technology (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
outdoor use, the sensors can be optimally adapted to the respective application. The sensor is protected from external influences by a glass fiber-reinforced plastic housing with separate drum and spring spaces. For OEM and serial applications, the sensors can be easily and efficiently (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
More than 120 draw-wire sensor models in various designs, measuring ranges and output signal types cover a wide range of displacement measurement applications. For special requirements, standard models can be modified to suit individual needs. Customized versions can be commercially implemented from medium-sized quantities.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
Micro-Epsilon's wireSENSOR MT19 weighs only 8 g and measures 19 x 19 mm. With a 40 mm measuring range and wire accelerations up to 60 g, it is suitable for crash tests, simulators and test benches.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
uses a conductive-plastic potentiometric element, a precious-metal multi-finger wiper and slotted ball bearings in an anodized-aluminum housing. The sensors provide resolution better than 0.1°, independent linearity of ±0.25% and a mechanical life of 10 million movements. Repeatability is (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Cassini-Huygens Saturn Research Project
When the Cassini-Huygens mission to Saturn lifted off at the beginning of October 1997, a conductive plastic potentiometer from Novotechnik was on board.
More Information Top
-
Page 55. Semiconductor parts with 010 in root number
7/8 (22.2 mm) Conductive Plastic Potentiometer , Bushing Mount Type .
-
Page 23. Semiconductor parts with 310 in root number
7/8 (22.2 mm) Conductive Plastic Potentiometer , Bushing Mount Type .
-
Sensors and Signal Conditioning 2nd Edition
Conductive plastic potentiometers .
-
Page 32. Semiconductor parts with 210 in root number
7/8 (22.2 mm) Conductive Plastic Potentiometer , Bushing Mount Type .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67094/12031567-MIT.pdf?sequence=2
-12 viVVVVVV +12 v Rectilinear Conductive Plastic Potentiometer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43562/38529444-MIT.pdf?sequence=2
The sensor is ideal for this application and it uses a conductive plastic potentiometer rather than a wound wire one thus providing a smoother and more accurate reading.
-
Introduction to Biomechatronics
Despite constant mechanical wear, a conductive plastic potentiometer may last hun- dreds of millions of cycles if the conditions are good and if abrasive dirt is kept off the film.
-
An Advanced Steering Wheel Sensor
Analog, or voltage-based, output of the steering wheel position is produced by a thick film, conductive plastic potentiometer and the gear train.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32872/62588430-MIT.pdf?sequence=2
A conductive plastic potentiometer also has these qualities but has a lower lifetime.
-
Journal of Aircraft > Active control of wing rock using tangential leading-edge blowing
A single low-friction linear conductive plastic potentiometer with negligible inertia was coupled to the end of the support shaft to measure the turning of the shaft, and hence, the roll angle of the wing (defined to be positive starboard wing down).
Indicates content that may require registration and/or purchase.