Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omnitrack Corp.
Description: Omniwheels feature 3 peripheral polyamide rollers which rotate on stainless steel axles. Ideal for assembly lines, machine feed & packing areas. Produced with either: PLAIN BORE for gravity fed conveyor systems HEX-DRIVE CENTRE (suffix ‘-H’) for hexagon driven conveyor systems
- Load Capacity: 55 lbs
- Wheel Diameter: 1.891 to 3.15 inch
- Hub Length: 2.559 inch
- Bore / Bearing Size: 0.48 inch
-
Supplier: Accuris
Description: CONVEYORS, BELT, PORTABLE, WHEEL-MOUNTED, ELECTRIC-MOTOR-DRIVEN, 50-FOOT
-
Supplier: KTR Corporation
Description: in order to guarantee a smooth start-up. Further variations to screw the pulley are also possible upon enquiry. Product features Drive via hollow shaft (inner wheel drive) Smooth start-up of machines (e. g. conveyors) Avoids over exertion of engines during the
- Features: Delay Chamber, Flexible Coupling
-
-
Supplier: KTR Corporation
Description: designed without or with a small or large delay chamber in order to guarantee a smooth start-up. Please find further information about the POLY-NORM ADR here. Product features Drive via POLY-NORM® ADR (outer wheel drive) Smooth start-up of machines (e. g. conveyors)
- Features: Delay Chamber, Flexible Coupling
-
Supplier: Rotacaster Pty Ltd.
Description: Rotacasters offer a superb solution for multi-directional conveyor and load transfer needs. Built to provide the robustness and ride quality of an industrial floor wheel, the Rotacaster’s patented full polymer construction and 360º manoeuvrability has brought a new level of performance
- Roll Diameter: 1.8897648 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Rotacaster Pty Ltd.
Description: Rotacasters offer a superb solution for multi-directional conveyor and load transfer needs. Built to provide the robustness and ride quality of an industrial floor wheel, the Rotacaster’s patented full polymer construction and 360º manoeuvrability has brought a new level of performance
- Roll Diameter: 4.9212625 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Label Mill
Description: belt conveyor, Maximum belt speed of 1200” / minute, Heavy duty variable speed DC drive. Wrap Station: 6” x 24” foam wrap belt module Product Spacing Station: 8” diameter wheel type product separator module, Centrally mounted control panel, Heavy duty aluminum and powder coated
- Dispense Rate: 200 Pieces / Min
- Rate: 200 Pieces / Min
- Features: Applicator, Feeder Included, Tamp, Wipe On
- Type: Automatic
-
Supplier: Western Integrated Technologies
Description: Fairfield Torque-Hub® final drives deliver the torque output and long-life performance required for industrial machinery and off-highway mobile equipment. Standard input configurations and a choice of shaft, spindle or wheel drive output options combine to meet the needs of many
-
Description: The aim is to give examples for the guarding of nip points between the chains and the sprocket wheels or caterpillar drives for all conveyors and elevators using chains as transporting elements. Describes different safety devices. Supplements the various International Standards
-
Supplier: 4B Components, Ltd.
Description: When used in conjunction with a drive shaft encoder, wheel encoder or a proximity switch, it allows the detection of speed Detects under-speed Adjustable timer for start-up delay (SR1V5)
-
Supplier: Dorner Manufacturing Corp.
Description: require friction top chain Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame Upper Knuckle Modules Angles: (all widths): 5°, 7°, 10°, 15°, 20° and 30° Radius at Top Surface of Chain: 45 & 65 mm wide = 337 mm (13.2
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FlexMove Corner Conveyors: Wheel Corners Dynamic wheel eliminates friction and provides the tightest turn radius Widths: 45, 65, 85, 105 & 150 mm Angles: 30º, 45º, 60º, 90º, 135º, & 180º Other angles available, contact factory Radius at Center-line of Chain: 45 mm
-
Supplier: Aetna Bearing Company
Description: Rubber Tire Idlers are similar to flanged belt idlers except that they have a rubber tire captured between the flanges. Various tire diameters are available from 3 1/2" to 10". They are typically used in agricultural planters, belt conveyor systems, and as snowmobile bogey wheels. Same
-
Supplier: KTR Corporation
Description: The RUFLEX® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in
- Torque Rating: 3.68731563421829 to 589.970501474926 Ft-lbs
- Rotational Speed: 6,600 rpm
- Bore Diameter: 0.8661422 to 1.7716545 inch
- Diameter: 2.2834658 to 4.5275615 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: carriagessimulatetrafficmovementand bodydynamicdurabilitytest. Design standards: EN1888: 2003 Clause 17.2 Main technical parameters: Experimental work: 1,2-position of station (optional) Test speed: 5km /h±0.1km/h (adjustable) Drive mode: canvas rubber conveyor belt drive
- Force / Load Capacity: 0.2204585537918871 lbs
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Multiple Nozzles / Blast Wheels, Other
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
Supplier: Haida International Equipment Co., Ltd.
Description: (adjustable) Drive mode: canvas rubber conveyor belt drive wheel drive, plus a special aluminum alloy conveyor belt drive roller reinforcement Driver hp: supply AC380V × diameter × 3HP Down to adjust the distance: Max. 300mm Effective Width: Max.
- Force / Load Capacity: 100 lbs
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: KTR Corporation
Description: easy to integrate the coupling in the drive. Product features Backlash-free overload system with integrated chain wheel Pre-finished available with set-in torque Standard chain wheels available from stock Reduction of components and costs by integration of sprocket Torque
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 2.42126115 to 4.7637821 inch
-
Supplier: LS Industries
Description: the abrasive. These machines are built to provide years of trouble free service with minimal maintenance. At the heart of the LS blaster is the LS Turbo Shot™ impeller. This impeller consists of eight blades mounted on a rotating drive shaft. As shot enters the LS Turbo Shot™ housing, it is
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Part Loading: Continuous Loaded / Fed, Overhead Monorail Conveyor Loaded
- Power Source: Electric Motor
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Berner International Corporation
Description: Thru/Drive-Up Conveyor Shopping Cart Customer Entry Patio Openings Construction 1/5 hp direct driven motor(s) Factory installed, patented Intelliswitch digital programmable controller Aluminum air directional vanes Satin anodized aluminum exterior cabinet Wall mounting plate and 1/4"
- Height: 96 inch
- Type: Air Doors
- Features: Automatic
- Application: Exterior Doors, Industrial
-
Supplier: Boston Gear
Description: applied. Boston Gear offers worm gears manufactured from a variety of materials, such as acetal, minlon, bronze, and cast iron to suit your application's requirements. Note: Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the worm, the ratio
- Material: Acetal, Bronze, Cast Iron
- Design: English
- Features: Other Plastic
- Gear Type: Worm Wheel
-
Supplier: LS Industries
Description: The Monorail Blaster model LS MRB48126 is a custom built 12-wheel shot blaster for large-scale manufacturing. The cabinet is built with a slot for the monorail conveyor system. The blast cabinet is 34'’ long with extended vestibules. The shot blast system is integrated with a paint
-
Supplier: Cosen Saws, USA
Description: Structure • Triple Wheels and widened Double Track • Designed in consideration of heavier cutting load Blade Drive • Planetary gearbox guaranteeing high transmission efficiency • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Hydraulic
- Cutting Capacity: 51 to 63 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Lift Products, Inc.
Description: Automatic parking brake (Electro-mechanical) Splash proof electronics Release brake drive inhibit Charge mode drive inhibit Throttle fault inhibit On-Board battery charger Free-wheel mode Heavy duty articulated transaxle drive Two 35 amp maintenance free batteries Options
-
Supplier: FTL Technology
Description: Armoured face conveyors Tunnelling machines Tension sprockets Suspension arm Mechanical Face Seals in Construction: Hub seals Oil Cooled Disc Brakes Track Rollers Final Drive Systems Hydrostatic transmissions Mechanical Face Seals in Military: Final Drive Gearboxes Suspension
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Oil / Grease Seal
-
Supplier: Robotnik Automation, SLL
Description: and warehouses. Its low-profile, steel-bodied design allows it to navigate under and lift trolleys or carry large loads directly on its platform, optimizing space use and enhancing transport flexibility in confined environments. Equipped with omnidirectional kinematics and four high-powered
- Load Capacity: 1,000 kg
- Industry / Application: Assembly, Automotive Testing, Packaging
- Features: Mobile
-
Supplier: Oil-Rite Corp.
Description: Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30 PSI or under within the
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30 PSI or under within the
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30 PSI or under within the
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
Find Suppliers by Category Top
Featured Products Top
-
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology, assembly and handling technology, packaging industries, the beverage, food and medical engineering, pharmaceutical production (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Type - Application specific Attachments: Tunnel Under or Pinned Platform Cart, Cart String Towing, Roller Conveyor or Chain Conveyor Transfer, Lift Deck Drive - Single wheel steer/drive Steering - Steered-wheel with fixed load wheels (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company -
Improve production accuracy with POSITAL measuring wheel encoders. Flexible, reliable and easy to integrate, they deliver precise material tracking across industries. Flexible Length Measurement Made Easy Accurate linear measurement is essential for many (read more)
Browse Linear Encoders Datasheets for POSITAL B.V. -
, like in automation engineering, drive engineering, conveyor technology, assembly and handling technology, packaging industries, the beverage, food and medical engineering, pharmaceutical production, and laboratory equipment. Thanks to decades of production expertise, today, Chinabase is able to offer (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
information in conjunction with a vision sensor. Encoder placement and specification should align with the typical conveyor feedback options for wheeled, shaft-mount and thru-bore types (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
substituting a motorized chopper for the crank-mounted one. “But a conventional motorized chopper doesn’t work for our application, because motorized orbital choppers work on the same concept as the pivot arm, except a motor drives it instead of the press driving it. The fastest speed I (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Aluminum Wheel Handling Manipulator
A Midwest wheel manufacturer was handling 40 pound aluminum wheels by hand and palletizing them from a conveyor. A system was needed to alleviate the repetitive stress injuries occurring to their operators during this process while maintaining productivity/tact times. A high-speed, servo drive PLC
-
What To Do When Your Motion System Throws You a Curve
Guide-wheel based ring and track systems are more compact and offer better positioning accuracy and more options for cargo carrying positions than alternative conveyor systems for curvilinear applications. In the ongoing drive to reduce production costs, one trend at manufacturing facilities
More Information Top
-
CR4 - Thread: mathmatical equasion to find Circumference
It is problematic in that the belts slip on the conveyor drive wheels , especially during acceleration.
-
Introduction to Biomechatronics
An encoder could be mounted to a conveyor drive wheel with a circumference of 150 mm at a 1:1 ratio such that each revolu- tion of the encoder is equivalent to 150 mm of overall conveyor travel.
-
Roasting and baking flat pieces of meat.
To simplify construction, the conveyor is located in the centre of the roasting surface, the conveyor driving wheels being mounted on vertical spindles, and the guides are secured to the conveyor in cantilever fashion.
-
Computerized Feed Portion Dispenser for Experiments with Individually Caged Birds
Several pins projecting from the conveyor drive wheel activate a microswitch as the wheel rotates (fig. 2).
-
No holes in these buckets | Archive | Process Engineering
So the chains run silently and, more significantly, there is considerably reduced wear and tear on the conveyor drive wheels , prolonging their working life.
-
Transport and storage logistics
… 101, 119 drive types 99 drive type structuring 100 drive battery 104, 126 drive unit -, batterieelektrische 104 -, hydraulic 108 drive factor 117 drive power 118 112 driving drum 137 Aquamatik, one of belt conveyor 198 's drive wheel , 106 work platform 245 …
-
Vibration, Structural Engineering and Measurement II
One more mud scraper is added 1 m away from the first mud scraper at the drive wheel of conveyor belt.
-
A low cost approach for the fabrication of microwave phase shifter on laminates
In PCM, the etching is done in a multi-chambered machine that has driven - wheel conveyors to move the foils to be patterned, and arrays of spray nozzles above and below these foils.
-
High Throughput Screening
With safety a key consideration in the ALSB, all drive wheels and conveyor stub ends are guarded, and the track itself is contained within a series of hinged Perspex covers, which, once the relevant conveyor section is halted, can be lifted for …
-
CR4 - Thread: Slow Moving Objects Over a Period of Time
Possibilities are cable pull, belt drive , conveyor , wheel motion?
Indicates content that may require registration and/or purchase.