-
Supplier: Dry Coolers, Inc.
Description: Cooling towers can be a maintenance nightmare without the proper handling system. Cooling towers tend to "scour" debris from the air which can result in accumulation and possible clogging in the tower water. As a result, a good water monitoring and treatment program must
-
Supplier: PTB Sales, Inc.
Description: This TSU 260 D turbo station has its backing pump mounted on a vibration-isolated baseplate. A safety valve on the backing pump shuts the pump off against the high vacuum side without delay in the event of the backing pump standstill and vents the backing
-
Supplier: Dry Coolers, Inc.
Description: systems can be used with a variety of fluids, including water, glycol, oils and other cooling mediums. We can also work with any combination of fluids, pressures, flow rates, and non-ferrous requirements. The Cleanloop system insures that dirty cooling tower water will
-
-
Supplier: Dry Coolers, Inc.
Description: continuous system flow. Even if your cooling needs are already being met Dry Coolers can help you with system integration and pump station requirements for any application.
-
Supplier: Sullair Corporation
Description: The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these
- Features: AC Three Phase
- Mounting: Floor / Skid
- Application: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory
- Mechanical: Rotary Screw
-
Supplier: Advantage Engineering, Inc.
Description: chiller and then to the process application by an external pump tank station (also located inside the facility). These systems are stationary and require a circulating pump station to distribute water to the processes. Central chillers are offered in capacities
- Fluid Discharge Temperature: 20 to 70 F
- Other Features: Indoor
- Application: Industrial, Process
- Condenser Cooling: Water-Cooled
-
Supplier: Advantage Engineering, Inc.
Description: in outdoor ambient air temperatures between -20° to 95°F. These systems are stationary and provide a circulating pump station to distribute water to the processes. Central chillers are offered in capacities from 20 to 180 tons. Assembled from known reliable and long service life
- Fluid Discharge Temperature: 20 to 70 F
- Other Features: Indoor
- Application: Industrial, Process
- Condenser Cooling: Water-Cooled
-
Supplier: Westerbeke Corporation
Description: Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector EZ Bleed fuel system 12 volt 72 ampere alternator Domestic hot water
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Advantage Engineering, Inc.
Description: in outdoor ambient air temperatures between -20° to 95°F. These systems are stationary and provide a circulating pump station to distribute water to the processes. Central chillers are offered in capacities from 20 to 180 tons. Assembled from known reliable and long service life
- Fluid Discharge Temperature: 20 to 70 F
- Condenser Cooling: Air-Cooled
- Other Features: Indoor
- Application: Industrial, Process
-
Supplier: Dry Coolers, Inc.
Description: placed anywhere. Our water cooled units do not affect the environment around them by adding heat. Water cooled chillers also come with integrated water regulation valves, which minimize cool water usage, and optional heat recuperation systems so that these completely
-
Supplier: Wilo AG
Description: Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply, irrigation, building services,
- Maximum Discharge Flow: 74,848.73333333334 GPM
- Maximum Discharge Pressure: 256.0192974 psi
- Media Temperature: 17.6 to 248 F
- Water Temperature: 17.6 to 248 F
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with mixed flow impeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzlearranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand ling of raw and pure water,
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
- Water Temperature: 140 F
- Power Source: AC Powered
-
Supplier: Pentair Engineered Solutions
Description: Key Features Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump Design Recommended where Floor Space is Limited and Flooding Possible Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area Mechanical Seals on the 422 and 423
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: KSB AG
Description: in water and effluent treatment plants, of cooling water in power stations and industrial plants, industrial water supply systems, water pollution and flood control systems, aquaculture. Overview of technical data Type of bearing Rolling element bearings
- Horsepower: 938.154269431974 HP
- Maximum Discharge Flow: 110.95224 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Pentair Engineered Solutions
Description: Piping Arrangement Allows for Piping in Any Direction Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water
- Maximum Discharge Flow: 15,000 GPM
- Maximum Discharge Pressure: 216.76300578 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Universal Air & Gas Products Corp.
Description: Multi-Staged) Water Cooled Aftercooler Water Cooled Compressor Block Water Cooled Entirely Water Cooled Intercooler (If Multi-Staged) Capacity 0.25 to 30 tons Compressor Type Hermetic Scroll Coolant Pump 1/4 to 5 hp Applications Air Coils Heat Exchangers Jacketed
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Gardner Denver, Inc.
Description: cooling air is sucked in between the compression housing and a silencing cover before it leaves the pump. For vacuum pumps we offer seven technologies to choose from: radial, side channel, liquid ring, oil lubricated and dry running rotary vane, rotary lobe, claw and screw.
-
Supplier: Edwards Vacuum
Description: conversation-level 64dB - and improving the handling of both liquids and solids, allowing users to optimise their vacuum processes. They give deep and flexible vacuum down to 10-3 mbar - with no contamination of the process stream or cooling water with no effluent generation - and are
- Ultimate Operating Vacuum: 0.015 torr
- Pumping Speed: 94.08 CFM
- Motor Power: 10.05165288677115 HP
- Features: AC Three Phase, Gas Ballast, OEM Controller / Control Panel
-
Supplier: Aggreko
Description: air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features 3 phase and Earth Electrical connections, no neutral cable required Standard camlock fluid fittings and valves on inlet and outlet ports for quick hose
- Cooling Capacity: 105.51 kW
- Fluid Discharge Temperature: -30 to 20 F
- Process Flow: 49 to 117 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features 3 phase and Earth Electrical connections, no neutral cable required Standard camlock fluid fittings and valves on inlet and outlet ports for quick hose
- Cooling Capacity: 1,406.8 kW
- Fluid Discharge Temperature: 60 F
- Process Flow: 480 to 1,440 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Sulzer Ltd.
Description: logistical needs Applications Boiler feed High-pressure unit charge in refining Ethylene shipping Onshore and offshore waterflood Offshore crude shipping Reactor cooling in nuclear power stations Control rod drive pump Hydrotreater charge Water injection Hydrocracker
- Maximum Discharge Flow: 285 to 20,000 GPM
- Maximum Discharge Pressure: 60,665.12381 psi
- Discharge Size: 1.5 to 20 inch
- Media Temperature: -20 to 800 F
-
Supplier: VACUUBRAND, Inc.
Description: "pro" model boosts pumping speed to handle larger applications. The basic pump is the MD 1C VARIO-SP diaphragm pump which reaches to 2 mbar vacuum - ideal for vacuum applications even with high boiling point solvents. The inlet separator, made of glass with a protective coating,
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.214435261584451 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: CSA Group
Description: capacities outside of current published fuelling protocol standards, such as SAE J2601. Residential applications to fuel land vehicles and non-public demonstration fuelling stations are not included in ISO/TS 19880-1:2016. It provides guidance on the following elements of a fuelling
-
Supplier: Travaini Pumps USA
Description: Our DynaSeal, oil sealed liquid ring vacuum pump systems were developed about 15 years ago. The closed lop sealed system concept was designed to eliminate the need for the ever increasing cost of water and the disposal of it. Al systems are air-cooled and feature our rugged new
- Operating Temperature: 160 to 180 F
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Mechanical: Liquid Ring
- Application: Medical / Laboratory
-
Supplier: Westerbeke Corporation
Description: available allowing you to custom tailor your engine to fit your individual requirements. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery tank
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Waukesha Bearings
Description: Condensate extraction pumps Cooling water pumps Vertical turbine pumps Wet/dry pit pumps
-
Description: Features: KINNEY KLRC Liquid Ring Vacuum Pump Liquid to liquid seal water heat exchanger Flow range: 20 - 1120 CFM (510 - 2040 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) 304 stainless steel exhaust separator tank Instrumentation package including: Adjustable vacuum switches Vacuum
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 1,120 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Westerbeke Corporation
Description: Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery tank Throttle,
- Displacement: 1.7578389458383172 liters
- Number of Cylinders: 4
- Length: 34.1 inch
- Width: 21.3 inch
-
Supplier: Inductotherm Group
Description: designed vacuum pumping system traps all oil at the pump exhaust where it is contained for easy recycling / disposal. No oil / water /solvent mixtures for disposal Multiple ‘trimable’ heating panels for balance of heat input to match the workload and fixture thermal characteristics.
- Process Temperature: 249 C
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat® 390D L Hydraulic Excavator has excellent control, high stick and bucket forces, impressive lift capacity, simplified service and a comfortable operator station to increase your productivity and lower operating costs. Hydraulics Precise power and control to move more material Main
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Inductotherm Group
Description: quality Rotary Piston or Dry Screw Pump vacuum systems available Closed loop economizer cooling system or recirculating crucible water circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill,
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
Supplier: Caterpillar Oil & Gas
Description: provides electronic governing integrated with air/fuel ratio control and individual cylinder ignition timing control Cooling System Jacket water pump Jacket water thermostats and housing Aftercooler pump Aftercooler water thermostats and housing Single-stage
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: governing integrated with air/fuel ratio control and individual cylinder ignition timing control Cooling System Jacket water pump Jacket water thermostats and housing Aftercooler pump Aftercooler water thermostats and housing Single-stage aftercooler Exhaust
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
A pump station with the best design will maximize efficiency, minimize operating costs, and protect the pumping system and pipeline from damage caused by check valve slam and surges. DeZURIK delivers effective solutions to the water treatment, wastewater treatment and underground water distribution industries. For more information visit DeZURIK.com. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Centrifugal Pump Dickow NHX hot water circulation pumps have been developed for medium and large size heating plants, for calendars, presses, large buildings and similar applications which require temperatures > 140 °C (284 °F). The patented cooling and degassing (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Manatee County, Florida is one of the fastest-growing counties in the state, driving increased demand on its wastewater infrastructure. To support this expansion, the county required additional lift stations capable of reliably moving wastewater from lower elevations to centralized treatment facilitie (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
COOLING TOWERS WITH GRAVITY STRAINER Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Superior electrical insulation against high-voltage flash-lamp arcing Excellent resistance to chemical attack and thermal shock under intensive water cooling Available in standard BAB models as well as custom cavity geometries Flexible surface glazing options: unglazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
is engineered to meet those demands with a non-slam design that protects pumps, minimizes energy loss, and supports high-efficiency cooling loops. Unlike traditional swing or dual-plate check valves, the ALC’s axial (read more)
Browse Check Valves Datasheets for DFT Inc. -
pumping stations use a variety of pumps in their operations, that are driven by variable frequency drives (VFDs), to propel the water through the many stages of purification along the way. Water treatment plants use pumps to pass fresh (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation
More Information Top
-
Changed reactor - North Korea's nuclear expansion
All other auxiliary facilities, support buildings, and equipment - including the cooling water pumping station , the entryway to the fuel building, and all other required tanks, storage, and electrical facilities - are located on the eastern side of the reactor building complex, again mimicking…
-
Operational Experience of Cooling Water Systems for Accelerator Components at PLS
The low conductivity cooling water pumping station for SR components as of magnets, power supplies, etc., was at the separate building, with more than 1000 meters of piping routed into SR building.
-
Detection of mutagens and BaPMO inducers in river water using the Blue Cotton adsorption technique
A volume of 20 L of water was collected on five adjacent sublocations from Sava River at the power plant Zagreb II cooling water pumping station and from Mrezˇnica River upstream from the city of Karlovac.
-
Bile fluorescence and some early biological effects in fish as indicators of pollution by xenobiotics
…water A group of carp was exposed for 29 d in a 50-L tank to a flow of polluted Sava River water, at a rate of five water-volume exchangesper day, at the cooling water pumping station of the power plant…
-
The GTE-65 gas turbine unit: Rig tests of the main components, possibilities of use and lines of further improvement
…Air heater, (2) test section with the module of the GTE-65 combustion chamber, (3) noise silencing shaft with air ejectors, (4) gas supply system, (5) air flowrate and pressure control system, and (6) cooling water pump station ; TV-300 and K…
-
Sell Wrap Film Manufacturing Machinery - Stretch Film Manufacturer
…screw with AC motor placed in-line with gearbox and barrel; Hydraulic screen changers, dual chamber vacuum box to stabilise the film forming area reducing excessive edge trim and web breaks; Electrostatic edge pinning; Cooling water pump station with two separated circuits…
-
MOX Lead Assembly Fabrication at the Savannah River Site
…eight loop stations (11,12,13,14 and 15which supply the reactor areas and 21/22 and 71 which supply other process areas), and four radial stations (61, 63 and 66 which supply the reactor cooling water pumping stations and 72 which is…
-
Elimination of Coupling Transformer Core Saturation in Cascaded Multilevel Converter-Based T-STATCOM Systems
…given in Fig. 5/ 1 Air-core series filter reactor banks, 2 154/10.5-kV coupling transformer and its HV switchgear equipment, 3 MV switchgear, 4 control room, 5 power stage, 6 de-ionized water cooling pump station , and 7 water-to…
-
Development of a 413 MW railway power supply converter
Additionally two containers, one for the internal cooling water pump station and the other for the converter block control, as well as the heat exchanger are arranged on each convert block area, which has a footprint of 34 m x 45 m.
-
AN ADVANCED SODIUM-GRAPHITE REACTOR NUCLEAR POWER PLANT
Emergency boiler feed pump Condensate pumps Emergency condensate pump Circulating water pumps Emergency circulating water pump Boiler hydroset pump Bearing lube water pumps Service water pumps Emergency service water pump Station cooling water pumps Diesel fire pump Jockey fire pump Screen refuse…
Indicates content that may require registration and/or purchase.