-
Supplier: Dura-Line
Description: Cable-in-Conduit 600 Volt Copper trade name ”CableCon” is a HDPE conduit system with a wide variety of 600 Volt Copper cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Commercial and DOT
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: Pentair, Inc.
Description: CONDUIT CLAMP TYPE UL (CANADA AND US) APPROVAL 50 PER BOX STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 2 INCH EMT/RIGID CONDUIT/CABLE SIZE CADDY. BRAND USED FOR COPPER TUBING INCLUDES RETAINED BOLT AND BUILT IN NUT
- Flexibility: Rigid Conduit
-
Supplier: Dura-Line
Description: Cable-in-Conduit Medium Voltage trade name ”CableCon” is a HDPE conduit system with 15KV, 25KV or 35KV cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Residential and Commercial Applications. Full Neutral and
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
-
Supplier: Producto Electric Corp.
Description: DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.62 INCH W X 7 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 1
- Conduit Size: 4 inch
- Material: Aluminum
- Units: English Size
- Conduit Type: IMC
-
Supplier: L.H. Dottie Company
Description: COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING C MODEL
- Conduit Size: 1 inch
- Material: Aluminum
- Units: English Size
-
Supplier: Electri-Flex Company
Description: Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits. Type EMCS is a hybrid of SLA and EMS. It utilizes the same bronze core and PVC jacket as EMS, but gets further screening protection from a tinned copper braid as found in the SLA product. For a low-smoke, low flame spread,
- Conduit Size: 1 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Features: Other
-
Supplier: Appleton Electric
Description: PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE TEE HUB LOCATION FORM 85 FORM TYPE BACK ACCESS
- Material: Aluminum
- Features: Other
-
Supplier: O-Z/Gedney
Description: DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 6-3/4 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ALUMINUM COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS
- Material: Aluminum
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: COPPER FREE ALUMINUM MATERIAL 4 INCH HUB SIZE T CONFIGURATION FORM 8 FORM TYPE REDH2OT. BRAND
- Material: Aluminum
-
Supplier: Nanmac Corporation
Description: This Explosion Proof (EP) instrument ng accommodates large diameter assemblies, multi-level circuit boards, and/or wide angle readouts and displays. Providing maximum clearance to facilitate instrument mounting, calibration, or service. Precision machined from sand-cast, copper-free aluminum.
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM MATERIAL 3-1/2 INCH L X 2-3/8 INCH W X 3-1/2 INCH H SIZE ELECTRICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE 7 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 29 CU INCH CAPACITY EXPLOSIONPROOF INCLUDES
- Material: Aluminum
-
Supplier: UL Standards & Engagement
Description: Fittings, UL 514B. 1.7 These requirements do not cover liquid-tight flexible nonmetallic conduit. Flexible nonmetallic conduit is covered in the Standard for Liquid-Tight Flexible Nonmetallic Conduit, UL 1660, and the fittings for this conduit are covered in the Standard
-
Supplier: OneTech Group
Description: They are used for indoor fixed installations in dry locations, in switchboards and distributors. The cables could be installed in surface mounted or conduits. They should not be buried nor drowned in concrete. CONDUCTOR CONSTRUCTION Solid copper class 1 for H07/H05-VU.Stranded
- Number of Conductors: 1 #
- Rated Amperage: 17.5 to 41 amps
- Operating Temperature: 70 C
- International (mm2): 2.8 to 4.4 mm2
-
Supplier: RAWELT S.A. de C.V.
Description: liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures. NPT thread for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum OPTIONAL: Galvanized
- Conduit Size: 0.5 to 2 inch
- Material: Aluminum, PVC Coated Aluminum, Urethane Coated
- Fitting Type: Coupling
-
Supplier: OneTech Group
Description: The H07V-K cables may be used in equipment wiring, switching and distribution installations in conduits on or under plaster in a dry location.
- Number of Conductors: 1 #
- Rated Amperage: 17.5 to 403 amps
- Operating Temperature: 70 C
- International (mm2): 2.9 to 24 mm2
-
Supplier: ASTM International
Description: 1.1 This specification covers cable in conduit (CIC), which is a smooth-walled, coilable, high-density polyethylene (HDPE) conduit (duct) that contains preassembled wires and cables. The outside diameter of the conduit is controlled and the wire or cable encased within may be
-
Supplier: Greaves Corporation
Description: LAY-IN TYPE TIN PLATED COPPER (BODY), STAINLESS STEEL (SCREW) MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486D, CSA (CANADA AND US) APPROVAL #10 STUD STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE APPLICATION ELECTRICAL EQUIPMENT,
- International (mm2): 2.0808 to 21.149 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrical power and control cables consisting of either two or more current-carrying copper, aluminum, or copper-clad aluminum circuit conductors, or one or more pairs of thermocouple-extension wires. Thermocouple-extension wires and circuit
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C68.7, Underground secondary and service-entrance cable for electrical distribution utilities. Scope 1.1 This Standard specifies requirements for 600 V copper and aluminum conductor secondary and service-entrance cables intended primarily for
-
Supplier: Radwell International
Description: CONDUIT BODY, 1-1/2IN HUB SIZE, T-TYPE, COPPER FREE ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: RAWELT S.A. de C.V.
Description: threaded for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum FINISH: Electrostatic powder epoxy/polyester polymerized coating. OPTIONAL: Galvanized steel removable Nipple INSTRUCTIONS: Are to be installed within 18" of a device that
- Conduit Size: 0.5 to 2 inch
- Material: Aluminum
-
Supplier: Radwell International
Description: 3 INCH EXTERNAL BONDING LIQUIDTIGHT, FLEXIBLE METAL CONDUIT CONNECTOR, STRAIGHT, WITH COPPER LUG FOR #2 TO 4/0 GROUND WIRE, FOR USE IN WET LOCATIONS, NON-INSULATED. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: Alpha Wire
Description: weathering, moisture, and UV aging without the costly use of conduit Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 80 C
- North American (AWG): 16 AWG
- Standards / Certifications: CE Marking
-
Supplier: TelephoneStuff.com
Description: automatic alignment with electrical box knockouts - Low-profile design minimizes snag potential - Secure with powder-actuated tools, self tapping concrete anchor or screw guns Specifications: - 1/2" and 3/4" EMT Conduit - 1/2 Rigid, IMC, PVC SCH 40 - 5/8" abd 3/4" Copper Tube -
- Material: PVC
-
Supplier: Douglas Electrical Components
Description: Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house pressure or
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house pressure or
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house pressure or
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, black Solid Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER :
- Rated Voltage: 600 volts
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- North American (AWG): 10 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 12 gauge, green Solid Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.119 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- North American (AWG): 12 AWG
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, yellow Solid Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.15 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 14 gauge, Pink Solid Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.102 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- North American (AWG): 14 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: Stranded tinned copper Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 150 C
- North American (AWG): 24 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: Solid tinned copper Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 150 C
- North American (AWG): 22 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is require Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Overall shield for superior ESI & EMI rejection CHARACTERISTICS:
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire
- Product Type: Multiconductor Cable
- Cable Insulation: Polyvinyl Chloride (PVC)
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 24 AWG stranded bare copper conductors per ASTM B-33 Insulation: Color coded Low Smoke Polymer Alloy Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Natural polymer alloy jacket
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 75 C
- North American (AWG): 24 AWG
- Features: Bulk Cable, Other
Find Suppliers by Category Top
Featured Products Top
-
. Good Shielding: Type HFSLA is a flexible steel conduit with a galvanized steel core, over which a tinned copper shielding braid is applied. The outer jacket is flexible PVC with a temperature rating of -30° to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
electrical noise and protect sensitive equipment in today's increasingly connected environments. Shield-Flex conduits combine a flexible steel or bronze core, tinned copper shielding braid, and added durability from the flexible PVC jacketing to provide superior protection against EMI (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures many varieties of flexible electrical conduits that solve design challenges providing additional features above and beyond standard liquidtight conduit, such as, corrosion-resistance, halogen-free, EMI/RFI shielding, high/low temperature, food processing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
CR4 - Thread: Water Pipe Pitting
We also had a spate of copper electrical conduit being used by some plumbers, but this also is not the case in this instance.
-
Economy on the raw material dropping
By electrical copper lines , it plays an important role also in form of copper tubes in water and heating systems.
-
Over the determination specific heating
Fur temperatures between 200 " and an electric copper tube furnace was used 360 ° that was sealed above and down with asbestos.
-
Paper chromatography
The air serving for drying passes zun ~ chst a Rotameter, umstrbmt is then electrically heated a thermometer in a copper tube and enters then seitlieh in the down sealed guBere tube of the Troekners, ttiel3t against the paper and through the …
-
The separation of metals by anion exchange
The air serving for drying passes zun ~ chst a Rotameter, umstrbmt is then electrically heated a thermometer in a copper tube and enters then seitlieh in the down sealed guBere tube of the Troekners, ttiel3t against the paper and through the …
-
For separation of ions with very similar properties by means of displacement of ion exchangers
The air serving for drying passes zun ~ chst a Rotameter, umstrbmt is then electrically heated a thermometer in a copper tube and enters then seitlieh in the down sealed guBere tube of the Troekners, ttiel3t against the paper and through the …
-
A simple measuring device with counting tube
The air serving for drying passes zun ~ chst a Rotameter, umstrbmt is then electrically heated a thermometer in a copper tube and enters then seitlieh in the down sealed guBere tube of the Troekners, ttiel3t against the paper and through the …
Indicates content that may require registration and/or purchase.