-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and
- Thickness: 0.00135 to 0.003 inches
- Peel Strength / Adhesion: 3.8125 lbs/in
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Electronics (PCB, Semiconductor), Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: C661 is a 3.5 mil copper foil tape with acrylic adhesive primarily used in specialty shielding applications.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Specialty / Other
-
-
Supplier: Newark, An Avnet Company
Description: COPPER CIRCUIT TAPE 20; Tape Type:Copper; Conductivity:Conductive; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Product Range:-; Tape Backing Material:Copper Foil RoHS Compliant: Yes
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical
- Thickness: 0.004330708661417323 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: P389 is a 3.5 mil, 1 oz., copper foil tape. It is expressly designed for use as EMI and RFI shielding on small electro-magnetic componenets.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: Can-Do National Tape
Description: Copper Foil Tape. Copper foil tape with a high performance acrylic adhesive with excellent balance of peel adhesion, tack and shear strength. Custom slit to width.
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.0013779527559055118 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Features: EMI / RFI Shielding, Electrically Conductive
- Backing: Metal Foil / Sheet
- Adhesive: Single-Sided
-
Supplier: Newark, An Avnet Company
Description: 1.5" COPPER TAPE SOLD IN ROLLS
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1697 Copper Foil Shielding Tape is a 1.4 mil (36 micron) premium dead soft, zero temper, high tensile copper foil tape coated with an aggressive, conductive acrylic pressure sensitive adhesive. These foil tapes offer superior adhesion, malleability, and adhesive
- Thickness: 0.0014 to 0.003 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Allied Electronics, Inc.
Description: EMI Copper Foil Shielding Tape
-
Supplier: Newark, An Avnet Company
Description: TAPE, COPPER FOIL, 33M X 25MM; Tape Type:Foil Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:-; Product
-
Supplier: Newark, An Avnet Company
Description: TAPE, COPPER FOIL, 33M X 50MM; Tape Type:Foil Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:-; Product
-
Supplier: Lanmar, Inc.
Description: Lanmar Copper4 PTFE Tape is a non-metallic product. PTFE film is laminated to the fiberglass fabric substrate, rather than the standard dip-coat process. The result is a top working surface that is pinhole-free which permits longer life in application. This specialty PTFE tape is used
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 287.77777777777777 C
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR C665 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil and adhesive of C665 are both electrically conductive and the release liner aids in die cutting and is easy to apply. Applications: Shielding applications Designed for
- Thickness: 0.0035039370078740156 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Electrically Conductive, Single-Sided Adhesive
-
Supplier: Allied Electronics, Inc.
Description: Tape, Copper Foil, 3/4" x 18 yds
-
Supplier: Accuris
Description: Specification for copper and copper-cadmium tapes and binders for telegraph and telephone purposes
-
Supplier: Budnick Converting, Inc.
Description: P391 is a 3.5 mil, 1 oz., copper foil, conductive adhesive tape. It is engineered specifically for EMI/RFI shielding.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: Accuris
Description: COPPER CORROSION TEST - ELECTRICAL TAPE
-
Supplier: Allied Electronics, Inc.
Description: 3M™ 1345 Tape consists of an embossed 1-ounce deadsoft tin-plated copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the
-
Supplier: Allied Electronics, Inc.
Description: 3M™ 1245 Tape consists of an embossed 1-ounce deadsoft copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR SR206 S Copper is a super smooth, dimensionally stable PTFE coated glass cloth that provides superior release properties and excellent chemical resistance against a wide range of temperatures. This product features high temperature silicone pressure-sensitive adhesive on one side & has
- Thickness: 0.007283464566929134 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
- Width: 1 inches
- Thickness: 0.003 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.
- Width: 1 inches
- Thickness: 0.004 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
- Width: 2 inches
- Thickness: 0.003 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
- Width: 1 inches
- Thickness: 0.003 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: Accuris
Description: TAPE, PRESSURE-SENSITIVE ADHESIVE, COPPER FOIL
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Utmel Electronic Limited
Description: Connector Accessories Spring Finger Tape and Reel Copper Alloy
- Current Rating: 1.5 amps
- Features: Other
- Geometry: Straight
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly
- Overall Thickness: 0.24409462 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: RS Components, Ltd.
Description: 3M 1181/12,7 Copper Tape
- Width: 0.5 inches
- Thickness: 0.0027559055118110236 inches
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Electrically Conductive, Specialty / Other
-
Supplier: ASTM International
Description: Specification for Copper Foil, Strip, and Sheet for Printed Circuits and Carrier Tapes (Withdrawn 1998)
-
Supplier: Accuris
Description: COVERED RECTANGULAR COPPER WIRES FOR ELECTROMAGNETICS COILS. DIMENSIONS, SPECIFICATIONS, AND PACKAGINGS OF TAPE POLYIMIDE COVERED RECTANGULAR WIRES
Find Suppliers by Category Top
Featured Products Top
-
adhesive, 3M now offers three new copper foil tapes for microelectronics. Experience the high shielding effectiveness of copper foil tape and 3M technology in a thin profile for reliable performance over time. With decades of expertise in EMI/RFI management and materials science, 3M can help (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
plastics provide no shielding unless the conductive paint is coated, the conductive copper coating is preferred to achieve EMC coating thanks to its availability, cost, durability, and ease of application. However, the plastic enclosure must be properly designed, such as reducing the openings, pasting (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
with an acrylic-based adhesive system. The 3M™ Electrically Conductive Double-Sided Tape 9793KT Series uses a nickel/copper-coated conductive foam carrier for applications requiring mechanical compliance and cushioning; the 3M™ Electrically Conductive Double-Sided Tape 9793KW Series (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to +1900°F. Oper. Voltage: 600V. Shielded: 19 strands 27 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
capabilities in a shielded lead wire construction. All X-HIGHTM constructions use 19 strands 27% Nickel plated copper conductors, Mica tapes for 600V (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
the thickness of the jacket. OPERATING TEMPERATURE: -90°C to +250°C DESCRIPTION: Silver-plated copper conductor, per QQ-W-343, special corona retarding insulation, TFE tape wrap insulation, & a color-coded jacket overall. STD (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
Manufactured from Copper with silver plating, three different SMT Jumper styles are offered to meet individual preferences including: Compact style, Cat. #5100 (bulk) (read more)
Browse Chip Resistors Datasheets for Keystone Electronics Corp. -
CUSTOM ELECTROMAGNETS For over 60 years, Arnold has manufactured custom electromagnets made of thin-gauge copper or aluminum foils, and?wire wound as well. The electromagnet, or solenoid, provides flexibility in generating magnetic fields so they are desirable for (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
Condition assessment and failure modes of solid dielectric cables in perspective
(a) Photographs of a cable with an artificial break in the copper tape and (b) corona, at the metal edges using an image intensifier.
-
Lens x block : World as construction kit
0 4 x Wire ties (the photo shows 2. but the kit has 4) 0 12" of copper tape * 2 AAA batteries included!
-
The fine art of electronics : paper-based circuits for creative expression
This work outlines the basic set of tools, materials and techniques used for making electronics with paper-from drawing circuits with copper tape to actuating paper with shape memory alloys.
Indicates content that may require registration and/or purchase.