-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: High-quality laser diode,optical glass lens, driver circuit and housingBetter line quality
- Wavelength Range: 405 to 980 nm
- Laser Power: 1 to 200 milliwatts
- Operating Voltage: 3 to 5 volts
- Operating Temperature Range: -10 to 70 C
-
Supplier: World Star Tech
Description: UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Green
-
Supplier: World Star Tech
Description: UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5,
- Wavelength Range: 635 nm
- Laser Power: 25 milliwatts
- CDRH Classification: Class IIIa
- Laser Type: Laser Diode Modules, Laser Diodes
-
-
Supplier: World Star Tech
Description: UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact
- Wavelength Range: 520 nm
- Laser Power: 3.5 milliwatts
- CDRH Classification: Class II
- Laser Wavelength: Green
-
Supplier: World Star Tech
Description: UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact
- Wavelength Range: 635 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output
- Wavelength Range: 405 to 850 nm
- Laser Power: 0.9 to 85 milliwatts
- Operating Voltage: 2.7 to 6 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity,
- Wavelength Range: 658 nm
- Laser Power: 0.1 to 4.5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE CROSS 650NM 10MM DIA
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Laser Diodes, Modules Part Status: Obsolete
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1070459-LNCT28PF01WW Category: Optoelectronics>Laser Diodes, Laser Modules Package: Tray Standard Package: 480 Power (Watts): 100mW Voltage - Input: 2.4V ~ 3V, 2.5V ~ 3V Wavelength: 661nm, 783nm Package / Case: 4-SIP Alternative Parts
-
Supplier: Edmund Optics Inc.
Description: additional wire leads for TTL signal to operate in modulation mode. Each laser module can be integrated with the optional interchangeable projection heads. The projection head can be fixed to the laser module via two set screws at the front face of the module.
- Wavelength Range: 532 nm
- Laser Power: 0.9 milliwatts
- Operating Current Range: 5 milliamps
- Operating Temperature Range: 15 to 35 C
-
Supplier: Edmund Optics Inc.
Description: additional wire leads for TTL signal to operate in modulation mode. Each laser module can be integrated with the optional interchangeable projection heads. The projection head can be fixed to the laser module via two set screws at the front face of the module.
- Wavelength Range: 532 nm
- Laser Power: 15 milliwatts
- Operating Current Range: 5 milliamps
- Operating Temperature Range: 15 to 35 C
-
Supplier: Edmund Optics Inc.
Description: laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode
- Wavelength Range: 635 nm
- Laser Power: 4.5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 80 milliamps
-
Supplier: Electro Optical Components, Inc.
Description: TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: ABB Measurement & Analytics
Description: As a modular part of the Advance Optima series, the LS25 can be combined with other analyzer modules, fully remote controlled by the AO2000 central processing unit and operated in Ethernet networks. With its wide range of sample gases and low detection limits as well as ATEX, IECEx and CSA
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
- Display: Digital
- Mounting Type: Fixed
-
Supplier: Electro Optical Components, Inc.
Description: TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the
- Gas Types: Ammonia (NH3)
- Measurement Type: Leakage, Trace
- Number of Gases Monitored: Single Gas
-
Supplier: Laserglow Technologies
Description: Laserglow's cross-generating laser modules are ideal for any application where a highly visible cross projected on to a surface is needed. Laser modules are available with a 100 degree fan angle that determines the projected length of the two lines at a
- Wavelength Range: 660 nm
- Laser Power: 5 to 40 milliwatts
- Operating Temperature Range: 10 to 40 C
- Beam Divergence: 0.30000000000000016 millirad
-
Supplier: Laserglow Technologies
Description: When you need to align in two dimensions at once, Laserglow's cross-generating laser modules enable you to use a set of two perpendicular lines to project a cross on to the work surface. The Brightline Series Red Cross generating laser modules are an
- Wavelength Range: 660 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 10 to 40 C
- Beam Divergence: 1 millirad
-
Supplier: Laserglow Technologies
Description: Laserglow's cross-generating laser modules are ideal for any application where a highly visible cross projected on to a surface is needed. Laser modules are available with a 100 degree fan angle that determines the projected length of the two lines at a
- Wavelength Range: 532 nm
- Laser Power: 5 to 40 milliwatts
- Operating Temperature Range: 10 to 40 C
- Beam Divergence: 0.1 millirad
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity,
- Wavelength Range: 645 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: Diode Laser Concepts, Inc.
Description: 635nm, Cross Hair module, 60° line
- Wavelength Range: 635 nm
- Beam Area: 1 mm²
- Operating Voltage: 5 volts
- Operating Current Range: 120 to 170 milliamps
-
Supplier: Laserglow Technologies
Description: Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Series Red Dot generating laser modules are an economical solution for tasks requiring a moderate level of precision. Key Features: Output
- Wavelength Range: 660 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 10 to 40 C
- Beam Divergence: 1 millirad
-
Supplier: RS Components, Ltd.
Description: A development kit from Global Laser which allows users to evaluate the digitally controlled Lyte-MV 660nm Red LED laser module. The laser module incorporates user adjustable focus and the kit includes six interchangeable optics which allow projection of a wide
- Wavelength Range: 660 nm
- Laser Power: 25 milliwatts
- CDRH Classification: Class IIIb
- Laser Output: Continuous Wave
-
Supplier: Precitec, Inc.
Description: operating status can be monitored by PC System types / Lasers: robot gantry systems customised machinery for all diode and solid-state lasers like Nd:YAG, disc and fibre lasers Technical Specification: max. laser power: 20 kW focal lengths collimation: 100, 125, 150, 200
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: Automation24, Inc.
Description: The Flexx2 OEM module is a 3D camera module without casing based on pmd Time-of-Flight (ToF) technology. It is a slim USB device, about the size of a pack of gum, for flexible 3D sensing use cases using a VCSEL based IR illumination (Laser Class 4). The Flexx2 comes with pmd´s
- Maximum Frame Rate: 5 to 60 fps
- Width / Diameter: 2.83071019 inch
- Height: 0.75590592 inch
- Length: 0.41732306 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Evaluation tool kit specific to US and ECE headlamp standards Today's headlights include smart illumination, adaptive systems like matrix LED- or laser-based systems, and other technology that dynamically illuminates roadways while meeting the requirements of national safety regulations.
- Applications: Non-Destructive Test
- Computer Platform: PC
- Features: Remote Access (LAN, WAN)
-
Supplier: Electro Optical Components, Inc.
Description: TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 98 %
- Measurement Type: %LEL, %Volume
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: Electro Optical Components, Inc.
Description: TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the
- Operating Temperature: -4 to 140 F
- Operating Humidity: 98 %
- Measurement Type: %Volume, Leakage, Trace
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: ValueTronics International, Inc.
Description: internal laser sources in one module. The Agilent Return Loss Meters are ideal for making measurements on fast telecommunications systems, such as filters, multiplexers, cross-connects, amplifiers and whole systems under test. They can also be deployed in both R&D and production
- Test Equipment Type: Hand Held
-
Supplier: Emerson Automation Solutions – Rosemount
Description: through the flow cell Detector Rugged, Reliable QCL Laser Module Modular architecture, easily serviceable and upgradeable in the field Packaged lasers are housed in rugged modules that can be repeatedly mounted/un-mounted to the optical bench without losing alignment
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Oxygen (O2), Sulfur Dioxide (SO2)
-
Supplier: Transcat, Inc.
Description: Product Highlights Switchable optics for far-field measurements (75:1) and close focus (0.04 in., 2.75 in. distance) Especially bright cross laser sighting for indicating the actual measuring point Reference accuracy ± 0.34 °F with super fast measurement technololgy (scanning 100 ms)
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Newport MKS
Description: section below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: section below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra high
- Stroke or X-Axis Travel: 6.299216 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra high
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
Find Suppliers by Category Top
Featured Products Top
-
GREEN CROSS LASERS World Star Tech Green Cross Line Laser Modules are fully self-contained with integrated laser driver, laser diode, surface polished glass aspherical lens and cross (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
CUSTOM LASER MODULES Cross Laser Modules Laser Diode Search (read more)
Browse Lasers Datasheets for World Star Tech -
modules are based on the principle of laser spectral absorption. The modules have: High measurement accuracy (PPB sensitivity without cross-talk) Wide measurement range up to 25 meter, 100 meter or 300 meter Quick (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
TrueTest™ Software family, the TT-HUD module provides all of the benefits of TrueTest Software to efficiently perform light, color, and dimensional measurements with specific tests used to evaluate the quality of augmented (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
-fine details, holes, edges, and complex grooves. High Efficiency: Quad-cross laser technology with 8.29 million measurements/sec accelerates point cloud generation and reduces inspection time. (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
precisely where its key value lies in laser module packaging, camera modules, and photo-sensitive sensors. (2) Excellent heat dissipation performance: Rapid heat release (3?Black alumina, due to the addition of carbon-based or metal oxide particles with higher thermal conductivity (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
than a specular mirror. This ensures balanced photon absorption across the entire cross-section of the gain medium, maximizing optical slope efficiency and extending laser crystal service life. Standard BAB Ceramic Reflector Models Dimensions in the table below serve as model (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
the scanner and tracker enables smooth, high-speed scanning at 120 FPS. In high-speed mode, NimbleTrack Gen2 achieves a scan rate of 6.63 million measurements per second using 27 blue laser crosses. Even complex surfaces and fine details are captured rapidly and accurately, boosting productivity in (read more)
Browse Dimensional and Profile Scanners Datasheets for SCANOLOGY -
NDT Software for Surface Damage Assessment Composed of four software modules designed specifically for NDT industries, the Creaform Integrity Suite is a powerful NDT software platform that (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for FARO CREAFORM