-
Supplier: Accuris
Description: GRINDING MACHINE, CYLINDER HEAD (WET TYPE)
-
Supplier: Rottler Manufacturing
Description: set your desired operating speed. Accuracy - Achieve unmatched accuracy and control with Rottler's Heavy Duty Precision Hone Head. This system not only maintains superior accuracy, but is also effective in aggressive stock removal. The Precision Hone Head was developed to provide
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Progressive Surface
Description: This shot peening system is totally automated, designed for masking and shot peening the cylinder areas on diesel engine heads. This system uses an overhead gantry to pick, mask, check and load diesel heads into the peening cabinet. Special pins mask off the valve and injector
- Features: Shot Peening
-
-
Supplier: Rottler Manufacturing
Description: The Rottler SG80A was created specifically for machine shops that rebuild small to large cylinder heads found in the heavy duty engine industry. Large cylinder heads come in many shapes and sizes, from 24 valve single casting cylinder heads to huge single
- X-Axis Travel: 44 inch
- Spindle Motor Power: 6 HP
- Machine Type: Machining Center
-
Description: details for carbon electrode heads and sockets.
-
Supplier: CSA Group
Description: details for carbon electrode heads and sockets.
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR POWER MACHINED CRIMP HEAD CONTACTS FOR 4-6 AWG PIN/SOCKET
-
Supplier: SAE International
Description: with minimal impact on existing machining lines. This paper reviews the multi-phase/multi-year program approach and results as well as discusses a new casting method developed for HDD cylinder head manufacture.
-
Supplier: Boston Gear
Description: standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled,
- Operating Pressure: 500 to 2,000 psi
- Bore Size: 1.5 to 8 inch
-
Supplier: Rottler Manufacturing
Description: Rottler New P69 5-Axis CNC Cylinder Head Porting Machine offers the precision and speed needed to reproduce cylinder heads with exceptional accuracy â€" with no handwork needed. The P69 also has the capability of porting intake manifolds with the same techniques used to
- X-Axis Travel: 40 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 21 inch
- Control: Computer Numerical Control (CNC)
-
Supplier: Essentra Components
Description: Cheese head screws are suitable in applications where the head is not seen. These head styles have a cylindrical outer edge
- Screw Type: Machine Screw
- Material: Plastic
-
Supplier: Reid Supply
Description: spacing collars to the micrometer head. Measuring rods are provided with a shoulder that is set accurately in the micrometer head and locked in position. When assembling rods to the A and B heads, the reading line on the micrometer head should be lined up with the marking
- Range: 8 inch
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Gage / Instrument Type: Gage Head / Probe, Micrometer
-
Description: ISO 2351-1:2007 prescribes the technical specifications for machine-operated screwdriver bits for slotted head screws. It applies to bits with male hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to tips for screwdrivers Type C as defined in ISO 2380-1. It also
-
Supplier: CSA Group
Description: ISO 2351-1:2007 prescribes the technical specifications for machine-operated screwdriver bits for slotted head screws. It applies to bits with male hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to tips for screwdrivers Type C as defined in ISO 2380-1. It also
-
Supplier: CSA Group
Description: ISO 2351-2 prescribes the technical specifications for machine-operated screwdriver bits for cross-recessed head screws. It applies to bits with male hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to tips for screwdrivers as defined in ISO 8764-1. It also gives
-
Description: ISO 2351-2 prescribes the technical specifications for machine-operated screwdriver bits for cross-recessed head screws. It applies to bits with male hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to tips for screwdrivers as defined in ISO 8764-1. It also gives
-
Supplier: DEPRAG, Inc.
Description: Ergonomic Simple handling Low noise level For work in confined areas Our flat head screwdrivers are primarily used for screwdriving tasks in confined spaces. The flat head screwdriver comes with exchangeable sockets - even customer specific designs are available. The varying
- Torque Range: 6.26843657817109 to 35.3982300884956 Ft-lbs
- Rated Free Speed: 90 to 110 rpm
- Operating Noise Level: 81 to 83 dB
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Associated Pacific Machine Corp.
Description: Twin cylinder, four column cunstruction with double mechanical balancing mechanism and reinforced full head ensure even cutting death for congested cutting dies. Blade downward cutting die mounted under head and material placed on steel sliding table achieve easy material
- Capacity / Operating Force: 400 tons
- Sheet / Working Length (R to L): 29.921276 inch
- Sheet Width / Working Depth (F to B): 33.070884 inch
- Frame & Head Type: Column (4 Post) / Straight-Side, Sliding Bed / Roll Frame
-
Description: Contains figures to illustrate the meaning of the definitions. It does not apply to engines used to propel aircraft, automobiles and trucks, agricultural and indutrial types of tractors, road construction and earth-moving machines, and motor cycles.
-
Supplier: CSA Group
Description: Contains figures to illustrate the meaning of the definitions. It does not apply to engines used to propel aircraft, automobiles and trucks, agricultural and indutrial types of tractors, road construction and earth-moving machines, and motor cycles.
-
Supplier: Bartell Machinery Systems, LLC
Description: Bobbin Taping Machines is to apply two (2) strips of tape simultaneously to different diameters of pipe. Each bobbin will have its own tape tensioning assembly consisting of a fleeting arm and a band brake mechanism. A dampening cylinder controls the fleeting arm speed of movement with is set
-
Supplier: Manufacturers Supplies Co.
Description: The CHIESA RH Series Receding Head Full Beam Die Cutting Presses features all the advantages achieved from a traditional full head beam die cutting machine with the addition of the increased visibility of the machine’s working surface. The upper cutting platen retracts to the back of
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: GT Schmidt Marking Systems
Description: Model 20 Planetary marker - Our most versatile planetary marker, is best suited for solid or thick walled cylindrical parts that can stand in vertical positions or fit into slots on a rotating carrier dial. This high production machine features an air loaded die head mounted on a swing arm
- Operation: Air / Pneumatic
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: GT Schmidt Marking Systems
Description: Model 21 Rotary Marker - Outstanding for marking cylindrical parts with thin walls. Similar to the Model 20, this high speed rotary marker encompasses an air loaded die head mounted on a swing arm that supplies pressure as internally supported round parts roll through the marking area.
- Operation: Air / Pneumatic
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: Manufacturers Supplies Co.
Description: Chiesa's CNC Traveling Head Cutting System with 2 numerically controlled axes are a simple and cost-effective die cutting solution for cutting rigid & semi-rigid materials in rolls or joined sheets. The Chiesa hydraulic computerized traveling head press produces 33 tons if cutting
- Capacity / Operating Force: 33 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: 3X Ceramic Parts Company Limited
Description: Lathe machining : The Key of Lathe machining operation is to using low cutting speed, it is best to more than 100 r/min, the lower speed can make workpiece cooling, thus preventing small ceramic surface cracks, feed speed is 0.05 0.13 mm/r.Water cooled or saponified liquid
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Jergens, Inc.
Description: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Screw Cover Material: Polyester-Based Technopolymer Screw Cover Finish & Color: Glossy, Orange Mounting Styles: CH: Cylindrical Socket Head SH: Countersunk Head Self-Tapping
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Plastic
-
Supplier: ASCO
Description: The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
-
Supplier: Nanmac Corporation
Description: housing is used for mounting the F11-40 or F11- 50 Series Transmitters. See our fully assembled and functional F7-LCD-SP which utilizes this head. NOTE: Two 3/4“ NPT conduit Feed-Thru hubs offset for maximum clearance and capacity. 7/16” thick base for blind tapped instrument mounting holes
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp motor, heavy-duty
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Machine Structure & Design: ■ Heavy-duty hydraulic cylinder plus precision ground hinge support and guide the rugged saw frame through the entire cutting cycle. Special wear resistant DU bushing is used to ensure durability and long use life. ■ Specially designed heavy-duty cast iron swivel
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: ASCO
Description: abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for
- Stroke: 0 to 10 inch
- Rated Load/Force: 149 lbs
- Operating Pressure: 150 psi
- Bore Size: 0.75 to 1.125 inch
-
Supplier: Carlson Engineering & Manufacturing
Description: systems can be fitted with almost any brand of screwdriver on the market today. About the SureDrive Handheld Automatic Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly
- Torque Range: 14.7492625368732 Ft-lbs
- Screwdriver Style: Handheld Cylindrical
- Head Style: In-line
Find Suppliers by Category Top
Featured Products Top
-
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Autoclaves & Sterilizers Blow Molding Machines (Barrels & Heads) Blown Film Dies Drum Heating Extrusion Die Fluidized Beds Food & Candy Extruders (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
ensure high performance in terms of cycle time and process stability. They complete the product during manufacturing. We produce a full range of assembly machines to fulfil modern requirements for the production of cylinder heads, cylinder blocks and other mechanical components (read more)
Browse Motor Test Equipment Datasheets for Marposs Corp -
such as mobile machine steering cylinders, construction equipment and industrial machinery. Movement of a sensor's actuating rod can create pressure changes inside its housing. The LWX Series uses a differential pressure compensation system with a GORE membrane to address this "pump effect (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
BASE DESIGN SWIVOTS Cylindrical body allows for installation in tight areas. The housing is tapped for backside fastening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
cylindrical fasteners. They're made of metal and have a metallic head that is custom-grooved. Sealing fasteners include sealing screws and sealing bolts, and can be tailored to fit a threaded opening. Depending on the type of head, sealing screws get tightened by torque exerted with a suitable (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows for (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. Base Design Swivots Cylindrical body allows for (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Vehicular Engine Design
axis during cylinder head machining .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-5961/JIAO-DISSERTATION.pdf?sequence=1
state-space model of an actual industrial process for automotive cylinder head machining .
-
Chrysler Engines, 1922-1998
Internal letter from me to M.E. Walden of the Technical ComputerCenter (TCC) regarding race use ofW2 cylinder heads machined by theTechnical Computer Center, Febru- ary 10, 1971.
-
Remanufacturing Process of Gasoline and Diesel Engines to OEM Requirements
The cylinder head casting machining process at OEM factory and the cylinder head machining occurring during OE Remanufacturing process feature basic differences as listed in Table 1 above.
-
Manual combustion engine
r0,1 mm surface (before cylinder head processing .
-
A robust approach for root causes identification in machining processes using hybrid learning algorithm and engineering knowledge
However, the complexity of cylinder head machin- ing processes make it very difficult to efficiently identify the root cause in fixture depend solely on the operator’s experi- ence.
-
Vehicular Engine Design
The valve guide bore and valve seat bore should be machined simultaneously from a single axis during cylinder head machining .
-
A survey of mortality at two automotive engine manufacturing plants
Lung cancer increased in cylinder head machining (OR = 3.9, 95% CI = 1.4,11), millwright work (OR = 3.8, 95% CI = 1.6,9.0), and in Plant 2 generally (OR = 1.45, 95% CI = 0.97,2.2).
-
http://dspace.mit.edu/bitstream/handle/1721.1/46236/41672927-MIT.pdf?sequence=2
This thesis will focus on the cylinder head machining line.
-
Development of a Structurally Optimized Heavy Duty Diesel Cylinder Head Design Capable of 250 Bar Peak Cylinder Pressure Operation
This flash must be removed during the cylinder head machining process for the jacket to cool properly.
Indicates content that may require registration and/or purchase.