-
Supplier: Reid Supply
Description: Cylindrical Electromagnets use a controlled electrical current to control the strength of the magnetic field. These plug-in electromagnets have controlled holding power and on command release. . 3.000 in O.D., 3.000 in long Cylindrical Electromagnet has a 29.0 W
- Holding Force: 185 lbs
- Length: 3 inch
- Outside Diameter: 3 inch
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR ELECTROMAGNETIC (EDDY- CURRENT) EXAMINATION OF FERROMAGNETIC CYLINDRICAL BAR PRODUCT ABOVE THE CURIE TEMPERATURE
-
Supplier: Accuris
Description: Standard Practice for Electromagnetic (Eddy Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature
-
-
Description: First published in 1941, Julius Stratton's classic Electromagnetic Theory has been a mainstay for generations of students, researchers, and scientists. This classic reissue of the original features a Foreword to the Classic Reissue by Dr. Donald G. Dudley that details the book's contribution to the
-
Supplier: APW Company
Description: Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces
- Holding Force: 190 lbs
- Weight: 0.9 lbs
- Thickness / Height: 0.98 inch
- Outside Diameter: 2.37 inch
-
Supplier: APW Company
Description: Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages
- Holding Force: 640 lbs
- Weight: 5 lbs
- Thickness / Height: 1.65 inch
- Outside Diameter: 4 inch
-
Supplier: APW Company
Description: Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages
- Holding Force: 600 lbs
- Weight: 4.4 lbs
- Thickness / Height: 2 inch
- Outside Diameter: 3.5 inch
-
Supplier: APW Company
Description: Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are
- Holding Force: 300 lbs
- Weight: 2.5 lbs
- Thickness / Height: 1.5 inch
- Outside Diameter: 3 inch
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 0.75 lb force output, cylindrical, permanent magnet, reaction-type shaker
- Features: Other
-
Supplier: Accuris
Description: Standard Practice for Electromagnetic (Eddy Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Introduction The Lake Shore EM-4V and EM-7V electromagnets (EM-V Series) produce magnetic fields with a variety of indexed air gap and pole cap configurations. The EM-V Series is ideally suited for integration into customer-designed magnetic test platforms for applications including
- Width: 30.9842687 inch
- Length: 35.0000189 inch
- Thickness / Height: 20.7480427 to 30.314977 inch
- Electromagnets: Parallel Pole Magnet
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke. High Performance Contactless Sensing
- Stroke: 2 to 60 inch
- Operating Pressure: 5,000 psi
- Bore Size: 2.25 to 16 inch
- Shaft Diameter: 1 inch
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for eddy-current examination of hot ferromagnetic bars above the Curie temperature where the product is essentially nonmagnetic, but below 2100°F (1149°C). 1.2 This practice is intended for use on bar products having diameters of ½ in. (12.7 mm) to 8 in. (203 mm)
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for eddy current examination of hot ferromagnetic bars above the Curie temperature where the product is essentially nonmagnetic, but below 2100 °F (1149 °C). 1.2 This practice is intended for use on bar products having diameters of 1/2 in. (12.7 mm) to 8 in. (203
-
Supplier: Exsenco, LLC
Description: Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Description: Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal,
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal,
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Allied Electronics, Inc.
Description: Inductive sensors are designed for wear-free and non-contact detection of metal objects. For this purpose they use a high-frequency electro-magnetic AC field that interacts with the target. Conserning inductive sensors, this field is generated by an LC resonant circuit with a ferrite core coil.
-
Description: uncertainty are outlined. - In Annex B, symmetric location of the field probes when the chamber exhibits cylindrical symmetry has been disallowed, as such placement could otherwise yield a false indication of field uniformity and chamber performance at different locations. - Annex C now
-
Supplier: CSA Group
Description: uncertainty are outlined. - In Annex B, symmetric location of the field probes when the chamber exhibits cylindrical symmetry has been disallowed, as such placement could otherwise yield a false indication of field uniformity and chamber performance at different locations. - Annex C now
-
Description: Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: CSA Group
Description: a circular cylindrical cavity and presents accurate measurement results of a dielectric rod sample, where the effect of sample insertion holes is taken into account accurately on the basis of the rigorous electromagnetic analysis.
-
Description: CQ smooth metal nickel-copper alloy capacitive switch proximity sensor, non-contact position detection is adopted; Be able to detect various media via nonmetallic container; the design of clearly visible indicator lights makes it easier to judge the working status of the switch;Even functions
- Operating Distance: 0.393701 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Honeywell Sensing & IoT
Description: 21FW series single channel sensors, 23FW series triple channel sensors and the 5FW series magnet targets were originally created and specified for use on the Lockheed Martin Joint Strike Fighter aircraft. The ultra-high reliability and small profile of the hall effect sensors and targets, along
- Operating Temperature: -67 to 302 F
- Electrical Output: Current
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: 21FW series single channel sensors, 23FW series triple channel sensors and the 5FW series magnet targets were originally created and specified for use on the Lockheed Martin Joint Strike Fighter aircraft. The ultra-high reliability and small profile of the hall effect sensors and targets, along
- Operating Temperature: -67 to 257 F
- Electrical Output: Current
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Description: Electrical Engineering/Electromagnetics Waves and Fields in Inhomogeneous Media A Volume in the IEEE Press Series on Electromagnetic Waves Donald G. Dudley, Series Editor ".it is one of the best wave propagation treatments to appear in many years." Gerardo G. Tango, CPG, Consulting
-
Supplier: Allied Electronics, Inc.
Description: Hermetic Switch, a designer and manufacturer of reed switches, proximity sensors and other switch technologies, has introduced 2 new cylindrical (tubular) proximity sensors. Hermetic's PRX+3800 (Form B) and PRX+3900 (Form C) magnetic sensors deliver all the advantages of reed switch sensing
-
Description: This lecture presents a modern approach for the computation of Mathieu functions. These functions find application in boundary value analysis such as electromagnetic scattering from elliptic cylinders and flat strips, as well as the analogous acoustic and optical problems, and many other
-
Supplier: ifm efector inc.
Description: Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Good electromagnetic compatibility thanks to placeable cable shield From May 1st 2025,
- Voltage Rating: 45 to 70 volts
- Current Rating: 4 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: The Honeywell SR3 series hall-effect position sensors come in a sealed threaded housing. They respond to the magnetic field of permanently positioned magnets or electromagnets, responding to either an alternating north or South Pole or to South Pole only. A wide variety of digital unipolar,
- Operating Temperature: -40 F
- Body Shape: Cylindrical
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: ifm efector inc.
Description: Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Good electromagnetic compatibility thanks to placeable cable shield From May 1st 2025,
- Voltage Rating: 45 to 70 volts
- Current Rating: 4 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
Find Suppliers by Category Top
Featured Products Top
-
. How Each Type Works Brushed DC motors use a simple but effective design. The core rotating component (rotor) contains electromagnets (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
Inductive displacement sensors from Micro-Epsilon are used extensively in applications for automated processes, quality assurance, test rigs, hydraulics, pneumatic cylinders, and automotive engineering. The advantages of these displacement sensors are well known and highly valued, and include (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
, randomly oriented bodies, on which multipath signals can be incident from any direction, not just normal to the strip. To address this, this article uses WaveFarer to investigate computational electromagnetic methods based on ray (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
-resistant to meet FDA guidelines and keep products safe for consumption. Electronics: Sealing components protect electronics from environmental conditions and electromagnetic and radio frequency interferences. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Select actuator type (tube, plate, cylinder, shear plate, ring, disc, …). Input key dimensions, voltage, and force. Choose from standard PI piezo ceramic materials to see how properties influence results. 5)Design (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Analysis and Design of Vertical Cavity Surface Emitting Lasers - Preface
of the author s knowledge, the most appropriate theories have been chosen to model the specific topic of VCSELs. In Chapters 3 and 4, theoretical models have been developed to analyze the modal profile and polarization, respectively, of VCSELs. The most popular structure of VCSELs is a cylindrical
-
Scalable Modeling of Human Blockage at Millimeter-Wave: A Comparative Analysis of Knife-Edge Diffraction, the Uniform Theory of Diffraction, and Physical Optics Against 60 GHz Channel Measurements
, randomly oriented bodies, on which multipath signals can be incident from any direction, not just normal to the strip. To address this, this article uses WaveFarer to investigate computational electromagnetic methods based on ray-tracing. In addition to the KED method, we compare the Uniform Theory