Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 60 to 240 volts
- kWatts: 0.22 to 9.5 kW
- Width of Heated Area: 6.625 to 24.625 inch
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 60 to 240 volts
- kWatts: 0.22 to 4 kW
- Width of Heated Area: 2.4 inch
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 1,112 F
- Thickness of Heated Area: 0.015 to 3 inch
- Strip Thickness: 0.015 to 3 inch
- Maximum Operating Temperature: 1,112 F
-
-
Description: for Soldering Iron Heater for Hair Iron Bonding Heater Seal Heater Water-Heating Applications Heater for Toilet Water Bath Water Heater Steam Boiler Heater Liquid Heater for Small Appliances Advantages of Ceramic Heaters Compact, Lightweight
- Heater Type: Ceramic Fiber Heater
- Features: Cylindrical Ceramic Fiber Heater, Embedded Sinuated Flat, Flat Ceramic Fiber Heater, Full Cylinder, Other
-
Supplier: Tempco Electric Heater Corporation
Description: Stainless steel tubing for liquid cooling is placed in the additional channels of the aluminum track next to the tubular heater in the Heat and Cool designs. The overall low mass construction and high thermal conductivity of the aluminum provides extremely uniform surface temperatures and
- Maximum Operating (Sheath) Temperature: 650 F
- Watt Density: 35 W/in²
- Maximum Operating Temperature: 650 F
- Sleeve (Sheath) Material: Aluminum, Stainless Steel
-
Supplier: Tempco Electric Heater Corporation
Description: Tubular Nozzle Band heaters are recommended for heating applications where premature nozzle band heater burn-out on plastic injection molding machines is a constant problem due to contamination from plastic overflow or contaminants. Incoloy® sheath .315 diameter tubular heating element
- Maximum Operating (Sheath) Temperature: 1,000 F
- Watt Density: 40 W/in²
- Maximum Operating Temperature: 1,000 F
- Heater Type: Band Heater
-
Supplier: WATTCO
Description: shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance. Silicone heaters
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 120 to 600 volts
- Length: 1 to 120 inch
- Width: 1 to 36 inch
-
Supplier: Mi-T-M Corporation
Description: Outdoor patio heater Frame: Heavy-duty stainless-steel emitter screen · Stainless-steel finish · Rust resistant reflector material · 5-piece reflector assembly · Easy slide cylinder compartment cover · Large diameter support post · 18-inch base diameter · Wheel kit allows for easy
- Watts: 6.59475 to 11.724 kW
- Heating Capacity: 6.59475 to 11.724 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
Supplier: Mi-T-M Corporation
Description: Tank Mount Propane Radiant Heaters Frame: Heavy-duty construction · Cast aluminum manifold · Rust-proof chrome emitter guard · Rear burner safety guard · High efficiency heat reflector · Swivel burner head Heat Output: Variable heat control valve · Clean, quiet, instant radiant heat
- Watts: 4.6896 to 9.3792 kW
- Heating Capacity: 4.6896 to 9.3792 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
Supplier: Acrolab Ltd.
Description: Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200°F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different terminal styles, are
- Maximum Operating (Sheath) Temperature: 932 F
- AC Voltage Required: 120 to 480 volts
- Watt Density: 45 W/in²
- Maximum Operating Temperature: 932 F
-
Supplier: DBK USA, Inc.
Description: Cylindrical heating element for applications where there is no need for sheathing or this is a part of the machine, e.g. press. Functional characteristics Defined heating capacity through resistance wire technology Heating wire, threaded in heater former, and head made of ceramic 511
- Maximum Operating (Sheath) Temperature: 482 F
- Nominal Diameter: 0.4724412 to 1.12204785 inch
- Maximum Operating Temperature: 482 F
- Heater Type: Cartridge Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
- Maximum Operating (Sheath) Temperature: 1,300 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.04 to 0.24 kW
- Watt Density: 40 W/in²
-
Supplier: Chromalox
Description: HBT Band Heaters are a very durable and versatile means to heat small and large industrial tanks and cylinders to as much as 1200°F (650°C). The construction features a robust tubular heating element that is flattened on one side to maximize surface contact and heat transfer efficiency. HBT
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.675 to 2 kW
- Watt Density: 24 to 44 W/in²
-
Supplier: Mi-T-M Corporation
Description: portable due to the unique rolling caster design. The cabinet utility heater operates using a standard 20 lb. propane grill tank which mounts directly to the heater. This product is designed for well ventilated areas outside the home. Frame: Heavy-duty construction · Cast aluminum
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: OMEGA Engineering, Inc.
Description: • Helically Wound Ribbon Iron-Chrome-Aluminum • Rated to 1800°F (900°C) • Low Mass Vacuum Formed Ceramic Fiber • Use Two Semi- Cylindrical Units to Form a Full Cylinder
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.3 to 6.2 kW
- Width of Heated Area: 3 to 10 inch
-
Supplier: Mi-T-M Corporation
Description: Gas fired convection portable heaters. Frame: Quick assembly 2-piece burn chamber · Durable steel housing · Inner windshield protects burner flame from being extinguished · Stainless-steel burner Heat Output: Variable heating settings · 360-degree heat radius for even heating of room
- Heating Capacity: 17.586 to 58.62 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Tempco Electric Heater Corporation
Description: The design scope of this product line makes it possible to cast large or small diameter disc shaped rings with nominal thicknesses of 5/8" to 1". These units are an excellent choice for heating the top or bottom of a cylindrical die. As a standard, Cast-In Ring Heaters are generally
- Width / Diameter: 11.5 to 56.25 inch
- Heater Type: Cast-In Heater
- Features: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: CBH Series heaters are constructed of rugged metal sheathed tubular elements homogeneously combined with a metal sleeve that has been accurately dimensioned to provide a proper clearance and ease of inserting into standard drill hole sizes so large bolts or studs may be rapidly expanded and
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.15 to 8 kW
- Heated Length: 18 to 54 inch
-
Supplier: Backer Hotwatt Inc.
Description: Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used single or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the strip
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 2.7 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: DBK USA, Inc.
Description: Cylindrical heating elements with broad application range. They are used as: Radiation heating element Contact heating element Heating element for direct and indirect heating of liquids Soldered into a screw head, one has a complete heating unit which can be completed with hood and controller
- Maximum Operating (Sheath) Temperature: 482 to 1,112 F
- Nominal Diameter: 0.393701 to 1.2598432 inch
- Maximum Operating Temperature: 482 to 1,112 F
- Heater Type: Cartridge Heater
-
Supplier: SKF/Global
Description: railway applications, EAZ heaters can often dismount cylindrical roller bearing inner rings with one or more rows of rollers or multiple inner rings at the same time. EAZ induction heaters can also be used to dismount non-bearing elements like sleeves or rings.
- Minimum Bearing ID: 12.598432 inch
- Type: Other
-
Supplier: Trent, Inc.
Description: TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 volts
- kWatts: 0.275 kW
- Width of Heated Area: 4 inch
-
Supplier: SKF/North America
Description: For frequent dismounting of cylindrical roller bearings The adjustable induction heaters EAZ 80/130 and EAZ 130/170 are used for frequent dismounting of cylindrical bearing inner rings. Where inner rings are removed infrequently, aluminium heating rings, TMBR series, are also
- Minimum Bearing ID: 2.5590565 to 5.118113 inch
- Type: Other
-
Supplier: SKF/North America
Description: railway applications, EAZ heaters can often dismount cylindrical roller bearing inner rings with one or more rows of rollers or multiple inner rings at the same time. EAZ induction heaters can also be used to dismount non-bearing elements like sleeves or rings.
- Minimum Bearing ID: 12.598432 inch
- Type: Other
-
Supplier: SKF/Global
Description: For frequent dismounting of cylindrical roller bearings The adjustable induction heaters EAZ 80/130 and EAZ 130/170 are used for frequent dismounting of cylindrical bearing inner rings. Where inner rings are removed infrequently, aluminium heating rings, TMBR series, are also
- Minimum Bearing ID: 2.5590565 to 5.118113 inch
- Type: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATER ELEMENT FOR OVERLOAD RELAY, CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CERAMIC FIBER HEATERS, VACUUM FORMED, LOW MASS, SEMI-CYLINDRICAL, ALUMINUM WIRE, 230V, 1130W, 1800 DEG C MAX, 12 IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TUBULAR BAND HEATER, 180 0W, 480 VOLTS, SPEACIALLY DESIGNED MOUNTING BRACKETS PROVIDE THE CLAMPING FORCE REQUIRED TO TIGHTLY DRAW THE TUBULAR HEATING AGAINST THE CYLINDER, SHEATH MATERIALS INCOLOY 840. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ProSonix Corporation
Description: flange for steam and tank connection. 300 psig available as an option. Single or Multiple unit configurations. PSX J-Series Steam Sparger Direct Steam Injection Heaters High velocity steam for smooth operation & energy savings On/Off Design (ATO/ATC) Tank mount design to heat tanks or vessels
- Applications: Clean Water Heating, Process Waters
- Features: Inline Heater, Other, Stainless Steel, Steam Injection Heater, Steel, Water Heater
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRAKING RESISTOR, 60/60 OHM, 400W, -5+10%, CYLINDER, 1LB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: "heater" is used when identifying the appliance only. A propane-fired portable emergency use heater system is constructed entirely of new, unused parts and materials. Propane-fired portable emergency use heater systems have input ratings up to and including 15,000 Btu/hr (4 396
-
Supplier: Watts
Description: Series P3 Multi-Orifice Flow Control Valves for Tankless Heaters are for use in commercial and residential hydronic heating systems to limit the flow of water to equipment in tankless heater installations. It has a multi-orifice cylinder design with solder connections that allow you to
- Valve Size: 0.5 inch
- Valve Type: Control Valves
- Media: Steam, Water
-
Supplier: UL Standards & Engagement
Description: equipment for such purposes as, and not limited to, camping, cooking, heating, lighting, soldering, or brazing, and as covered in the following standards: a) Liquefied Petroleum Gas Code, NFPA 58-2004. b) Standard for Hand-Held Torches for Fuel Gases, UL 147. c) Portable Catalytic Camp
-
Supplier: Watts
Description: Series LFP3 Lead Free* Multi-Orifice Flow Control Valves for Tankless Heaters are for use in commercial and residential hydronic heating systems to limit the flow of water to equipment in tankless heater installations. It has a multi-orifice cylinder design with solder connections that
- Valve Size: 0.5 inch
- Valve Type: Control Valves
- Media: Steam, Water
-
Supplier: CSA Group
Description: heater for use with the above-mentioned gases is covered under Clause 4. The performance of a heater for use with the above-mentioned gases is covered under Clause 5. 1.3 This Standard applies to heaters having a regulated outlet pressure not exceeding 5 psi. 1.4 Heaters
Find Suppliers by Category Top
Featured Products Top
-
Used to heat (mostly) cylindrical surfaces, Tempco manufactures several product lines designed to perform under different operating environments. Common Applications (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
: These are cylindrical heaters inserted into a metal tube or block within the coffee maker. Precision: Cartridge heaters provide precise and localized heating, suitable for specific temperature zones or heating elements in coffee machines. Durability (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
available. Band heaters are used in multiple applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
We are the industry leader in production speed, and reliable, quality heaters for plastics and packaging. Cartridge Heaters Cartridge heaters are small, cylindrical heating elements that are inserted into holes drilled into the mold. They are often used for (read more)
Browse Cartridge Heaters Datasheets for Backer Marathon, Inc. -
cylinders as possible in order to heat and wrap from the hottest exhaust gases stream. Process of heating the sensor slows down the regulation process of the onboard controller because of the feedback. In addition, using the exhaust pipe as a signal ground requires sensor’s thread to be coated with (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used singly or in groups to provide the required amount of heat (read more)
Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
temperature. Our short surface igniters are perfectly suited for this purpose. The special geometry of the cylindrical ceramic heaters, in combination with an extremely high surface temperature of 1000°C, heats up the supply air in the shortest possible time to an extremely high temperature (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
epoxy-coated ductile iron with an EDPM rubber liner and discs made of ASTM A351-CF8M stainless steel. They are rated to 250 PSI. Valbia pneumatic actuators feature integral side limit stops that do not penetrate the cylinder bore. Spring return models feature nested (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
How to Prevent Cartridge Heater Failure and Extend Heater Life
Cartridge heaters have insulated resistive heating elements that are encapsulated by a metal sheath. Insulation helps maximize the heat transfer rate as well as isolate the heating element from the conductive sheath. Cylindrical cartridge heaters are most common, but the cross-section of the heater
-
Five Factors to Consider when Molding PEEK
be reached on most standard injection moulders with cylinder heaters without the need for modifications. If modifications are required these are usually for the heater bands or thermocouples/controllers. We suggest you use ceramic heater bands as they provide the most consistent processing. Additionally
More Information Top
-
RADIOISOTOPE PROPULSION TECHNOLOGY PROGRAM (POODLE). VOLUME V. SIMULATION OF HIGH-TEMPERATURE RADIOISOTOPE HEAT SOURCE. Final Report, October 1, 1965--Marc...
Cylindrical Heater .
-
Ferrocyanide safety program: An assessment of the possibility of ferrocyanide sludge dryout
Photograph of SimulantWaste (Kaolin) Morphology in Vicinity of 8.6-Watt Cylindrical Heater .... . .. .
-
Influence of the heater material on the critical heat load at boiling of liquids on surfaces with different sizes
For boiling on cylindrical heaters , the values of qcr diverge substantially.
-
The roles of capillary wicking and surface deposits in the attainment of high pool boiling burnout heat fluxes
Tests were run with both cylindrical and semi cylindrical heaters (Figure 1).
-
http://dspace.mit.edu/bitstream/handle/1721.1/36068/33960834-MIT.pdf?sequence=2
qr = radial heat transfer rate from the cylindrical heater element (watts .
-
High Efficiency, Ultra-Low Emission, Integrated Process Heater System
Summary of CFD results for the vertical cylindrical heater ................3-47 .
-
Advanced Hydraulic Fracturing Technology for Unconventional Tight Gas Reservoirs
Figure 19 Series of Tonkaflo multi-stage centrifugal pumps 4.1.4 Cylindrical heaters and heating jacket Temperature is a critical parameter in hydraulic fracturing treatments.
-
Heat Transfer in Process Engineering > PROCESS FIRED HEATERS
Figure 13-7 shows some variations of the vertical cylindrical heater .
-
Soil water flux density measurements near 1 cm d −1 using an improved heat pulse probe design
Apart from the soil thermal properties, DHTmax is also a function of the heat applied per unit area of the cylindrical heater per unit time (W mÀ2 ).
-
Handbook of Petroleum Processing
Vertical type is normally a cylindrical heater contain- ing vertical tubes.
Indicates content that may require registration and/or purchase.