Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: IEC TR 62595-1-5:2022(E), which is a Technical Report, provides information for the future standardization of the electrical signal interface of LED backlight units for liquid crystal display television sets, which include control signals, control data and LED
-
Supplier: CO2Meter.com
Description: The Central Display Unit (CDU-HS1) for Gas Safety Alarms with Horn Strobe is designed to provide real-time visibility of CO2 or O2 levels, alarms, and historical trends; enabling users to respond quickly to a potential gas hazard all from a single centralized display
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: Gefran
Description: Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process
- Number of Digits: 5
- Analog Input Channels: 2
- Width: 96 mm
- Height: 48 mm
-
-
Supplier: Electro Standards Laboratories
Description: sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, Other
- Signal Conditioning: Bridge Conditioner
-
Supplier: Allied Electronics, Inc.
Description: Data Acquisition⁄Switch Unit, 3 Slot, 250 Channel, 12 W Power Rating Go ahead and compare the Agilent Technologies 34970A Data Acquisition/Switch Unit with other data acquisition systems currently available. You'll find it hard to come up with a system that offers
-
Supplier: ECON Technologies Co.,Ltd
Description: The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition, processing, analysis, and display, significantly enhancing
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, Input Module, Signal Filter, Vibration and Acceleration
-
Supplier: RainWise, Inc.
Description: The Oracle Display for the MK III-LR Wireless Weather Stations receives the weather instrument data via radio signal from the MK III-LR sensor assembly. Every measured or calculated parameter has a display, including a wind direction indicator. Some windows have options
- Height: 0.3048 to 0.3302 m
- Width: 0.14605 to 0.17399 m
- Display Type: Character
-
Supplier: Laurel Electronics LLC
Description: suspension mount. Environmental sealing to IP65 (NEMA-4X) is standard. Choice of signal inputs: MAGNA Series Displays are available for different signal types, with can each be associated with 4 or 6 digits. Please click on the links below for detailed information by
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: suspension mount. Environmental sealing to IP65 (NEMA-4X) is standard. Choice of signal inputs: MAGNA Series Displays are available for different signal types, with can each be associated with 4 or 6 digits. Please click on the links below for detailed information by
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: suspension mount. Environmental sealing to IP65 (NEMA-4X) is standard. Choice of signal inputs: MAGNA Series Displays are available for different signal types, with can each be associated with 4 or 6 digits. Please click on the links below for detailed information by
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: suspension mount. Environmental sealing to IP65 (NEMA-4X) is standard. Choice of signal inputs: MAGNA Series Displays are available for different signal types, with can each be associated with 4 or 6 digits. Please click on the links below for detailed information by
- Number of Characters: 6 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: Web interface for point and click monitor and control USB flash drive support to copy/log data in standalone applications Includes BenchLink Data Logger Software to configure and control tests, display results and collect data for further analysis
-
Supplier: RainWise, Inc.
Description: The Oracle Display for the MK-III Wireless Weather Station receives the weather instrument data via radio signal from the sensor assembly. Wind speed and direction are displayed in the compass rose at the left of the display, and all other sensor data is shown in
- Display Type: Character
-
Supplier: Unigraf
Description: messages. The activity of the Hot Plug Detect (HPD) signal and optional user-defined input signals will also be tracked and time-stamped. Request an Online Demo Raw and Parsed Message Data DPA-400 GUI parses all data captured from the AUX Channel traffic. This makes it
- Component / Product Tested: Displays / Video Equipment
- Type / Form: Measure Unit / Monitor
- Features: Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: resistance, and frequency. It combines data logging memory with the features of the Data Acquisition Unit. It features 21 measurement channels, 8 digital input/output lines, a Totalizer input, and 4 alarm output lines. The Data Acquisition Unit is easily carried by
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: sensor to the Display Unit CM7290 and the Display Unit to a data logger or Memory HiCorder, you can output: An analog signal generated by converting the input waveform to a series of RMS values (using RMS mode for RMS output) An analog signal
- Current Type: AC Current, DC Current
-
Supplier: Crystal Instruments
Description: all the features you need to manage and analyze data including cursor tools, reporting functions, data export, powerful post processing of time waveforms and vibration data collection database management. EDM supports both Dynamic Signal Analyzer (DSA) and Vibration
-
Supplier: OMEGA Engineering, Inc.
Description: devices. This is a portable data logger which is also suitable for benchtop and fixed installations. The unit is easily programmed via the four integral push buttons and large graphical display or via the included Windows® software. The OM-SQ2010 is able to fulfill many routine
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 149 F
-
Supplier: Inductotherm Group
Description: units in this size range. A standard VIP-I® Power Supply Unit includes an intelligent digital control board with fiber-optic connectors for clear signal processing, a digital display and an integral keypad for control and data entry. For advanced computer control
- DC Output Power: 15,000 to 749,999.9999999963 watts
-
Supplier: S. Himmelstein & Company
Description: Summary Single channel dc strain gage signal conditioning instrument and display for directly wired torque, flow, pressure and head transducers. 6 full digit engineering unit display 7,800 samples/sec/channel 1 to 4.5 mV/V and high noise immunity NIST Traceable mV/V
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- User Interface: Front Panel and Display
-
Supplier: S. Himmelstein & Company
Description: Summary Single channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display 7,800 samples/second/channel ±1V to ±10V inputs protected to 130Vrms accepts
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: DC Voltage Input
-
Supplier: Vaisala
Description: For monitoring temperature, relative humidity, current, voltage & door contacts The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories, blood banks and other life science applications.
- Accuracy: 0.15 % FS
- Features: Application Software Included, Other, Other Input
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Motor temperature monitoring unit SD241-B – for Contrac actuators in explosion proof design – Thermistor control unit for monitoring the motor temperature – Integrated contactor for interrupting the power supply – Test button on the front – Signal contact
- Features: Controller
- Display: None - No Display
-
Supplier: Ubiquiti Networks, Inc.
Description: GPON Optical Network Unit The UFiber Nano G is a robust, high-performance GPON CPE that features an informational LED display and a sleek, sophisticated industrial design. Status Display The easy-to-read display provides status information: IP address, signal
-
Supplier: S. Himmelstein & Company
Description: Summary Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display 7,800 samples/second/channel built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA real-time cross channel calculations
- Analog Input Channels: 2 #
- Accuracy: 0.02 % FS
- Operating Temperature: 41 to 122 F
- Features: DC Current Input
-
Supplier: Epsilon Technology Corp.
Description: These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited
- Analog Input Channels: 1 #
- Accuracy: 0.01 % FS
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input
-
Supplier: Tele-Communication, Inc.
Description: Listen Technologies LR-500-216 Listen Portable Display FM Receiver (216 MHz) Documents and Downloads LR-500 Data Sheet One of Listen's most sophisticated receivers, the LR-500 Programmable Display Receiver offers the signature Look&ListenTM LCD Display that shows
-
Supplier: Monarch Instrument
Description: flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want. Because your data is so important
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: S. Himmelstein & Company
Description: Summary Single channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters. 6 full digit engineering unit display 7,800 samples/sec/channel 0.5
- Analog Input Channels: 2 #
- Accuracy: 0.02 % FS
- Operating Temperature: 41 to 122 F
- User Interface: Front Panel and Display
-
Supplier: Loover Industrial Co., Ltd.
Description: in place sensor (on/off) Set up fastening thread range I/O signal (optcoupler) RS-232 interface for data output, storage and use with barcode scanner 99 data storage Set up fastening time range Set up fastening torque range Error code Auto learning Change torque unit
- Communications: Hard I/O, RS232C / RS485
- Machine Tool Type: Screw
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS QuickDAQ data logging and FFT analysis software supports data acquisition (DAQ) and display from all Data Translation USB and Ethernet devices that support analog input streaming. Acquire data, record data to disk, plot and display
-
Supplier: CAS DataLoggers
Description: universal options enable simple operation of the device. Integrated signal conditioning enables any type of sensor to be connected to the plug-in screw terminals. Scaled measurement data is then available to users. Recalculation from mA signal to bar, % etc. is unnecessary. The
- Analog Input Channels: 14 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: Loover Industrial Co., Ltd.
Description: fastening thread range I/O signal (Optocoupler) RS-232 interface for data output, storage and use with barcode scanner 99 data storage Set up fastening time range Set up fastening torque range Error code Auto learning Change torque unit Offset setting External start
- Communications: Hard I/O, RS232C / RS485
- Machine Tool Type: Screw
-
Supplier: Rohde & Schwarz USA, Inc.
Description: and even includes the visualization of the results. Parallel processing of all digital measurement signals allows an acquisition and analysis rate of max. 200 000 waveforms per second, ensuring that rare events are detected quickly and reliably. Straightforward display of digital
- Bandwidth: 400 MHz
- Number of Trigger Inputs: 16 (# channels)
- Features: Integral Display
Find Suppliers by Category Top
Featured Products Top
-
of different types available. The system can be supplied with optional monitor/display/data logger units if required. Firstly decide the type and quantity of modules required making sure to include any future requirements. Then decide if you need a monitor or data logger. Finally choose an (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
of different types available. The system can be supplied with optional monitor/display/data logger units if required. Firstly decide the type and quantity of modules required making sure to include any future requirements. Then decide if you need a monitor or data logger. Finally choose an (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
different types available. The system can be supplied with optional monitor/display/data logger units if required. Firstly decide the type and quantity of modules required making sure to include any future requirements. Then decide if you need a monitor or data logger. Finally choose an (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
HMI Units Fuji Electric HMI’s provide the ability to closely monitor energy usage, and system status. Our HMI Displays aid in keeping you appraised of the health of (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
Offline trend display from measurement files and HD data stores Freely configurable visualization objects like e.g. online FFT analysis, 2D-colored display for vector signals, bar charts, e.g. for representation of cross profiles, static and dynamic text and video display (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
your displays and sensors can deliver the clarity they were designed for. Contact our technical team for samples, die-cut options, contamination test data, and integration guidance tailored to your highway display projects. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
S. Himmelstein and Company announces the upgrade of their Signal Conditioners. The Model 700+ Series Signal Conditioning Instruments are powerful, yet flexible, one or two channel signal conditioners/displays. They feature fast, rock solid readings, user settable digital filters, real (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
by machine control systems or data logging devices. Our range of amplifiers includes units that work with LVDTs and (because they need a different approach) different amplifiers that work with strain gauge transducers such as load cells and pressure transducers. The amplifiers often need to be (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
For Acquiring and Processing Data, Stand-alone Data Acquisition, Condition Monitoring and Power Quality Monitoring: The iba modular system acquires and processes measurement signals and is with the appropriate signal output modules perfectly suited for control applications. The decisive (read more)
Browse Data Input Modules Datasheets for iba America LLC
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Toshiba, Matsushita LCD venture ready to roll The LCD joint venture of Toshiba Corp. and Matsushita Electric Industrial Co. Ltd., formed last October to help the companies' LCD units survive the competitive market, will begin operations April 1 as Toshiba Matsushita Display Technology Co. Ltd
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
requirements-management tool can help development teams crafting embedded software overcome problems mapping test specifications, unit test scenarios, test data, and code coverage verification, with high level requirements and design requirements. RISC core adds muscle to Renesas microcontroller
-
IR Characterization of Bi-Propellant Reaction Control Engines During Auxiliary Propulsion Systems Tests at NASA's White Sands Test Facility In Las Cruces, New Mexico
sender and receiver units; (2) operation of the camera inside a Pelco explosion proof enclosure with a germanium window; (3) remote analog signal display for real-time monitoring; (4) remote digital data acquisition of the A40M's sensor information using FLIR's ThermaCAM Researcher Pro 2.8 software
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8894/reengineeringcom00shaf.pdf?sequence=1
components including the locations and functions of the display unit , signal data .
-
Head-Up Display (HUD) for the F-15A/B/C/D
The F-15A/B/C/D HUD consists of a display unit and signal data processor.
-
AN/SPS-58
The system comprises an antenna, transmitter, receiver/processor, antenna control unit, signal data converter, and display unit .
-
Direct curvature correction for noncontact imaging modalities applied to multispectral imaging
The error displayed has units of the data signal of the order of 0.01.
-
U.S. Coast Guard Aireye remote sensing system: the system-its uses-future upgrades
3721/ASD-6 Signal Data Converter or Scan Converter, and (3) the CV-3722/ASD-6 Signal Data Converter or Display Interface Unit .
-
Development of wideband digital array radar
The basic component units of DAR are digital T/R module unit, fiber optic link unit , signal & data processing unit and display & control unit.
-
PC-based implement of the maritime radar display unit
… maritime radar is a track-whde-scan (TWS) radar, which is composed of the three units: the slotted waveguide antenna unit, the transmitterheceiver unit which deals with RF and IF signals, and the display unit where major signal and data processingtake place.
-
Blue Hawk radar
Blue Hawk employs a fully programmable digital unit comprising signal , data and display processing, with 50 per cent spare throughput and 50 per cent spare memory capacity for growth.
-
Blue Hawk multimode radar
Blue Hawk employs a fully programmable digital unit comprising signal , data and display processing, with 50 per cent spare throughput and 50 per cent spare memory capacity for growth.
-
Inspection of ultrasonic welding for thermoplastic materials joining
Through the channel output channel from LMS SCADAS, then the signal is transfer in display unit and the raw signal data will be processed with the signal acquisition algorithm.
Indicates content that may require registration and/or purchase.