Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: YUANBEN’s MEVS magnetic speed sensor is made of a magnetoresistance sensor chip and metal housing. It is used to detect the position and rotation speed of magnetic conductive gear teeth. The magnetic rotation speed sensor features a high response frequency,
- Rotary Speed Range: 40 rpm
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by
- Supply Voltage (DC): 20 to 60 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality materials and
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
-
Supplier: Dart Controls, Inc.
Description: The PU-E Series pick-up is an economical and reliable way to monitor motor speed. Its patented design provides ease of installation in otherwise difficult to reach areas. The PU-E pick-up operates at a 5 to 24 volt level producing a sharp square wave output, which may be fed into
- Rotary Speed Range: 50,000 rpm
- Operating Temperature: 14 to 113 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Dart Controls, Inc.
Description: The CF SERIES pick-up kit can be used in place of the PU-E or OPU series to monitor motor speeds when access to the motor shaft is otherwise impossible. The CF series mounts directly to a motor's, NEMA "C" face. It operates at a 4.5 to 24 volt level producing a square
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Output: Frequency
- Body Shape: Ring
-
Description: High-voltage DC motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
-
Supplier: Littelfuse, Inc.
Description: up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Functions best with the H-58 magnet.
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Functions best with the H-58 magnet.
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Functions best with the H-58 magnet.
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.65672 to 5.301504 in-oz/amp
- Other Output Power: 0.0420561156782505 to 0.0634862396328466 HP
- Continuous Current: 0.08 to 0.355 amps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a
- Other DC Voltage: 24 VDC
- Other Output Power: 250 HP
- Continuous Current: 15 amps
- Continuous Torque: 1.9 In-lbs
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238EBLW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.37 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBAW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 210 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 0.54 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBHW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 1.38 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17251DBMW3B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours
- Maximum Air Flow: 290 SCFM
- Maximum Static Pressure: 0.925 in H2O
- Maximum Sound Level: 60 dbA
- Operating Current: 1.21 amps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 170 HP
- Continuous Current: 18 amps
- Continuous Torque: 500 In-lbs
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MDC-BL-95, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor, with rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 5 Nm. An
- Other DC Voltage: 28 VDC
- Continuous Current: 0.5 amps
- Continuous Torque: 17.6991150442478 In-lbs
- Shaft Size: 3.47244282 inch
-
Supplier: Constar Motion Co., Ltd
Description: 18mm Brushless DC Motor with Hall Sensor Diameter: 18mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.6W Speed: 14300rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 11.4 VDC
- Other Output Power: 0.00214435261584451 HP
- Continuous Current: 0.12 amps
- Continuous Torque: 0.0106194690265487 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other DC Voltage: 24 VDC
- Other Output Power: 1.07217630792226 HP
- Continuous Current: 21 amps
- Continuous Torque: 0.0036424778761062 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 12v DC Brushless Motor With Hall Sensor Diameter: 12mm Length: 33mm Voltage: 12v Max. output power : 10W Speed: 20000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder,
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.15 amps
- Continuous Torque: 0.00973451327433628 In-lbs
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 10 to 54 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics,
- Other DC Voltage: 15.2 to 76.4 VDC
- Torque Constant: 4.29 to 23.4 in-oz/amp
- Other Output Power: 0.134022038490282 to 0.142063360799699 HP
- Continuous Current: 1.73 to 9.46 amps
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these
- Other DC Voltage: 170 VDC
- Torque Constant: 45.431 in-oz/amp
- Other Output Power: 0.517325068572489 HP
- Continuous Current: 2.33 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: directions, speed and torque,compact industrial design makes less vibrations,low noise level and typically life time up to 20000h.Ironless DC motor Typical Applications: Portable devices, Medical equipment,Precision Instruments,Robot,Security Engineering, Automation, Aerospace
- Other DC Voltage: 30 VDC
- Torque Constant: 2.16648 to 2.57712 in-oz/amp
- Other Output Power: 0.0403406335855749 HP
- Continuous Current: 1.4 amps
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.495881542414043 HP
- Continuous Current: 1.2 to 22 amps
- Continuous Torque: 0.00867256637168142 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.160826446188338 HP
- Continuous Current: 0.5 to 7 amps
- Continuous Torque: 0.00693805309734514 In-lbs
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 6 VDC
- Torque Constant: 0.504096 in-oz/amp
- Rotor Inertia: 0.0000097704 oz-in-sec²
- Gearbox Efficiency: 54 %
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other DC Voltage: 160 VDC
- Other Output Power: 2.01033057735423 HP
- Continuous Current: 1.35 to 11 amps
- Continuous Torque: 0.0036424778761062 In-lbs
-
Supplier: Portescap
Description: 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product
- Other DC Voltage: 15 VDC
- Torque Constant: 1.315464 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: Portescap
Description: 21BF nuvoDisc Slotless Brushless DC Flat Motor 21BF nuvoDisc The 21BF nuvoDisc brushless DC slotless motor utilizes 6 self supporting ironless coils. The 21BF mini motor offers long life, excellent speed and position control and smooth rotation. Using a disc
- Other DC Voltage: 5 VDC
- Torque Constant: 1.2036 in-oz/amp
- Continuous Current: 0.3 amps
- Continuous Torque: 0.023893805309734503 In-lbs
-
Supplier: Portescap
Description: 16ECS36 Ultra EC Slotless Brushless DC Motor 16ECS36 Ultra EC The 16ECS36 brushless DC slotless motor features a unique proprietary magnetic design. This motor provides long life, excellent speed capability and smooth rotation. The 16ECS motor is also
- Other DC Voltage: 12 VDC
- Torque Constant: 0.4956 in-oz/amp
- Continuous Current: 2.3 amps
- Continuous Torque: 0.0725663716814159 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Product Summary The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
In precision systems, motors must combine high speed with smooth operation and reliable output. Coreless structure enables fast response and efficient energy conversion. High-Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, and medical equipment. Key Features Electronic Commutation — eliminates mechanical brushes, reducing wear and extending motor lifetime High Rotational Speed — optimized for precision tasks in automation, robotics, and medical devices (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Designers and manufacturers of small-scale devices often struggle to find micro motors that balance compact size, high speed, and reliable torque while meeting diverse application needs. The YHD-R370 high-speed micro DC motor addresses these challenges, delivering (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Eliminate redesign risk. Retrofit existing machines with our drop-in sensor accessory to gain precise speed data while keeping full (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Process control and precision even in an ATEX environment Zero integration risk. The PZB is pre-engineered to accept a speed sensor—no extra hardware or redesign needed. Instantly create a smart device to validate its unmatched low-speed torque and quantify its superior energy efficiency. The simplest path to a smarter, more reliable machine. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Robust DC Motor Drives Deep-Sea Sensors Research often means coping with extreme conditions to retrieve the right data. Marine research is a case in point. Underwater sensors that plumb the depths of the world’s ocean have to withstand not only temperature differences (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Customized Electrical Parameters Available Key Specifications Model: YHD-BL24130 Motor Type: Brushless DC Motor Voltage Range: 12–24 VDC No-Load Speed: 11,489 RPM Rated Speed: 5,745 RPM Rated (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Motor Control Sensor Feedback Circuits
Sensors are a critical component in a motor control system. They are used to sense the current, position, speed and direction of the rotating motor. Recent advancements in sensor technology have improved the accuracy and reliability of sensors, while reducing the cost. Many sensors are now
-
Brushless DC Motor Control Made Easy
This application note discusses the steps of developing several controllers for brushless motors. We cover sensored, sensorless, open loop, and closed loop design. There is even a controller with independent voltage and speed controls so you can discover your motor's characteristic's empirically.
-
Industrial Roller Door DC Motor Solution
Power Motor designed a PMDC gearbox motor-PGM.W072M0078 for the electric garage door which equipped with worm and helical gear. It outputs low speed and high torque to control the up and down movement of the rolling gate. The Hall sensor is installed inside the motor to provide rototion and speed
-
DC Gearbox Motor For Garage Door Industry Automation
Power Motor designed a PMDC gearbox motor-PGM.W072M0078 for the electric garage door which equipped with worm and helical gear. It outputs low speed and high torque to control the up and down movement of the rolling gate. The Hall sensor is installed inside the motor to provide rototion and speed
-
Using the PIC18F2431 for Sensorless BLDC Motor Control
also discussed the use of PIC18FXX31 devices to control a BLDC motor in both open loop and in closed loop using Hall effect sensors and quadrature encoders. This applications note describes BLDC motor speed control without the use of sensors.
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
FOC technique also overcomes restrictions placed on some applications INTRODUCTION that cannot deploy position or speed sensors because the motor is flooded, or because of wire harness place- Designers can expect environmental demands to con- ment constraints. With a constant rotor magnetic field
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
braking current to regulate DC bus The BLDC motor is usually operated with one or more voltage. rotor position sensors since the electrical excitation Commutation scheme allows up to 30° phase must be synchronous to the rotor position. For reasons advance to be linearly introduced as the speed of cost
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
products. Leveraging its design expertise, ElectroCraft has addressed the complexities of mobile robot drivetrain design with the introduction of its MobilePower TM Wheel-Drive (MPW) integrated mobile robot wheel drives. The MPW52 and larger MPW86 feature high torque-density brushless DC motors
More Information Top
-
Real-Time Attitude Stabilization of a Mini-UAV Quad-rotor Using Motor Speed Feedback
Figure 9 shows a printed circuit board (PCB) of Brushless DC motors speed sensors , consisting of a FVC, op- amps, low-pass filters (RC) and the speed sensor fixed close to BLDC motor to measure its speed.
-
Implementation of speech recognition on MCS51 microcontroller for controlling wheelchair
The circuit consists of controller, diver, and DC motor speed sensor circuit.
-
A low-cost solution of motor control system for Robocup robots
Figure 3 shows how we connected the small DC motor as speed sensor .
-
Sensor less fuzzy control of DC motor
The transfer function or state space analysis is one of the popular methods to control the speed of DC motors without speed sensor .
-
Research and Simulation on Sensorless Control Technology of Brushless DC Motor--《Coal Mine Machinery》2013年09期
ZHANG Xinghua (College of Automation,Nanjing University of Technology,Nanjing 210009,China);Digital control system of brushless DC motor without speed sensor [J];Electric Power Automation Equipment;2008-08 .
-
Sensorless speed control of DC servo motor using Kalman filter
The transfer function or state space analysis is one of the popular methods to control the speed of DC motors without speed sensor .
-
Robust speed servo system for wide speed range based on instantaneous speed observer and disturbance observer
K.Ohishi, K.Ohnishi and K.Miyachi, ”Microprocessor- Used Speed Control of DC Motor without Speed Sensor ”, Proc. of IEEE/IES IECON’84, Vol.1, pp.468-473, 1984.
-
Microprocessor-Controlled DC Motor for Load-Insensitive Position Servo System
[2] K. Ohishi, K. Ohnishi, and K. Miyachi, "Microprocessor-used speed control of dc motor without speed sensor ," in Conf.
Indicates content that may require registration and/or purchase.