Products/Services for Dielectric Coupler Conduit
-
Hose Fittings - (1197 companies)...used for temperature requirements of 500 F (250 C). These materials exhibit very good chemical resistance and dielectric properties. Polyethylene (PE) - the most preferred plastic for hot and cold temperature applications. PE is grey or black...SizeTypeApplication -
Quick Couplers - (558 companies)...applications up to 500 F (250 C). These materials exhibit very good chemical resistance and dielectric properties. PVC (poly-vinyl-chloride) - a rigid plastic which can come in a variety of pressure ratings. PVC couplers are connected to via threads... -
Conduit Fittings - (169 companies)Image Credit: Festo Corporation | icotek GmbH | Interpower Corporation. Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals...
-
Electrical Conduit - (562 companies)Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems. Types of Electrical Conduit. There are many standard conduit types. Flexible metal conduits (FMC) have... -
RF Couplers - (337 companies)RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional. Unidirectional RF couplers are four-port devices... -
Electrical Insulation and Dielectric Materials - (401 companies)Electrical insulation and dielectric materials includes various forms of materials that surround and protect electrical conductors and prevent unwanted current flow, leakage or crosstalk. Electrical insulation and dielectric materials includes...
-
Dielectric Ceramics and Substrates - (157 companies)Dielectric ceramics and substrates are electrical insulators with dielectric strength, dielectric constant and loss tangent values tailored for specific device applications. Dielectric ceramics and substrates are electrical insulators...
-
Dielectric Greases and Insulating Fluids - (104 companies)Dielectric greases and insulating fluids are applied to electric terminals in high voltage equipment to minimize disharges, insulate and lubricate non-conductive surfaces, exclude moisture, and conduct heat. Dielectric greases and insulating fluids...
-
RF Waveguide Couplers - (54 companies)RF waveguide couplers are RF circuits used to sample RF frequency transmissions by coupling (combining) signals asymmetrically. RF waveguide couplers are circuits that sample radio frequency (RF) transmissions by coupling signals asymmetrically...
-
Fiber Optic Couplers - (251 companies)Fiber optic couplers are optical devices that connect three or more fiber ends, dividing one input between two or more outputs, or combining two or more inputs into one output. Fiber optic couplers are optical devices that connect three or more...
Product News
-
Electri-Flex Company
Extreme Temperature Conduit ATX Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60 C to 150 C Intermitting to 165 C. Utilizes the flexibility of our standard LT core, coupled with the advantage of a Thermoplastic Rubber jacket that is virtually unaffected by temperature extremes and that contains no halogens. The material has a flammability rating of UL 94-HB and is UV stabilized. Also available... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Unjacketed Flexible Stainless Steel Conduit ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra flexible for tight bend applications, provides high mechanical strength, and is constructed of Type 304L stainless steel, making it an ideal solution for corrosive atmospheres. The benefit of utilizing a stainless steel flexible conduit is it provides exceptional resistance to corrosive atmospheres, such as chemical processing, water... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Electrical Conduit by Electri-Flex Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and RFI shielding. Custom design and manufacturing capabilities are also available. Jacketed Metallic conduits offer the advantages of a flexible sealed raceway coupled with the strength of a metal core... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Continuous Flexing Nonmetallic Liquidtight Conduit of flexible PVC, bonded to a covering of flexible PVC. Between these layers is a woven nylon mesh for added reinforcement. The PVC material is a high-quality, flame-retardant compound that resists oil, mild acids and exposure to sunlight. Available in Safety Orange color and sizes 3/8" through 2" but is also available in Black and Gray. It can be used in conjunction with Type A Connectors. Extreme Temperature flexible conduit by Electri-Flex offers the advantages of a flexible sealed raceway coupled... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Dexmet® Corporation, a part of PPG’s engineered materials division
Low Loss Dielectric Materials Low Loss Dielectric Materials. Cuming Microwave manufactures a full line of low loss dielectric materials. Our materials range in dielectric constant from 1.03 to 30. These materials have unique dielectric and physical properties. Dielectric materials can be used to adjust the Q of cavities, as impedance transitions, substrates for stripline antennas, in transmission lines, smart skins, as dielectric radomes, dielectric spacers, or for circuit substrates. Products are available in rod or sheet... (read more)Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Changchun Yutai Optics Co., Ltd.
Plano Dielectric HR Mirrors What is the difference between HR and AR coating?. Increase your glass optic's performance with an anti-reflective (AR) coating or a high-reflective (HR) coating. Specifically designed HR coatings reflect most or all of a wavelength band while adding AR coatings will increase the transmission of a specific wavelength or wavelength band. (read more)Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
General Plastics Manufacturing Co.
Dielectric Materials for RF & Aerospace Is Polyurethane Dielectric Foam Durable Enough for Aerospace and RF Applications?. In the aerospace and RF industries, materials need to provide strength and stability under pressure. Polyurethane dielectric foam for aerospace meets these requirements with dependable performance. It supports systems that depend on radio frequency transmission while maintaining durability and precision. As technology becomes increasingly complex, engineers seek materials that can accomplish more. Dielectric foam... (read more) -
Richardson RFPD
Dielectric Filters for Avionics Transponders Band Pass Filters for Avionics Transponders. Optimized for flight-critical aviation systems TCAS, ADS-B, and Mode-S. Multiple families of filters supporting 978 MHz, 1030 MHz and 1090 MHz with various size, power, performance, and insertion loss trade-offs. All frequency bands in each filter family are interchangeable sharing a universal PCB footprint layout. Standard, off-the-shelf product. Available options include smaller sizes, multi-band passbands and customized performance (read more)Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
CeNing Optics Co., Ltd.
High-Reflectivity Dielectric Mirrors Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology to achieve reflectivity of up to 99.9% at specified wavelengths and angles of incidence while minimizing absorption and scattering losses. Available with N-BK7 and UV Fused Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance... (read more)Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
Werbel Microwave LLC
Directional Couplers BKT-1830 is a universal mounting bracket that is compatible with several series and models of directional couplers manufactured by Werbel Microwave. It allows convenient mounting to a chassis in various configurations. The bracket easily converts a vertical mount coupler format to a horizontal mounted configuration. The mounting is reversible, depending on where the input and output is required. Additional information. Weight. 1 oz. Dimensions. 3.25 x 1.25 x 0.25 in. Packaging. Individual. Part... (read more)Browse RF Couplers Datasheets for Werbel Microwave LLC
-
Electronic components
Dielectric resonator to the narrow-band coupling of two strip lines .
-
Electromagnetic compatibility
Langzeitexposition......................................414 layout ...........................................................103 Leistungshalbeiter.......................................450 Leistungsverstärker.....................................352 circuit board Multilayer .......................................422, 432 conductivity -, dielectric ........................................205 -, magnetische.........................................205 -, relative ..................................................267 line -, verlustbehaftet............................165, 176 line attenuation ...........................................7 Leitungsgleichung.......................................141 line coupling .......................................134 line model.
-
Resistance comparison with alternating current by use of amplifier tubes
… lead jacket, as thereby only a groWe Kapazitiit niaiicher parts against earth and dielectric Verlnste become the … A special static shield of individual Verstirkerstufen. mie often recommended it in the Literatnr is nircl that allow the GriiBe of the Hochohmwiderst & ndeund coupling capacitors individual tubes also not niitig so closely constructed \ z e~den, n ie by each …
-
The constants of the shaft lines
The question remains it then, how the behavior of the shaft lines as coupling members must be characterized. … taken temporal mean values der linear metallic (i) and electrical (E) linear of dielectric (a) of W …
-
Critical EMI and RFI challenges in nanotechnology and research facilities
… grounding conductor mounted to the concrete ceiling creating a ground path with the metal pipes and conduits . VitaTech recommended using an experienced electrical contractor to measure and trace the ground/net currents at various locations around the loop, isolate the sources/causes, remediate (insert dielectric /isolation couplers in water lines, reroute and/or disconnect redundant grounding conductors, etc.).
-
Electromagnetic compatibility
While parts nichtgeerdete in ersterem case (e.g., semiconductor inputs) through galvanic coupling voltages up to several to adopt and to be able dielectrically be destroyed, to induce kV against earth and influenzieren in latter case the with an indirect discharge linked … … of electrostatically vulnerable components weakly conductive conductive worktops (grounded hochohmig!), hochohmige potential compensation lines between body parts …
-
Gerthsen physics
… series circuit series circuit series motor in the triad shock Rekombinationskoeffizient recombination cross-section of reconstruction shaft ⃗r ⋅ ⃗E- of coupling of rectification … … thermal equilibrium , - dielectric , relaxation frequency … … to Roche lob Rochelle-salt Rohrer, Heinrich () , of tube lens tube …
-
Electrodynamics
Frame antenna displacement dielectric to 302 boundary conditions, 166 electrical field 39, 167 charged layer, conductors, 45 B magnetic field, 165, 218 H magnetic field, 167, 218 reactance, 327 reflection plane 430, 442 431, 349 relativity principle, of classical mechanics, 431 Einsteinsches … … set of Poynting, 191 Scheinwerfereffekt, 470 impedance, 327, 329 cutting speed, 369 self-energy of a homogeneously charged ball, magnetic, 234 self-inductance 245, 239 of the double line , of a wire loop … … image charge spin-web- coupling , 516 rod magnet, see …
Indicates content that may require registration and/or purchase.