-
Supplier: Duratherm Extended Life Fluids
Description: Duratherm Diester Compressor fluids are premium, 100% synthetic diester based with an advanced additive technology system blended from the finest materials available. Proven in countless millions of horsepower hours of service in virtually every type of compressor,
-
Supplier: Accuris
Description: FLUID, REFERENCE FOR TESTING DI-ESTER (POLYOL) RESISTANT MATERIAL
-
Supplier: Accuris
Description: Fluid, Reference for Testing Di-Ester (Polyol) Resistant Material
-
-
Supplier: Accuris
Description: Fluid, Reference for Testing Polyol Ester (and Diester) Resistant Material
-
Supplier: SAE International
Description: This specification covers a neopentyl polyol ester fluid for use as a reference test fluid to evaluate the ability of polymeric compounds to conform to designated requirements after immersion in the fluid at a specific temperature for a specified time, as required by an
-
Supplier: SAE International
Description: This specification covers a neopentyl polyol ester fluid.
-
Supplier: SAE International
Description: This specification covers a trimethylol propane triheptanoate fluid (See 8.1 ) representative of gas turbine engine oils.
-
Supplier: SAE International
Description: This specification covers a neopentyl polyol ester in the form of a fluid.
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® HF-122 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where a fire-resistant hydraulic fluid is required. Besides
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: that extend the fluid service and insure maximum hydraulic circuit component life with lower maintenance costs. Tested and approved for fire resistance, all fluids in the Houghto-Safe line have a long documented history of successfully operating in die casting shops, steel mills and
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 30.87 cSt
- Operating / Use Temperature: 150 to 210 F
- Viscosity Index: 184
- Composition / Chemistry: Ester / Diester, Specialty / Other, Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 14.18 cSt
- Operating / Use Temperature: 150 to 210 F
- Viscosity Index: 172
- Composition / Chemistry: Ester / Diester, Specialty / Other, Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 44.5 cSt
- Operating / Use Temperature: 150 to 210 F
- Viscosity Index: 201
- Composition / Chemistry: Ester / Diester, Specialty / Other, Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 44 cSt
- Operating / Use Temperature: 150 to 210 F
- Viscosity Index: 212
- Composition / Chemistry: Ester / Diester, Specialty / Other, Synthetic
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and
- Density / Specific Gravity (@15.6°C, 60°F): 0.963 specific gravity
- Kinematic Viscosity (@ 40°C): 38.6 cSt
- Viscosity Index: 65
- Pour Point: -43.6 F
-
Supplier: M&I Materials Limited
Description: MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Kinematic Viscosity (@ 40°C): 28 cSt
- Pour Point: -76 F
- Flash Point: 500 F
-
Supplier: SantoLubes LLC
Description: SANTOLUBE MCS-2408 is a unique, high performance polyester fluid suitable for use as a base stock for designing lubricants for applications involving prolonged operation at high temperatures. SANTOLUBE MCS-2408 has low viscosity, excellent low temperature properties, and low volatility. These
- Kinematic Viscosity (@ 40°C): 48.7 cSt
- Pour Point: -65.2 F
- Flash Point: 469.4 F
- Applications: Aerospace, Bearings, Electrical / Electronic, Machine / Gears
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) based lubricant for enclosed gears.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Dupont Molykote
Description: High performance industrial hydraulic oils Molykote® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic systems far longer than conventional hydraulic oils. Plants can gain significant
- Kinematic Viscosity: 7.4 to 44.7 cSt
- Viscosity Index: 131
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid, Lubricating
-
Supplier: Dupont Molykote
Description: Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low volatility, will not form carbon deposits, and will not smoke. Molykote® Gearbox and
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) based, high temperature oven chain lubricant containing molybdenum disulfide.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) chain and conveyor lubricant. Recommended for use on roller chains and sliding conveyors, plain and anti-friction bearings, cams, slides, circulating oil systems, lithographing ovens, tenter frames, annealing ovens, gypsum board kilns, plywood kilns, and building
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties Ultimate performance straight oils based on natural (vegetable oil) esters. Added level of safety from very high flash point and very low mist/vapor formation. Greatly reduced consumption as compared to similar viscosity mineral oils. Available with or without
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Function: Metal Cutting
- Features: Metal Working Fluid
-
Supplier: Parent Petroleum Co.
Description: operating conditions may be unfavorable or too severe for conventional mineral oil-based lubricants. Syndustrial R&O Oil is available in four viscosity grades: ISO 32, 68, 100 and 150. It is formulated with synthetic diester base fluids and select additives to provide long service
- Kinematic Viscosity: 8.4 cSt
- Viscosity Index: 94
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: operating conditions may be unfavorable or too severe for conventional mineral oil-based lubricants. Syndustrial R&O Oil is available in four viscosity grades: ISO 32, 68, 100 and 150. It is formulated with synthetic diester base fluids and select additives to provide long service
- Kinematic Viscosity: 5 cSt
- Viscosity Index: 74
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Chevron Lubricants
Description: A premium performance, synthetic polyol ester-based turbine lubricant for use in modified aviation-type gas turbines in stationary and marine service. A special additive system imparts excellent high temperature thermal and oxidation stability.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant, Specialty
-
Supplier: Parent Petroleum Co.
Description: operating conditions may be unfavorable or too severe for conventional mineral oil-based lubricants. Syndustrial R&O Oil is available in four viscosity grades: ISO 32, 68, 100 and 150. It is formulated with synthetic diester base fluids and select additives to provide long service
- Kinematic Viscosity: 10.9 cSt
- Viscosity Index: 94
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: operating conditions may be unfavorable or too severe for conventional mineral oil-based lubricants. Syndustrial R&O Oil is available in four viscosity grades: ISO 32, 68, 100 and 150. It is formulated with synthetic diester base fluids and select additives to provide long service
- Kinematic Viscosity: 15.1 cSt
- Viscosity Index: 101
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and
- Kinematic Viscosity (@ 40°C): 48.1 cSt
- Viscosity Index: 111
- Pour Point: -43.6 F
- Flash Point: 550 F
-
Supplier: Chevron Lubricants
Description: Synthetic, diester-based oils recommended for portable and stationary rotary screw, rotary vane, and reciprocating compressors.
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: QualiChem, Inc.
Description: EQO-MAX 759 is a highly formulated, heavy-duty cutting oil for the machining of all ferrous and non-ferrous metals. The unique combination of extreme pressure compounds, polar lubricants, and next generation additives formulated at the optimum viscosity provides an outstanding lubricity for severe
- Flash Point: 420 F
- Kinematic Viscosity (@ 40°C): 20 cSt
- Composition / Chemistry: Ester / Diester, Natural (Vegetable Oil / Animal Fat), Synthetic / Semi-synthetic
- Function: Metal Cutting
-
Supplier: Mobil Industrial Lubricants
Description: The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of refrigeration
- Kinematic Viscosity (@ 40°C): 15.9 cSt
- Viscosity Index: 108
- Pour Point: -76 F
- Flash Point: 456.8 F
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Flash Point: 465 to 515 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 to 0.89 specific gravity
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Straight Oil (Non-soluble), Synthetic / Semi-synthetic
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Flash Point: 444 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.965 specific gravity
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Straight Oil (Non-soluble), Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard DE lubricants are formulated from premium diester base stocks and incorporate the latest developments in additive technology. They are designed to satisfy the lubrication requirements for most air compressors in service today. CITGO CompressorGard DE lubricants are
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
Find Suppliers by Category Top
Featured Products Top
-
media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard SILICONE - S70 (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard SILICONE - S70 (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Polyalphaolefin "Fluid /C DIester Fluid .
-
Thermal conductivity measurements on ferrofluids
The diester fluids analysed in this work had high viscosities 102 - 103 cp as would be required for damping fluids.
-
Handbook of Preservatives
… PP, polyacetal, AS resin, methacrylic resin, PC, polyester, polymethylpentene, butadiene resin, polybutene-1, EPM, EPD, PVC; stabilizer for org. and polymeric materials; antioxidant/stabilizer for petrol. prods., syn. rubbers, latex, varnish, adhesives, wire and cable insulation, syn. diester fluids , oils, fats, waxes; food …
-
Encyclopedia of Industrial Additives, Volume 1
corrosion inhibitor; ashless oxidation inhibitor for petroleum and synthetic lubricants with good high temp. prop- erties, high purity, good color stability; effective in silane, siloxane, silicone, and diester fluids at 0.5-2.0% concentrations and at temps. of 400-500 F …
-
THE EFFECT OF COPPER ON THE PROPERTIES OF LUBRICANTS*
diester fluids had an oxidation stability comparable to that of well- refined mineral oils and were suitable for use as lubricants only at temperatures .
-
Grease Lubrication in Rolling Bearings
The polyol ester fluids also tend to cause seal swell, like diester fluids , and readily remove paint and finishes from metal surfaces.
-
A study of tribopolymerisation under fretting contact conditions
Hexadecane with 1% diester ( fluid 4) Once again, interference fringes indicated that a thin film was present in the scar centre region of the steel discs lubricated with the diester solution.However,no mass was detected here, via FTIRM, after vacuum treatment …
-
Chapter 14-Compressor Lubricants
DIester Fluid .
-
Synthetic Lubricants from Diesters
It has thus been shown that diester fluids can be produced with specific properties that are superior to those of a petroleum oil of comparable viscosity.
-
High-Intensity Gamma Ray Dosimetry
Figure 6 shows that an inhibited synthetic oil, a pure diester fluid , and an inhibited silicate ester fluid all gave a predictable and reproducible relation- ship between neutralization number and gamma dose.
Indicates content that may require registration and/or purchase.