-
Supplier: Reid Supply
Description: clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard to reach areas. Supplied in fitted plastic case. With
- Range: 1.00000054 inch
- Resolution: 0.00005 inch
- Graduation / Resolution: 0.00005 inch
- Display: Digital Display
-
Supplier: Transcat, Inc.
Description: Product Highlights Blade anvil and spindle for measurement of groove diameter of shafts and keyways Digital, single-value readout LCD displays in inch and metric units for readability Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurement Statistical
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital model Range 1-2in 25.4-50.8mm Accuracy ±0.00015in Type B Mass 565g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Speedy spindle feed of 10mm /
- Features: Micrometer
-
-
Supplier: Transcat, Inc.
Description: Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output
- Range: 2 to 3 inch
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output
- Range: 1 to 2 inch
- Features: Micrometer
-
Description: capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. The Universal Supermicrometer®
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
-
Supplier: Reid Supply
Description: micrometers. Reid Supply is a full line distributor from the top manufactures, the most common types of Drill Bushings are fixed or press-fit bushings, head press fit, threaded drill bushings, united and metric drill bushings. . Type SG (Serrated Groove) bushing made from 52100
-
Description: offered in standard lengths to 120 inches (3 meters) with either our digital (Electro limit) or laser based transducer, both easily measuring length, diameter, pitch diameter, roundness, parallelism, taper, and your precision parts. Digital-Based Models: The Digital (Electro
- Range: 0 to 48 inch
- Resolution: 0.00005 inch
- Graduation / Resolution: 0.00005 inch
- Range / Travel: 0 to 48 inch
-
Description: If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 25 inch
-
Supplier: Micro-Epsilon Group
Description: Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined
- Range: 0.001181103 to 0.0787402 inch
- Resolution: 0.0003149608 inch
- Speed: 100,000 Samples/sec or Scans/sec
- T/R Separation: 1.181103 to 98.42525 inch
-
Description: The Pratt & Whitney Electro limit® Indicator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our indicator far exceeds that
- Range: 0 to 6 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 6 inch
-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and
- Range: 0.03 to 4.72 inch
- Resolution: 0.00004 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 11.81 to 39.37 inch
-
Supplier: MTI Instruments Inc.
Description: PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and
- Range: 0 to 1.574804 inch
- Graduation / Resolution: 0.0000150393782 inch
- Resolution: 0.0000150393782 inch
- Mounting / Loading Options: Automatic / Inline
-
Supplier: REED-Direct
Description: MICROMETER, DIGITAL, 1"-0.00005" 6 digit LCD display mm/inch select and zero button
- Range: 0 to 1 inch
- Resolution: 0.00005 inch
- Graduation / Resolution: 0.00005 inch
- Display: Digital Display
-
Supplier: Unitron Ltd.
Description: No Description Provided
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Measurement Scale / Units: English, Metric
- Features: Micrometer, Other, Other Gage
-
Supplier: Mahr Inc.
Description: Product features Large, high contrast dial face Satin chrome finished line scale Locking screw above Measuring surfaces made of steel Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Scope of delivery Case
- Range: 0 to 7.87402 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: Gagemaker L.P.
Description: micrometer is the best tool for the job. Gagemaker offers these styles of Mitutoyo micrometers and parts: Digimatic Micrometers Mechanical Micrometers Micrometer Heads Micrometer Standards
- Range: 0 to 84 inch
- Resolution: 0.00005 to 0.0001 inch
- Graduation / Resolution: 0.00005 to 0.0001 inch
- Display: Digital Display
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Rapid drive with integrated ratchet Immediate measurements due to the Reference system Data interface Digimatic Opto RS232C USB Energy supply Battery, life span ca. 2 years IP protection category IP 52 Scope of delivery End cap (in case the rapid drive
- Range: 0 to 0.9842525 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: Titan Tool Supply, Inc.
Description: micrometers can also be used for calibration of a master in borescope measurements. These stages can be used for checking the accuracy of stage movements with digital or standard micrometers. Their usage is only limited by the imagination of the user in optical metrology. We
- Range: 0.001 to 0.005 inch
- Display: Digital Display
- Measurement Scale / Units: English, Metric
- Features: Micrometer
-
Supplier: Mahr Inc.
Description: Product features Threaded connection for changing the measuring head Data interface Digimatic Opto RS232C USB Energy supply Battery, life span ca. 2 years IP protection category IP 52 Scope of delivery Instruction manual Battery Case
- Range: 0.2362206 to 7.87402 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection). (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8552/49038661-MIT.pdf?sequence=2
The width and thickness were measured using a digital micrometer and the groove dimensions were measured using an optical microscope with a measurement feature.
-
Abstracts of Current Computer Literature
… Performance of a Drum- Like Store in a Real-Time Environ- ment 7538 Magnetic Films Curie-Point Switching of Micrometer Size Spots on Mn … … 7530 Nondestructive Readout of Grooved Mag- netic Film Memories … … Probabilis- tic, Statistics Matrices Digital Route Transposition Matrix Using …
-
Experimental determination of interfacial energy for solid Zn solution in the Sn-Zn eutectic system
The samples were then polished, and the grain boundary groove shapes were photographed. The thickness of each sample, d1, was measured with a digital micrometer (resolution of 1 µm) at several points to obtain the average value.
-
Interfacial energy of solid bismuth in equilibrium with Bi−In eutectic liquid at 109.5 °C equilibrating temperature
The samples were then polished and the grain boundary groove shapes were photographed. The thickness of the sample d1 was measured with a digital micrometer (resolution of 1 µm) at several points of the sample to obtain the average value.
-
Measurement of Solid-Liquid Interfacial Energy for Solid Zn in Equilibrium with the ZnMg Eutectic Liquid
The equilibrated grain boundary groove shapes were then photographed with a CCD digital camera placed on top of an Olympus BH2 light optical microscope using a 40 times objective. A micrometer (200 3 0.01 5 2 mm) was also photographed using the same objective.
-
Experimental determination of solid-liquid interfacial energy for Zn solid solution in equilibrium with the Zn-Al eutectic liquid
The equilibrated grain boundary groove shapes were then photographed with a CCD digital camera placed on top of Olympus BH2 light optical microscope using a 50 times objec- tive. A micrometer (100 ϫ 0.01 ϭ 1 mm) was also pho- tographed using the same objective.
-
PEP surveying procedures and equipment
Make sure that the tooling balls are contacting the v- groove after the micrometer has been adjusted. … the roll 01 the knee and the fixture both register 0. f) Check the micrometer digital readout.
-
Measurement of solid–liquid interfacial energy in the In–Bi eutectic alloy at low melting
temperature
The coordinates of equilibrated grain boundary groove shapes were measured with an optical microscope to an accuracy … The thickness of the sample (2–2.5 cm long) for geometrical correction was measured using a digital micrometer with ±1 μm resolution.
-
Solid–liquid interfacial energy of the solid
Mg2Zn11
phase in equilibrium with Zn–Mg eutectic liquid
The samples were then polished and the grain boundary groove shapes were photographed. The thickness of the sample d1 was measured with a digital micrometer (with resolution 1 μm) at several points of the sample to obtain the average value.
-
Determination of solid–liquid interfacial energies in the In–Bi–Sn ternary alloy
The samples were then polished and the grain boundary groove shapes were photographed. The thickness of the sample d1 was measured with a digital micrometer (resolution of 1 µm) at several points of the sample to obtain the average value.
Indicates content that may require registration and/or purchase.