Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Digital Mixing Valves for Recirculating Hot Water Systems
-
Supplier: Armstrong International
Description: The Brain® DMC50 DMC50 is a fully Digial Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system
- Number of Ports/Ways: 5
- Valve Size: 1 to 2 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 42
-
Supplier: Zurn Industries LLC
Description: Zurn 4-way mixing valve tempers water by mixing high temp supply with return water Features And Benefits 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with Zurn Pex mixing controls Reversible motor
- Thermostat Type: Digital
-
-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 1” valve flow coefficient Cv(max): 13.3 Valve constructed of CF8M (316) stainless steel End connection: 1-1/2” NPT inlets and
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator flange mounting
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Zurn Industries LLC
Description: Snow and Ice Melt Mixing Control Features And Benefits Commercial snow and ice melt mixing control, microprocessor based control, controls the rate of heat delivery to a snow melt system Unit has 3 modulating outputs to control pumps and/or valves, controller has both slab and
- Thermostat Type: Digital
-
Supplier: NETZSCH Premier Technologies LLC
Description: Ψ-Mix® Inline Disperser Revolutionary Mixing Technology for optimal Wetting General The Ψ-Mix® inline disperser combines a new dispersion method, in which the solid components are wetted on a large liquid surface, with emission- free, dust-free inline operation. The combination of vacuum
- Feed Rate: 79.2516 to 52,834.4 GPH
- Motor Speed: 250 to 3,000 rpm
- Motor Power: 6.7011019245141 to 268.044076980564 HP
- Applications / Industry: Agricultural Products, Paint / Coating Processing
-
Supplier: KSB AG
Description: Design Balancing valve ; differential pressure measurement for flow measurement with PFM 2000 measuring computer; digital travel position indicator with 40 settings, locking device and travel stop. Maintenance-free,asbestos-free. Applications Hot water heating systems up to 150 °C.
- Number of Ports/Ways: 2
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -13 to 302 F
-
Supplier: Zurn Industries LLC
Description: Mixing Setpoint Control Features And Benefits Mixing set point control for radiant heating applications Floating action output, used with 3-way and 4-way mixing valves with actuator motors 24vac microprocessor based controller, adjustable throttling range LCD window for
- Thermostat Type: Digital
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding our
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Sierra Instruments, Inc.
Description: also monitors the functionality of the mass flow meter or controller and includes diagnostics, notifying users of valve faults or system upsets. By adding the Compod™ flow sensor control valve to a new or existing SmartTrak® MFM or MFC, end users can take complete control. Two
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: MXD Process
Description: large mixing containers with ease. Experience smooth and precise positioning with the air lift, controlled by a 3-way air valve, allowing you to place the rotor stator at any desired position inside the mixing container. This invaluable feature ensures exceptional mixing
- Capacity: 2.6736109254436857 to 7.352430044970135 cubic feet
- Motor Speed: 360 to 3,600 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: various mixing vessels, ensuring versatile mixing capabilities. Experience smooth and precise positioning with the air lift, controlled by a 3-way air valve, allowing the rotor stator to be positioned at any height within the mixing vessel. This flexibility proves
- Capacity: 0.6684027313609214 to 2.6736109254436857 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: Process Sensing Technologies USA
Description: The Ntron OxyOne is designed to interface directly with Ntron supplied sensors or sampling systems including sensor and flow inputs. The Analyser can control the automatic calibration of each Sensor independently via remotely located solenoid valves. All electrical interfacing with the Sensor
- Display: Digital
- Features: Self Calibration
-
Supplier: Fluidwell bv
Description: simultaneously, flow rate A and flow rate B. Safety mode to place the valve in a safe position Analog output to control the position of the valve. Ratio: seven 17mm (0.67") digits, displayed as percentage. Desired ratio: five 8mm (0.31") digits. Flow rate A and B: seven 17mm (0.67")
- Number of Inputs: 4 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.125 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: compromises in gradient performance. The quaternary valve also functions as a solvent selector which adds different solvent ratios for pH or mobile phase modifier adjustment. When 2 pumps each with a quaternary valve are configured, the resulting high pressure binary gradient lets the
- Analysis Method: Analytical Analysis
- Remote Interface: Application Software Included, Computer Interface
- Injection Method: Auto-sampler Injection
- General Features: Built in Chromatograph
-
Supplier: Sierra Instruments, Inc.
Description: accommodate unexpected application or system design changes. Our digital communications solutions offer engineers and systems integrators, full system integration and networking capability with Sierra's mass flow control systems. Digital communications solutions include: Foundation
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: application or system design changes. Our digital communications solutions offer engineers and systems integrators, full system integration and networking capability with Sierra's mass flow control systems. Digital communications solutions include: Foundation Fieldbus, Modbus RTU, and
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: accommodate unexpected application or system design changes. Our digital communications solutions offer engineers and systems integrators, full system integration and networking capability with Sierra's mass flow control systems. Digital communications solutions include: Foundation
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: with air relief valve, adjustable tower tip to orient salt fog. Automatic DI water fills to humidifying tower. Digital temperature control. Integral over-protection on heaters. Low water cut-off protection on humidifying tower.
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Zimmerman Industries, Inc.
Description: which includes a patented chain feed system* which is the most accurate in the industry, is self cleaning, and is the longest lasting. Polyethylene water tank. Hydraulic water pump with a water solenoid valve which is quick acting for consistent mixing. Digital water flow meter.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Features: 1. Durable hard 8 mm PVC construction. anti-corrosion and easy to clean. 2. Reservoirs with mixing system on stand. 3. Separate heating system apart from salt testing chamber to ensure accurate result and protect circuit. 4. Exposure zone lined with corrosion-resistant PVC
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: IKA Works, Inc.
Description: processed and dispersed in the two stages. A special mixing element which switches the direction of rotation ensures thorough, uniform, vertical and horizontal mixing. For the processing of products of relatively high viscosity – up to 100,000 mPas – a counter-rotating stirrer system
- Feed Rate: 10,566.88208 GPH
- Motor Power: 6.7011019245141 to 107.217630792226 HP
- Pressure Range: 36.259425 psi
- Mixer Type: Agitator, Homogenizer
-
Supplier: Haida International Equipment Co., Ltd.
Description: dripping of condensation onto samples. 7. Water seal and water level protection system. 8. Heated humidifying tower with air relief valve, adjustable tower tip to orient salt fog. 9. Automatic DI water fills to humidifying tower. 10. Digital temperature control. 11. Integral
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
Supplier: Mixer Direct
Description: gives you access to a machine that is designed for this volume. With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way air
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs. Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively varies blower
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Can mix power lines, signal lines, Ethernet, USB, industrial bus, control lines, solenoid valves, induction lines, etc.; The standard is flange installation, and hollow shaft installation can be customized; The media that can pass through are: compressed air, hydrogen, nitrogen, chemical
- Number of Circuits: 18
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Micromeritics
Description: sample tube to increase the speed of the sample analysis. Single injection calibration provides fast start-up and high sample throughput. Specially designed sample holders can be attached and removed from the instrument with one hand. These quick connect/disconnects have a built-in isolation
- Specific Surface Area Range: 0.01
- Total Surface Area Range: 0.1 to 280 m²
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Oil-Rite Corp.
Description: interfacing are located inside the electrical enclosure. Check valve located at the system outlet to ensure fluid flows in only one direction. 3-way mixing valve to control oil temperature through heat exchanger adjustable 90° to 140°F. All Circulating Oil Systems are quoted
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Industrial Mixers - 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift -- DP4Supplier: Mixer Direct
Description: smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP4 for
- Motor Power: 30 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Mixer Direct
Description: moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP3
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Features Single-channel pneumatic rotary joint, outer diameter 50mm, M5 thread, optional 4 and 6mm air pipes; Can mix power lines, signal lines, Ethernet, industrial bus, control lines, solenoid valves, induction lines, etc.; Standard flange installation, customizable hollow shaft
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: samples. 7. Water seal and water level protection system. 8. Heated humidifying tower with air relief valve. adjustable tower tip to orient salt fog. 9. Automatic DI water fills to humidifying tower. 10. Digital temperature control. 11. Integral over-protection on heaters. 12. Low
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Caterpillar Oil & Gas
Description: Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System 7-50 psi gas supply Fuel system is sized for 800 to 1200 btu/scf (31.5 to 47.2 MJ/Nm3) Electronic fuel metering valve Gas pressure regulator Gas shutoff valve (GSOV) Ignition System ADEM A3
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
Find Suppliers by Category Top
Featured Products Top
-
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
The Tideflex® Systems video features all four systems including the Tideflex® Effluent Diffuser System; Tideflex® Aeration Mixing System; Tideflex® Hydraulic Recirculation & Mixing System; and the Tideflex® Mixing System for Potable Water (TMS). This video highlights the rugged construction of these systems and goes into detail on the proper applications of each. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Meter, Mix, and Dispensing (MMD) systems precisely measure, blend, control, and dispense adhesives and specialty chemicals with uniform accuracy. MMD systems are versatile for bonding, sealing, potting, and encapsulation applications. Ellsworth Adhesives has several options for top (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
Red Valve engineers expanded the use of the original Tideflex® Check Valve by developing it into a Variable Orifice Inlet Nozzle that provides superior mixing characteristics. When used as part of the TMS, the Tideflex® Variable Orifice Nozzles optimize jet velocity (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Addressing issues like short-circuiting, stratification, residual loss, and DBP spikes in these tanks is precisely what the Tideflex® Mixing System (TMS) is engineered to accomplish. With over 400,000 water storage tanks spread across the (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
quickly, quietly, and on-demand. Cold water enters the upper chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. Conventional (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Our compact system with Corliolis flow meter offers real-time monitoring and control of key process parameters. The S-Series intelligence system, Sentinel Logic®, manages variable dispensing ratios and an extensive number of programmed shots. To see how the S-Series can help with your meter mix needs, click to learn more. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Interphex Preview, Part Deux
for liquid products as well as capsule fillers, thermoformers, checkweighers and cartoners. Sanitary Regulators and Control Valves provides a full line of sanitary regulators and control valves. The products offer general ease of maintenance and tighter controls to help maintain industry needs
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
A large Midwest food processor needed a low-cost and reliable solution to accurately control the batches of oil and water pumped into mixing tanks for the manufacture of corn chips and potato chips. The oil and water supply lines for the different tanks have different diameters and are each metered
More Information Top
-
Simulation and Experimental Studies on Closed-Cycle Diesel Engines
1 Calculator 2 PID algorithm 3 CO2 Digital Valve 4 Ar Digital Valve 5 γ Measurement 6 Mixing Chamber A 386 PC is used for collecting signals via an AD574 card slotted into the computer expansion rack.
-
:: New Materials Zone ::
The CPX building block range from Festo provided the answer, as it allows fieldbus nodes with user-defined mixes of pneumatic valve controls and conventional digital /analogue remote I/O to be plugged together, even up to I/O counts of hundreds - a requirement…
-
Flammability of Composite Fabrics
(a) a gas metering assembly' comprising a filter, mixing cham- ber, flow meter and digital valves to provide mixtures of oxygen and nitrogen in any proportion from 0% to 100% oxygen.
-
PRODUCTS AND INFORMATION
Thetubfeaturesathermoscopic mixing valve for proper water tempera- ture, a digital thermometer,a bath timer withautomaticwhirlpoolpumpshutoff,a hand-held shampoo/shower wand, bath oil and shampoodispensers,and a thor- ough disinfecting rinse system for tub sanitation.
-
A study of the electro-hydraulic servo valve controller based on C8051F060 SOC
With the functions and features mentioned above, C8051F060 is particularly useful for the design of such a analog/ digital mixed -signal system as the electrohydraulic servo valve controller.
-
A digital dilution chip using the selective control of inter-well valves
Digital dilution, Pressure valve , Multi-step mixing , Concentration gradient, .
-
Solvent Role on Cobalt(II) Dioxygen Carriers Based on Simple Polyamine Ligands
The gas supplied to the reaction flask was a O2/N2 mixture whose composition was tuned by means of calibrated mass-flow controllers (Alltech Digital Flow Check-HR) and gas- mixing valves .
-
Control Systems for Heating, Ventilating, and Air Conditioning
New systems are often a mix of digital controllers with pneumatic actuation, especially if big valves or damper actuators are involved.
-
Dynamic control of breathing during exercise and hypercapnia
Pure gas sources of N 2, 02 and CO2 were connected to a gas mixing chamber through electromagnetic valves which were controlled by an 8-bit digital computer (Fujitsu FM-77).
-
Design of a high activity and selectivity alcohol catalyst. [Design of a flow microreactor]
Hydrogen is then passed through a filter, digital mass flow controller, and a check valve before feeding it to the mixing manifold.
Indicates content that may require registration and/or purchase.