-
Supplier: REED-Direct
Description: CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic, Handheld / Portable
-
Supplier: Mahr Inc.
Description: Product features Interchangeable measuring arms Due to the patented mounting fixture of the measuring arms and of measuring attachments provided on both the upper and lower longitudinal face of the arm holders, the digital display is always in the operator's line of vision The application
- Range: 0 to 49.212625 inch
- Features: Caliper, Mechanical
- Display: Digital Display
- Measurement Scale / Units: Metric
-
Supplier: Transcat, Inc.
Description: Product Highlights Coolant resistant Carbon Fiber construction reduces weight Hardened tool steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in): 0-24" ï Range (mm): 0-600mm ï Resolution (in):
- Range: 0 to 24 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper
-
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Traceable® Products
Description: Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches
- Range: 6 inch
- Resolution: 0.01 inch
- Graduation / Resolution: 0.01 inch
- Features: Caliper, Certificate of Calibration, Handheld / Portable, Mechanical, NIST Traceability
-
Supplier: Transcat, Inc.
Description: (usually jaws-closed point) Data Hold Unit (959143) is optional Carbide-tipped jaw type calipers are also available Each Unit Includes Thumb roller Supplied in fitted plastic case
- Features: Caliper
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Gagemaker L.P.
Description: off basic indoor lighting. The Absolute Coolant Proof calipers are rated IP67 for the greatest waterproof rating available and can withstand submersion in coolant. Gagemaker offers the following groups of Mitutoyo calipers base on display style: Dial Calipers Digimatic
- Range: 0 to 40 inch
- Resolution: 0.0005 to 0.001 inch
- Graduation / Resolution: 0.0005 to 0.001 inch
- Features: Caliper, Electronic, Handheld / Portable, Mechanical
-
Supplier: Transcat, Inc.
Description: Product Highlights Hardened, corrosion-resistant stainless steel construction with satin chrome finish, for protection of caliper and ease of reading Inside dimension (ID) and outside dimension (OD) measurements in both inch and metric units can be directly read from the upper and lower
- Range: 0 to 80 inch
- Features: Caliper
-
Supplier: NationSkander California Corporation
Description: Metric / US System Convertable Measuring Range: 0-150mm (metric) / 0-6" inch (English) Resolution: 0.01mm/0.0005in Accuracy: 0.02mm/0.001in (<100mm), 0.03mm/0.001in (>100mm) Repeatability: 0.01mm/0.0005in Max Measuring Speed: 1.5m/s, 60in/s Display: Super Large LCD Display With 5 Digits Power:
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights IP67 level of protection against coolant, water, dirt and dust Fine adjustment Hardened stainless steel measuring surfaces Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system RS232 output Heavy-duty bar and slide Slide lock One 3-volt
- Features: Caliper
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Slide and beam made of hardened stainless steel Immediate measurements due to the Reference system Raised guide ways for the protection of the scale Excellent resistance against dust, coolants and lubricants Dirt
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . New electromagnetic
- Range: 3.93701 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper, Electronic
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett EC799 Series
- Range: 8.00000432 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic
-
Supplier: Hymark/Kentucky Gauge
Description: Specifications Light weight and portable design Rugged guide rail with T-slots for easy mounting Precision and maintenance free moving carriage with handle High-performance slide bearings for smooth and easy positioning Battery powered LCD readout with inch/metric and fractional display Keypad
- Range: 240 inch
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Features: Benchtop / Floor, Caliper, Handheld / Portable, Mechanical, Other, Other Gage
-
Supplier: Flexbar Machine Corporation
Description: Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set
- Features: Caliper
-
Description: tear to both the measuring standards and the instrument. The ULM is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Supplier: RS Components, Ltd.
Description: Carbon Fibre Caliper 0-1500mm IP67
- Features: Caliper
- Display: Digital Display
-
Supplier: Garage Equipment Supply
Description: Range: 0-6"/0-150mm. Graduations: .0005"/.01mm. Easy to read digital display with direct inch/metric conversion. Capable of 4 measurements - inside, outside, depth and step.
- Features: Caliper
- Display: Digital Display
-
Supplier: Gray Tools Canada Inc.
Description: Digital Calipers - Stainless Steel Housing
- Features: Caliper
- Display: Digital Display
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital
- Range: 0 to 120 inch
- Features: Benchtop / Floor, Caliper, Gaging System / Station, Mechanical, NIST Traceability
- Display: Digital Display
- Measurement Scale / Units: English, Metric
Find Suppliers by Category Top
More Information Top
-
Background Segmentation and Dimensional Measurement of Corn Germplasm
These measurements were compared with manual measurements obtained by using a digital slide caliper (Ultra-cal III).
-
http://www.ctemag.com/pdf/2008/0802-StayingSharp.pdf
High-quality micrometers have lapped carbide measuring faces, a locking mechanism to hold a dimension and a mechanism to provide constant spindle pressure when tightening. n Digital slide calipers are the principal measuring tools in many shops, replacing traditional inside and outside …
-
Plastic Tests Plastics
Strain is measured with an accuracy of 100μm by determining the grip- grip displacement with a digital sliding calliper .
-
Proximal ulna morphometry: which are the “true” anatomical preshaped olecranon plates?
The dis- tance between the most proximal point of the dorsal surface of the ulna (MPPDS) and the PMVA was measured using a digital sliding caliper (resolution 0.001 cm, Mitutoyo Com- pany, Japan) (Fig. 1a).
-
Long-term oral appliance therapy in obstructive sleep apnea syndrome: a controlled study on dental side effects
imposed by the oral appliance were measured with a digital sliding calliper .
-
Length‐weight relationships, condition factor, gonadosomatic index‐based size at first sexual maturity, spawning season and fecundity of Aspidoparia morar ( C ...
Total length (TL), fork length (FL) and standard length (SL) were measured with digital slide calipers .
-
Size at first sexual maturity, fecundity, length–weight and length–length relationships of Puntius sophore (Cyprinidae) in Bangladeshi waters
Total length (TL), fork length (FL) and standard length (SL) were measured with digital slide calipers .
-
Length–weight and length–length relationships of 10 small fish species from the Ganges, Bangladesh
Standard length (SL), total length (TL) and fork length (FL) for each specimen were measured by digital slide calipers and each body weight (BW) was taken by a digital balance.
-
Thoracic skeletal morphology and high‐altitude hypoxia in Andean prehistory
Sternal variables were measured to the nearest 0.1 mm with Mitutoyo digital sliding cali- pers , CLAV to the nearest 0.5 m with an osteometric board, and each vertebra that comprise DOR to the near- est 0.5 mm with spreading …
-
Dental arch morphological and dimensional characteristics in Jordanian children and young adults with β‐thalassaemia major
All measurements of the arch dimensions were made on the casts using an electronic digital sliding calliper . Results.
Indicates content that may require registration and/or purchase.