Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: DISSOLVED OXYGEN MEASUREMENT SYSTEM (NAVAL SHIPBOARD USE) (METRIC)
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Replacement Optical Dissolved Oxygen Sensor cap (0 to 20 ppm) for Gen II 3-2610-51 DO Sensor
- Features: Other
-
Supplier: Accuris
Description: Water quality. Technical specifications for continuous dissolved oxygen measurements instruments in industrial wastes.
-
-
Supplier: CO2Meter.com
Description: The TS-600 Dissolved Oxygen Meter provides customers with an accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: CO2Meter.com
Description: The TS-700 Sampling Dissolved Oxygen Meter provides accurate oxygen measurements in mg/L or parts per billion (ppb) in water, beer, soda, and other liquids. This portable, rechargeable DO meter is incredibly useful for measuring trace oxygen levels from 0-2,000 ppb
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: ABB Measurement & Analytics
Description: Measurement method Continuous dissolved oxygen measurement using electrochemical cell Accuracy / maximum measured error ±5 % of reading or ±1 ppb, whichever is the greater Repeatability ±3 % of reading or ±1 ppb, whichever is the greater Response time 1 minute for a 90 %
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.001 ppm
- Control Relays: 4 to 6
- Operating Temperature: 32 to 131 F
-
Supplier: GasLab
Description: USB. Features Accurate optochemical oxygen sensor Real-time measurements in seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Models TS-600 Dissolved Oxygen Meter measures trace oxygen level in water or liquids. Specifications
-
Supplier: Precision Measurement Engineering, Inc.
Description: The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved
- Oxygen Range: 0 to 150 ppm
- Accuracy: -5 to 5 % FS
- Operating Temperature Range: 32 to 95 F
- Features: Built-in Temperature Sensor
-
Supplier: Instrumentation Northwest, Inc.
Description: The Aquistar® Dissolved Oxygen (DO) sensor represents the next generation in trouble-free oxygen-sensing design. Utilizing fluorescence of a stable, immobilized ruthenium-based film matrix, the sensor employs precision optical transmission and detection to measure oxygen
-
Supplier: Real Tech, Inc.
Description: Real Tech’s Dissolved Oxygen (DO) sensor uses a luminescent optical technology approved by the ASTM International Method D888-05. The compact and robust sensor requires no calibration and very minimal power. Without oxygen consumption, the sensor allows for accurate
- Oxygen Range: 0 to 20 ppm
- Accuracy: 1 % FS
- Response Time: 5 seconds
- Maximum Diameter / Width: 1.0629927 inch
-
Supplier: HF scientific
Description: Connect this Dissolved Oxygen sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired.
- Oxygen Range: 0 to 40 ppm
- Response Time: 90 seconds
- Minimum Flow Rate: 304.8 cm/sec
- Operating Temperature Range: 23 to 122 F
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Fast Response, Reduced Maintenance METTLER TOLEDO Thornton's Pure Water Optical Dissolved Oxygen Sensor with ISM has been designed specifically for demanding power plant and microelectronics applications. Low maintenance optical measurement technology provides exceptional
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: ABB Measurement & Analytics
Description: enable continuous measurements of one or two dissolved oxygen points with simultaneous local display and retransmission. AX48x is used with 9408 Series immersion, submersion and self-cleaning floating-ball sensors providing measurements with exceptional accuracy and
- pH Range: -2 to 16 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,200 to 1,200 millivolts
- Control Relays: 3
-
Supplier: InspectorTools
Description: Ideal for quick, accurate Dissolved Oxygen readings in laboratories and schools Accurate Dissolved Oxygen measurements 0.0 to 199.9% or 0.00 to 19.99ppm Dual LCD display with Dissolved Oxygen and temperature (selectable C and F) Salinity and
-
Supplier: ABB Measurement & Analytics
Description: Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy. Users benefits from: – No calibration required – No sensor drift – Fast speed of response –
- Oxygen Range: 0 to 50 ppm
- Accuracy: 0.1 to 10 % FS
- Response Time: 45 to 60 seconds
- Maximum Diameter / Width: 1.85 inch
-
Supplier: HORIBA Instruments, Inc.
Description: High stability measurement dissolved oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L. Automatic range-switching function Automatically switches between three
- Dissolved O2 Range: 0 to 20 ppm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: Accuris
Description: Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45D Dissolved Oxygen monitor provides reliable oxygen measurement and reduced maintenance costs. The galvanic dissolved oxygen sensor uses a rugged 5 mil Teflon membrane to resist mechanical abrasions and tears. The membrane serves as a barrier
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual backlit display of Oxygen Concentration and Temperature Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to 50°C) Automatic Temperature Compensation from 0 to 50°C via temperature probe sensor
- Data Acquisition: Datalogger / Recorder
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45D-ODO Optical Dissolved Oxygen monitor utilizes a fluorescence-based sensor to provide a reliable oxygen measurement. This sensor will provide years of service and, unlike other optical sensors, will not be degraded by exposure to direct sunlight. The
-
Supplier: Myron L Company
Description: Methods: Air, Water and 0 ppm DO Dynamic Membrane Temperature Correction Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.2 ppm
- Operating Temperature: 32 to 131 F
- Features and Functionality: Battery Powered
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ON-LINE MEASUREMENT OF LOW-LEVEL DISSOLVED OXYGEN IN WATER - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the on-line determination of dissolved oxygen (DO) in water samples primarily in ranges from 0 to 500 μg/L (ppb), although higher ranges may be used for calibration. On-line instrumentation is used for continuous measurements of DO in samples that are
-
Supplier: Mettler-Toledo Technologies GmbH
Description: bioreactors and transmitters. Sterilizable and Autoclavable The InPro 6860i/12/320/nA/HD provides fast, precise oxygen measurement, even after repeated autoclaving and sterilization cycles up to 140° C. Measurement Parameters Oxygen Measurement Technology Optical
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 12.598432 inch
- Operating Temperature Range: 32 to 140 F
-
Description: arrangements to prevent the outgassing of oxygen during the handling and measurement of the sample are made. The method is suitable for measurements made in the field and for continuous monitoring of dissolved oxygen, as well as measurements made in the
-
Supplier: CSA Group
Description: arrangements to prevent the outgassing of oxygen during the handling and measurement of the sample are made. The method is suitable for measurements made in the field and for continuous monitoring of dissolved oxygen, as well as measurements made in the
-
Supplier: CSA Group
Description: ISO 17289:2014 specifies an optical method for the determination of dissolved oxygen in water using a sensor working on the basis of fluorescence quenching. Measurement can be made either as a concentration of oxygen in milligrams per litre, percentage saturation (%
-
Supplier: ASTM International
Description: continuous record of the dissolved oxygen content. 16.2.1 This test method is recommended for measuring dissolved oxygen in waters containing materials that interfere with the chemical methods, such as sulfite, thiosulfate, polythionate, mercaptans, oxidizing metal ions,
-
Supplier: Anton Paar
Description: precise beverage analysis in beer, wine, juices and soft drinks as well as water. When combined with Anton Paar’s PFD filling device, sample is taken directly from the package into the measuring chamber of the instrument - with no loss of dissolved oxygen during sample transfer. The
- Dissolved O2 Range: 0 to 4 ppm
- Accuracy: 0.0001 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
Get a better understanding of dissolved oxygen (DO) measurement in Hamilton's comprehensive O2 Measurement Guide. This 72-page booklet is intended for anyone with an interest in DO sensor technology or anyone who needs to implement DO sensors in controlled environments such as laboratories and (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
With its new generations of VisiFerm TM and VisiTrace TM , Hamilton Bonaduz AG has launched two product innovations for reliable optical measurement of dissolved oxygen. The new generation of (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
. Unlike other single-use dissolved oxygen options, Hamilton's reusable sensor element enables a compact and cost-effective measurement solution without sacrificing accuracy or precision. A standard measuring loop consists of a sensor element, which is connected to the Visi (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen monitoring (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
single-channel / single-range solution. The OXY-ProXT2 is the dual-channel version of the platform, designed for applications requiring either two independent oxygen measurements or a combined coarse and fine range. In Configuration B, the fine-range 0…1.25% O? sensor provides high-resolution measurement at low oxygen concentrations, making it ideal for precise process O? monitoring. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Sensore’s percentage oxygen sensors are engineered for accurate and reliable measurement of oxygen concentrations ranging from low percentage levels up to 100% O?. Built on proven zirconia technology, these sensors offer fast response, excellent long-term stability, and are ideal for (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Hamilton Company, world leader in fluid measurement, will introduce the new EasyFerm Plus ORP (oxidation-reduction potential) Arc Sensor at INTERPHEX 2012. Ideal for biotech, pharmaceutical and food processing applications that require frequent sterilization cycles, this new sensor delivers (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
. “Some customers are combining two measurements to make a third,” said Don Spriggs, market segment manager at Hamilton Company. “For example, dissolved oxygen and viable cell density give researchers valuable insight into cellular respiration.” (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Sensore’s trace oxygen sensors are designed for applications requiring highly accurate measurement of very low oxygen concentrations—from percentage levels down to parts per million (ppm). These advanced sensors are ideal for monitoring oxygen in inert gas systems, glove boxes, gas (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH
Conduct Research Top
-
Dissolved Ozone Measurement in Pharmaceutical Water
Ozone (O3) is an unstable tri-atomic form of oxygen. It is a very strongly oxidizing gas that is injected into water to remove organics that may contribute color, odor or taste. Most importantly, ozone sanitizes the water, rapidly destroying any microbiological contamination. Dissolved ozone
-
Optical Dissolved Oxygen with ISM (R) - Minimizing Corrosion in Power Plants
Dissolved oxygen (DO) control is widely. used in power plant cycle chemistry. treatment to minimize corrosion in. boilers, turbines, and piping. Efficient DO. control relies on obtaining fast, accurate. measurements from on-line sensors. DO. probes based on optical technology and. with ISM
-
Semiconductor: Dissolved Ozone Measurement in Semiconductor Ultrapure Water Systems
measurements are made to insure proper dosage control is maintained after injection and then to insure residual ozone is eliminated by UV exposure. At this point any residual ozone becomes an unwanted contaminant and contributes to increased oxygen levels, which can affect the performance of a downstream
-
Accuracy Guide: Hints and Tips to Improve Accuracy
This guide covers good operating procedures and includes advice for maintaining in-line pH and dissolved oxygen (DO) sensors to ensure high measurement reliability at all times.
-
Switch to Optical DO Sensors: An Easier Way to Measure
For many years, the biotech industry has relied on polarographic technology for dissolved oxygen (DO) measurement. Handling and maintenance of polarographic sensors is well understood and such sensors can be relied on to provide accurate measurements if kept in good operating condition. However
-
Liquid Analysis in Mineral Processing
This paper describes the process applications that take place after mining and prior to refining as they relate to pH / ORP, dissolved oxygen and conductivity.The implementation of the proper analytical sensors in the common metal extraction processes used today in the minerals industry go far
-
Aerators Enhance Aerobic Digester Process
of waste activated sludge solids, which are aerobically digested prior to storage in sludge lagoons and ultimate land application. For many years, the facility has had difficulty maintaining adequate dissolved oxygen levels and adequate mixing in its aerobic digester. However, this all changed when
More Information Top
-
States > Florida > State > Administrative Weekly > 2009 > [2009 FL Register 807] 08/07/2009
Annual average Dissolved Oxygen of 3.0 mg/L, with no more than 10% of the individual Dissolved Oxygen measurements below 1.35 mg/L on an annual basis.
-
EVALUATING AN INNOVATIVE OXYGEN SENSOR FOR REMOTE SUBSURFACE OXYGEN MEASUREMENTS
The reactions involved with these kits are not influenced by salinity or hydrogen sulfide (H2S), however the presence of oxidized metals (Fe+3 , Cr+6 , Cu+2 ) and nitrate have been found to influence dissolved oxygen measurements (White et al, .
-
Federal Register > Thursday, September 23, 2010 > [75 FR 58024] Guidelines Establishing Test Procedures for the Analysis of Pollutants Under the Clean Water Ac...
EPA is proposing to approve In-Situ Incorporated's Method 1002-8-2009 Dissolved Oxygen Measurement by Optical Probe.
-
http://www.coleparmer.com/Assets/manual_pdfs/53101-xx.pdf
.EN-26 Dissolved Oxygen Measurement . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
In Situ Redox Manipulation Field Injection Test Report - Hanford 100-H Area
Dissolved Oxygen Measurements along Transect A (as shoyn in Figure 10.16) Before .......:.
-
Accuracy and precision of aquatic respirometers with emphasis on monophase oxystats
In order to imitate the noise seen on real oxygen measurements, a random error of ±0–0.5% of air saturation (±0–0.05 mg O2 l−1) were imposed on c(t + t) to obtain simulated dissolved oxygen measurements .
-
The importance of transport processes and spatial gradients on in situ estimates of lake metabolism
The atmospheric flux F in Eq. 1 was calculated using dissolved oxygen measured by the in situ sensors at 1-m depth and computing the gas transfer velocity using three alternative equations from Wanninkhof (1992), Cole and Caraco (1998) and MacIntyre et …
-
Monitoring PPB Levels of Dissolved Oxygen in SAGD Facilities
High opacity, coloured boiler feed water (BFW) from recycled produced water makes dissolved oxygen measurement difficult.
-
Integrated optical sensing of dissolved oxygen in microtiter plates: A novel tool for microbial cultivation
Conven- tional dissolved oxygen measurement uses amperometric electrodes (Hitchman, 1978).
Indicates content that may require registration and/or purchase.