-
Supplier: Accuris
Description: SWITCHES, THERMOSTATIC, (BIMETALLIC), TYPE 1, HERMETICALLY SEALED, SINGLE POLE, DOUBLE THROW (SPDT), 2 AMPERES
-
Supplier: Accuris
Description: SWITCH, THERMOSTATIC (VOLATILE LIQUID), HERMETIC SEALED, SINGLE POLE DOUBLE THROW (SPDT), MEDIUM RESPONSE TIME
-
Supplier: Accuris
Description: SWITCH, THERMOSTATIC VOLATILE LIQUID), HERMETIC SEALED, SINGLE POLE DOUBLE THROW (SPDT), MEDIUM RESPONSE TIME
-
-
Supplier: Accuris
Description: SWITCHES, THERMOSTATIC, (BIMETALLIC) TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW, (SPST) AND SINGLE POLE, DOUBLE THROW (SPDT), MANUAL RESET AND AUTOMATIC RESET
-
Supplier: Radwell International
Description: THERMOSTAT, COOLING/HEATING, DOUBLE POLE, 120/240V. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Johnson Controls, Inc.
Description: The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for
- Temperature Set Point Range: 40 to 90 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Thermon, Inc
Description: The 4X/7-350235JB, equipped with a double-pole switch, is designed for use as an adjustable control thermostat for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. The design of the thermostat permits its use as a
- Temperature Set Point Range: 35 to 235 F
- Thermostat Type: Mechanical
-
Supplier: Chromalox
Description: TPR Direct Mount for Freeze Protection (Ambient) Fixed Factory Setpoint 40˚F(4.4˚C) 22 Amp Resistive Switch Single Pole Double Throw (SPDT) Switch High Accuracy NEMA 4X & IP 65 Enclosure Third-party certifications: UL, CSA and CE Approved
- Temperature Set Point Range: 40 F
- Thermostat Type: Mechanical
-
Supplier: Selco Products Company
Description: The CAP and CAP-MR series are commercial and domestic electric thermostats for heating and cooling applications. These 20 amp snap acting switches are SPST or SPDT available in auto or manual reset. The remote bulb and capillary are available in copper or stainless steel in lengths up to 13
- High Temperature Set Point: 40 to 752 F
- Maximum Current: 20 amps
- Features: Automatic Reset, Manual Reset, Other
- Throws: Double Throw, DT, Single Throw, ST
-
Supplier: Honeywell International, Inc.
Description: AC POWER RATING DOUBLE POLE, DPST SWITCH TYPE STAGE 1-HEAT SETTING TEMPERATURE 40 TO 86 DEG F SENSOR ELEMENT THERMISTOR INCLUDES 5.5 INCH TINNED COPPER LEAD WIRE
- Temperature Set Point Range: 32 to 122 F
- Voltage: 208 to 240 volts
- Thermostat Type: Digital
- Features: Programmable
-
Supplier: TPI Corporation
Description: ETL (CANADA AND US) APPROVAL CABINET APPLICATION DOUBLE POLE CONTROL TYPE
-
Supplier: Thermtrol
Description: Thermtrol offers the versatile TS Series of adjustable bulb and capillary thermostats suitable for applications requiring variable temperature setting ability and remote control. The TS Series design incorporates a changeover thermal switch and an auxiliary switch useful for fan control or
- High Temperature Set Point: 86 to 608 F
- Repeatability / Tolerance: 5.4 to 18 F
- Features: Automatic Reset, Manual Reset
- Throws: Double Throw, DT
-
Supplier: C&K Components
Description: Features/Benefits Low differential travel, high repeatability Long life—150,000 cycles typical Single and double pole circuitry Sealed actuator and case Typical Applications Thermostats Motors Industrial controls
- Maximum Current Rating: 0.25 to 22 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Actuating Force: 3.98664 to 26.00136 oz
-
Supplier: Allied Electronics, Inc.
Description: General-Purpose Thermostats — WK and WK-H Series The WK Series thermostat is designed to provide the ideal temperature control solution for a wide variety of refrigeration and air-conditioner applications. This cold control provides accurate temperature control and high sensitivity for
-
Supplier: Allied Electronics, Inc.
Description: Direct sensing thermostats are larger giving them a powerful bimetallic disc and higher electrical rating. Ideal for HVAC systems and industrial applications. 120/240 VAC at 25 amps, resistive, 100,000 life cycles. 120 VAC, 10 F.L.A., 60 L.R.A., inductive, 100,000 life cycles. 240 VAC, 5
-
Supplier: Allied Electronics, Inc.
Description: Direct sensing thermostats are larger giving them a powerful bimetallic disc and higher electrical rating. Ideal for HVAC systems and industrial applications. 120/240 VAC at 25 amps, resistive, 100,000 cycles. 120 VAC, 10 F.L.A., 60 L.R.A., inductive, 100,000 cycles. 240 VAC, 5 F.L.A., 30
-
Supplier: Allied Electronics, Inc.
Description: Direct sensing thermostats are larger giving them a powerful bimetallic disc and higher electrical rating. Ideal for HVAC systems and industrial applications. 120/240 VAC at 25 amps, resistive, 100,000 cycles. 120 VAC, 10 F.L.A., 60 L.R.A., inductive, 100,000 cycles. 240 VAC, 5 F.L.A., 30
-
Supplier: APX Enclosures, Inc.
Description: wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Radwell International
Description: THERMOSTAT, SINGLE POLE DOUBLE THROW (SPDT), NEMA TYPE 4X, IP66. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TEMPERATURE CONTROL, A 19 SERIES, AIR COIL SENSOR, SINGLE POLE, DOUBLE THROW, DUCT THERMOSTAT, 60/130 DEGREE F, SPDT, FLANGE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tempco Electric Heater Corporation
Description: Double Pole 60-250°F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the heater Adjustable stainless steel mounting bracket Passivation,
- Maximum Operating (Sheath) Temperature: 60 to 250 F
- Watt Density: 8 to 32 W/in²
- Maximum Operating Temperature: 60 to 250 F
- Features: 55 Gallon, Electric, Insertion
-
Description: Power class: 40 A to 60 A Type series: ST09 Features normally closed with manual reset button with pin without insulation ST09 thermostat is a double-pole, double-throw, resettable or manual reset ultra-current (up to 250VAC 63A) temperature controller. The plastic
- Maximum Current: 40 to 60 amps
- Life Cycles: 10,000 Number of Cycles
- Switch Type: Bi-Metal, Normally Closed, NC
- Features: Manual Reset
-
Supplier: OMEGA Engineering, Inc.
Description: The CCD Temperature Controller is used as a remote control thermostat for individual circuits requiring a weatherproof device. The OMEGALUX CCD100N SPST Thermostat uses a temperature-sensitive bi-metal disc in an epoxy-sealed housing. Upon reaching the non-adjustable calibrated
- High Temperature Set Point: 35 to 200 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 25 amps
- Maximum AC Voltage: 277 volts
-
Supplier: C&K Components
Description: Features/Benefits Broad range of operating forces Ratings up to 21 AMPS Wide variety of actuator styles Quick connect terminations Typical Applications Motor controls Thermostatics Portable tools
- Maximum Current Rating: 0.25 to 21 amps
- Maximum AC Voltage Rating: 125 to 277 volts
- Actuating Force: 0.5292 to 14.112 oz
- Pre-travel: 0.047 to 0.3 inch
-
Supplier: C&K Components
Description: Features/Benefits Compact design Long life and high electrical capacity Quick connect, solder terminals,PC terminals, wire leads Wide variety of actuator styles RoHS compatible Typical Applications Motorized equipment Sump pump Thermostatic controls
- Maximum Current Rating: 0.1 to 6 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Actuating Force: 5.292 to 7.16184 oz
- Pre-travel: 0.04724412 to 0.54330738 inch
-
Supplier: C&K Components
Description: Features/Benefits Positive detent Low profile IR reflow to 260º solder profile Surface and thru hole mounting SPDT, DPDT, DP3T models RoHS compliant Typical Applications Telecommunication products Computer peripherals Thermostat select switch Instrumentations
- Maximum Current: 0.1 to 0.3 amps
- Maximum DC Voltage: 6 to 30 volts
- Operating Temperature: -22 to 185 F
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
-
Supplier: Barksdale Control Products
Description: The THR & THL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The THR & THL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats
- High Temperature Set Point: 15 to 325 F
- Maximum Current: 22 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 4.5 inch
-
Supplier: Durex Industries
Description: temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.036 kW
- Watt Density: 60 W/in²
- Flange or Thread Diameter: 5 inch
-
Supplier: Barksdale Control Products
Description: available in factory set and locked NEMA 4X configurations. The tin-plated sensor comes in 3 or 10 foot lengths. The TPR Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing
- High Temperature Set Point: 40 F
- Maximum Current: 22 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 3.25 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: 250°F/120°C SCR027009230 - 550 W 13 A AC 230 250°F/120°C SCR027019 - 650 W 15 A AC 120 320°F/160°C Air Flow: 20 CFM (550W), 26 CFM (650W) Thermostat Range: 32 - 140 degrees Fahrenheit Heating Element: PTC - Semiconductor/resistor Housing: Plastic, rated UL94-VO Connection: 3 pole
- Maximum Operating Temperature: 250 F
- Heating Capacity: 0.55 kW
- Heater Type: Enclosure Heater
-
Supplier: Barksdale Control Products
Description: Barksdale's MT1H & T2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point MT1H and dual set point T2H, can switch, measure & control temperatures from -50° to 650°F (-45° to 343°C), The optional adjustable
- High Temperature Set Point: -50 to 600 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 2.75 inch
Find Suppliers by Category Top
More Information Top
-
New heater and thermostat - Self Help Forums
You should be able to get a single or a double pole thermostat anywhere electric baseboard heating equipment is sold.
-
Self Help Forums - double pole thermostat readings
- - double pole thermostat readings (http://www.selfhelpforums.com/showthread.php?t=13273 .
-
single pole and humming questions - baseboard heat - Self Help Forums
This calls for a double pole thermostat on 220 volt heaters.
-
Double Pole Thermostat Dilemma - Self Help Forums
Double Pole Thermostat Dilemma .
-
Wiring a new electric heater - Self Help Forums
hook it up you need a double pole thermostat . the thermostat will also serve as the .
-
Installing Electrical Baseboard Heat [Archive] - Self Help Forums
A double pole thermostat would be the safer installation if the thermostat is in sight of the heater(s), since it will remove all power from the heater when its turned to "off".
-
double pole thermostat readings - Self Help Forums
double pole thermostat readings .
-
Installing Electrical Baseboard Heat - Self Help Forums
A double pole thermostat would be the safer installation if the thermostat is in sight of the heater(s), since it will remove all power from the heater when its turned to "off".
-
Installing Electrical Baseboard Heat - Self Help Forums
A double pole thermostat would be the safer installation if the thermostat is in sight of the heater(s), since it will remove all power from the heater when its turned to "off".
-
Fire Hazard or Safe? An electric baseboard heater compatibility question... - Self Help Forums
Single and double pole thermostats don't have anything to do with being totally on or off.
Indicates content that may require registration and/or purchase.