-
Supplier: Milwaukee Cylinder
Description: materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.
- Operating Pressure: 0 to 3,045.7917 psi
- Bore Size: 0.9842525 to 7.87402 inch
- Shaft Diameter: 0.4724412 to 5.511814 inch
- Operating Temperature: -4 to 302 F
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.625 to 1.75 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 2,200 psi
- Bore Size: 5 inch
- Shaft Diameter: 2 to 3.5 inch
-
-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER, BORE SIZE 32MM, CYLINDER STROKE 250MM, DOUBLE ACTING/SINGLE ROD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end fittings available Urethane u-cup and wiper Crown seal standard, "T" seal optional Wear ring on piston Thread in gland with o-ring
- Stroke: 4 to 36 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 2.75 inch
- Shaft Diameter: 0.75 to 1.5 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 16 inch
- Bore Size: 5 inch
- Shaft Diameter: 2 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: integration, nickel plating for increased corrosion resistance, and induction hardened rod. Standard THI Cylinder with Minimal Modifications Double and Single-Acting Designs Available Chrome Plated Rod Durable Rod and Piston Sealing Standard and Custom Mounting
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI - All purpose line Bore sizes 1.5" to 4" Skived/honed tubing Heavy duty welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Ductile clevis & cast steel base end Urethane u-cup & urethane wiper in gland, crown seal on piston Square ring gland retainer
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 4 inch
- Shaft Diameter: 0.75 to 1.75 inch
- Mounting: Clevis
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes from 2.5" to 4.5" Stroke sizes 8" to 60" Chromed, ground & polished piston rod Skived tubing Ductile iron piston Thread-in ductile gland Urethane u-cup, metal encased wiper, teflon cap seal and wear ring Crosstube end fittings with grease
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 to 4.5 inch
- Shaft Diameter: 1.375 to 2.25 inch
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron piston Urethane u-cup, metal encased wiper, crown seal and wear ring Crosstube end fittings with grease zerks
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 5 to 6 inch
- Shaft Diameter: 2.5 to 3 inch
-
Supplier: IMI Bimba
Description: cylinders. NFPA dimension design interchanges with competitive models. TRD offers a complete line of hydraulic rod locks that can be fitted to most bore and rod sizes. Bore sizes: 1-1/2", 2", 2-1/2", 3-1/4", 4", 5", 6", 7", 8" Precision machined to order Hydraulic
- Stroke: 0 to 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: International Hydraulics
Description: 2" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Model# 20TH16-112 Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless
- Stroke: 16 inch
- Rated Load/Force: 9,430 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 4" Bore, 14" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated,
- Stroke: 14 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.375 inch
-
Supplier: International Hydraulics
Description: 4" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated,
- Stroke: 16 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 10" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated,
- Stroke: 10 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses and
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Accuris
Description: Mounting Dimensions of Single Rod Double- Acting Hydraulic Cylinders Part 3: Specification for 250 Bar Series
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage.
- Stroke: 5.905515 inch
- Rated Load/Force: 90,389.42 to 136,686.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Atos North America
Description: CH cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 63 to 200 mm 3 rod diameters per bore Strokes up to 5000 mm Single or double
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 2.4803163 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: Atos North America
Description: CC cylinders have engineered double acting construction, designed to suit the requirements of industrial heavy duty applications: top reliability, high performances and long working life. Bore sizes from 50 to 320 mm Rods with rolled threads 6 standard mounting styles 3 seals
- Stroke: 196.8505 inch
- Operating Pressure: 3,625.92098392993 to 4,641.1788594303 psi
- Bore Size: 1.968505 to 12.598432 inch
- Shaft Diameter: 1.4173236 to 8.661422 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "T" ring (Buna "N" standard compound) Front or rear
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Accuris
Description: Mounting Dimensions of Single Rod Double Acting Hydraulic Cylinders - Part 1: Specification for 160 Bar Medium Series
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter
- Stroke: 0.0625 inch
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable
- Stroke: 0.25 to 18 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: CSA Group
Description: ISO/TS 13725:2016 specifies a method for the evaluation of the buckling load which a) takes into account a geometric model of the hydraulic cylinder, meaning it does not treat the hydraulic cylinder as an equivalent column, b) can be used for all types of cylinder
-
Supplier: Compact Automation
Description: thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full
- Bore Size: 0.75 to 3 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Festo Corporation
Description: Twin pistons provide twice the force in half the space Plain or ball bearing guide Precision stroke adjustment in the end position
- Operating Pressure Range: 14.50377 to 145.0377 psi
- Linear Stroke: 0.9842525 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 0.787402 inch
-
Supplier: Jergens, Inc.
Description: only the piston rod. Features, Benefits, & Product Specifications: Will operate on air or oil All cylinders have a 1" stroke Note(s): Single Acting Cylinders are not recommended for applications where coolant or chips are prevalent. Use our Double Acting Cylinders
- Stroke: 1 inch
- Rated Load/Force: 1,320 lbs
- Operating Pressure: 3,000 psi
- Cylinder Action: Single
-
Supplier: Compact Automation
Description: Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore
- Bore Size: 0.3149608 to 1.574804 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Hallite Seals International Ltd.
Description: profiled nitrile energiser.Most designs have rectangular polyacetal anti-extrusion rings. This seal has been developed as a double acting rod seal, which is required for a constant setting mining roof support leg cylinder. The operating conditions given are for HFA (water based)
- Shaft O.D. or Seal I.D.: 2.4803163 to 4.330711 inch
- Housing Bore Diameter or Seal O.D.: 2.9921276 to 4.9212625 inch
- Axial Cross Section or Thickness: 0.57086645 to 0.7086618 inch
- Maximum Operating Speed: 59.0551181102361 ft/min
-
Supplier: Compact Automation
Description: Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
Find Suppliers by Category Top
Featured Products Top
-
Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Learn more. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end (read more)
Browse Air Cylinders Datasheets for Compact Automation -
have double lips to seal on both the bore and rod of a system. A ‘V’ shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure. Standard packing sets are available with temperature ranges between -30° C to 130° (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
Smaller systems yet greater performance. This balancing act is not a problem with the compact cylinders ADN-S. They are extremely small and light and deliver excellent performance with small movements. All thanks to the one-piece, compact housing. Minimal fitting space Extra light (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
. Applications: These rod ends and ball joint rod ends are extensively used in hydraulic cylinders, steering linkages, suspension systems, agricultural machinery, construction equipment, mining machinery, material handling systems (read more)
Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Advances in Neural Networks - ISNN 2008
The EHSV is 4 ports with critical center, and used to drive the double rods hydraulic cylinder .
-
An automotive suspension strut using compressible magnetorheological fluids
To achieve this goal, a CMR strut consists of a double rod hydraulic cylinder and MR bypass valve is devised.
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
In this paper, we adopt same hydro-mechanical damper model and double rod hydraulic cylinder and MR bypass valve.
-
A study on the stability analysis of a PWM controlled hydraulic equipment
The experimental apparatus is constructed as shown in Fig. 7, which has 4 high speed on-off valves, a double rod hydraulic cylinder , and a microcomputer as the major components.
-
New approach to real-time adaptive learning control of neural networks based on an evolutionary algorithm. I
Load-flow equation of a double rod hydraulic cylinder .
-
Manufacturing Process and Equipment
The servo valve external control system controls the movement of the double rod hydraulic cylinders which drive the wavemaker generating waves by regulating the action of the servo valve.
-
Research Efforts in Material Science and Mechanics Engineering
Each vibration table is a relatively independent servo system, which consists of a double rod hydraulic cylinder , valve controlling cylinder consisting of two parallel hydraulic servo valve system, and some of the shaking table structure components.
-
Mechanical Engineering, Materials Science and Civil Engineering
The valve control symmetric hydraulic cylinder is composed by the quads valve and the symmetry hydraulic cylinder, which is one of the most common hydraulic mechanisms, mainly composed by double rod hydraulic cylinder , servo valve, displacement sensor and hydraulic auxiliary device, the …
-
Advances in Engineering Design and Optimization III
The conventional electro-hydraulic vibration system is a double rod hydraulic cylinder or a single-rod hydraulic cylinder of differential connection, thus it is hard to increase the natural frequency of a dynamic system because of the mass of piston and the …
-
Development of miniaturized piezo-hydraulic pumps
The pump was attached to a double rod hydraulic cylinder (Clippard model H9D-1D) with an effective piston area of 128.6 mm2 (.1994 in2 ) and a stroke of 25.4mm (1 in.).
Indicates content that may require registration and/or purchase.