-
Supplier: Waytek, Inc.
Description: Cole Hersee 55046 Toggle Switches Category: Toggle Switches Manufacturer: Cole Hersee Toggle Type: Metal Toggle DPDT forward-reverse toggle switch Amp Rating: 20A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Contact Material: Silver Phenolic housing with
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Momentary Contact
-
Supplier: Waytek, Inc.
Description: Carling Technologies 6GO54-78 /HDW ASSM Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies For reversing control of motors Momentary on-off-momentary on 12 VDC 15A / 24VDC 10A
- Maximum Current Rating: 12 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Momentary Contact
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches TGL SW REVERSING 3POS DPDT MOM/OFF/MOM
-
-
Supplier: Littelfuse, Inc.
Description: Reversing (polarity) switch for changing direction of permanent magnet electrical motors. Silver contacts15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick.Includes mounting hardware: black knurled facenut, hexnut.Keyway is in the down position.1" (25.4mm) handle, black
- Panel Thickness: 0.250000135 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT, SPDT
-
Supplier: Waytek, Inc.
Description: toggle, push-pull or rotary switches This reversing solenoid is made of nylon material resistant to dust, water splash, oil, anti-freeze and brake fluid 0.250" quick disconnect male inputs, connect with female quick disconnects Reversing solenoids, also called
- DC: 12VDC
-
Supplier: Allied Electronics, Inc.
Description: AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches 3-independent in.ONin. circuit Short and tall bushing White nylon designer lever Black nylon designer lever Hardware furnished assembled Reversing jumpers Rotate keyway 180° Lever
-
Supplier: Allied Electronics, Inc.
Description: AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches 3-independent in.ONin. circuit Short and tall bushing White nylon designer lever Black nylon designer lever Hardware furnished assembled Reversing jumpers Rotate keyway 180° Lever
-
Supplier: Allied Electronics, Inc.
Description: AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches 3-independent in.ONin. circuit Short and tall bushing White nylon designer lever Black nylon designer lever Hardware furnished assembled Reversing jumpers Rotate keyway 180° Lever
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1051031-VMDAGTTC-AAG00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
- Features: Other
-
Supplier: Win Source Electronics
Description: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-Mom Actuator Type: Convex (Reverse V) Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity:
- Features: Other
-
Supplier: NKK Switches
Description: Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
- Maximum Current Rating: 3 to 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPDT
-
Supplier: NKK Switches
Description: Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
- Maximum Current Rating: 3 to 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPDT
-
Supplier: NKK Switches
Description: Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 28 volts
- Maximum DC Voltage Rating: 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: NKK Switches
Description: Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward force. Single-unit construction of the bushing and top of the housing provides added
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 28 volts
- Maximum DC Voltage Rating: 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: DigiKey
Description: Toggle Switch DPDT Through Hole
- Maximum Current Rating: 7.5 amps
- Operating Temperature: -22 to 185 F
- Pole & Throw Specifications: DPDT
- Switch Function: Maintained Contact
-
Supplier: RS Components, Ltd.
Description: KNITTER-SWITCH MTG 206 PA Toggle Switch
- Width: 0.49212625 inch
- Pole & Throw Specifications: DPDT
- Features: Other
- Standards / Compliances: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: TOGGLE, 5A, DPDT, (On)-On-(On), Solder
- Maximum Current Rating: 5 amps
- Pole & Throw Specifications: DPDT
- Switch Function: Momentary Contact
- Terminal Type: Solder Terminals
-
Supplier: TE Connectivity
Description: Comment : UL available when ordering - consult factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Flat Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs, Vertical
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Pole & Throw Specifications: DPDT
-
Description: Home // Signaling // Accessories // Intercoms // Kit, switch, toggle, DPDT
- Pole & Throw Specifications: DPDT
-
Supplier: Waytek, Inc.
Description: Cole Hersee 55019 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Maintained Contact
-
Description: Home // Signaling // Accessories // Intercoms // Switch, DPDT, toggle, momentary
- Pole & Throw Specifications: DPDT
- Switch Function: Momentary Contact
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE DPDT 6A 125V
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -22 to 194 F
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a
- Maximum Current Rating: 0.1 to 5 amps
- Maximum AC Voltage Rating: 0.5 to 115 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Description: SWITCH TOGGLE
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: 32 to 185 F
- Pole & Throw Specifications: DPDT
-
Supplier: Waldom Electronics
Description: MEDIUM DUTY BAT HANDLE TYPE 0.7 INCH W X 1.24 INCH H SIZE 0.685 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.525 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC
- Maximum Current Rating: 3 to 6 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Maintained Contact
-
Supplier: Newark, An Avnet Company
Description: SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Bushing mount toggle switches
- Maximum DC Voltage Rating: 28 volts
- Pole & Throw Specifications: DPDT
- Features: Other
- Toggle Actuator: Standard Toggle Handle
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: DPDT Straight 4万次 Plugin Toggle Switches ROHS
- Length / Diameter: 0.2755907 inch
- Width: 0.17716545 inch
- Operating Temperature: -22 to 185 F
- Pole & Throw Specifications: DPDT
-
Supplier: Eaton Corporation
Description: BAT HANDLE TYPE 0.75 INCH W X 1.31 INCH D X 1.31 INCH H SIZE 0.56 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPDT
- Features: Other
-
Supplier: NSI Industries LLC
Description: BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Standards / Compliances: CSA Certified, UL listed
- Pole & Throw Specifications: DPDT
-
Supplier: C&K Components
Description: Features/Benefits Sealed against solder and cleaning process contaminants ESD protection available Thru-hole and surface mount models Compact size and small footprint save PCB space RoHS compliant models available Typical Applications Hand-held telecommunications Instrumentation Medical equipment
- Length / Diameter: 0.31889781 to 0.76771695 inch
- Width: 0.20078751 to 0.35826791 inch
- Panel Thickness: 0.35826791 to 0.76771695 inch
- Maximum Current Rating: 2 to 3 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: MTS-202-F1 ON-ON MTS-212-F1 ON-(ON) MTS-203-F1 ON-OFF-ON MTS-213-F1 ON-OFF-(ON) MTS-223-F1 (ON)-OFF-(ON) DPDT 6P (METAL FLAT LEVER) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very
- Pole & Throw Specifications: DPDT
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE
- Length / Diameter: 1.3 inch
- Width: 0.76 inch
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 277 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, ON-NONE-ON WIRE WIREGREEN SERIES. FREE 2 YEAR RADWELL WARRANTY
- Pole & Throw Specifications: DPDT
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL 2TL1-3D Toggle Switch, TL Series, Non Illuminated, DPDT, On-On, Panel, 15 A
- Operating Temperature: -85 to 159.8 F
- Pole & Throw Specifications: DPDT
- Standards / Compliances: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50462/42192334-MIT.pdf?sequence=2
The DPDT Toggle switch is used to change direction of motor (forwardl reverse ).
-
Timers and Counters Electronic Circuits, page 4
The circuits use LM556 dual timer chips to provide a PUSH-PULL output to reverse the polarity of the voltage to the switch machine motors. The output of the drivers is equivalent to a DPDT toggle switch.
-
CR4 - Thread: Reversing Polarity
Reversing their direction is as simple as reversing the power wires going to it. A simple DPDT toggle switch can do what you want or you can use a couple of relays and set it up to do it automatically.
-
Model Hobby Electronic Circuits - page 1
The circuits use LM556 dual timer chips to provide a PUSH-PULL output to reverse the polarity of the voltage to the switch machine motors. The output of the drivers is equivalent to a DPDT toggle switch....[from Rob Paisley's Model Train web site] .
-
Carling Technologies - 2M1-SP3-T1-B1-M2QE - Switches - Toggle - Allied Electronics
Switch , Basic, DPDT , 10 AMPS, REVERSED Roller LEVER Switches > Toggle .
-
CR4 - Thread: Project Battle
But my problem is that they rely on switches be them toggle , or limit must be physically pushed. I have a timer unit that gives my my desire pause and I also have a DPDT 24vdc relay and at the present time I can start … … am having problems when get to the pause and then reversing of the power.
-
Effects of functional electrical stimulation assisted rowing on aerobic fitness and shoulder pain in manual wheelchair users with spinal cord injury
A double-pole, double-throw ( DPDT ) toggle switch was located between the pushbutton switches, allowing for easier setup of the FES rower (Fig. 1B). … a switch and the current alternates from one muscle group to the other, reversing the direction of …
-
CR4 - Thread: Circuit & Hardwares Controlling Rotating Directions of a DC Motor
The simplest way to do this is with a DPDT toggle switch . … then when you throw it the other way... the source is - and + and the motor reverses rotation.
-
Robot Building for Beginners
This is why I introduced the Reverse Battery Protection circuit in Chapter 25 as a potential improvement. Melting Switches The standard-size subminiature DPDT -center-off line-following switch seems a bit large for the line … The switches made nasty, horrible crunching sounds when toggled .
-
Motor Control Switches - Grainger Industrial Supply
Toggle Switch , Contact Form DPDT , Number of Connections 6, Mounting Hole 0.5 In. dia., AC Contact Rating 20A @ 125V, 15A @ 277V, Actuator Style Bat, Stem Length 0.5 In.,... • Reversing Drum SwitchReversing Drum Switch .
Indicates content that may require registration and/or purchase.