-
Supplier: Allied Electronics, Inc.
Description: Diverse General Limit Switch, 2 Number of Poles Convenient front mounting, easy installation and maintenance Wide temperature range -40° to 100°C (-40° to 212°F) Choose operation status models with LED or neon lamp indicators, side rotary switches accept a wide selection of levers
-
Supplier: Allied Electronics, Inc.
Description: Switch, Keylock Rotary, DPDT, Positions3
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, DPDT; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY, DPDT; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:1.5lbf; Product Range:EX Series; Contact Voltage DC Max:250VRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY, DPDT; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:60A; Contact Voltage AC Max:600V; Operating Force Max:1.8in-lb; Product Range:-; Contact Current DC Max:1A RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Switch; Limit; DPDT-DB; Plug-In; Side Rotary Standard; 1/2 Inch Conduit
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches DPDT ON-OFF-ON
-
Supplier: Allied Electronics, Inc.
Description: MICRO SWITCH™ heavy-duty limit switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics. Self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for
-
Supplier: DigiKey
Description: Rotary Switch 2 Position DPDT 12A (AC), 1A (DC) 125VAC Panel Mount
- Angle Between Positions: 45 degrees
- Number of Decks: 1
- Number of Poles per Deck: 2
- Maximum Current Rating: 12 amps
-
Supplier: Radwell International
Description: KEYLOCK SWITCH, 2 POSITION, DPDT, 4 AMP (AC/DC), 125 VAC, 28 VDC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Keylock
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pre-Travel: 8 degrees
- Movement Differential: 4 degrees
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Certifications / Approvals: CSA Certification, UL listed
- Switch Configuration: Double Pole, Double Throw (DPDT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1073646-44M30-02-2-02S Category: Switches>Rotary Switches Series: 44 Number of Positions: 2 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Grayhill, Inc.
Description: Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other
- Number of Positions Available (# of actuators): 2
- Max Current Rating: 5 amps
- Max DC Voltage Rating: 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: C & K SDB02H1BD Rotary Coded DIP Switch
- Number of Positions Available (# of actuators): 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT), Other Type (Special Application)
- Actuator Specifications: Slide Actuator(s)
-
Supplier: Utmel Electronic Limited
Description: Switch Rotary ON OFF ON DPDT 2 Flush Screwdriver Gull Wing 0.1A 16VAC 16VDC 0.5VA Bulk
- Operating Temperature: -13 to 158 F
-
Supplier: Accuris
Description: SWITCHES, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 500 VOLTS ALTERNATING CURRENT/250 VOLTS DIRECT CURRENT, 30 AMPERE, SYMBOLS 838.1 (DPDT), 840.1 (DPDT), AND 851 (TPST)
-
Supplier: Accuris
Description: Switches, Rotary, Enclosed, Submersible (15 Feet), Snap Action, 500 Volts Alternating Current/250 Volts Direct Current, 30 Ampere, Symbols 838.1 (DPDT), 840.1 (DPDT), and 851 (TPST)
-
Supplier: Radwell International
Description: LIMIT SWITCH, HEAVY DUTY, DPDT, ROTARY HEAD, 2 NO/NC. FREE 2 YEAR RADWELL WARRANTY
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Features: Rotary Limit Switch
-
Supplier: Accuris
Description: SWITCHES, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOLS 801.2 (DPST), 804.1 (TPST), 829.1 (DPDT), AND 879.1 (DPTT)
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SNAP ACTION DPDT 10A 125V
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 125 volts
- Operating Temperature: -29 to 71 C
- Pre-Travel: 23 degrees
-
Description: SWITCH SNAP ACTION DPDT 10A 120V
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 115 volts
- Maximum DC Voltage Rating: 120 volts
- Pre-Travel: 15 degrees
-
Description: SWITCH ROTARY DIP DPDT 100MA 16V
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT), Other Type (Special Application)
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches DPDT SIDE ROTARY
- Maximum Current Rating: 5 amps
- Switch Type: Electromechanical
-
Supplier: Radwell International
Description: ROTARY SELECTOR SWITCH, LOAD, 3 POLE, DPDT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Switch DPDT Chassis Mount
- Maximum Current Rating: 20 amps
- Electrical Life (Minimum): 6,000 (#)
- Operating Temperature: -40 to 105 C
- Switch Configuration: Double Pole, Double Throw (DPDT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1015843-LSH4L-1B Category: Switches>Limit Switches Series: HDLS Termination Style: Screw Terminal Features: Steel Roller, Front Mounted Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 115 V Standard Package: 1 Circuit: DPDT (DB/DM) Switch Function:
- Features: Rotary Limit Switch
-
Supplier: DigiKey
Description: Dip Switch DPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 16 volts
- Operating Temperature: -13 to 158 F
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
Find Suppliers by Category Top
Featured Products Top
-
for crisp tactile feedback. Rated at 3A (125/250VAC or 30VDC) with SPDT or DPDT configurations, these RoHS-compliant switches are suitable for high-usage applications across industrial, medical, and control panel systems. Options include red, green, or amber LED illumination, snap-in or (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high isolation. The device enables high speed switching between antennas for high data throughput and minimizes the need for additional filtering. The (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
thermoplastic construction Through-panel or surface mounting UL Recognized, Canadian and United States, as an operating control Switches available with international approvals Available Features SPST, SPDT, or DPDT (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
(500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic 1/4” male quick connect or #8 screw terminals for electrical connections A variety of mounting pan and pressure fitting materials; plated steel, stainless steel or injection molded plastic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
PCB operation, a DPDT switch, time delays, and hazardous location approvals. Or choose the robust BMRX-200, designed to be fail-safe in the case of a power failure. It features a digital PCB, a DPDT switch, time delays, and hazardous location approvals (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Grayhill M3786/4-4225, Flatted Shaft, DPDT, 2, Panel Mount - Avnet Express
Switch Rotary DPDT 2 Flatted Shaft Solder Lug 5A 115VAC 28VDC .
-
News and Short Contributions
… Capacitors 1-35 mf/16 v 1-3 mf/16 v 1-1 mf/16 v 1-0.1 mf 3-0.03 mf Miscellaneous 1-1 milliamp meter 1-3 position rotary switch 1-12 position rotary switch 1- DPDT toggle switch 1-10 …
-
Instrumentation to evaluate neural signal recording properties of micromachined microelectrodes inserted in invertebrate nerve
Switches (S1 to S4) were duplicated so that the settings could be stored on computer alongside the recorded signals; i.e. S1 was a double pole six-way rotary switch , S2 a DPDT toggle switch, S3 a six-pole double throw rotary …
-
IDEC Corporation - AL6Q-M24P-R - Switches - Pushbutton - Allied Electronics
Switch , Keylock Rotary , DPDT , Positions3 .
-
Kilo International - DD-90-2-5 - Dials and Knobs - Knobs - Allied Electronics
Switch , Keylock Rotary , DPDT , Positions3 .
-
IDEC Corporation - AS6M-3Y2P - Switches - Keylock - Allied Electronics
Switch , Keylock Rotary , DPDT , Positions3 .
-
Honeywell 134729304 Basic / Snap Action Switches | Mouser
Basic / Snap Action Switches DPDT 2NC/2NO 10A SIDE ROTARY .
-
Omron Automation - D4A-2501-N - Switches - Limit - Allied Electronics
Switch , Limit, DPDT , SIDE Rotary .
-
Omron Automation - E2E2-X2Y1-M4 - Sensors, Switches & Relays - Sensors - Allied Electronics
Switch ,Limit, DPDT ,SIDE Rotary .
Indicates content that may require registration and/or purchase.