Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gear Motions, Inc.
Description: Gear Motions manufactures custom splines to exact specifications. Through our many years of experience, we have the knowledge and expertise to produce external and internal spline gears to fit almost any application. Splines are the ridges or teeth (external spline) on a
- O.D. Spline Shaft Diameter: 0.5 to 36 inch
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate
- Guide Length: 72 inch
- Length: 72 inch
- Features: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate
- Guide Length: 1 inch
- Length: 1 inch
- Features: Spline Shaft
-
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate
- Guide Length: 24 inch
- Length: 24 inch
- Features: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate
- Guide Length: 24 inch
- Length: 24 inch
- Features: Spline Shaft
-
Supplier: S. Himmelstein & Company
Description: The MCRT 48850V & 48851V Torque Sensors with capacities from 50 to 10,000 lbf-in measure and output shaft torque in analog and digital form. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without
- Maximum Torque: 50 to 10,000 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Other, Serial
- Torque Sensor Type: Rotary
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor,
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor,
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor,
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor,
-
Supplier: Dorner Manufacturing Corp.
Description: spline drive shaft Gang Driven Side Mount Package Specifications: Compatible with all standard load and heavy load 90° gearmotors Conveyor position is adjustable along length of spline drive shaft Includes shafts, couplings, and expandable
- Conveyor Type: Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: options: 12 mm diameter integral drive shaft 16 tooth 0.5″ diameter hollow spline drive
- Maximum Load: 200.655 lbs
- Speed: 370.7349081364831 ft/min
- Conveyor Type: Low Profile Conveyor
-
Supplier: jbj Techniques Limited
Description: The sleeve coupling is the most straight forward type of rigid coupling, also know as a ‘muff’ coupling. It is a machined cylinder that joins two shafts, usually a drive shaft and a driven shaft, used when two shafts are well aligned with little or no misalignment.
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp, One Piece Set Screw
- Features: Opposing Screws
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Orientation: 3, 6, 9, or 12 o'clock Gear Ratio: 1.56 reduction to 1.69 increasing Drive Plate Size: 10, 11 1/2, and 14 or
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch slides on the shaft and is fixed with set screws and a
- Torque Rating: 0 to 819.71 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.875 to 2.75 inch
- Diameter: 12 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging the bottom lobes of the Insert. The Drive Ring is then fitted
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.85 to 27 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: jbj Techniques Limited
Description: drastically reducing expensive machine down time. The cartridge contains a rotor, vanes and inserts, a cam ring and two covers. During operation the rotor is driven by a splined shaft coupled to the drive unit. As the rotation speed increases, centrifugal forces, in combination with
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Milwaukee Electric Tool Corporation
Description: HOLLOW SHAFT TYPE CHROME PLATED FINISH FORGED PROCESS 5/16 INCH DRIVE SIZE STEEL SHANK MATERIAL SHAFT TYPE WRENCH-READY HEX DRIVER HEAD TYPE HEX, SQUARE, SPLINE, 12 POINT SHAFT SIZE 3 WARRANTY LIFETIME LIMITED
- Type: Fixed Drive, Nut Driver
- Size: Other Size
-
Supplier: NB Corporation of America
Description: bearings are pre-lubricated with grease prior to shipment, so there is no need to apply lubrication other than to the drive shaft to prevent corrosion. High Machine Efficiency The NB SLIDE SCREW utilizes the rotational motion of the bearings and drive shaft to achieve
- Bearing Width: 0.787402 to 3.543309 inch
- Bearing Length: 0.9842525 to 3.4645688 inch
- Inside Diameter (Round only): 0.2362206 to 1.181103 inch
- Dynamic Load Capacity: 22.0304 to 485.568 lbs
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
-
Supplier: General Pump
Description: 1 to 1.9 Multiplier, 540 RPM PTO, 1 3/8? Spline Shaft, up to 10 HP Pumps (47 and 66 Series) FEATURES Fits all standard American tractor engines with 540 RPM power tackoff, 1-3/8" spline shaft. Handles pumps requiring up to 10 BHP Self-contained lubrication system. Uses
- Gear Ratio: 1.9 (X : 1)
- Maximum Input Power: 10 HP
- Maximum Input Speed: 550 rpm
- Mounting Style: Flange(s)
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
Supplier: jbj Techniques Limited
Description: and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulically released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: KTR Corporation
Description: connection with pump spline shaft Available for SAE and DIN pump spline shafts Available with 3-hole and SAE mounting
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: Sepac, Inc.
Description: SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos
- Torque Rating: 1,800 Ft-lbs
- Speed: 1,900 rpm
- Length: 11.25 inch
-
Supplier: Weichai Power Co., Ltd.
Description: flange with ANSI or SAE spline shaft. Additional functions integrated for swing and winch drives
- Operating Torque: 1,654.86725663717 to 7,991.15044247788 In-lbs
- Operating Speed: 3,200 to 4,500 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 128.661156950671 to 407.426997010457 HP
-
Supplier: R+W Coupling Technology
Description: Design: Drive side: Coupling hub with keyway connection or spline profile Output side: Adapter fl ange with 12x fastening threads. The bearing is Integrated. Modules: Evenly spread on the circumference. Adjustable within the adjustment range. Temperature range: -30 to +120° C Service
- Torque Rating: 737.463126843658 to 117,994.100294985 Ft-lbs
- Bore Diameter: 1.574804 to 11.417329 inch
- Diameter: 10.629927 to 25.5118248 inch
- Length: 7.2047283 to 16.141741 inch
-
Supplier: Kinematics Manufacturing, Inc.
Description: Reliability Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we
- Maximum Torque: 44,247.7876106195 In-lbs
- Rotational Output: Shaft
- Number: Single Shaft
-
Supplier: Atos North America
Description: Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined shaft,
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Radicon
Description: NEMA C flange motor Output options: Output shaft with keyway Hollow output shaft to suit connection with shrink disc Output shaft with external spline
- Gear Ratio: 3.6 to 3,200 (X : 1)
- Output Torque: 106,194.690265487 In-lbs
- Maximum Input Power: 40.2066115470846 HP
- Mounting Style: Flange(s)
-
Supplier: Stearns®
Description: 12 Vdc operation. CSA certified Ball-bearing mounted stationary field for long trouble-free operation Spline drive for long life under heavy loads Available with spring release Zinc plated magnet body for corrosion resistance Epoxy encapsulated coil construction for uniform heat
- Torque Rating: 5 to 145 Ft-lbs
- Power: 0.0469077134715987 HP
- Rotational Speed: 7,000 rpm
- Operating Voltage: 115 volts
-
Supplier: Mach III Clutch, Inc.
Description: supported second shaft Shafts must be accurately aligned to prevent premature failure Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options
- Bore Diameter 1: 1.25 to 1.562 inch
- Length: 7.92 inch
- Material: Aluminum
- Units: English
-
Supplier: Mach III Clutch, Inc.
Description: element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low*
- Bore Diameter: 1.375 to 2 inch
- Coupling Diameter: 8.07 inch
- Coupling Length: 12.14 inch
- Rated Torque: 0 to 3,597.96 In-lbs
-
Supplier: Grob, Inc.
Description: Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Grob, Inc.
Description: The most powerful metal cutting vertical band saws in the class. Heavy Duty Grob Inc. manufactured transmission with all cold rolled gears and splines for unequaled strength. Infinitely Variable speed range for complete control of your sawing needs. Frequency drive with dynamic braking
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. S. Himmelstein and Company has been offering innovative torque measurement solutions since 1960, manufacturing a full line of shaft, spline, flange, pulley, wheel, and reaction torquemeters., and other torque measuring instruments. For more information, call 1-800-632-7873 or 1-847-843-3300. Contact Us Today! (read more)
Browse Datasheets for S. Himmelstein & Company -
all of the gears and floating planet carriers allow the load to be evenly shared by all the components. Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
• Custom Flange Once tooling is complete for modifications of this kind, the impact on unit cost is small. • Shaft Modification Flats, keyways, splines, leadscrew (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Robust Performance: Stainless Steel Double Chainwheels for Demanding Applications When chain drive systems must withstand corrosion, moisture, or chemical exposure, stainless steel double (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
FREE LMU Demonstration Video Flash Drive (please write "LMU FD" in comments section) Leasing Information (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
FREE LMU Demonstration Video Flash Drive (please write "LMU FD" in comments section) Leasing Information (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Video Flash Drive (please write "LMU FD" in comments section) Leasing Information (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Success Story: Parker Improves Customer Productivity with Cross-Division Solution (.pdf)
CHALLENGE: Wallmasters was experiencing pump shaft failure after only three months of service, due to excessive wear on the splines that drive the pump. Tiffin Loader contacted Parker mobile territory manager Dick Dickrede after a third consecutive pump installation yielded the same result.
More Information Top
-
Forecasting the consumption of spare parts in machines based on the content of wear particles in oil
…in accor dance with GOST State Standard 83333–75), one of which was located on the shaft of the drive gear (no. 216) and one of the shaft of the driven gear (no. 315); drive and driven spline shafts ; and spline holes of…
-
Mechanical Engineering
Two such joints are usually coupled through sliding splined drive shafts , to allow both longitudinal and lateral movement of the axle relative to the engine.
-
Federal Register > Wednesday, May 17, 2000 > [65 FR 31255] Airworthiness Directives; Eurocopter Deutschland GmbH (Eurocopter) Model EC 135 Helicopters
This AD requires replacing a certain oil cooler fan splined drive shaft (shaft) with a different airworthy shaft and re-identifying the part numbers on the oil cooler fans.
-
Polyamides in aerospace industry
…countries before thermosetting powders became viable and due to the unique combination of properties and exceptional physical and mechanical resilience of the PA11 range they came to dominate such areas as hot water cylinder coatings, drive spline shaft coatings and pipes and…
Indicates content that may require registration and/or purchase.