-
Supplier: Tradeport Electronics Group
Description: Digital Thermometers, Dual Input
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: TEGAM, Inc.
Description: Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F
- Fahrenheit Scale: -418 to 2,502 F
- Celsius Scale: -250 to 1,372 C
- Length: 7.6 inch
- Digital: Battery Powered, Records Min/Max Values
-
Supplier: Tempco Electric Heater Corporation
Description: Type J or K Thermometers with single or dual input, with direct or differential measurements to 0.1 deg
- Fahrenheit Scale: -328 to 2,498 F
- Display / Scale Characteristics: Fahrenheit
- Thermometer Technology: Thermocouple Technology
-
-
Supplier: Tradeport Electronics Group
Description: Datalogging Thermometer, Dual Input
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: TEGAM, Inc.
Description: Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input K, J, T, E, B, N, R & S The Model 932B is a dual channel digital thermometer compatible with type K, J, T,
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Digital: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: OMEGA Engineering, Inc.
Description: Specifications Accuracy: +/-(0.25% of rdg + 1.8 Degrees F) for 1 year, 18 to 28 Degrees C (64 to 82 Degrees F) ambient; includes NIST conformity (no data points), cold junction compensation and repeatability errors; excludes thermocouple errors Repeatability: +/-0.2Degrees C typical for 1 week at
- Local Interface: Analog Front Panel
- Features: Digital or Analog Display, Other
- Connection: Lead Wires
-
Supplier: OMEGA Engineering, Inc.
Description: • J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types • Provides Max/Min., AVG, Hold, Relative • Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509 • Dual Display Function • 0.1 Resolution • Differential Thermocouple Input • Accuracy:
- Fahrenheit Scale: -328 to 2,498 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale Divisions: 0.1 C
- Digital: Battery Powered, Has Internal Timers or Counters, Records Min/Max Values
-
Supplier: OMEGA Engineering, Inc.
Description: The HH11B and HH12B handheld thermometers feature Type K thermocouple inputs and are available in either single- or dualinput models. The HH11B is a single-input model that has auto range resolution of 0.1 or 1°. The HH12B is a dual-input meter that allows the user
- Fahrenheit Scale Divisions: 1 F
- Celsius Scale Divisions: 1 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Digital Thermometers - 421502 - Extech Dual-Input Thermocouple Thermometer with Alarm -- GO-95001-02Supplier: Cole-Parmer
Description: Programmable HI/LO audible alarms This rugged thermometer is ideal for for field use. Dual input thermometer with large dual display that features differential temperature, MIN/MAX/AVG readings, data hold, relative functions, and programmable Hi/Lo audible alarms.
- Fahrenheit Scale: -328 to 2,498 F
- Celsius Scale: -200 to 1,370 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Transcat, Inc.
Description: READ Hold Self test Dual Thermocouple Input Differential Temperature (T1 -T2) (SCAN Function (T1, T2, T1 -T2, . . .) MIN/MAX Record Push Button Selectable Resolution Each Unit Includes Two bead probe thermocouples Holster
- Celsius Scale: -210 to 1,200 C
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA HH500RA is a low cost, feature-packed, portable, digital thermometer that measures K, J, R, S, T, E and N thermocouples. The unit has datalogging capacity in the save mode of 128 samples with real-time data and in the datalogging mode of 16 sets, with a maximum data capacity
- Fahrenheit Scale: -346 to 3,212 F
- Fahrenheit Scale Divisions: 0.1 to 1 F
- Celsius Scale Divisions: 0.1 to 1 C
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
-
Supplier: Cole-Parmer
Description: • Ideal for use in food processing, HVAC, and industrial applications • IP67-rated case is water- and dustproof • Interactive menu allows for easy selection of all features Thermometers are ideal for use in industrial, food processing, HVAC, refrigeration, and many more applications. They
- Fahrenheit Scale: -328 to 3,212 F
- Celsius Scale: -200 to 1,767 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Transcat, Inc.
Description: Overview Laboratory accuracy. Wherever you go Fluke 54 II B dual input digital thermometer can log up to 500 points of data to internal memory. Fast response and laboratory accuracy (0.05% + 0.3°C). Take contact temperature for checking motors, insulation, breakers,
- Celsius Scale: -210 to 1,200 C
-
Supplier: InspectorTools
Description: zero function to make relative measurements Data Hold function freezes reading on display Auto Power off to save battery life Low battery and overrange indication Records Max/Min readings for later recall Dual input accepts Types J, K, E, T, R, S, and N thermocouples Built-in
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: TEGAM, Inc.
Description: Thermocouple Thermometer Factory Tough, Lab Accurate, Single Input K, J, T & E The Model 911B is a single channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts
- Fahrenheit Scale: -418 to 2,502 F
- Celsius Scale: -250 to 1,372 C
- Length: 7.6 inch
- Digital: Battery Powered, Records Min/Max Values
-
Supplier: Invotec Solutions Ltd.
Description: Price includes probe, protective rubber holster, carry case & battery These single and dual input K-Type thermometers offer high accuracy and fast response times. They are suitable for industrial and laboratory use. Measures in °C , °F, (or Kelvin for MTK-610B only), user
- Fahrenheit Scale: -58 to 2,000 F
- Celsius Scale: -50 to 1,300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital thermometer with dual setpoint ( 5-Amp form "C" relays ) Power 26-56 Vdc Big Bright LED Display Peak Recall Dual Programmable Setpoints Input: Thermocouples types, J, K, T, and J DIN Relay Outputs: 2 Form C (SPDT) relays, rated 5 Amp 250
-
Supplier: Cole-Parmer
Description: inactivity to save on battery power. Accept both type K or J thermocouple probes with a miniconnector. Available in single and dual input, with results displayed on a large 1 1/4" x 1 3/4" LCD. The dual input meter (94461-12) can read and display results from two probes
- Fahrenheit Scale: -328 to 1,922 F
- Celsius Scale: -200 to 1,050 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: InspectorTools
Description: Ideal for field testing providing a hard copy data Four Thermocouple type selections: K, J, T, and E Scan mode sequentially displays T1, T2, or (T1-T2) and simultaneously prints all 3 readings Max/Min/Avg readings Hi/Lo alarm settings Programmable time intervals with real time clock (hours,
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable High/Low audible alarms Widest range with highest 0.05% accuracy Rugged design for field use
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Cole-Parmer
Description: readings. • Probes are sold separately Choose the Oakton
Temp-100 thermometer for single temperature readings or simultaneous dual temperature readings. Meter accepts all type J, T, E, and K thermocouple probes with miniconnector. This robust and reliable meters work in any - Fahrenheit Scale: -418 to 3,272 F
- Celsius Scale: -250 to 1,800 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: TEGAM, Inc.
Description: Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input K, J, T, E, B, N, R & S The Model 931B is a single channel, digital, data logging thermometer compatible with type K,
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Digital: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Allied Electronics, Inc.
Description: Thermometer; Dual Input; -210 to 1372 degC; 173 mm L x 86 mm W x 38 mm H
-
Supplier: Transcat, Inc.
Description: Product Highlights High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple
- Fahrenheit Scale: -58 to 3,992 F
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Hanna Instruments, Inc.
Description: Auto calibration and backlight, powerful dual level display
- Sensed Temperature Range: -328 to 2,500 F
- # of Inputs / Channels: 1 #
- Fahrenheit Display Range: -328 to 2,500 F
- Local Interface: Analog Front Panel
-
Supplier: Radwell International
Description: DUAL INPUT DIGITAL THERMOMETER, HANDLES TEMPERATURES UP TO 900C (1600F), DISPLAYS T1/T2 PLUS MIN/MAX OR AVG, MEASURES J/K/T/E-TYPE THERMOCOUPLES, POWERED BY 3 AA BATTERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The 561 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance,
-
Supplier: Traceable® Products
Description: temperature rises above or falls below set points. Alarm output feature may be used to trigger an external device. Wide range Displays temperatures from –328 to 2431°F and –200 to 1333 °C with a resolution of 0.1° and an accuracy of ±1°C from –50 to 982 °C, otherwise ±1.5 °C. Dual probe
- Fahrenheit Scale: -58 to 158 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Isotech North America
Description: The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology, Thermocouple Technology
- Interface Options: Serial Interface
-
Supplier: Invotec Solutions Ltd.
Description: Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are
- Fahrenheit Scale: -328 to 2,501 F
- Celsius Scale: -200 to 1,372 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: InspectorTools
Description: True RMS Multimeter with 50,000/500,000 count LCD and Temperature function 0.03% basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination AC+DC function Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù With dual input Type K Thermometer,
-
Supplier: Beamex Oy Ab
Description: axial uniformity up to ±0.04 °C and radial uniformity up to ±0.01 °C. Built-in, high-accuracy reference input (in R model) supporting plug-and-play smart probes: The Beamex® FB has an internal reference thermometer (in R models), which enables connections to the Beamex® Smart Reference
- Operating Temperature: 32 to 122 F
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
Find Suppliers by Category Top
Featured Products Top
-
Model E725: Smart Dual-Channel Transducer Conditioner with Push-Button Setup Unlock precision and flexibility with the Model E725, a dual-channel, network-ready digital transducer conditioner (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
single supply or ±1V to ±5V dual supply users and +2V to +10V battery setups. Each device was designed to accommodate mixed applications where digital and analog circuits may operate off the same power supply or battery. Its output stage handles up to 25pF capacitive and 20K? resistive (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
low-noise, high resolution, closed-loop digital MEMS accelerometer with ± 1 g input range that offers a performance-equivalent, low-SWaP and cost-effective alternative to force balance inclinometers. It demonstrates an ultra-low noise density of 9 μg/√Hz with an (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Dual Outputs: Two separate SPDT output channels with individually selectable timing functions. Supply Voltage: Operates on 110-240 VAC, 50/60 Hz. Digital (read more)
Browse Digital Timers Datasheets for Altech Corp. -
. DPM models are available for Modbus and 4-20 mA inputs. The large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
Sensors SI 1100/1300 Single Channel LVDT, V/I inputs. Serial, Analogue and Digital outputs. Fully programmable via RS232. SI 3100/3200/3300 Dual channel TFT display. Serial, Analogue and Digital outputs. LVDT, HalfBridge, V/I inputs. (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Digital Interfaces PFC Universal Inputs (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Introducing GYPRO4300, a tactical-grade, miniature, digital, and low-SWaP MEMS gyro – a superior alternative to traditional FOG gyros. GYPRO4300 is engineered to deliver exceptional stability and low drift, unlocking new levels of performance for your critical (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
environments where commercial switches often fail. Dual redundant power inputs further reduce downtime risks and ensure continuous operation. By combining deterministic communication, industrial durability, and simplified deployment, Volktek’s solution enables safe (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
FlukeView Forms Software with Cable
Fluke 52 II Dual Input Digital Thermometer .
-
Impact of hyperthermia on pharmacokinetics of intraperitoneal mitomycin C in rats investigated by microdialysis
A dual input digital thermometer (TMD90, Wavetek Meterman, Long Branch, NJ), calibrated at The National Institute of Technology (Oslo, Norway), was used for temperature measurements.
-
The role of genetic diversity in nest cooling in a wild honey bee, Apis florea
Each colony was heated to a ‘low’ (»32°C) ‘medium’ (»35°C) and ‘high’ tempera- ture (»38°C) as measured by a 1 mm thermocouple bead probe connected to a dual input digital thermo- meter (Dick Smith Electronics, Australia) 1 cm in front of the …
-
Infrared exposure induces an angiogenic switch in human skin that is partially mediated by heat
The IR lamp was directed from 30 cm perpendicularly above buttock skin, and a thermometer (Fluke 52 Series II Dual Input Digital Thermometer ; Fluke Co., Mississauga, ON, Canada) was placed on the buttock skin.
-
Minimal heating dose: a novel biological unit to measure infrared irradiation
Dual Input Digital Thermometer , Fluke Co., Mississauga, ON, Canada) was placed on the buttock.
-
The effects of heating and cooling on ultraviolet radiation‐induced erythema and pigmentation in human skin
The skin surface temperature was measured using a hand-held thermometer (Fluke 52 Series II Dual Input Digital Thermometer , Fluke Co., Ont., Canada).
-
WAVETEK - WAVETEK TEST EQUIPMENT(6)
DUAL INPUT DIGITAL THERMOMETER , TYPE K,J,T,R,S,E .
-
Thermocouples / 3
The 630 is a portable 3 1/2 digit, compact-sized dual input digital thermometer designed to use external K type thermocouples as temperature sensors.
-
Amprobe - TM-SWA - Test Equipment Accessories - Accessories - Allied Electronics
DUAL INPUT DIGITAL THERMOMETER , TYPE K,J,T,R,S,E .
-
http://assets.fluke.com/appnotes/processtools/1560369_.pdf
Fluke 51 Single Input Digital Thermometer Fluke 52 Dual Input Digital Thermometer Fluke 53 Single Input Digital Thermometer with data logging Fluke 54 Dual Input Digital Thermometer with data logging .
Indicates content that may require registration and/or purchase.