-
Supplier: Sensata Technologies
Description: The 9360 Series rotary sensor is a non-contacting Hall effect device with up to 360° of rotation and dual outputs. This rugged design is ideally suited for continuous rotation applications where reliability and durability are a priority. The sensor provides
- Accuracy: 0.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
- Vibration Rating: 10 g
-
Supplier: BEI Sensors
Description: degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more
- Maximum Angular Measurement: 90 degrees
- Mechanical Range: 180 degrees
- Accuracy: 3 ±% Full Scale
- Operating Temperature: -40 to 302 F
-
Supplier: BEI Sensors
Description: degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more
- Maximum Angular Measurement: 359.9 degrees
- Mechanical Range: 360 degrees
- Accuracy: 0.9 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
-
Supplier: ams
Description: The AS5247 is a high-resolution redundant rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency.
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Sensata Technologies
Description: The 8360 Series is latest addition to the company’s line-up of robust, reliable, and highly accurate non-contacting position sensors. The 8360’s low profile and throughhole design make it desirable for applications like steering wheel and boom angle, where space is limited and the
- Accuracy: 0.6 ±% Full Scale
- Operating Temperature: -22 to 185 F
- Shock Rating: 50 g
- Vibration Rating: 10 g
-
Description: Non-contact, intrinsically linear contact angle position sensors with two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 15 g
-
Supplier: BEI Sensors
Description: BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24
- Maximum Angular Measurement: 150 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: MultiDimension Technology Co., Ltd.
Description: compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: TE Connectivity
Description: Bit 2: Output Electrical Configuration : ASi3.2 - AS-Interface Version 2.1 Hysteresis : < 10% Operational Use Specification : Common Industrial Areas Position Detection Method : Inductive Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features
- Operating Temperature: -13 to 158 F
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: RVDT-08-02, for most applications where angle is measured, has output linearly proportional to angular position of shaft. Its rugged construction not only provides high performance and reliability, but also enhanced resistance to shocks / vibrations typical of industrial / defense
- Maximum Angular Measurement: -13 to 13 degrees
- Mechanical Range: -13 to 13 degrees
- Accuracy: 0.5 ±% Full Scale
- Output: Analog Voltage
-
Supplier: MultiDimension Technology Co., Ltd.
Description: stability RoHS & REACH compliant Applications Rotary position sensing Rotary encoder Non-contact potentiometer Valve position sensor Dial sensor
- Maximum Angular Measurement: 0 to 180 degrees
- Classification: Sensor Element / Chip
-
Supplier: Allied Electronics, Inc.
Description: Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability Two Independent Outputs for Redundancy Factory Programmable Outputs; Programmable Offset, Gain, Slope and Temperature Compensation Ratiometric Output Fully Sealed Construction Specifications:
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009A16 E2200 magnetic angle position sensor for Automotive ASIL applications Infineon´s XENSIVTM magnetic angle position sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications that require
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Allied Electronics, Inc.
Description: Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability Two Independent Outputs for Redundancy Factory Programmable Outputs; Programmable Offset, Gain, Slope and Temperature Compensation Ratiometric Output Fully Sealed Construction Specifications:
-
Supplier: Infineon Technologies AG
Description: derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Description: response(0-100kHz), zero speed, high speed and square wave output signal can be detected (4. Stable performance in harsh environment, such as high temperature, humidity, water, oil and dust, etc. (5. Speed detection for gear continuous rotation. (6. Detect the rotary direction
- Operating Temperature: 32 to 167 F
- Power Requirements: DC Powered
-
Supplier: Sensata Technologies
Description: Model 9960 Hall effect rotary position sensors are available in numerous standard configurations with fast, one week delivery. Available configurations include 7 termination options, single or dual outputs and 24 active electrical angles.
- Accuracy: 0.6 ±% Full Scale
- Output: Analog Frequency, Analog Voltage
- Technology: Hall Effect Sensor
- Classification: Sensor Element / Chip
-
Supplier: Honeywell Sensing & IoT
Description: RPN Series Rotary Position Sensors use a magnetically biased, Hall-effect integrated circuit (IC) to sense rotary movement of the actuator shaft over a set operating range. Rotation of the actuator shaft changes the IC’s position relative to the magnets. The
- Maximum Angular Measurement: 90 degrees
- Accuracy: 1.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: RPN Series Rotary Position Sensors use a magnetically biased, Hall-effect integrated circuit (IC) to sense rotary movement of the actuator shaft over a set operating range. Rotation of the actuator shaft changes the IC’s position relative to the magnets. The
- Maximum Angular Measurement: 50 degrees
- Accuracy: 1.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Current
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Description: The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in
- Operating Temperature: -40 to 257 F
- Output: Frequency, Voltage
-
Supplier: Tri-Tronics Company, Inc.
Description: per revolution to provide an accurate means of digitizing position, rate, or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3
- Encoder Technology: Optical
-
Supplier: Tri-Tronics Company, Inc.
Description: number of counts per revolution to provide an accurate means of digitizing position, rate, or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or
- Encoder Technology: Optical
-
Supplier: Laurel Electronics LLC
Description: channel input 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: PMC Engineering LLC
Description: 0.88 inch diameter body these are ideal for many applications within both motorsport and automotive testing and development programs. Available in either singe (3 wire) or dual (6 wire) outputs. the modular design allows for various mounting arrangements for the sensor and also
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 40 volts
- Operating Temperature: -40 to 350 C
-
Supplier: Laurel Electronics LLC
Description: channel input 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: channel input 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span RS232 or RS485 serial data, Modbus or Laurel ASCII protocol (isolated) Dual 120 mA solid state relays for alarm or control
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: RS Components, Ltd.
Description: The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to 360°. Being designed to meet the specifications of heavy-duty
- Operating Temperature: -40 F
- Body Shape: Rectangular
-
Supplier: Interface, Inc. - AZ
Description: Transformer type torque sensors, DC mV/V, +/-5V or +/-10V, 4-20mA, Frequency (speed), Encoder and LVDT position sensors. A 3rd math channel allows display of calculate values such as horsepower, unit conversion, peak or valley, etc. The dual +/-10V analog outputs
- Operating Temperature: 41 to 122 F
- Display Type: Alphanumeric Display
- Outputs: Analog, Serial
- Input Type: DC Power, Single Phase AC Power
-
Supplier: Tri-Tronics Company, Inc.
Description: revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs. Quadrature: Two pulse outputs, A and B, have the same cpr
- Encoder Type: Incremental
Find Suppliers by Category Top
Featured Products Top
-
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
and electrical output characteristics, when feasible. Novotechnik's TM1 Series of magnetostrictive position sensors provide unlimited mechanical life, high accuracy and are easy to design-in to your application. Magnetostrictive touchless technology Stroke lengths (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors measure 25 to 150 mm with integrated processor for robust voltage or current output signal. Can be used without calibration. Key Features (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
engineer custom solutions for mechanical interfaces and electrical output characteristics, when feasible. Novotechnik's TM1 Series of magnetostrictive position sensors provide unlimited mechanical life, high accuracy and are easy to design-in to your application. Magnetostrictive (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC
More Information Top
-
A Hands-On Approach (.pdf)
ABOVE: Shaft-operated model SRH220DR – a contactless rotary position sensor with dual redundant outputs .
-
Penny + Giles Launches the NRH280DP Sensor
High-precision sensing technology designer and manufacturer Penny + Giles has launched the NRH280DP, a dual output contact-less rotary position sensor .
-
Sensors and Controls
• Single/ Dual Output Non-Contacting Pedal Position Sensors . .... • Non-Contacting Linear and Rotary EGR Sensors .
-
Dual reading tracking-type amplitude angle digitizer based on series 2602 hybrid microassemblies
The feasibility of using dual -reading servo-type amplitude angle digitizers with bipolar coarse-reading angle sensors with distributed windings and multipolar fine-reading angle sensors with … as modern precision digital control systems to monitor the angular positions of the moveable parts .... The classical method of amplitude analog-to-digital conversion of the output signals of a bipolar rotary transformer- type angle sensor expressed in binary code according to the following principle: .
-
Design of a precision rotary-linear dual-axis positioning system with a surface encoder
…the angle grid surface is a superposition of sine waves along the rotational and axial directions, the rotational and linear motions of the rotor relative to the rotary -linear angle sensor can be independently obtained from the 2D outputs of the sensor. .... This paper describes the design and construction of the precision rotary-linear dual -axis positioning system.
-
Fly-by-light flight control systems
The analog output of the FCC will drive Moog's optical servo valve interface unit. .... The AlliedSignal Electro-Optic Architecture (EOA) module will be interfaced to the FCC backplane to decode the actuator's dual rotary optical position sensor for servo-loop closure.
-
New Brochure for Contactless Rotary Sensors
It is user-friendly and offers information about the five models in the range, from single output 28mm compact to rugged 87.5mm dual output versions for position feedback of critical functions in a wide range of industrial applications. .... The brochure includes detailed ordering codes that allow a wide range of factory programmable options for these contactless rotary sensors that use the latest 12bit Hall effect sensing technology.
-
Robust damping control of mobile manipulators
RoboTwin is a dual arm that comprises at least two robotic manipula- tors, each having several modular rotary joints. .... Each joint is driven by a dc brushless motor connected to the output link through a harmonic drive gear, and is instrumented with the position sensors .
-
Neural-network control of mobile manipulators
RoboTwin is a dual arm that comprises at least two robotic manipulators, each having several modular rotary joints. .... Each joint is driven by a dc brushless motor connected to the output link through a harmonic drive gear, and is instrumented with both position and torque sensors .
-
A Smart Rotary Actuator for Forward-Looking, Radar Based, Adaptive Cruise Control
Since the rotor (slider) can only cover a maximum angle of 180 degrees (half of a full circle), the output of this kind of sensor will repeat itself every 180 degrees. .... THE SMART ROTARY ACTUATOR There is yet a level of integration higher than a dual velocity/ position sensing system: a velocity/position sensing system with the feedback sensor (potentiometric or capacitive) imbedded in the voice coil actuator assembly.
Indicates content that may require registration and/or purchase.