-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL, 0.42 AMP, 24 VDC, 350 BAR MAX P-A-B, 210 BAR MAX T, DUAL SOLENOID, HYDRAULIC, D1VW004CNJDLJ5. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: VED*MX PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05, D07, D08 Max Pressure 5000 PSI (350 bar) Flow Rate up to 105 GPM (400 lpm) Description Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric, Pilot Operated
-
Supplier: SAE International
Description: electromagnetic valve. Modern electronic control systems should be capable of driving high speed solenoid injectors at a very fast switch frequency with high efficiency and acceptable power requirements. In this paper, the dynamic characteristic of a high speed servo-hydraulic
-
-
Supplier: SAE International
Description: to control the clutch hydraulic pressure directly. At a standstill, no creep torque is applied. Then, by controlling the clutch hydraulic pressure rise characteristics immediately after starting launch controls, it is possible to start smoothly. Gear shifting by the two linear
-
Supplier: SAE International
Description: electromagnetic characteristics. The model has been validated against experimental measurements. The significance of the work is that an efficient and robust method that allows precise predictions of a hydraulic valve pressure, flow through the system and the position of the
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: replay output signal to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. LCA331A series tilt switch has
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: current 1A) to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. It is well-designed, the temperature and
- Operating Temperature: -40 to 185 F
-
Supplier: Zimmerman Industries, Inc.
Description: which includes a patented chain feed system* which is the most accurate in the industry, is self cleaning, and is the longest lasting. Polyethylene water tank. Hydraulic water pump with a water solenoid valve which is quick acting for consistent mixing. Digital water flow meter.
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: it will output the switch signal (output voltage = supply voltage) when exceeds the safety angle value, the drive solenoid valve will cut off the hydraulic system, also can drive the buzzer and warning lights, automatically warn the worker to operate safely .The products are
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Infineon Technologies AG
Description: (varies by die size) Two N-Channel MOSFETs in one package with 2 isolated leadframes Potential Applications Direct Fuel Injection ABS Valves Solenoid control Load Switches LED and Body lighting Applications Automatic transmission hydraulic system Automotive LED lighting systems
- VGS(off): 1.7 volts
- rDS(on): 0.026 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Lift Products, Inc.
Description: connectors Control box contains contactor and fuses Chrome plated shafting cylinder piston rods Surfaces degreased & descaled Surfaces finished with Yellow & Blue enamel Top with yellow & black safety strips Gear pump with check, relief, & solenoid valve Lift inactive while cart is in
-
Supplier: Caterpillar Oil & Gas
Description: nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT hazardous location engines, with ratings 597-828 bkW (800-1110
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Rotork plc
Description: Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Features: Hydraulic Fluid
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: Bosch Rexroth R900558641
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Features: Double Solenoid, Hydraulic Fluid, Other
- Actuation: Electric
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Cold Water, Diaphragm Valves, Foot Valves, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Piston Valves, Potable Water, Salt Water, Sanitary / Hygienic Valves, Shut Off
- Valve Type: Pressure Relief Valves, Safety Valves, Solenoid Valves
-
Supplier: DynaQuip Controls
Description: Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Rotork plc
Description: Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Features: Hydraulic Fluid
- Valve Type: Solenoid Valves
-
Supplier: Rotork plc
Description: Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Features: Hydraulic Fluid
- Valve Type: Solenoid Valves
-
Supplier: Rotork plc
Description: Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Features: Hydraulic Fluid
- Valve Type: Solenoid Valves
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Cold Water, Diaphragm Valves, Foot Valves, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Piston Valves, Potable Water, Salt Water, Sanitary / Hygienic Valves, Shut Off Valves, Specialty / Corrosive Gases, Steam,
- Actuation: Manual / Hand
- Valve Type: Needle Valves, Pressure Relief Valves, Safety Valves, Solenoid Valves
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Eaton Hydraulics Group
Description: Solenoid Valves For systems deployed in harsh environments, count on industry-leading Eaton solenoid-actuated Screw-in Cartridge Valves (SiCV) to support nearly every flow, pressure and directional control requirement thrown at them. With superior ingress protection and
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves, Spool Valves
- Features: Hydraulic Fluid, Poppet Valves
-
Supplier: Continental Hydraulics
Description: VED05MG PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 16 gpm (60 l/min) Description Continental Hydraulics VED05MG direct operated 4-way proportional valves with
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Bosch Rexroth Corporation
Description: Proportional pressure relief valves limit the pressure in a hydraulic circuit and allow this set limit to be adjusted by electronic control. While relieving pressure, excess flow is returned to a hydraulic reservoir tank, to improve machine efficiency and manufacturing
- Valve Size: 0.2362206 to 1.2598432 inch
- Features: Hydraulic Fluid
- Valve Type: Pressure Relief Valves, Solenoid Valves
-
Supplier: Bosch Rexroth Corporation
Description: By regulating downstream pressure in a branch circuit, proportional pressure reducing valves allow this set limit to be adjusted by electronic control. Rexroth reducing valves are optimized to reduce the effect of pressure changes due to varying flow rates. Their excellent transient
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 3,625.9425 to 4,568.68755 psi
- Features: Hydraulic Fluid
- Valve Type: Pressure Relief Valves, Solenoid Valves
-
Supplier: Continental Hydraulics
Description: NFPA D03 / ISO 6264 standards. VER03MG valves are designed to control maximum pressure in low flow systems or as the proportional pressure pilot valve of larger two-stage pressure control valves. Output pressure is controlled proportional to the input command reference signal
- Pressure Rating: 1,015.2639 to 5,076.3195 psi
- Features: Hydraulic Fluid
- Valve Type: Pressure Relief Valves, Solenoid Valves
-
Supplier: Continental Hydraulics
Description: VED0*M PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES Sizes D05H thru D10 Size Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401 mounting
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Bosch Rexroth Corporation
Description: Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis performance and
- Valve Size: 0.2362206 to 2.0472452 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 4-way, 2-position, direct-acting spool-type, screw-in hydraulic cartridge valve.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 4
- Power: 10 to 230 volts
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Normally Closed (Closed Center), Potable Water, Powder / Solids, Salt Water, Single Solenoid, Sour Gas, Specialty / Corrosive
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: HAWE North America Inc.
Description: These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 6,526.6965 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Atos North America
Description: DPHI, DPHE and DPHER are spool type, two or three position, two stage directional solenoid valves. They are operated by a direct solenoid pilot valve available in three different executions: DHI suitable for AC and DC supply with cURus certified solenoids DHE
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
Find Suppliers by Category Top
Featured Products Top
-
-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
air/oil hydraulic lift that allows for the use of multiple mix cans which are constructed of stainless steel type 304 and include a heating/cooling jacket on the sidewalls and bottom for temperature control. A 3" manually operated stainless steel flush bottom ball valve with tri-clamp connection (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS Model PDDM-10 Planetary Dual Disperser is a near-universal pilot scale mixer designed to deliver high shear and controlled planetary agitation under vacuum, enabling rapid solids dispersion and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
pneumatic rack-and-pinion actuators for the new hydraulic valve packages feature anodized aluminum bodies. They are designed for 80 PSI control air pressure and are operable using air, water, nitrogen or other compatible hydraulic fluids from 40 to 120 PSI. Dual travel stops are standard (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, and on robotic end effectors. The VTUG valve terminal is also ideal forcompact pilot valve applications when using an available dual 3/2-wayfunction valve to accommodate from 4 to 48 solenoids. (read more)
Browse Valve Actuators Datasheets for Festo Corporation
More Information Top
-
A Low-Cost Unmanned Underwater Vehicle Prototype for Shallow Water Tasks
a pump, a 4L hydraulic fluid tank, two dual solenoid valves of the cylinder connected to surrounding water, movement of .
-
Federal Register > Friday, August 30, 2013 > [78 FR 53635] Airworthiness Directives; Airbus Airplanes
In operation, the brakes are released by dual hydraulic pistons controlled by electro-hydraulic solenoid valves , energized by the Slat Flap Control Computers (SFCC).
-
Federal Register > Tuesday, May 21, 2013 > [78 FR 29666] Airworthiness Directives; Airbus Airplanes
In operation, the brakes are released by dual hydraulic pistons controlled by electro-hydraulic solenoid valves , energized by the Slat Flap Control Computers (SFCC).
-
Applied Mechanics, Mechatronics Automation & System Simulation
It includes 1-hydraulic pump, 2-hydro-electric proportional relief valve, 3- solenoid directional control valve , 4- dual -action hydraulic cylinder directional control valve, 4-dual-action hydraulic cylinder.
-
The Automobile: a Century of Progress
…S. industry became involved again in 1984 with the 1985 MY Continental MK VII featuring a Teves MK II (ITT Automotive) "integrated" ABS with digital microprocessors ( dual redundant) and com- bined master cylinder, hydraulic brake booster, and solenoid - valve , anti- lock actuators.
Indicates content that may require registration and/or purchase.