-
Supplier: Accuris
Description: Racks, Panels, and Associated Equipment
-
Supplier: Accuris
Description: Cabinets, Racks, Panels, and Associated Equipment
-
Supplier: nVent Electric
Description: Rack Panels are available in aluminum and painted steel. Aluminum Rack Panels are .125-in.-thick 5052-H32 alloy. Steel Rack Panels are 12 gauge steel and finished in RAL 7035 textured light-gray polyester powder paint. All panels are flat with oblong
-
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 19” rack mount enclosure. Flat panels allows a wide range of customization to be performed easily, such as milling, inkjet printing, engraving and so on. Available in 35 different sizes. (Height 1U to 5U) Silver and black colors are available. Discontinued product notice This product
- Material: Aluminum
- 19" Rack: Standard 19" Rack
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Constructed of injection-moulded black plastic. Toolless mounting design. Fits standard EIA compliant square hole rails. Sold in packages of ten (10) pieces. Install in unused rack space to improve both cooling efficiencies and prevent air re-circulation. RoHS
-
Supplier: Tripp Lite by Eaton
Description: servicing. Two side panels per side (4 panels total). Side panels are keyed alike to the front and rear doors. Built in baying tabs allow enclosures to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor
- Rack Height: 48 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: configurations. The SR45UBEXP houses 3000lbs of standard 19-inch rack equipment in 45U. Offers vendor-neutral square hole/cage nut mounting for guaranteed compatibility with all EIA-310-E compliant 19" equipment. Its front and rear pairs of vertical rails are adjustable in
- Rack Height: 45 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Used to cover unused rack space in cabinets or open frame racks for a finished appearance. Can also be used for surface mounting small devices. Panels are flat with mounting slots spaced at 19-in. EIA standard spacing. Made of 12 gauge steel with RAL 9005 black
-
Supplier: Tripp Lite by Eaton
Description: include quick-release ground wires. Open bottom for cable access. Top panel has generous cable access holes. Panel can be removed toollessly in seconds without having to disconnect cables first. Included stabilizing brackets are used for shipment and can be reattached at the bottom of
- Rack Height: 48 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: configurations. The SR42UWEXP houses 3000lbs of standard 19-inch rack equipment in 42U. Offers vendor-neutral square hole/cage nut mounting for guaranteed compatibility with all EIA-310-E compliant 19" equipment. Its front and rear pairs of vertical rails are adjustable in
- Mounting Style: Rack Mounted
-
Supplier: L-com, Inc.
Description: High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 6 Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it
- Number of Ports: 24
- Cable Specifications: Category 6
-
Supplier: TelephoneStuff.com
Description: Accepts up to (9) FAP or FMP adapter panels. Supports up to (72) ST*, (108) SC or (108) FJ fiber optic terminations. Dimensions: 5.23" H x 11.65" D x 19.0" W (132.8mm x 295.1mm x 482.6mm). Features: - Can be mounted to any standard EIA 19" or 23" rack or cabinet -
- Features: Rack Enclosures
-
Supplier: TelephoneStuff.com
Description: Accepts up to (6) FAP or FMP adapter panels. Supports up to (48) ST*, (72) SC or (72) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy access. Dimensions 3.45" H x 11.65" D x 19.0" W (87.6mm x 295.9mm x 482.6mm). Features: - Mount to standard 19" or 23"
- Features: Rack Enclosures
-
Supplier: L-com, Inc.
Description: High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 6 Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: L-com, Inc.
Description: High quality and an affordable price makes L-com's line of Rack Mountable High Performance Category 6 Patch Panels the right choice for any IT installation. With industry standard 110 IDC blocks and write-on surfaces, you can easily setup and identify all your network ports
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: TelephoneStuff.com
Description: Pan-Punch Category 5e 19in. Rack Mount Panel. Two 100 pair bases with jumper troughs premounted to panel. Features: - Exceed TIA/EIA-568-B.2 Category 5e standard - Ideal for use in cross connects and consolidation point applications - Mount to standard
- Cable Specifications: Category 5/5E
-
Supplier: L-com, Inc.
Description: chosen cable plan. The DCP110C5E-24 allows you to have 24 ports in a 0.5U (.875") Rack Space Features Category 5E RJ45 Ports for Ethernet Connectivity Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less
- Number of Ports: 24
- Cable Specifications: Category 5/5E
-
Supplier: TelephoneStuff.com
Description: Pan-Punch Category 5e 19in. Rack Mount Panel Kit. Two 100 pair bases and jumper troughs premounted to 19" rack mount panel. Features: - Exceed TIA/EIA-568-B.2 Category 5e standard - Field terminable - Ideal for use in cross connects and consolidation point
- Cable Specifications: Category 5/5E
-
Supplier: Allied Electronics, Inc.
Description: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in
-
Supplier: Hammond Manufacturing Company Inc.
Description: Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame
- Length / Height: 45 inch
- Width/Diameter: 20 inch
- Depth: 19.81 inch
- Rack Height: 24 U
-
Supplier: Allied Electronics, Inc.
Description: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in
-
Supplier: Visual Sound, Inc.
Description: ToteVision 2 units LCD-642 in standard 19" rack mount kit, occupies 4 rack units, RoHS 2 units LCD-642 in EIA standard 19 inch Rack Mount Panel
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: ELMA Electronic Inc.
Description: options and accessories can be ordered. 2-Post Cable Management Racks Optima Stantron's Cable Management Racks feature a versatile open frame that combine many attributes of standard open frame racks, vertical raceways, and cable routing panels into the convenience
- Width/Diameter: 19 to 23 inch
- Depth: 11 inch
- Material: Aluminum
- Features: Free Standing Cabinet, Modular Enclosures, Open Frame Rack, Rack Enclosures, Rectangular
-
Supplier: RDM Industrial Products, Inc.
Description: Open Frame Architecture Equipment Rack - Accommodates industry standard EIA 19" wide equipment. 24" wide EIA industry standard also available... Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest) Standard Sizes: We are the
- Length / Height: 70 inch
- Width/Diameter: 120 inch
- Depth: 36 inch
- Features: Desktop, Other, Rack Enclosures, Rectangular
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: YERH is a 19" rack mount enclosure series with handles, in EIA standard sizes. Made of extruded aluminum material on 4 sides, it has 424mm effective width; providing a large internal effective area.2 colors, silver and black, are available for the panel.3 height sizes and
- Length / Height: 1.7322844 to 5.21653825 inch
- Width/Diameter: 19.00001026 inch
- Depth: 7.87402 to 16.929143 inch
- Material: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in
-
Supplier: ELMA Electronic Inc.
Description: cabinet) Choose from four standard colors: Black, Computer Gray, Light Gray or Royal Blue Patch Panel Brackets When minimal space is required, Optima Stantron's heavy-duty 14-gauge steel Patch Panel Brackets are a great alternative to full size racks. Designed for 19”
- Width/Diameter: 21.25 to 21.5 inch
- Depth: 14 inch
- Rack Height: 12 to 26 U
- Features: Modular Enclosures, Rack Enclosures, Rectangular, Wall Mount
-
Supplier: Cisco
Description: rack standards 16-fold fully welded frame supports 3000 pounds of static load 80 percent perforation on both the front and rear doors Locking front and rear doors and side panels offer added security Top panel with brush baffled cutout for large cables Tailored fit with
- Length / Height: 79.3 inch
- Width/Diameter: 23.5 inch
- Depth: 49.8 inch
- Features: Free Standing Cabinet, Rack Enclosures, Rectangular
-
Supplier: Great Lakes Case & Cabinet Co., Inc.
Description: EIA 310-D, 2 pair of rails, top panel, 16 position power strip
- Length / Height: 72 inch
- Width/Diameter: 24 inch
- Depth: 32 inch
- Rack Height: 37 U
-
Supplier: General Digital Corporation
Description: The TwoView (TV) monitor/keyboard/pointing device is designed to provide its operator with the maximum amount of visual information while occupying the smallest possible footprint within an EIA-310 or 19" RETMA Rack Chassis. When vertical rack space comes at a high premium, the
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: The TwoView 2 (TV2) monitor/keyboard/pointing device is designed to provide its operator with the maximum amount of visual information while occupying the smallest possible footprint within an EIA-310 or 19" RETMA Rack Chassis. When vertical rack space comes at a high premium,
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Equipto Electronics Corporation
Description: Our sub-racks are custom manufactured to meet your particular electronic enclosure requirements. Our wide experience with VME, CPCI and other standards allow you to receive a custom enclosure that easily accommodates standard electronics. Get a Perfect Fit! Off the shelf card
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. A rack mounted unit that has three independently controlled 5.6" active matrix LCD panels The V-R563P is a rack mounted unit that has three independently controlled 5.6" active matrix LCD panels with active loop through feature. These 5.6"
- Features: Flat Panel Monitor, LCD Display
-
Supplier: E-T-A Circuit Breakers
Description: This 1RU power management system designed to accommodate E-T-A type 1180 UL 1077 thermal circuit breakers with isolated A and B power regions for redundancy. The Standard 19" mounting rack chassis design is available with mounting flange options for EIA 19", 23" and ETSI
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: MilesTek Corporation
Description: configurable) Patch Panels Rear wire management support bar Front write-on label areas. STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS Capacity:24- and
Find Suppliers by Category Top
Featured Products Top
-
Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
standard 19” rack cabinet. Depending on height, panels include 4 or 8 mounting points and rounded edges. Available powder coat finishes are matte black, semi-gloss black, smooth light gray and dark gray, matte white, and unfinished. PBPA panels have a solid face and can serve a range of (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Market Applications: Telecommunications Infrastructure, Data Centers, Broadband Features & Benefits Field Installable w Standard Crimpers Stackable / Reduced Footprint / In-Line Wire Design Faster Installations (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC single/nominal output voltages range (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Modern 19" rack mount enclosures Stylish range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 2U and 3U in two standard depths Attractive diecast front bezel incorporating unique 'comfort-handles' and (read more)
Browse Rack Enclosures Datasheets for METCASE -
A fundamental element of many rack assemblies, the RAS series provides a range of rack shelves which mount to any standard EIA-compliant rack or cabinet. With its simple and adaptable design, the RAS series can be used to mount equipment and components that do not have rack mounting capabilities (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
EIA compliant rack rails. Solid top panel can easily be swapped out for a selection of vented or fan panels, and all top panel options can also be installed on the bottom of the cabinet. Cable tie-off points for cable management and holes in cabinet base for leveling feet or casters make this (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
industrial equipment. The modules plug into any open slot on the standard HFE1600 or HFE2500 19” racks, measuring the same size as the HFE1600 or HFE2500 I2C / PMBus™ equipped power supplies. Removal or insertion of the modules can be made with the AC input applied (to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
METCASE’s premium COMBIMET 19" rack case range now includes 68 different standard enclosures – making it quick and cost-effective to specify fully customized housings, even in low volumes. Smart, modern COMBIMET is METCASE’s most versatile and best-value rack case (read more)
Browse Rack Enclosures Datasheets for METCASE -
Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep 24" (610 mm) versions for server racks (read more)
Browse Rack Enclosures Datasheets for METCASE
More Information Top
-
IEEE Standard for Receiver Fixture Interface - Redline
[B8] EIA RS-3 10-C, Racks, Panels and Associated Equipment.23 [B9] EIA Standard 60796-3, Racks , Panels and Associated Equipment; EIA-Arlington, VA.
-
IEEE-P1552 packaging architecture for computer-busboard systems (PACS)
…c)IEEE P150.5 I& M Technical Committeefor the Receiver Fixture Znterface[lO];(d)VXI Consortiumfor the VXl Hardware Specifcation 1.4[11];(e)VXIplug&playOperating Systemsand InstrumentDrivers,VPP- 314[12];(f) EIA Standard ,RS-310-C, Racks , Panels and Associated Equipment[l3…
-
Structured architecture for test systems (SATS) hardware interface standards
…c) IEEE P1505 I& M Technical Committeefor the Receiver Fixture Interface; (d)VXI Con- sortium for the VXI Hardware Specification 1.4; (e) VXIpfug&playOperating Systems and Instrument Drivers, VPP-314; (f) EIA Standard , RS-310-C, Racks , Panels and AssocEquipment; (g)ANSI…
-
DESIGN CRITERIA FOR HIGH TEMPERATURE LATTICE TEST REACTOR PROJECT CAH-100
The instruments shown t o be located i n the control room shall be panel mounted on manufacturers standard modular 19" enclosed racks meeting EIA Standards.
Indicates content that may require registration and/or purchase.