-
Supplier: Vlier
Description: Vlier’s original series stud style leveling devices with elastomer pad in steel offer a .125” neoprene elastomer pad that’s bonded to the bottom of the base to provide non-skid support. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage
- Maximum Load Capacity (Per mount): 4,500 lbs
- Height or Thickness (Before loading): 1.25 inch
- Type: Dampening Pad, Leveling Pad, Stud Plate Mount
- Application: Leveling
-
Supplier: Vlier
Description: Vlier’s original series socket style leveling devices in steel feature an elastomer pad that provides a .125 inch neoprene elastomer bonded to the bottom of the base for non-skid support. For applications with an existing stud installation, the standard design is zinc plate with
- Maximum Load Capacity (Per mount): 3,750 lbs
- Height or Thickness (Before loading): 1.125 inch
- Type: Dampening Pad, Leveling Pad
- Application: Leveling
-
Supplier: Vlier
Description: Vlier’s original series stud style leveling devices in stainless steel with elastomer pad feature a .125 neoprene elastomer pad bonded to the bottom of the base that provides non-skid support. The stainless steel design provides superior protection from rust and
- Maximum Load Capacity (Per mount): 5,400 lbs
- Height or Thickness (Before loading): 1.5 inch
- Type: Dampening Pad, Leveling Pad, Stud Plate Mount
- Application: Leveling
-
-
Supplier: Vlier
Description: Vlier’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from
- Maximum Load Capacity (Per mount): 525 lbs
- Height or Thickness (Before loading): 0.53125 inch
- Type: Dampening Pad, Leveling Pad
- Application: Leveling
-
Supplier: Accuris
Description: Elastomer for Pad Brake Pedal and Pad Clutch Pedal
-
Supplier: Newark, An Avnet Company
Description: PAD, KEY BOARD MOLDED ELASTOMER
-
Supplier: Accuris
Description: COMPOUND, POLYMERIC ELASTOMER, THERMOSETTING (FOR USE AS BOMB TAIL PAD)
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Handles Plugs Shock Absorbing Pads Toys Appearance Natural Color Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 725 psi
- Melt Flow Index (MFI): 2 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which cures at room temperature by a polyaddition reaction (10:1 ratio). This reaction can be accelerated by heat. Properties Viscosity 28000 Hardness Sha 32 Description This product is specifically formulated for the production of printing pads.
- Tensile Strength (Break): 942.739455821781 psi
- Elongation: 450 %
- Features: Anti-static, Molding Resin
- Type: Elastomer / Rubber
-
Supplier: ACE Controls Inc.
Description: Custom shapes: pad, washers or bushings. ACE's PAD damping pads combine isolating elastomer damping with the reinforcing effect of fiber inlays, creating robust cushioning plates for heavy-duty areas. They ensure that impacts and shocks are cushioned effectively, and that
- Height or Thickness (Before loading): 0.06 to 1 inch
- Application: Vibration Isolation
-
Supplier: Acoustical Solutions, Inc.
Description: FireStop Putty Pads provide acoustical protection for wall penetrations in the form of a release lined pad for easy application to electrical boxes or other penetrates. The pad is conveniently sized to fit a typical 1 ½" deep 4S box with no cutting or piercing required. Faced on
- Industry: Building / Construction, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: Isotech, Inc.
Description: elastomer (weather-resistant) for easy identification and durability. Features & Benefits Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer Optional isolation type: Shearflex Pad or Maxiflex Pad
- Features: Other
- Application: Vibration Isolation
-
Supplier: Reid Supply
Description: Non-slip rubber pads are ideal to cover the levelers on machines or conveyors. These pads can bear heavy loads and provide extra friction to prevent movement and slipping.Rubber Pads cover leveling pads to reduce movement and vibration. These low profile rubber
- Form / Shape: Film / Sheet
-
Supplier: Precision Polymer Engineering Ltd.
Description: robotic handling. The PPE range of materials includes elastomers with both low and high coefficients of friction, to allow tailoring of wafer retention force. In addition, PPE offers dissipative end-effectors molded from unique elastomer materials to reduce electrostatic discharge
-
Supplier: Milwaukee Electric Tool Corporation
Description: SPIRAL TYPE RUBBER MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 6000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT USED FOR ALL SANDING APPLICATION ON METAL, PLASTIC, FIBERGLASS
- Outer Diameter / Width: 9 inch
- Maximum Speed: 6,000 rpm
- Materials of Construction: Rubber / Elastomer
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Electronics
Description: Sil-Pad 2000 is a high performance, thermally conductive insulator designed for demanding aerospace and commercial applications. Sil-Pad 2000 is a silicone elastomer formulated to maximize the thermal and dielectric performance of the filler/binder matrix. The result is a
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Sil-Pad A2000 is a conformable elastomer with very high thermal conductivity that acts as a thermal interface between electrical components and heat sinks. Sil-Pad A2000 is for applications where optimal heat transfer is a requirement. This thermally conductive silicone
- Industry: Electronics
-
Supplier: Isotech, Inc.
Description: are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability.
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST SIL PAD TSP 1500, Electrically Insulating, Thermally Conductive Elastomeric Material BERGQUIST® SIL PAD TSP 1500 is a silicone elastomer formulated to maximize the thermal and dielectric performance of the filler/binder matrix. The result is a grease-free, conformable
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 0.2 W/m-K
-
Supplier: DigiKey
Description: "Foot Cylindrical, Tapered 0.500"" Dia (12.70mm) Thermoplastic Elastomer Black"
-
Description: Designed as battery pack thermal runaway protection(thermal propagation) material, SF-C is a fiberglass or PET carrier ceramifiable (ceramifying) silicone rubber composite sheet. Like ordinary rubber, silicone rubber and thermoplastic elastomer, it has not only good insulation and elasticity,
- Industry: Electronics
- Features: Film / Sheet
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: SAE International
Description: This specification covers a chloroprene rubber (CR) that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper pads, chafing strips, etc. For molded rings, compression seals, molded O-ring cord, and
-
Supplier: SAE International
Description: This specification covers a chloroprene (CR) rubber that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes such as window channels, bumper pads, chafing strips, etc. For molded rings, compression seals, molded O-ring cord, and
-
Supplier: Newark, An Avnet Company
Description: THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1.1W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1155594-A13351-01 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: Tflex™ 300 Type: Gap Filler Pad, Sheet Color: Green Package: Bulk Standard Package: 1 Thickness: 0.0400" (1.016mm) Outline: 228.60mm x 228.60mm Material: Silicone
-
Supplier: Advantech
Description: Indukey TKG-104-TOUCH-IP68-GREY-USB, TKG 104 Key IP68 TouchPad Grey (USB) Silicone keyboard with 104 keys Integrated mousebutton VESA boreholes (75 x 75 mm) IP68 protection, can be submerged into liquids Can be cleaned with soapy water, disinfectants or other cleaning agents
- Number of Keys: 104
- Operating Temperature: 32 to 140 F
- Applications: Medical
- Key / Overlay Material: Rubber / Elastomer Keypad
-
Supplier: R. S. Hughes Company, Inc.
Description: variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this
- Width: 9.448818897637794 inches
- Thickness: 0.04 inches
- Dielectric Strength: 16,000,000 V/m
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this
- Width: 9.448818897637794 inches
- Thickness: 0.02 inches
- Dielectric Strength: 16,000,000 V/m
- Adhesive: Acrylic
-
Supplier: Techsil Limited
Description: BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical Properties Technical
- Type: Elastomer / Rubber
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: BJB TC5015 is a room temperature curing silicone elastomer designed for making molds and parts, it is also commonly used for making ink stamp pads as well as other types of pressure pads. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
Find Suppliers by Category Top
Featured Products Top
-
real parts, that framework points to a recyclable thermoplastic like polyethylene for food packaging, a flexible elastomer like silicone for a shock-absorbing pad, and a heat-resistant thermoset like epoxy resin for a printed circuit board. Read the full guide, including a side (read more)
Browse Plastic Tubing Datasheets for Pexco -
heat sink hinder the transfer of heat,thereby affecting the cooling performance. Silicone insulator pads are silicone polymer elastomers reinforced with fiberglass as the base material.These pads effectively reduce the thermal resistance between electronic components and heat sinks while (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
while leveling equipment and adjusting for uneven floors. Each Vlier Anti-Vibration LMS Leveler combines a high-tensile steel stud and base with a 3-inch frequency-tuned neoprene elastomer pad. This construction allows precise leveling and stable load distribution with non-skid support. (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
's Perlast® (FFKM) and Kimura (HPE) grades, are widely utilized for wafer handling components, such as end-effector pads, as they prevent particulation due to their wholly organic nature. NEW – PPE will launching a brand new range of dissipative and conductive elastomer materials (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Precision Polymer Engineering Ltd. -
mounts and isolators for shock and vibration for all applications. Mounts include: Spring Elastomer Neoprene Wire Rope Pad-Type (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
: Versatile Options: Available in wire rope, spring mount, ceiling mount, and seismic mount types. Effective Shock Absorption: Includes elastomer, neoprene, pad-type, stud, plate, and roof mounts. Wide Range of Applications: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as EMI and molded specialties, seals, pads, boots, bumpers and bushings through utilization of transfer, compression and injection (read more)
Browse Gaskets and Gasketing Datasheets for Atlantic Rubber Company, Inc. -
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Track Design Handbook for Light Rail Transit, Second Edition
4-111 4.7.4.3.3 Elastomer Pads for Rail Base .
-
Plastics
Elastomeric blocks usually become polystyrene through the terminal blocks with high glass temperature, in isolated hard phase-domains, that anchor as physical networking positions act.
-
Potential Failure Mechanisms in Floatover Deck Mating Systems
This rests upon a stack of elastomer pads , with lateral guide plates (discussed later).
-
Plastics
Elastomeric blocks usually become polystyrene through the terminal blocks with high glass temperature, in isolated hard phase-domains, that anchor as physical networking positions act.
-
Arthit Field Development: Float-over Hardware Design and Issues
A full scale load testing program of elastomer pads and assemblies was conducted.
-
LRFD DESIGN CRITERIA FOR COTTON DUCK PAD BRIDGE BEARING
As a consequence CDP is often used with a PTFE slider on top of the elastomer pad , Nordlin, Boss and Trimble (1970).
-
Encapsulation process development for flexible-circuit based chip scale packages
The significant issues encountered in the adoption of BGA using a silicone elastomer pad are the cost, the quality con- trol, the manufacturability and productivity.
-
Groundborne vibrations due to trains in tunnels
In the case of the floating slab track of Figure l(b),the rail is supported on a slab sitting on elastomer pads .
-
Shear‐Induced Alignment in Thin Films of Spherical Nanodomains
A two-layer-thick film of a polystyrene±block±poly(ethyl- ene-alt-propylene) (PS±PEP) diblock copolymer was spin- coated onto a polished Si substrate; an unpatterned elastomer pad was then placed between an aluminum block and the film.
Indicates content that may require registration and/or purchase.