Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Electric Drive Cooling Fan Motor Mounting
-
Supplier: SAE International
Description: This SAE Recommended Practice is applicable to Electric Drive Cooling Fan Assemblies used in Light Duty vehicle cooling systems (typically, passenger cars and light duty trucks). This document outlines the Electric Drive Cooling Fan Motor Mounting interface characteristics such
-
Supplier: Waterman Industries, Inc.
Description: EIM, Limitorque, Auma, Rotork and Keystone From Simple Open-Close to Logic Controlled Automatic Operation Benchstand or Pedestal Mounting NEMA Rated Control Cabinets Local or Remote Controls Manual Override Feature Single or Three Phase Power Capability General: Waterman furnishes electric
- Features: Electric
-
-
Supplier: Power Test, Inc.
Description: Power Test's Electric Motor Test Systems feature our highly successful water brake absorber which is used as an electric motor dynamometer to place a controllable load on electric motors ranging from 10 through 4,500 horsepower. Power Test offers a
-
Supplier: Accuris
Description: SPRAYER, INSECTICIDE, ELECTRIC-MOTOR DRIVEN, FRAME MOUNTED
-
Supplier: Accuris
Description: AIR CONDITIONER, TRAILER MOUNTED, ELECTRIC MOTOR, DRIVEN
-
Supplier: Accuris
Description: KEY DUPLICATING MACHINE (BENCH-MOUNTED, ELECTRIC MOTOR DRIVEN)
-
Supplier: Lovejoy, Inc.
Description: alignment for quiet, trouble-free operation Lovejoy Hydraulics offers a full selection of both vertical and horizontal mounting configuration pump / motor mounts in both SAE and Metric pump flanges, for NEMA and IEC electric motors. The Cast Aluminum Pump / Motor
-
Supplier: ElectroCraft
Description: and is protected against over-current, over-temperature and motor short-circuit. SCA-SS-70 Drives Technology: PMDC Servo Quadrants: 4 Nominal Current: 10A or 30A For Brush-Commutated PMDC Motors. Up to 2100 W. This PWM four-quadrant PMDC servo amplifier is fully enclosed in a rugged
- Number of Axes / Motors: 1
- Rated Power: 75 watts
- Continuous Output Current: 3 amps
- Supply Voltage (DC): 30 volts
-
Supplier: General Pump
Description: For NEMA-C Electric Motors 56C Frame (TT/TP Series 51 Pumps) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required mounting hardware included Compact design
- Material: Aluminum
- Units: English
- Design: One Piece Set Screw
-
Supplier: Durst
Description: The Durst Lectric Drive is an economical, space-saving alternative for mounting pump drives directly to electric motors. The Lectric Drive is a game changer that makes the conventional C-Face Motor Adaptor and external coupling approach obsolete. Durst will work with your team
-
Supplier: Watts
Description: Series LFEMVII-6400-SS Electric Motor Valves are used in commercial HVAC zone control and light industrial applications. It consists of a bronze body construction, vented stainless steel ball, standard position indicator, adjustable packing, blowout-proof stainless steel stem, and
- Valve Size: 0.25 to 2 inch
- Media: Water
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor Starters RoHS Compliant: Yes
-
Supplier: SAE International
Description: a narrow frequency range, using non-identical mounts to split mount resonance peaks. Then a computational model for a realistic drive unit (containing electric motor, power invertor, and gearbox) is considered. The mount resonance phenomenon is replicated in the
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-35FX transducerized DC electric screwdriver is designed for fixture mount operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Hex drive Brushless DC electric motor
- Torque Range: 0.294985250737463 to 2.87610619469027 Ft-lbs
- Rated Free Speed: 800 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with lifetime warranty 50 mesh inlet filter Adjustable pressure unloader Thermo-sensor (prevents overheating in bypass mode) Commercial/Industrial grade motors 115 volt units include GFCI w/36' cord w/plug 230 volt units include 12' cord (no plug)
- Water Jet Pressure: 1,500 psi
- Water Flow: 180 GPH
- Power: 3 HP
- Power Source: Electric Motor
-
Supplier: Gast Group
Description: over electric motor controls, but they also can be stalled or overloaded for long periods without damaging the motor. In addition to being a non-electrical device and cool running, Gast air motors are ideal for use in hazardous and extreme ambient temperature locations.
- Required Torque: 0.466666666666667 to 31 Ft-lbs
- Rated Free Speed (output): 2,000 to 10,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount, Foot Mount
-
Supplier: Automation24, Inc.
Description: The MOUNTING UNIT,MU-45,EXP - 83661941111 from LS ELECTRIC is for use when mounting size 32 LS ELECTRIC manual motor starters to Metasol contactors.
- Operating Temperature: 140 to -4 F
- Trip System Type: Electronic Unit
-
Supplier: Visual Sound, Inc.
Description: into a decorative surround. The Ascender Electrol provides the perfect solution for environments where mounting a traditional ceiling electric screen is not practical. Designed for a recessed, concealed floor mount installation or for a decorative surround installation. Perfect
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Electric motor mixers have 1/4-hp motors that maintain a 3450-rpm mixing speed and operate on 115 VAC, 60 Hz. Mixers feature an on/off switch on the motor
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: Radwell International
Description: ELECTRIC ROD-STYLE ACTUATOR, RSA STYLE, SCREW DRIVE, INCH MOUNTING, SIZE 50, 2 TURNS/ INCH, IN-LINE MOTOR MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: MOTOR CIRCUIT BREAKER, 1A, ROTARY KNOB; Product Range:TeSys Deca Manual Motor Starter; Current Rating:1A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not
- Maximum DC Voltage Rating: 12 volts
- Actuator Type: Knob Shaft
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: Venture Mfg. Co.
Description: This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Optional Manual crank Electric Motor Brake Metal Gears
- Continuous Current: 21 amps
- Continuous Torque: 840 In-lbs
- Gearbox Ratio: 201 : 1
- Shaft Size: 0.75 inch
-
Supplier: Renold Canada
Description: The Renold Ajax R/KBG and R/KC series is the newest and most economical motor vibrator drive available in the North American market today. No other electric vibrator motor delivers more value and quality per pound of force output. Our full time line consists of models operating
- Motor / Rotary Speed: 900 to 3,600 rpm
- Power: Electric
- Type: Rotary Motor
- Features: Variable Speed
-
Supplier: UL Standards & Engagement
Description: This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c. tools, and 440 V for three-phase a.c. tools. So far as is practicable, this standard
-
Supplier: Cleveland Vibrator Company (The)
Description: compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality, permanently
- Motor / Rotary Speed: 900 to 3,600 rpm
- Force: 30 to 40,000 lbs
- Power: Electric
- Features: Explosion Proof
-
Supplier: Stearns®
Description: Features & Benefits Series 331 is features IEC standard mounting patterns, for drop in replacement, and is available with NEMA C-Face modifications. Ideal for high cycle applications Class H coil Optional manual release Few moving parts Comes standard with carrier friction disc Direct Acting UL
- Torque Rating: 3 to 300 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 432 volts
- Bore Diameter: 2.125 inch
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The Komatsu BSX - Electric Stand-up. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty
- Capacity: 2,500 to 6,000 lbs
- Length: 42 inch
- Width: 37.5 inch
- Features: Class II - Electric Motor Narrow Aisle Truck, Class III - Electric Motor Hand Truck, Electric, Tilting
-
Supplier: Wichita Clutch
Description: Motor Brakes If you require failsafe protection for your process equipment, look at Wichita's line of spring set motor brakes. Whether your application requires C-face mounting to the electric motor or foot mounting next to the electric motor. Wichita Clutch
-
Supplier: Columbus McKinnon Corporation
Description: Coffing EC Hook & Lug Suspension Models are high performance hoists engineered for heavy duty industrial service. Designed for safety, the EC incorporates mechanical load brake, motor brake, and overload clutch as standard.
- Mounting: Base/Lug Mount, Suspension Hook
- Type: Electric
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Oriental Motor USA is pleased to announce the launch of its latest motion control innovation, the DH Series Hollow Rotary Actuator, available starting April 21, 2025. This new series offers a compact, lightweight design and features a hollow rotor built into a 5-phase stepping motor, ideal for (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
is constructed traditionally with preset internal cams striking micro-switches to stop the reversible motor in the required positions. AVA Series SMART Electric Actuators The SMART AVA comes with an OLED screen function displaying the (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
R Series Nema 4 AN INDELAC BEST-SELLER! The R Series compact quarter-turn electric actuator was specifically designed for small ball valves and dampers. This heavy duty (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc.
Conduct Research Top
-
Mass Flow Meters
reasonably free-flowing dry materials. Multicor (R) consists of a partitioned measuring wheel, mounted on a drive shaft inside a central dust tight housing. The drive shaft is driven by an electric motor mounted outside Multicor (R)'s housing. Material enters the unit through an off-center inlet
-
Piezo Motors: Principle of Operation for Engineers
microns per second to 250mm/sec and can easily mount to traditional low friction stages or other devices. The operating characteristics of Nanomotion's motors provide inherent braking and the ability to eliminate servo dither when in a static position.
-
Customized and Reliable Stepper Motors Address HVAC Damper Application Extremes
When designing an external mount electric damper actuator for an HVAC system, it's important to review considerations in order to create the best motor-damper combination.
-
Pressure Washer Pumps: Belt Drive vs. Direct Drive
A "Direct Drive" pump has a hollow shaft, which simply slides onto the drive shaft of a motor or engine. The flange on the pump is mounted to the face of the engine or shaft end of the motor. Normal gasoline engine speed is about 3450 RPM. Since the pump is connected directly to the engine shaft
-
Medical Hospital and Home Care Bed
Automating the motion of patient care appliances, such as beds, allows the appliance to quickly adjust to preferred positions for treatment by a physician or for prescribed periodic position changes of the patient. Beds are typically actuated by pneumatic, hydraulic or electric motors. In all cases
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
series. The MPW52 wheel drive and MPW86 wheel drive both feature a high-torque density, brushless direct current (BLDC) motor with a heavy duty inline planetary gear box mounted inside the hub of an aluminum wheel, with a polyurethane tread (Figure 1). In addition to being customizable, the MPW
More Information Top
-
Authorized Limits for the Release of a 25 Ton Locomotive, Serial Number 21547, at the Area 25 Engine Maintenance, Assembly, and Disassembly Facility, Nevada Te...
It is a diesel/electric locomotive with an electric motor mounted in the undercarriage.
-
HTGR fuel element size reduction system
The primary, secondary, and tertiary crushers are driven by electric motors mounted on a common framework which is isolated from the UNIFRAME structure and connected to the equipment by gear reducers and rubber belts.
-
Application of hydromounts in synchronizing mechanical systems testing
The imbalance of the untwisting rotor always causes alternating vibration loads on the electric motor mounts , which are larger the closer the momentary turn of the rotor frequency is to the proper frequency of the loaded corbels of the power units’ mounting.
-
Solving the Powertrain Puzzle
Thus, the torque required for cancelation (de- pending on the damper design) drops to about one tenth of the value required by the electric motor mounted directly on top of the crankshaft.
-
CERAMIC ABSTRACTS
In a grinding machine, in combination, a column, a beam pivotally mounted upon the column, a grinding wheel mounted at one end of the beam, an electric motor mounted at the other end of the beam, means driving the minding wheel from …
-
Final safety analysis report for the irradiated fuels storage facility
The rail is driven by an electric motor mounted in the facility control room.
Indicates content that may require registration and/or purchase.