Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Synthetic Electrical Switch Grease
-
Supplier: Krytox™ Performance Lubricants
Description: Most greases act as insulators. This special grade of Krytox™ has been formulated with copper powder in grease to act as a conductor of electricity. Krytox™ oils provide long life and high-temperature stability and lubrication. The addition of copper powder also improves the thermal
- Kinematic Viscosity (@ 40°C): 25 to 810 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Accuris
Description: Electrical Sealant/Grease
-
-
Supplier: Accuris
Description: Grease, Electrical
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This
- Features: Aerosol / Spray, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: Accuris
Description: Grease, Electrical Contact
-
Supplier: M&I Materials Limited
Description: Apiezon T Grease is a silicone-free medium temperature vacuum grease renowned for its quality and tenacity. T Grease has gained approval from prestigious organisations including NATO and the US Navy. Apiezon T Grease: Medium Temperature Vacuum Grease Properties
- Operating / Use Temperature: 50 to 248 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.912 specific gravity
- Applications: Electrical / Electronic, Marine
- Type / Function: Grease / Gel, Specialty / Other
-
Supplier: DME Company
Description: Wide Temperature Range Grease Colorless. Odorless. Non-toxic. FDA dielectric. Contains PTFE. Will not freeze, melt, gum up. Compatible with other lubricants. No silicones. Will not wash out. USDA listed H 1. Repels water. Will not separate, run or fall out. Thixotropic properties provide
- Features: Aerosol / Spray, Lubricant
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube EGF Eltinert F Grease series of contact lubricants provide superior protection to electrical contacts under the most challenging conditions, including prolonged exposure to high temperatures and corrosive chemical atmospheres. These greases are ideal
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Dupont Molykote
Description: Synthetic (PAO) grease especially for plastics PAO Grease for plastic/metal parts lubrication with good low temperature capability APPLICATIONS Lubrication of automobile parts, electric equipments, and precision equipments which require low temperature low torque. FEATURES Wide
- Operating / Use Temperature: -49 to 302 F
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Type: Grease / Gel
- Composition / Chemistry: Lithium Complex, PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: DME Company
Description: White Lithium Grease Extra Duty White Lube That Protects Against Rust And Corrosion. Use For; Mold Cams, Pins, Bushings and All Mold Components. Make Contact Surfaces Friction Free, Use From -40° to +500°F. Excellent For Metal To Metal Contact, Nontoxic, Nonflammable, Will Not Stain. Resists
- Features: Aerosol / Spray
- Applications: Electrical / Electronic
- Composition / Chemistry: Lithium Complex
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube SGA Electrical Special Contact Grease is part of our “number 2” range of contact lubricants, developed to provide effective treatment for all types of electrical contacts, especially in environments subject to extreme temperatures and harsh
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Dielectric Grease provides a moisture-proof barrier that lubricates and protects electrical equipment from salt, dirt, and corrosion. High dielectric strength. Good thermal, oxidation, and chemical stability. Typical Applications: Marine and automotive electrical
- Industry Applications: Automotive / Transportation, Marine
- Type: Fluid / Oil, Grease / Gel
- Features: Lubricant
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube Special Plastics Compatible Grease (SPG) provides excellent compatibility with thermoplastics, including Acrylonitrile Butadiene Styrene (ABS) and polycarbonate, even at elevated temperatures. It serves as an efficient mechanical lubricant for both
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube HVG High Voltage Grease significantly reduces wear in high voltage and high current electrical contacts, while also reducing the risk of arcing between contacts. With an operating temperature range of -35°C to +130°C, HVG performs reliably at high
- Applications: Electrical / Electronic
-
Supplier: Waytek, Inc.
Description: Dynatex 49635 Dielectric Grease Category: Dielectric Grease Manufacturer: Dynatex Keeps moisture out of electrical connections Prevents corrosion Use on spark plug wires and trailer hitch connections -40°F (-40°C) to 400°F (204°C)
- Type / Function: Dielectric Grease
- Features: Grease / Gel
-
Supplier: Quarktwin Technology Ltd.
Description: DEOXIT ELECTRICAL MARINE GREASE
- Type / Function: Grease / Gel, Specialty / Other
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against pump-out and floating
- Thermal Conductivity: 6 W/m-K
- Dielectric Strength: 7,874,015.74803148 V/m
- Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite LB 8423 grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -67 F minimum operating temperature to +399 F maximum operating temperature.
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite LB 8423 grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -67 F minimum operating temperature to +399 F maximum operating temperature.
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Dupont Molykote
Description: Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics, with damping qualities APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic parts. Used as a damper
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Machine / Gears
- Type: Grease / Gel
-
Supplier: Milwaukee Electric Tool Corporation
Description: AMBER COLOR ELECTRICAL POWER TOOL APPLICATION 1 LB CONTAINER SIZE MILD PETROLEUM BASE OIL TYPE PHYSICAL STATE SEMI SOLID SPECIFIC GRAVITY 0.95 FLASH POINT 400 DEG F
- Flash Point: 400 F
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Waytek, Inc.
Description: Dynatex 159377 Dielectric Grease, 1 oz. Tube Category: Dieelectric Grease Manufacturer: Dynatex Prevents fusing of spark wires to spark plugs Keeps battery terminals corrosion-free Displaces moisture in ignition and electrical systems Prevents voltage leakage Use on distributor
- Operating / Use Temperature: 40 to 400 F
- Type / Function: Dielectric Grease
- Features: Grease / Gel
-
Description: The SHEEN's SG560 Series Thermal Grease are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 5.0 W/m·K. ◆ Low thermal impedance, with a minimum of 0.015 ℃*in²/W at 30psi. ◆ Minimum interface thickness can
- Use Temperature: 302 F
- Thermal Conductivity: 3 W/m-K
- Industry: Electronics
- Form / Shape: Grease / Paste
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ EG series greases are white buttery greases with all of the same properties as the 143 series oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 6 to 1,600 cSt
- Pour Point: -20 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.93 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: Rolling element bearing grease for high speed applications Molykote® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote® G-0101 offers a wide service temperature range. APPLICATIONS Rail applications Elevator bearings Electrical motor
- Kinematic Viscosity (@ 40°C): 101 cSt
- Operating / Use Temperature: -4 to 302 F
- Applications: Bearings, Electrical / Electronic
- Type / Function: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY D2000 is a two-part curable thermal grease. Fast curing at both room and high temperature without pumping effect. With a thermal conductivity of 2.0 W/m*K, D2000 provides high thermal conductivity and low thermal impedance. It is ideally suited for dispensing using the LiPOLY
- Operating / Use Temperature: -67 to 401 F
- Thermal Conductivity: 2 W/m-K
- Dielectric Strength: 13,779,527.55905509 V/m
- Applications: Electrical / Electronic
-
Supplier: DigiKey
Description: DEOXIT ELECTRICAL MARINE GREASE
-
Supplier: R. S. Hughes Company, Inc.
Description: The Super Lube grease is easy to use. This item is formulated to work in electrical equipment applications. Main ingredient is comprised of ptfe, synthetic. Can be used under the following temperature ranges: -40 F minimum operating temperature to +500 F maximum operating temperature.
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Groeneveld Lubrication Solutions
Description: Verification of the correct functioning of the system is simple due to the easy-to-read grease pressure indicator on the CompAlube unit. CompAlube, cost-saving benefits: Quick and easy to install Less wear Lower grease consumption Less downtime Quick return on investment
- Application: Automotive, Equipment / Machine tool
- Operation: Electric, Pneumatic
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: Xoxide
Description: enables easy application. Easy Storage The cap-tightened bottle can preserve the thermal grease for up to 10 applications. High Safety Standards The composition is dielectric (electrically nonconducting) to prevent electrical hazards and complies with the RoHS (Restriction of Hazardous
-
Supplier: R. S. Hughes Company, Inc.
Description: The Super Lube grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of ptfe, synthetic. Can be used under the following temperature ranges: -40 F minimum operating temperature to +500 F maximum operating temperature.
- Type: Grease / Gel
- Features: Lubricant
Find Suppliers by Category Top
Featured Products Top
-
engine is working and thus it’s reducing the heating time of the sensor to the working temperature. This allows installation of the sensor on the exhaust manifold, near the catalytic converter. Disadvantage is the need of electrically conductive grease. In the four-wire oxygen sensors – two of the terminals are the heater terminals and the other two, the signal terminals. (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
declutching arbor are standard, while a cable and ball stop are available options. Features: 400 amp rated rotary electrical device (read more)
Browse Cable Reels Datasheets for Hannay Reels -
requirements Dimensionally stable Excellent compressive and electrical insulation properties Easy to machine, coat, and process via hand lay-up Biologically Inert Oil, grease, and solvent resistant Does not rot or decay Compatible with (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Neutral Cure Adhesives page. Silicone Grease Silicone greases are formulated to provide very durable, non-setting, work stable products used to lubricate, electrically insulate and act as a (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
, distribution valves, grease traps, sewer system, storm drains, electrical lines, steam lines, water lines or virtually any other type of cable, pipe, wire or underground infrastructure accessed through a manhole. Lightweight - easy to transport Easily handled with one hand, the (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
* Petroleum oil seals Hydraulic fluid seals Water / Greases Transmission fluid seals (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Polymer Coatings for solar power production. EP®15 Offers: UV resistant bearings Good operating performance in dry, oil-lubricated and grease lubricated applications Corrosion resistant in humid/saline environments Self (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, reliable and efficient operations. What Are Fluoropolymers? Fluoropolymers are synthetic polymers containing fluorine atoms. The strong carbon–fluorine bond gives them unique properties, including outstanding chemical resistance and excellent electrical insulation (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
-metal contact surfaces minimize wear during continuous rotation up to 100 rpm and support a service life of up to 80 million revolutions with no re-greasing or scheduled maintenance — which matters most on reels and winches that are hard to take out of service. Documented electrical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Nuclear
, USA. In addition to the remote handled electrical connections there are also remote handled fluid connections for servicing the pump bearings with grease. This will all take place in an area of relatively high radioactivity necessitating the requirement for remote handling of the connections.
-
10 Things Everybody Ought to Know About Custom Gearmotors
A custom gearmotor is one that meets your particular application specifications. It has the correct mechanical and electrical interfaces, fits within the envelope available, meets your performance, maintenance, lifetime and aftermarket criteria while it also fits within your budget. There are many
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
More Information Top
-
CR4 - Thread: Electrical & Mechanical Grease
1) what is the difference between electrical grease for electrical contact plates & other (Mech) lubrication Grease?
-
CR4 - Thread: Aluminium busbar
An electrical grease wouldn't be a good idea for a switch because it would quickly be rubbed off by the switching action (in which case you would want plating that doesn't rub off), but in the above application electrical grease is the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92969/900010547-MIT.pdf?sequence=2
Using a precisely fabricated mechanical aligning system, the Sunpower Si cell is slowly lowered until contact is made with the thermal adhesive and electrical grease which have been applied .
-
Ground Rules by John Cadick: The Equipment is in Service - Now What? (Part 5)
Although other types of lubricants have become increasingly common, the ubiquitous black electrical grease is still widely used and recommended for connections such as the stabs and jaws on circuit breakers.
-
Mazda recalls more than 52,000 Tribute SUVs
Ford is now saying that some repaired vehicles may not have received proper inspection or applications of electrical greases as instructed.
Indicates content that may require registration and/or purchase.