Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: (resistors, thermistors and the like) are considered voltage maintained thermal cutouts and are covered under UL 60730-2-9. 1.1.1 This standard applies to the inherent safety, to the OPERATING VALUES , OPERATING TIMES , and OPERATING SEQUENCES , where such are associated with equipment
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical strength
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 2 W/m-K
- Tensile Strength (Break): 65.26657771073864 psi
- Dielectric Constant (Relative Permittivity): 5.5
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance applications In a fault
- High Temperature Set Point: 122 to 302 F
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.42 inch
- Maximum Height or Length: 0.92 to 1.07 inch
-
-
Description: solvents, or other flammable toxic media. fusible safety link valve threaded npt Generally, there are 2 types of thermal shut-off valves in industrial process control: 1. Standard thermal shut-off valve This type of thermal shut-off valve is our popular product. It can be
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical strength
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 0.8 W/m-K
- Tensile Strength (Break): 65.26657771073864 psi
- Dielectric Constant (Relative Permittivity): 5.5
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical strength
- Industry: Electronics
- Chemical System: Silicone
- Features: Thermal / Heat Conductive
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical strength
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Constant (Relative Permittivity): 4
- Industry: Electronics
-
Supplier: E-T-A Circuit Breakers
Description: The 3120-N...-...M1-... thermal-magnetic circuit breaker/switch combination unites overcurrent protection and the function of an ON/OFF switch within a single component. The integral thermobimetal ensures ideally matched overload protection. The magnetic trip module trips the
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.1 to 16 amps
- Number of Poles: 1 to 2
-
Description: IEC 60947-8:2021 specifies requirements for control units, which control a switching device in response to the PTC thermistors incorporated in rotating electrical machines and the industrial application. This second edition cancels and replaces the first edition published in 2003, Amendment
-
Supplier: Weiss Technik North America, Inc.
Description: temperature has been reached. Thermal heat sinks in each zone for peak demand of heating and cooling. Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements. Supply/return air control selection switch Environmentally correct refrigerants are used that
- Features: Alarm(s)
- Configuration: Reach-In
-
Supplier: Weiss Technik North America, Inc.
Description: in each zone for peak demand of heating and cooling. Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements. Supply/return air control selection switch Environmentally correct refrigerants are used that are ozone free and met all current regulatory
- Features: Alarm(s)
- Configuration: Reach-In
-
Supplier: UL Standards & Engagement
Description: and other apparatus, electrical and non-electrical, for household and similar purposes, but also extended to industrial purposes when no dedicated product standards exist, such as that for central heating, air conditioning, process heating, etc. Timers for equipment not intended for
-
Description: timers utilized as part of a control system or timers which are mechanically integral with multifunctional controls having non-electrical outputs. This standard does not apply to time-delay switches (TDS) within the scope of IEC 60669-2-3. This standard applies to the inherent safety,
-
Supplier: CSA Group
Description: timers utilized as part of a control system or timers which are mechanically integral with multifunctional controls having non-electrical outputs. This standard does not apply to time-delay switches (TDS) within the scope of IEC 60669-2-3. This standard applies to the inherent safety,
-
Supplier: United Electric Controls Company
Description: prevent process media from entering the electrical conduit system - no additional components or labor required. SIL 2 certification simplifies use in safety instrumented systems (SIS).Typical applications that utilize the 12 Series include offshore production safety panels,
- High Temperature Set Point: 0 to 650 F
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
- Features: Explosion Proof
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. High formula memory capacity 2. Color touch panel control system 3. Multiple safety protection device Programmable Thermal Shock Testers The thermal shock tester is divided into three sections: the high temperature chamber, the low temperature chamber and the
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: UL Standards & Engagement
Description: be used by the public, such as equipment intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. This standard is also applicable to the FUNCTIONAL SAFETY of LOW COMPLEXITY SAFETY RELATED SYSTEMS and CONTROLS employing door locks
-
Supplier: UL Standards & Engagement
Description: and other apparatus, electrical and non-electrical, for household and similar purposes, but also extended to industrial purposes when no dedicated product standards exist, such as that for central heating, air conditioning, process heating, etc. Timers for equipment not intended for
-
Description: Establishes, for thermostatic switches, uniform requirements for the electrical, thermal, climatic and mechanical properties as well as safety aspects and test methods.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. High formula memory capacity 2. Color touch panel control system 3. Multiple safety protection device Production introduction thermal shock resistance chamber is used to test the material structure or composite material, in instant by the level very high temperatures
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: high, lower protector, air evacuation valve, Sample power control terminals(contact capacity: AC 250V, 6Am), over-temperature protector switch for hot & cold chamber, over-temperature protector switch for hot & cold chamber( inside controller), compressor overpressure, over-heating
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Littelfuse, Inc.
Description: Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Ignition Protected Master Battery Disconnect Switch with Die-Cast Lever and Silver Contacts (2484-16) helps prevent potential thermal events and
- Current Rating: 175 amps
- Operating Voltage: 36 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: Hammond Manufacturing Company Inc.
Description: Accessories Exhaust Filters Replacement Filters Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Voltage - Power - H - W - D - Installed Depth - Mating Exhaust Filter
- Nominal Power: 24 watts
- Application: Industrial/Commercial
-
Supplier: CSA Group
Description: applicable to the functional safety of low complexity safety related pressure sensing controls and systems. This standard is also applicable to pressure sensing controls for appliances within the scope of IEC 60335-1. See also Annex J. 1.1.2 Addition: This standard applies to automatic
-
Supplier: CSA Group
Description: IEC 60730-1:2013 applies to automatic electrical controls for use in, on, or in association with equipment for household and similar use. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This standard is applicable to
-
Description: IEC 60730-1:2013 applies to automatic electrical controls for use in, on, or in association with equipment for household and similar use. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This standard is applicable to
-
Supplier: CSA Group
Description: standards. This International Standard: - establishes a common terminology for safety aspects relating to PECS and equipment; - establishes minimum requirements for the coordination of safety aspects of interrelated parts within a PECS; - establishes a common basis for minimum
-
Supplier: SOCOMEC
Description: FUSOMAT are manually controlled tri- or tetrapolar fuse combination switches. They can be tripped remotely. They break or switch off on load and provide safety isolation and protection against overcurrent for any low voltage electrical circuit. They can automatically disconnect
- Maximum Current: 250 to 1,250 amps
- Main Device: Fusible
- Switch Control: Manual
- Style: Rack Mounted
-
Supplier: Infineon Technologies AG
Description: various specifications, such as: Thickness: 1.3 mm Electrical resistance: 60 µOhm Thermal resistance (non-isolated version): 0.1 K/W Thermal resistance (isolated version): ~ 0.2 K/W No. of copper-filled laser vias per MOSFET: 300 RDS(on) from terminal to terminal: 110 µOhm
- Category: Development Board
- Features: Other
-
Supplier: Schott Japan
Description: device in the D6 series for electrical equipment. The D6 series (D6T / D6X / D6WX) The D6 series is a line of dual safety devices which integrate a thermal link and resistor as a heater and use a ceramic material for the device (cap and base). The D6 series is activated when an
-
Supplier: SAE International
Description: Currently, circuit breakers and, in most cases, thermal fuses are used for wire protection due to their low cost and robust design. As an alternative, solid state switches are being considered within future electrical distribution systems (EDS) for several reasons, e.g. resetability,
-
Supplier: Electro Optical Components, Inc.
Description: 100kHz are practical, for pulse picking applications for which the electrical excitation pulse is very much shorter the limit has been demonstrated to be >4MHz (driver limited) Comparisons with RTP are fairly obvious as they both lend themselves well to high repetition rate applications. The
- Wavelength Range: 220 to 2,000 nm
- Aperture: 2 to 8 mm²
- Q-switch Type: Electro-optic
-
Supplier: Tripp Lite by Eaton
Description: DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks, 1 line, includes 6 ft phone cable) 6 foot cord with space-saving right-angle plug Built-in power switch and 15 amp circuit breaker offers power control and overload protection over all outlets Fail-safe
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: 100kHz are practical, for pulse picking applications for which the electrical excitation pulse is very much shorter the limit has been demonstrated to be >4MHz (driver limited) Comparisons with RTP are fairly obvious as they both lend themselves well to high repetition rate applications. The
-
Supplier: Schaltbau GmbH
Description: Battery Disconnect Unit (BDU) of modern e-vehicles. The BDU connects the high-performance battery with the electrical components of the drive train. And it performs an important safety function: in the event of danger, it disconnects the high-voltage battery from the high-voltage grid.
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
Find Suppliers by Category Top
Featured Products Top
-
Tecmark TBS Series Air Switches are single function control switches that provide safe actuation of electrical devices from remote locations. Includes the (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Introduction Electrical isolation is a critical concept in electrical system design, ensuring both the safety of personnel and the protection of equipment. This is especially important in high-voltage systems, where precise measurement devices prevent failures. At Knick (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
for Harsh Industrial Environments Built with industrial-grade components, good thermal conductivity, and enclosed in an IP40 metal case, this Single Pair Ethernet Switch is resistant to extreme environments, vibration, EMI (electromagnetic interference), ESD (electrostatic (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Perfect thermal management SIMPLY INNOVATIVE. BETTER FOR SURE. STEGO develops and manufactures products for control cabinet climatisation with (read more)
Browse Current Sensors Datasheets for STEGO -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
LectricAir® SAFPAC controls LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. Typical Applications (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Types of Thermal Control Devices There are many different basic types of what is generally classified as thermal control devices. Each type is designed to react to changes in temperature or current to make or break an electrical circuit. In fact, each of these basic types can be expanded (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Switched On: DEPRAG screwdriving technology saves NIKO 40% production costs
important for thermal insulation and energy consumption but also all household technical and electrical systems. For example almost no old buildings have sufficient electric wiring, plugs and switches and they do not correspond with modern standards especially safety standards.
-
How Integrated Thermal Protection Technology can Prevent Solid State Relay Failure in Industrial Systems
Solid state relays provide robust solutions for electronic switching in load control applications and hold many advantages over electromechanical relays. New, emerging solid state relay designs offer integrated thermal protection that can prevent overheating and improve system safety, efficiency
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-2019.pdf
Whenever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protections, etc.) and/or alarm system to protect the entire …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2709.pdf
Whenever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protec- tions, etc.) and/or alarm system to protect the …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2712.pdf
Whenever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/ installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protections, etc.) and/or alarm system to protect the …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-2017.pdf
Whenever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protections, etc…) and/or alarm system to protect the entire …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2708.pdf
Whenever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protec- tions, etc.) and/or alarm system to protect the …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-2016.pdf
Whenever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protections, etc.) and/or alarm system to protect the entire …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2706.pdf
When- ever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/ installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protections, etc.) and/or alarm system to protect …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-2018.pdf
Whenever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protections, etc…) and/or alarm system to protect the entire …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2707.pdf
Whenever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protec- tions, etc...) and/or alarm system to protect the …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-4522.pdf
When- ever a control failure could lead to personal injury and/or loss of property, it becomes the responsibility of the user/ installer/ electrical system designer to incorporate safety devices (such as relays, flow switch , thermal protections, etc.) and/or alarm system to protect …
Indicates content that may require registration and/or purchase.