Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qualitrol Company, LLC
Description: use with Qualitrol 032/042 oil level indicator flange styles for easy retrofit applications Provides accurate indication of oil level in transformer tank or components Magnetically coupled level gauge is mounted on operating equipment while the remote indicator can be placed in a
- Media Type: Liquid
-
Supplier: Accuris
Description: Test Methods for Electronically Controlled Oil Hydraulic Pumps
-
Supplier: Macnaught USA, Inc.
Description: Metered Oil Control Gun, Black shroud, flexible ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet, & LCD with Batch & Total. Macnaught offers the HG55F-02 Electronic oil control gun with flexible extension. Features include, locking trigger and non-drip
- Dispense Rate: 0.9848484848484849 to 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
-
Supplier: Macnaught USA, Inc.
Description: Metered Oil Control Gun, Black shroud, rigid ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet & LCD with Batch & Total. Macnaught offers the HG55R-02 Electronic oil control gun with rigid extension. Features include, locking trigger and non-drip nozzle,
- Dispense Rate: 0.9848484848484849 to 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Newark, An Avnet Company
Description: POCKER OILER ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: Electronic Entry Data Sheets for Electrical Insulating Oil Analysis
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, type II electrical insulating oil. Recommended for use in electrical equipment such as distribution, substation transformers, circuit breakers, oil filled capacitors, switches, tap changers, and electrical reclosures.
- Features: Dielectric (Transformer / EDM), Mineral Oil
- Applications: Electrical / Electronic
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Mile-X Equipment, Inc.
Description: Samson Digital Lubrication Meter Digital Oil Meter for mineral and synthetic lubricants up to 140 SAE1/2" inlet, 0.25 to 8 gallon/minuteAccuracy: plus or minus 0.5%Patented electronic circuit board for today's high quality demands.Precision engineered oval gears with 200 pulses per
-
Supplier: Macnaught USA, Inc.
Description: Metered Oil Control Gun, Electronic Preset w/Auto shutoff, Black shroud, fully flexible ext., trigger guard, non-drip auto nozzle, 1/2″ NPT inlet. Macnaught offers the HG60F-02 Electronic Preset oil control gun with flexible extension. Features include locking trigger and
- Dispense Rate: 0.9848484848484849 to 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Macnaught USA, Inc.
Description: Metered Oil Control Gun, Electronic Preset with Auto shutoff, Black shroud, rigid ext., trigger guard, non-drip auto nozzle, 1/2″ NPT inlet. Macnaught offers the HG60R-02 Electronic Preset oil control gun with rigid extension. Features include locking trigger and non-drip
- Dispense Rate: 0.9848484848484849 to 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Alfa Laval Inc.
Description: through: Open and gentle feed zone design “Esbjerg” able to give maximum performance and wear resistance Special flight for oil migration to the liquid outlet able to optimize yield and oil clarification avoiding turbulence Special conveyor design to improve solids transportation and
- Features: All Centrifugal Separators, All Clarifiers
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Phillips 66 Lubricants
Description: As one of the largest finished lubricants suppliers in the U.S., Phillips 66 Lubricants is known for manufacturing and marketing high-quality base oils and sophisticated formulations. These premier products reach across every key market sector, including power generation, rail, mining,
- Kinematic Viscosity (@ 40°C): 320 cSt
- Viscosity Index: 154
- Pour Point: -49 F
- Flash Point: 475 F
-
Supplier: Phillips 66 Lubricants
Description: As one of the largest finished lubricants suppliers in the U.S., Phillips 66 Lubricants is known for manufacturing and marketing high-quality base oils and sophisticated formulations. These premier products reach across every key market sector, including power generation, rail, mining,
- Kinematic Viscosity (@ 40°C): 25.5 to 100 cSt
- Viscosity Index: 97 to 145
- Pour Point: -76 to -11 F
- Flash Point: 428 to 531 F
-
Supplier: KTR Corporation
Description: Product features Oil-level indicators with and without temperature indication Oil-level indicator with electronic level control indication Electric control as opener (KOO) or as closer (KOS) All oil-level indicators only for operation without pressure (max. 0.4 bar)
- Material Temperature Range: 68 to 176 F
- Maximum Current: 2.5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 42 volts
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube CO70 Contact Oil is ideal for use on contacts with low contact pressures and in applications where minimal migration is required, such as brushes, bearings, jack plugs, push-button switches, and relays. It is also suitable for lubricating slipring and slipdisc
- Functions: Bearing Lube
- Industry Applications: Electrical / Electronic
- Type: Fluid / Oil
-
Description: Eval KIT with RH/T module for Moisture in Oil + test board with digital (I2C) and analog (0..10V) outputs, with an easy- to-handle probe assembly. Board compatible with Arduino IDE environment Evaluation Kit for application testing purposes consisting of: Assembled and factory calibrated
- Category: Development Suite / Kit
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: Stepping up to industry demands, we have created a new high functionality user interface for our standard oil in water process and environmental discharge monitors. Our new electronics package makes set up, calibration, and process monitoring easier than ever. To answer an age old
- Control Output: Analog Signal
- Features: Data Logging / Event Logging
- Display Type: Digital Display, Graphic Display Panel
- Secondary Applications: Industrial, Oil and Petrochemical, Process Monitoring
-
Supplier: Accuris
Description: Safety and control devices for gas and/or oil burners and gas and/or oil appliances \x97 Particular requirements \x97 Part 1: Fuel/air ratio controls, electronic type
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: FLUORESCENCE detection technology is resistant to interferences from turbid or dirty water that impact light scatter devices. Substances such as sediment and rust do not materially interfere with the detection of oil in water. FLUORESCENCE detection ensures that the Oily Water Separator is
- Operating Temperature: 32 to 120 F
- Concentration: 0 to 100 ppm
- Process Media Temperature: 140 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: CSA Group
Description: ISO 23552-1:2007 specifies safety, construction and performance requirements for electronic fuel/air ratio control systems intended for use with gas or oil burners and gas or oil burning appliances. ISO 23552-1:2007 also describes the test procedures for evaluating these
-
Description: ISO 23552-1:2007 specifies safety, construction and performance requirements for electronic fuel/air ratio control systems intended for use with gas or oil burners and gas or oil burning appliances. ISO 23552-1:2007 also describes the test procedures for evaluating these
-
Supplier: Sullair Corporation
Description: The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261 kW) Sullair OFS Series compressors are capable of providing pressures nominally rated from 100 to 150 psi (7 to
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: FS-Curtis
Description: The FS-Curtis OL Series is the ideal reciprocating oil-less air compressor for applications where critical air quality is required such as food and beverage, medical, chemical processing, pharmaceutical, electronics, and more. OIL-LESS AIR QUALITY 100% dry crankcase provides
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Electrostatic Capacitors: Oil
-
Supplier: Chromalox
Description: (Optional) 50 - 500 kW 240, 480 and 600 V, 3 Phase, 60 Hz Compact Footprint for Installation Non-Pressurized (Atmospheric) Operation 150# Carbon Steel Construction Long Life 0.475 (12.1 mm) dia. Steel Sheath Heating Elements High Temperature Centrifugal Pump - Rated to 650°F (343°C)
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Newark, An Avnet Company
Description: TURBINE METER-OIL
-
Supplier: jbj Techniques Limited
Description: » Safety cooler gives protection against cross flow contamination. » Sealed double tube technology. » Protects against over pressure. » 100% electronic monitoring. » Leak detector available on request certfied to IECEx. » Monitors thermal changes in sealing liquid volume. » Variety of
- Application / Industry: Oil Heating / Cooling
-
Supplier: Newark, An Avnet Company
Description: TURBINE METER-OIL CE
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, OIL FILLED
-
Supplier: Alfa Laval Inc.
Description: of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Arjay Engineering
Description: shut down pumps capacitance technology responds to all types of oils and separated liquids of similar dielectrics alarms at a minimum of 2 mm surface oil, can be desensitized to 25mm oil Floating sensor follows changing water levels Alarms on petroleum, synthetic, and vegetable
- Operating Temperature: -4 to 131 F
- Output Options: Analog current signal
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: Rego Electronics Inc.
Description: These fans maintain a good functionality even in high concentration of oil mist environments. They are good for rugged industrial applications. Sizes available from 40mm sq. to 120mm sq., 40x15, 40x20, 60x15, 60x20, 60x25, 80x25, 92x25, 92x32, 120x38 (mm) Target Market - Factory Automation,
- Thickness: 0.5905515 to 1.4960638 inch
- Casing / Enclosure Dimension: 1.574804 to 4.724412 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Arjay Engineering
Description: Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System, Submersible
-
Description: electronic components. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm. ◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments. ◆ Can be precisely
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 0.00012700000000000027 kV/in
- Dielectric Constant (Relative Permittivity): 5.5
-
Supplier: Gems Sensors & Controls
Description: viscosities are blended; or for use in lubrication systems where oil flow monitoring is critical at start-ups. Switch compensates for viscosity changes automatically. Each unit is factory preset, using 300 SSU oil, for actuation at specified flow rates. Applications: Electronic
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
Find Suppliers by Category Top
Featured Products Top
-
tuning knobs for applications including medical and laboratory electronics, test and measurement, HVAC, climate control and environmental systems, control and automation, data collection, point-of-sale, building services, networking/communications, mining/gas/oil, access control and security (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Oil Immersed Transformers Fuji Electric has a long-standing reputation for delivering high-performance oil-immersed transformers to customers worldwide. Our product lineup includes Generator (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your (read more)
Browse Mist Collectors Datasheets for Clean Air Industries -
and sized to your targeted range of interest. As the oil/water interface or emulsion crosses or envelopes the probe, the capacitance change is tracked and an output of 4-20 mA is provided. Features and Benefits: No moving parts Electronics is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
sealing sensing elements used in dissolved gas analysis and predictive maintenance systems. These seals protect electronics while allowing sensors to remain exposed to oil and gas conditions for accurate monitoring. With extreme temperature, pressure, and vacuum capabilities, along with 100% leak and electrical testing, these hermetic solutions ensure reliability in critical transformer applications. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance power conversion and power supply applications. This includes a wide range of oil impregnated DC rated capacitors for filtering (read more)
Browse Power Capacitors Datasheets for Cornell Dubilier -
Download MTE’s Oil and Gas Industry Brochure Here Oil & Gas MTE Corporation helps (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
oil types The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
upgraded digital electronics and faster embedded processors with new software and calculation algorithms that speed the analysis process. It hosts more data and algorithm storage with much larger memory. The new oil library includes almost 800 oils and greases of a wide range of chemistry and brands (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Benefits of Industrial Automation in Electronic Manufacturing
and manufacturing sector. Tasks previously executed by people are automated using systems and products that combine hydraulics, mechanics, pneumatics, electronic and electrical components. Industrial automation is used in numerous sectors, like aerospace industries, automotive, oil and gas industries
-
Six Steps to Part 11 Compliance
Regulatory compliance is nothing new to the pharmaceutical industry. The U.S. Food and Drug Administration (FDA) has been keeping tabs on industry processes since the late 1800s, when a single chemist was responsible for investigating pharmaceutical fraud and medicinals such as "wizard oil. " Over
-
Incompatibility of Power Factor Correction Capacitors with AC PWM Drives
factor as seen by the user's line. A bank of these oil-filled or dry type AC capacitors usually reside in a conspicuously placed metal enclosure nearby the motor. Beware of retrofitting any AC controllers (including VVI and CSI types) to existing induction motors! If the installation is not thoroughly
-
Gas Chromatography Applications
Gas Chromatograph is mainly used in the analysis of oil extraction and refining, petrochemicals, fine chemicals, food safety, environmental protection, electronic high-purity gas industries, research institutes, quality inspection, safety supervision, public security forensics, and national
-
Using Sealed Switches to Meet the Demands of Harsh Environments
Not all electronic equipment requires the use of sealed switches, but for those that do not use them it can be a costly and easily avoidable mistake. In fact, improperly installing a switch that is not designed for harsh environmental conditions can result in dramatically decreased switch life
-
Dilution Flow Panels for Combustible Gas Monitoring
As the name implies, catalytic combustible sensors detect combustible gas presence using a catalytic bead or coil, producing. an electronic signal that is proportional to the gas concentration. This sensor type requires that combustion take place for the. signal to be generated, necessitating
-
SIL 101 (Safety Integrity Levels): How Safe Do I Need To Be?
The global importance of SIL (Safety Integrity Levels) has grown substantially in the. oil/gas, petrochemical and other process industries over the last 10 years. However, for. many end users, systems integrators, and product vendors, SIL is still a somewhat. ambiguous concept that often
-
Advantages of Linear Encoders Over Rotary Encoders
: although the sensing head is very compact and slim, it preserves its toughness. The fully encapsulated electronics is optimally protected against dust, oil, grease, water, shocks, vibrations. Typical applications are for example linear motors, pick & place robots, electronic assembly systems.
More Information Top
-
Encyclopedia of Lubricants and Lubrication
In the original version of PLANTOTRONIC, the pumping down of the used oil is controlled by an electronic oil dipstick.
-
Vie path manual motor vehicle technology
Electronic oil dosage .
-
Manufacturing Engineering and Process II
Engine electronic oil pressure sensor based on piezoresistor pressure sensor MEMS with contactless measure technology is designed in this paper.
-
New Electronically-Controlled Trolling System for Marine Gear
Enclosed area in the circuit diagram contains electronic oil pressure control system.
-
A Five-Million Kilometre, 100-Vehicle Fleet Trial, of an Air-Assist Direct Fuel Injected, Automotive 2-Stroke Engine
A further monitoring system was incorporated within the engine mounted electronic oil pump.
-
The South Korean Automotive Supplier Report
The company is trying to turn around its financials by introducing more value- added components to its product line-up, such as electronic oil pumps, electronic water pumps and timing chain cover modules.
-
New Oil Detector System Enables Fully Instrumental Operation of Oxygen Reciprocating Compressors
ABSTRACT; This paper presents a new electronic oil detector system that guarantees a continuous monitoring of the function of the oil retention system of oxygen reciprocating compressors.
-
FIELD TEST OF THE FLAME QUALITY INDICATOR
The QS7100F Flame Quality Monitor is designed to be used in conjunction with any of the Honeywell Electronic Oil Primary Controls, such as the R7184A,B,P, or U by simply connecting the devices together with the communications cable supplied.
Indicates content that may require registration and/or purchase.