Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: EMBOSSING MACHINE, IDENTIFICATION TAPE (MANUALLY OPERATED)
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: Create stunning wood grain impressions with CDS’s Embossing stands, which embed a repeated, customer-specified pattern into extruded material. The speed can be set with a manual dial or a digital keypad for greater versatility. An oil-heating unit can be added for profiles that require heated
-
Supplier: Newark, An Avnet Company
Description: Labeling Tape, for All 3/8 inch DYMO Embossing Machines, Glossy, Blue , 3/8 inch x 12 foot
-
-
Supplier: TransPak
Description: This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.
- Width: 0.5 inch
- Thickness: 0.024 inch
- Length: 7,200 ft
- Tensile Strength: 500 lbs
-
Supplier: TransPak
Description: This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.
- Width: 0.5 inch
- Thickness: 0.015 inch
- Length: 9,000 ft
- Tensile Strength: 300 lbs
-
Supplier: TransPak
Description: This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.
- Width: 0.25 inch
- Thickness: 0.02 inch
- Length: 20,000 ft
- Tensile Strength: 145 lbs
-
Supplier: TransPak
Description: This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.
- Width: 0.375 inch
- Thickness: 0.022 inch
- Length: 12,900 ft
- Tensile Strength: 300 lbs
-
Supplier: Accuris
Description: Plastics Machinery - Safety Requirements for Flat Cast Film & Cast Embossed Film Extrusion Machines
-
Supplier: SDI
Description: Ideal for machines with large vacuum frames, the deep embossed texture on polyester has a tougher and thicker construction to extend film life and guarantees a rapid drawdown. Custom sheets also available upon request.
- Width: 35.43307086614173 to 47.24409448818898 inches
- Thickness: 0.00984251968503937 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Description: Patco 3700 Transparent Embossed Masking (High Tack) An embossed transparent masking tape designed to protect graphics & finished surfaces during laminating, molding, or machining. Applications Protective mask for any surface duringlamination, molding, or machining where cleanremoval is critical.
-
Supplier: Isotech, Inc.
Description: IBC Compliant Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and other environments normally found in manufacturing and processing plants. Tear and abrasion resistance is
- Features: Other
- Application: Vibration Isolation
-
Description: This part of ISO/IEC 7811 specifies requirements for embossed characters on identification cards. The embossed characters are intended for transfer of data either by use of imprinters or by visual or machine reading. ISO/IEC 10373, specifies the test procedures used to check cards against the
-
Supplier: CSA Group
Description: identification cards. The embossed characters are intended for transfer of data either by use of imprinters or by visual or machine reading. It takes into consideration both human and machine aspects and states minimum requirements. It is the purpose of this document to provide
-
Description: This part of 1S0/IEC 7811 specifies the location of embossed characters on identification cards of ID-1 size, the dimensions of which are specified in ISO/IEC 7810. The embossed characters are intended for transfer of data either by use of imprinters or by visual or machine reading. IS0/IEC
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power source
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: CSA Group
Description: requirements for embossed characters on identification cards. The embossed characters are intended for transfer of data either by use of imprinters or by visual or machine reading. It takes into consideration both human and machine aspects and states minimum requirements. It is the
-
Supplier: Banner Engineering Corp.
Description: embossing Standard lights: Available in 150 mm light size with 24V dc supply voltage Specialty lights: Available in 100 or 150 mm light sizes with 12 or 24V dc supply voltage Offers choice of models with infrared, or visible red or white lights, and with continuous or strobed operation
- Lifetime: 10,000 to 60,000 hours
- Wavelength: 640 to 880 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 to 24 volts
-
Supplier: JIT Packaging
Description: 9" x 8" Core Machine Grade Poly Strapping Polypropylene Strapping is easy-to-use, economical, strong and 1/2 the weight of steel strapping. This strapping is weather resistant and safe to use €" no sharp edges. Quality poly strapping is split resistant and helps to prevent pilferage. Choose
-
Supplier: JIT Packaging
Description: 16" x 6" Core Machine Grade Poly Strapping Polypropylene Strapping is easy-to-use, economical, strong and 1/2 the weight of steel strapping. This strapping is weather resistant and safe to use €" no sharp edges. Quality poly strapping is split resistant and helps to prevent pilferage. Choose
-
Supplier: JIT Packaging
Description: 16" x 6" Core Machine Grade Poly Strapping Polypropylene Strapping is easy-to-use, economical, strong and 1/2 the weight of steel strapping. This strapping is weather resistant and safe to use €" no sharp edges. Quality poly strapping is split resistant and helps to prevent pilferage. Choose
-
Supplier: JIT Packaging
Description: 9" x 8" Core Machine Grade Poly Strapping Polypropylene Strapping is easy-to-use, economical, strong and 1/2 the weight of steel strapping. This strapping is weather resistant and safe to use €" no sharp edges. Quality poly strapping is split resistant and helps to prevent pilferage. Choose
-
Supplier: Savage Engineering, Inc.
Description: Savage horizontal presses are generally used for straightening or bending structural materials. Available in a variety of configurations. Options include conveyors, powered worklifters, powered work rotators, moveable anvil blocks, guided ram, t-slotted bolsters and pushbutton or lever controls.
- General Types: Forming and Bending Machine
- Operation: Press Forming / Embossing
-
Supplier: Savage Engineering, Inc.
Description: Hot press is used for SPF of titanium aircraft parts. Alloy sheet is heated in the press to its super plastic state then formed with controlled gas pressure into complex shapes, ducts and structures.
- Capacity / Operating Force: 100 tons
- General Types: Forming and Bending Machine
- Features: Other
- Operation: Press Forming / Embossing
-
Supplier: CiMa-Pak Corporation
Description: Ideal for projects which require higher production rates and minimal space and costs. Capable of sealing headers and bags simultaneously Adjustable position of seal Adjustable conveyor height, depth and angle Equipped with speed temperature controls Adjustable embossing wheel Cooling fan and
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Machine Type: Accumulator, Fill and Seal Machines, Filling / Packer Machines, Inspection Machines, Labeling Machines, Sealing Machines
- Type: Automatic
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Military, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 24 inch
- Sheet Width / Working Depth (F to B): 24 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: PAC Machinery Group
Description: 28" to 36" from the floor. Casters come standard on this machine, making it easy to move. The 552 can be fitted with a variety of options, including a pouch trimmer, hot stamp printer, and embosser. The 552 is also available in a stainless steel version, 552 SS. This model is designed to
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Portable
-
Supplier: PAC Machinery Group
Description: The 555 is a continuous vertical band sealer for applications requiring speed and convenience. The 555 accommodates a wide variety of bag sizes and is available with or without an optional conveyor. It's head can be rotated 90°, from vertical to horizontal. In addition, it can be raised and lowered
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Portable, Stainless Steel Construction
-
Description: Patco 3700 Transparent Embossed Masking (High Tack) An embossed transparent masking tape designed to protect graphics & finished surfaces during laminating, molding, or machining. Applications Protective mask for any surface duringlamination, molding, or machining where cleanremoval is critical.
- Thickness: 0.0041 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Backing: Plastic / Polymer
-
Supplier: Savage Engineering, Inc.
Description: Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Allied Electronics, Inc.
Description: DIP Switch with Slide Pins Allows Automatic Mounting with DIP IC Insertion Machines Washable Models with Seal Tape Are Available SMT (Surface Mounted Terminal) Models Are Available with/without Embossed Tape RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 20 CHARACTER; 2 LINE LCD DISPLAY, YELLOW-GREEN LED, FIXED INTENSITY BACKLIGHT, TACTILE EMBOSSED KEYPAD, DOMED KEYS, SEALED MEMBRANE, 18-30 V DC INPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Delta ModTech
Description: The Delta Crusader® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 13 inch
- Sheet Width / Working Depth (F to B): 13 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: Delta ModTech
Description: The Delta Spectrum® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 13 inch
- Sheet Width / Working Depth (F to B): 13 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: Contech
Description: Offers simple, low-cost die-cutting, embossing, debossing and foil stamping.Processes sheets up to 16"X20".Plugs into any 110 volt outlet.Flip-top platen for easy die changes.Heat blanket system allows precise temperature control
- Sheet / Working Length (R to L): 20 inch
- Sheet Width / Working Depth (F to B): 16 inch
- Equipment Type: Hot / Thermal Press
- Automation / Control: Manual Control
Find Suppliers by Category Top
Featured Products Top
-
TAKACHI ELECTRONICS ENCLOSURE has introduced a new CNC embossing machine for custom graphic overlay sheet making! Previously, embossing on graphic overlays were performed with dies prepared for each sheet design. This resulted in high initial costs, which was not suitable for prototyping (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Industry for over 70 years. APM prides itself in the fact that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
utilizing inkjet printing, the initial tooling cost may be eliminated. 2. Eliminating the cost of cutting-die manufacture by utilizing our cutting plotter machine. 3. The cost for embossing is lower due to our original method and materials. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
create a thin human machine interface. The top layer is typically a graphic overlay, which displays logos and relevant information to the user. Tactile or non-tactile buttons Buttons and other features can be embossed Embedded LED’s can be added for (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
validation of pressure, speed, and temperature. Dual heating and dual cooling bars offer faster sealing of difficult materials. Embossing coder available. A pressure wheel can be added to provide flat seals on Tyvek® pouches. Requires clean compressed air. Seals (read more)
Browse Medical Equipment and Supplies Datasheets for All Packaging Machinery Corporation -
Stainless Steel shafting throughout Smokeless and Odorless sealing Unit designed with all stainless steel covers Embossing coder available as an option (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Chrome plated sealing assembly followed by cooling section No compressed air required, 110 V , 1 phase, 60 cycle Stainless Steel shafting throughout Smokeless and Odorless sealing Unit designed with all stainless steel covers Embossing coder available (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
amps/ 60 Cycle. No compressed air required. Optional Roller In-feed Conveyor for easy product loading is available upon request. Optional Casters for easy positioning are available upon request. Optional Embossing Coder for product marking is available upon request (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Stainless Steel shafting throughout Smokeless and Odorless sealing Unit designed with all stainless steel covers Embossing coder available as an option (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
, speed, and temperature. Embossing coder available. 3/8" wide hermetic seal. Pressure wheels can be added for more difficult to seal film and to provide flat seals. Dual heating and dual cooling bars offer faster sealing of difficult materials. Self-contained compressed air. Seals Tyvek® pouches at (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
What is an Embossing Machine?
How exactly are variable data embossed tags produced? With an embossing machine. This article covers the basics of these machines.
-
What is a Blank Tag?
Blank tags are used in embossing machines or marked with other processes. This guide covers the basics of blank tags.
-
The application of INVT Servo DA200 gantry synchronization in solder paste printing presses
Automatic solder paste printing presses are generally composed of printing plate mounting, solder paste, embossing, transmission circuit boards and other institutions. Its working principle is: First, fix the printed circuit board on printing position table, and then use left and right scraper
-
Burr Tag Tests at Corpus Christi Army Depot
. At the end of this rework processing or as the parts are assembled to their next higher level assembly, the burr tags are removed and discarded. Traditionally, CCAD has embossed human readable, raised characters on burr tags by use of a semi-automatic metal stamping press that employs preformed
-
Security: A Four-Step Approach
to incorporate a number of security features. These could include microtext, intentional mistakes, embossing and cutting, as well as altering packaging shapes and designs. Here it is important to remember that anything that a criminal may overlook when creating a copy, or that makes it more difficult
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
necessary for DEP. This technique. eliminates cell-electrode contact, minimizing contamination. of the biological sample, joule heating, bubble formation, as. well as electrochemical effects [29, 30]. As with iDEP, cDEP. lends itself to mass fabrication techniques such as hot. embossing and injection
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8539/49013668-MIT.pdf?sequence=2
Design of a Liquid Embossing Machine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87792/880688688-MIT.pdf?sequence=2
This project focuses on the continued development of a tabletop microfactory that can be used to study the control of a novel hot embossing machine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92196/897212305-MIT.pdf?sequence=2
In order to characterize this process to enable cycle to cycle control, a small-scale system was developed, using a hot embossing machine , taping machine, and functional tester previously created.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61927/707351333-MIT.pdf?sequence=2
A low cost hot micro embossing machine has been developed with a 2 minute cycle time.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35651/76761424-MIT.pdf?sequence=2
Figure 2-1 Micro Embossing Machine Set Up .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32367/61514679-MIT.pdf?sequence=2
Design of a Fast Cycle Time Hot Micro- Embossing Machine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50565/463643198-MIT.pdf?sequence=2
This work details a hot embossing machine design strategy motivated by maximum pro- duction speed and quality with minimal capital cost.
-
Investigations on reel-to-reel hot embossing
In this paper, a new type of reel-to-reel hot embossing machine will be presented.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85789/871543633-MIT.pdf?sequence=2
A hot embossing machine that accommodates requirements defined by the feature will be built.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85787/871542017-MIT.pdf?sequence=2
A hot embossing machine was designed and built for the purpose of prototyping a critical feature of their microfluidic network.
Indicates content that may require registration and/or purchase.