Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Norplex-Micarta
Description: RT500 (NEMA G-10) is a tube produced from a coarse weave woven glass fabric reinforcement combined with a epoxy resin system. This fiberglass tube meets the requirements of MIL-I-24768/2, Type GEE, and is designed for demanding electrical and mechanical applications,
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other, Reinforced
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon 5 Minute Epoxy 14250 Light Amber is an adhesive and encapsulant that is used for bonding glass, ceramics, wood, concrete, metal, and fabrics. It is fast curing, 100% reactive, and contains no solvents. 25 mL Dev-Tube™.
- Viscosity: 10,000 cP
- Elongation: 1 %
- Dielectric Strength: 490 kV/in
- Substrate Compatibility: Ceramic / Glass, Metal, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon 5 Minute Epoxy 14210 Light Amber is an adhesive and encapsulant that is used for bonding glass, ceramics, wood, concrete, metal, and fabrics. It is fast curing, 100% reactive, and contains no solvents. 2.5 oz Tube Kit.
- Viscosity: 10,000 cP
- Elongation: 1 %
- Dielectric Strength: 490 kV/in
- Substrate Compatibility: Ceramic / Glass, Metal, Textiles / Fabrics, Wood / Wood Product
-
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon 2 Ton Epoxy 14310 Clear is used for bonding structural environment components, glass, ceramics, wood, concrete, metal, and potting electronic assemblies. It is self leveling, medium curing, and water resistant. 25 mL Dev-Tube™.
- Viscosity: 8,000 cP
- Elongation: 1 %
- Dielectric Strength: 600 kV/in
- Chemical System: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ A-12 Epoxy Adhesive is a two component epoxy that is used on hard-to-bond surfaces such as plastic, wood, ceramics, and metals. It has the ability to have a flexible or rigid bond depending on the mix ratio. Part A (Resin): 60 g Tube, Part B (Hardener): 50g
- Viscosity: 80,000 cP
- Tensile Strength (Break): 2,500 to 5,000 psi
- Elongation: 6 to 30 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon 5 Minute amber epoxy adhesive is compatible with ceramic, concrete, glass, metal and wood materials with a 12 hr cure time. Provides a 3 to 6 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 1900 psi and peel strength of 2 to 3
- Viscosity: 10,000 cP
- Use Temperature: -40 to 200 F
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon 2 Ton clear epoxy adhesive is compatible with ceramic, concrete, glass, metal and wood materials with a 16 hr cure time. Provides a 8 to 12 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 2250 psi and peel strength of 2 to 3
- Viscosity: 8,000 cP
- Use Temperature: -40 to 200 F
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: Total Plastics, Inc.
Description: Clear A very clear, two-part adhesive for bonding a variety of materials. 1.7 oz. tube Bonds ceramics, wood and many metals and plastics. Available Sizes 1.7 oz. tube
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Chemical System: Epoxy (EP)
- Features: Room Temperature Curing
- Cure / Technology: Two Component System
-
Supplier: Allied Electronics, Inc.
Description: Features: Epoxy Meets UL 94 V-0 Flammability Rating Low Forward Voltage Drop, High Current Capability Ideal for Printed Circuit Board Moisture Sensitivity Level 1
-
Supplier: Allied Electronics, Inc.
Description: Features: Epoxy Meets UL 94 V-0 Flammability Rating Low Forward Voltage Drop, High Current Capability Ideal for Printed Circuit Board Moisture Sensitivity Level 1
-
Supplier: Allied Electronics, Inc.
Description: Features: Epoxy Meets UL 94 V-0 Flammability Rating Low Forward Voltage Drop, High Current Capability Ideal for Printed Circuit Board Moisture Sensitivity Level 1
-
Supplier: Allied Electronics, Inc.
Description: Features: Epoxy Meets UL 94 V-0 Flammability Rating Low Forward Voltage Drop, High Current Capability Ideal for Printed Circuit Board Moisture Sensitivity Level 1
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Rod Properties : Machinable Glass Ceramic rod with excellent compressive strength, high thermal insulating value, radiation immunity, and excellent dielectrical strength. Unlike plastics, whose temperature resistance and rigidity starts to fall off at as little
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: San Jose Delta Associates, Inc.
Description: or sealed - both to itself and to other materials - in a number of ways: metalized parts can be soldered together and brazing has proven an effective method of joining the material to various metals; epoxy produces a strong joint, and a sealing glass creates a vacuum tight seal. Even a
- Length: 6 inch
- Width / O.D.: 0.188 to 3 inch
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
-
Supplier: Master Bond, Inc.
Description: Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior retention of
- Use Temperature: -60 to 500 F
- Tensile Strength (Break): 5,200 to 10,200 psi
- Elongation: 2.4 to 6.9 %
- Electrical Resistivity: 1,800,000,000,000,000 to 150,000,000,000,000,000 ohm-cm
-
Supplier: San Jose Delta Associates, Inc.
Description: or sealed - both to itself and to other materials - in a number of ways: metalized parts can be soldered together and brazing has proven an effective method of joining the material to various metals; epoxy produces a strong joint, and a sealing glass creates a vacuum tight seal. Even a
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Construction Borosilicate sight tube PTFE Teflon® SuperSeal inserts Carbon steel shield and flanges, epoxy coated ANSI Class 150 lb flange
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
-
Description: Gives requirements for industrial rigid round laminated rolled tubes for electrical purposes, based on different resins (epoxy, melamine, phenolic and silicone) and different reinforcements (cellulose paper, woven cotton cloth, woven glass cloth and mica paper).
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.5" full-size bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series
- Working Pressure Range: 1,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.5" full-size bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series
- Working Pressure Range: 1,500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive
- Working Pressure Range: 200 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.5" full-size bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series
- Working Pressure Range: 2,000 psi
- Type: Gauge
-
Supplier: TelephoneStuff.com
Description: NextGen Loose Tube Single Jacket Armored Fiber Optic Cable provides a fiber optic solution derived from over 25 years of technical expertise and manufacturing excellence. Loose Tube Armored Cable Features: - Fiber: Loose Tube Gel-filled and Color-coding per TIA/EIA 598B -
-
Description: Gives the definitions related to, the designations and general requirements to be fulfilled by, industrial rigid round laminated tubes and rods for electrical purposes made with any of the following resins as the binder: phenolic, epoxide (epoxy), melamine and silicone. The following
-
Supplier: Andax Industries
Description: Andax InstaCrete. Our InstaCrete Concrete Epoxy Putty is an epoxy cement that makes permanent fixes to concrete & masonry. This concrete putty also repairs wood, glass, metals & many plastics. This Epoxy Putty Stick comes in a tube with a curing agent. Buy Andax
-
Description: Gives requirements for industrial rigid round laminated moulded rods for electrical purposes, based on different resins (epoxy, phenolicand silicone) and different reinforcements (cellulose paper, wovencotton cloth and woven glass cloth).
-
Supplier: CSA Group
Description: IEC 61212-1:2006 gives the definitions related to the designations to be used for, and the general requirements to be fulfilled by, industrial rigid round laminated tubes and rods for electrical purposes made with any of the following resins as the binder: phenolic, epoxy (epoxide),
-
Description: IEC 61212-1:2006 gives the definitions related to the designations to be used for, and the general requirements to be fulfilled by, industrial rigid round laminated tubes and rods for electrical purposes made with any of the following resins as the binder: phenolic, epoxy (epoxide),
-
Supplier: Polygon Company
Description: This product has been designed to provide excellent performance at elevated temperatures. With a glass transition temperature of over 210°C this epoxy filament wound tube exhibits superb performance over extended exposure to elevated temperatures.
-
Supplier: CSA Group
Description: Contains the definitions and designations related to, and the general requirements to be fulfilled by, industrial, rigid, moulded, laminated tubes of rectangular cross-section and rods of rectangular and hexagonal cross-section. The moulded sections are manufactured using either phenolic or
-
Supplier: Henkel Corporation - Industrial
Description: to sunlight. LOCTITE STYCAST 1264J Parts AB is designed for laminating sheets of glass for implosion resistant safety shields for cathode ray tubes and vacuum viewing ports. Please refer to the TDS for alternate cure schedules. Low viscosity High impact strength Improved toughness
- Use Temperature: 248 F
- Coeff. of Thermal Expansion (CTE): 39.44444444444444 µin/in-F
- Viscosity: 8,500 cP
- Chemical System: Epoxy (EP)
-
Supplier: General Cable
Description: OF LOOSE TUBES 2 NUMBER OF FILLERS 3 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
- Cable Diameter: 10.159994513602964 mm
- Operating Temperature: -40 to 70 C
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: Jergens, Inc.
Description: Synthetic Rubber Finishes: Handle Shanks: Matte Black Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish The handle shank connection to the tube is axially knurled to prevent tube rotation Pass-through holes for cylindrical-head screws with hexagon socket
- Features: Other
-
Supplier: Advanced Sensor Technologies, Inc.
Description: process exposure due to mixers, vibration and other stress induced by rugged field installations. The solid state reference is highly resistant to dehydration and our thick wall parabolic glass is nearly impervious to cracking, even under high pressure and flow conditions. Supports continuous
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
EP41S-5ND Black Master Bond EP41S-5ND Black is a two part epoxy system for bonding, sealing and coating with a forgiving 100 to 25 mix ratio by weight. EP41S-5ND Black will cure at room temperature or more rapidly at elevated (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
Supreme 11AOHTLP Product Information Two component, thermally conductive, electrically insulative epoxy for bonding, sealing and coating Key Features Convenient (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
wide variety of materials including metals, composites, glass, ceramics, rubbers and many plastics. The cured epoxy has top notch electrical insulation properties. EP30HV possesses outstanding optical clarity and light transmittance from 350 nm to about 2,400 nm. The service temperature range is (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
EP21LSCL-2Med Master Bond EP21LSCL-2Med is a two component, low viscosity epoxy resin system featuring superb optical clarity. This system has a forgiving mix ratio of 100 to 20 by weight. The (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
insulation, very good chemical resistance and unsurpassed dimensional stability. This epoxy will bond well to a wide variety of substrates, including metals, composites, ceramics, glass and many plastics. It is also noteworthy for its low linear(<0.01%) and volumetric(<0.1%) shrinkage. The (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
enhance product properties. Supreme 121AOND combines a high glass transition temperature along with an element of toughness, making it less rigid than typical higher temperature resistant epoxies. Supreme 121AOND bonds to a wide variety of substrates including metals, composites, glass, and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Easypoxy® Epoxy Adhesives Two-component, industrial grade epoxies; supplied in convenient two-tube kits and bulk packages. Easypoxy® K-20 & K-22 General purpose, clear/black paste adhesive One of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
bearings. Combining the excellent lubricating properties of filled PTFE (polytetrafluoroethylene) with the high strength and stability of epoxy-impregnated, wound glass fibers, this tough, high strength line of bearings provide the radial and axial strength required to support high bearing loads (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
material being cured, it can also be readily cured in sections up to 1/8 inch thick. It bonds well to similar and dissimilar substrates, including most plastics, metals and ceramics. Additionally, this compound has superior adhesion to glass, polycarbonates and acrylics. LED401 offers excellent (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
electrical characteristics and exhibits superior performance over conventional PFA, PTFE, polyimide and epoxy materials in many AV applications. Key benefits of Fluon+ PFA EA-2000 compounds include: Superior electrical performance, with the lowest dielectric constant (2.0) and low dissipation factor (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Isomandrel Thermally Enhanced Mandrels for Filament Wound Pipes, Tubes and Fibre Reinforced Plastics
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
-
Isomandrel Heat Pipe Technical Paper
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
More Information Top
-
Development Of A Non-Fragmenting Distribution Surge Arrester
This estimate is based on the assumption that the required filament wound glass epoxy tube with flake glass moisture barrier pl us the end caps were equi val ent i n cost to the presently used porcelain housing with end caps.
-
Conceptual design of a high temperature superconducting generator
The stator core is a'thick- walled glass epoxy tube with slots machined for the coils.
-
Insulating Rods & Tubes from Nova Industry Ltd. , China
Insulating Rods, Insulating Tubes, Phenolic cotton rod, phenolic cotton tube, epoxy glass rod, epoxy glass tube , Electrical Insulation, composite insulators .
-
Cryogenic tunable near-infrared Fabry Perot interferometer for Next Generation Space Telescope
The “Top Hat” also holds the G10 glass epoxy tube which thermally isolates the FPI and the ambient temperature.
-
Measurement and simulation of partial discharge in oil impregnated pressboard with an electrical aging process
Epoxy Glass tube Ink marker .
-
Characteristics and applications of various arc interrupting methods
The interrupters, as shown in Figure 11, are single break, single pressure units enclosed in a filament wound glass epoxy tube .
-
Introduction to Thermoelectricity
Epoxy Glass tube .
-
Introduction to Thermoelectricity
Epoxy Glass tube .
-
Ex-Vessel Magnetic Measurements in JET: A Critical Assessment of the Collar Probe
Low-impurity steel, Nomatil RD Radial sectors of laminations enclosed in an epoxy glass tube and vacuum impregnated with epoxy resin .
-
Broadband conical helix antennas
The base of the coneis provided with a substructure to which eight glass epoxy tube struts, forming the 60' pyramid, are attached and arrangedin such a manner as to permit some pivoting.
Indicates content that may require registration and/or purchase.